-
Supplier: Allied Electronics, Inc.
Description: CPT is a cost-effective and easy-to-install power distribution and supply solution. The transformers maximize inrush capability and output voltage regulation when electromagnetic devices are initially energized. The CPTs feature a unique DIN rail-mount foot, or they can
-
Supplier: Allied Electronics, Inc.
Description: CPT is a cost-effective and easy-to-install power distribution and supply solution. The transformers maximize inrush capability and output voltage regulation when electromagnetic devices are initially energized. The CPTs feature a unique DIN rail-mount foot, or they can
-
Supplier: Allied Electronics, Inc.
Description: CPT is a cost-effective and easy-to-install power distribution and supply solution. The transformers maximize inrush capability and output voltage regulation when electromagnetic devices are initially energized. The CPTs feature a unique DIN rail-mount foot, or they can
-
-
Supplier: Allied Electronics, Inc.
Description: CPT is a cost-effective and easy-to-install power distribution and supply solution. The transformers maximize inrush capability and output voltage regulation when electromagnetic devices are initially energized. The CPTs feature a unique DIN rail-mount foot, or they can
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Supplier: E-T-A Circuit Breakers
Description: The power distribution system SVS18 optimises the DC 24 V distribution in automation and process control, in the production area of the chemical industry and in power plants. The power distribution system SVS18 DIN rail mounting distributes all voltage potentials supplied by a 24 V
- Voltage: 24 VDC
- Protection: Circuit Breaker
- Features: Other
-
Supplier: Radwell International
Description: TRANSFORMER, TS SERIES, 0.66 AMP, 24 VAC, 16 VA, NON-INHERENTLY SHORT-CIRCUIT PROOF BELL, DIN-RAIL MOUNT, (2CSM228615R0812). FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 24 volts
- Maximum Secondary Current Rating: 0.66 amps
- Category: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ISOLATION TRANSFORMER, 24 VDC, 10 V, 20MA, 1.5-5 KV, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Maximum Secondary Voltage Rating: 24 volts
- Category: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COMMAND SWITCH, TRANSFORMER UNIT, 115-127 VAC, 50/60 HZ, LAMP :, 18V, 2 WATT, LED :, 15V, SCREW TERMINAL CONNECTION, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 127 volts
- Category: Power / Power System / Distribution Transformer
-
Supplier: Laurel Electronics LLC
Description: features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the same signal conditioners boards, much of the same firmware, and Laurel's free Windows-based Instrument Setup Software. They come in a compact DIN rail mount package with detachable
- Operating Temperature: -40 to 158 F
- Features: AC Current, AC Voltage
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
-
Supplier: Newark, An Avnet Company
Description: UPS CONTROL UNIT, 24V, 40A; Power Supply Approvals:ITE, Electronic Equipment & Transformers; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:13 Series RoHS Compliant: Yes
-
Supplier: OTEK Corporation
Description: digits, 0.25" high. Standard calibration is 4-20mA=0-10000 counts. The optional isolator (Option 1, 3rd digit) give you >2K V isolation between inputs and loop output and requires >7<32 VDC, plus your load burden. PACKAGES: The DIN Rail (Option 1) is only 1" wide x 3.1 H x 3" deep. The
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Block USA, Inc.
Description: for mounting with integrated DIN rail mounting in compliance with DIN 50022
- Maximum Primary Voltage Rating: 230 to 400 volts
- Maximum Secondary Voltage Rating: 24 volts
- Maximum Secondary Current Rating: 10.41 amps
- Power Rating (VA): 250 to 300 VA
-
Supplier: TPS Elektronik GmbH
Description: TPS-ESB-01-16A 16A AC-Inrush Current Limiter! Active limiting with integrated bypass relay, 45A peak current handling. DIN rail mount, IP20, 230VAC. Ideal for motor start, transformer, and capacitive/inductive load protection.
- Maximum Surge Current: 16 amps
- Mounting: DIN Rail
- Features: Other, SPD
- Connection: Screw Down Terminals
-
Supplier: Define Instruments
Description: increasing the impedance to high frequency transients by an order of magnitude or more. At a glance: Powers up to 10x 4-20mA 2-wire loops Overload protection Low noise High accuracy (2%) Compact DIN rail mounting unit
- DC Output Voltage: 24 volts
- DC Output Current: 200 amps
- AC Input Voltage: 85 to 265 volts
- Input Frequency: 50 Hz
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, 3RV2 SERIES, SIZE S00, 1.6 AMP, SWITCHING VOLTAGE 690 VAC, SCREW TERMINAL, FOR TRANSFORMERS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 690 volts
- Continuous Current Rating: 1.6 amps
-
Supplier: Mersen
Description: DIN-rail for extra savings in panel building time. UltraSafe holders with Class CC fuses chosen for Type “2” No Damage protection give one of the safest protection packages in the industry. UltraSafe body material is tough and durable polyamide, with exceptional insulating properties.
- Normal Operating Current: 0 to 30 amps
- Rated Operating Voltage: 0 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, IEC (UMF) Approval, UL Approval
-
Supplier: Littelfuse, Inc.
Description: continuity test allows immediate assurance of a safe system. C.T. Loop Monitoring. Harmonic Filtering. DIN Standard molded case for ease of mounting via snap on rail or screw mounting.
- Supply Voltage Range: 24 volts
- Features: AC Power Supply, DC Power Supply
- Power (Phase) Sensing: Ground (Earth) Fault
-
Supplier: CARLO GAVAZZI Automation Components
Description: 25 mm2 (AWG3). Input connection is provided either via a screw connection having a captivated washer or via a pluggable spring loaded input. Options with integrated heatsink are available in RGC ranges. The RGS...DIN provides an option for DIN mounting of the RGS series with a rating
- Input (Pick-up) Voltage Range: 3 to 3.8 volts
- Dropout Voltage: 1 volts
- Load Voltage: 24 to 690 volts
- Operating Temperature: -40 to 176 F
-
Supplier: West Control Solutions
Description: transformer integrated (with Heather Break option) Special design for Heat sink with very high dissipation value Comply with EMC, cUL (pending) DIN RAIL side by side mounting IP20 Protection Ideal for: Normal Resistance Medium and Long Wave IR load types Specification: Up to
- Maximum Current: 700 amps
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V)
- Mounting: DIN Rail
- Phase: Single Phase
-
Supplier: CARLO GAVAZZI Automation Components
Description: for SSR and load malfunction EMR output for alarm indication 100kA short circuit current rating according to UL508 DIN or panel mount
- Input (Pick-up) Voltage Range: 4 to 10 volts
- Dropout Voltage: 4 volts
- Input Current Range: 0 to 0.02 amps
- Maximum Current: 66 amps
-
Supplier: West Control Solutions
Description: transformer integrated in Fuse Holder Comply with EMC, cUL pending IP20 Protection DIN RAIL mounting Ideal for: Most applications including Short Wave Infrared (SWIR), Silicone Carbide, KanthalSuper & Inductive load types Specification: Single Phase 24Vac to 690Vac Supply
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V), Potentiometer
- Mounting: DIN Rail, Other
- SCR Control: Phase Angle Fired
- Phase: Single Phase
-
Supplier: OMEGA Engineering, Inc.
Description: The DRA-ACT-4I AND DRA-ACT-4V Series are isolated 4-wire ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-4I Series of ac current input models
- Analog Input Channels: 2 #
- Accuracy: 0.1 % FS
- Bandwidth: 0.5 kHz
- Common Mode Rejection Ratio: 122 dB
-
Supplier: West Control Solutions
Description: EMC, cUL pending IP20 Protection DIN RAIL mounting Ideal for: Normal Resistance Short, Medium & Long Wave IR load types Specification: Single Phase 24Vac to 690Vac Supply DC logic (SSR) 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Zero Crossing Single Cycle
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V), Potentiometer
- Mounting: DIN Rail, Other
- SCR Control: Phase Angle Fired
- Phase: Single Phase
-
Supplier: West Control Solutions
Description: diagnose partial or total load failure and Thyristor Short circuit Fuse and Fuse holder available as an option Current transformer integrated (with Heather Break option) Special design for Heat sink with very high dissipation value Comply with EMC, cUL (pending) DIN RAIL side by
- Maximum Current: 700 amps
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V)
- Mounting: DIN Rail, Other
- SCR Control: Zero Crossing Fired
-
Supplier: Dataforth Corporation
Description: (2.13"x1.705"x0.605" max) save space and are ideal for high channel density applications. They are designed for easy DIN rail mounting using any of the "-DIN" backpanels.
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.1 kHz
- Common Mode Rejection Ratio: 110 dB
-
Supplier: Dataforth Corporation
Description: (2.13"x1.705"x0.605" max) save space and are ideal bfor high channel density applications. They are designed for easy DIN rail mounting using any of the "-DIN" backpanels.
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Maximum Output: 10 volts
- Bandwidth: 0.4 kHz
-
Supplier: Gefran
Description: transformer; alarm limit is settable with trimmer and yellow LED signal, with voltage-free contact, normally open. The GT solid-state relay has a green LED to indicate the presence of the 24Vac power supply and a red LED to indicate the switching based on the analog control input
- Input (Pick-up) Voltage Range: 24 volts
- Input Current Range: 25 to 120 amps
- Maximum Current: 120 amps
- Output Voltage Type: AC
-
Supplier: PR electronics
Description: can be achieved. The Input circuit is protected with a bimetal thermal fuse. DC output short circuit protection with current limiter. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 0.18 to 0.5 amps
- DC Output Power: 7.500000000000037 watts
- AC Input Voltage: 208 to 230 volts
-
Supplier: Gefran
Description: current transformer and voltage transformer
- Input (Pick-up) Voltage Range: 24 volts
- Maximum Current: 120 amps
- Output Voltage Type: AC
- Features: Analog Switching, Built-in Heat Sink, Visual Indicator
-
Supplier: Dataforth Corporation
Description: wide 14 - 35VDC power supply range (+24VDC nominal). Their compact packages (2.13"x1.705"x0.605" max) save space and are ideal for high channel density applications. They are designed for easy DIN rail mounting using any of the "-DIN" backpanels.
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.003 kHz
-
Supplier: Chromalox
Description: inputs, and up to four configurable outputs. Despite the four independent zones, the C4 still boasts a compact footprint, with options for either DIN rail mounting or direct panel mount. Communications Modbus RTU/RS485 communications are outfitted by default, but with PLC’s and
- Maximum Current: 16 to 40 amps
- Operating Temperature: 32 to 122 F
- Features: 400-499 VAC, Diagnostic Indicators
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V)
-
Supplier: Mersen
Description: rail mounting Flame retardant materials with glow wire flammability index to 960°C Applications All circuits up to 500VAC for protection of motors, transformers, low voltage distribution, control circuits Non-load operation Special applications where small room is available: - street
- Normal Operating Current: 25 to 32 amps
- Rated Operating Voltage: 400 volts
- Approvals / Ratings: IEC (UMF) Approval
- Standard Fuse Size Accomodated: Other Fuse Type or Size
Find Suppliers by Category Top
Featured Products Top
-
variety of applications such as industrial automation, building management systems, machine control, and robotics. Eco2 power supplies accept a universal 90-264 VAC input voltage and provide a 24 VDC adjustable output in 30-, 120-, and 240-Watt models. They offer up to 90 (read more)
Browse Power Transformers Datasheets for Automationdirect.com -
TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
AutomationDirect has added Klemsan phase monitoring relays that are compact, DIN rail-mounted devices that continuously monitor 3-phase electrical systems to protect motors and equipment from damaging power quality faults. Available in fixed and adjustable versions, these relays detect (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
95% Efficient 960W DIN Rail Power Supply has a 1440W Peak Power Capability TDK Corporation (TSE 6762) announces the introduction of a 960W rated model to the DRF series of AC-DC DIN rail mount power supplies. The high 95% efficiency produces less internal waste (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand DIN rail mount DDA DC-DC converters. The series uses step-down non-isolated power modules that operate from an input range of 9 up to 53Vdc, with a wide adjustable output voltage range of 3.3 up to 24V. The DDA is (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
approximate 200g weight, accepts cable in AWG26-14 (0.15 - 2.5 mm2) for N, L and DC terminals, and is compatible with standard DIN RAIL TS 35/7.5 or TS 35/15 vertical mounting. This TPS030 30W power supply is CE and ROHS compliant, meets EN61347-2-13 LED safety certification, EN61000-3-2 and EN (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
power supply, providing long-term reliability for users. This power supply accepts a wide input range of 90-264VAC/120-370VDC, making it a 90-264VAC/120-370VDC input power supply, compatible with global power grids. It delivers a 12-15V output, part of the 12-15V/24-28V output din rail (read more)
Browse DC Power Supplies Datasheets for TPS Elektronik GmbH
More Information Top
-
CR4 - Thread: Small Power Conditioners
Who needs all that when you could get a large 120: 24 VAC xformer and a bunch of 4A DIN rail mounted breakers and some terminal strips. .... Feed the transformer from a nice rack mounted, generator friendly, continuous, sine wave output UPS mounted on…
-
Advanced Micro Turbine System (AMTS) -C200 Micro Turbine -Ultra-Low Emissions Micro Turbine
• Pre-Charge: Circuit Breaker: 2-Pole 480, 2A Transformer : 1-Phase, 480 Vac , 1:1, 400VA, Split Bobbin PCBA: • Rectifier: 1200V, 35A, UL • Fuses: 600Vdc, 30A, 2 In-Series. .... • Superset of C60 with some changes 24 volt levels on input logic, isolated and semi-isolated • 0.1A protected 24 volt source Drivers are low side with a separate DIN rail to mount relays • protected 24 volt sources with…
-
Shopping In Accessories - Big Bruin
Altronix TP2450 - TP2450 Plug-In Step Down Converter (50 VA - 110 V AC Input - 24 V AC Output) Plug-in transformer - 24VAC/50VA, 115 VAC input, UL Listed. .... • Altronix 1 - DIN Rail Mount Kit - 1 piece of Snap Track and two (2) DIN Rail Mounting Clips.
-
2 Phase Input Din-Rail DC Power Supply Saves Space
PULS UK has announced the launch of its latest space-saving DIN - Rail mounted power supply. .... new ML100.200 is designed for phase-to-phase operation at 380-480 VAC with no neutral. .... The PULS ML100.200 provides a 24 VDC output at 100W with a hold up time of … the PULS ML 100.200 offers a weight saving over the 50/60Hz control transformers , which are commonly…
-
Square D - 8910DP12V14 - Contactors - Contactors - Allied Electronics
Conn; Term Blk; DIN Rail ; FeedThru; Screw; 2; 26-10AWG; Gray; 30ANom; 600VNom. .... Transformers > Transformer. .... Transformer; AC; Enclosed; 1-Ph; 60Hz; Pri 120/208/240 VAC ; Sec 24 VAC; Chassis. .... Transformer; Energy Lmt; Foot Mount ; Pri:120V; Sec:24V; 40VA; 60Hz; 1.67A IO .
-
Edwards Signaling & Security Systems - 599 - Transformers - Transformer - Allied Electronics
Transformer ; Signaling; Chassis; Pri: 120 VAC ; Sec: 8, 16, 24 VAC; 20-30 VA. .... Power Supply;AC-DC;24V@1.3A;85-264VIn;Enclosed; DIN Rail Mount ;LOGO!
-
Hammond Manufacturing - 170E - Transformers - Transformer - Allied Electronics
Transformer , Line Auto;500VA;230VAC to 115 VAC Vi;115VAC to 230VAC Vo;4.56In.H. .... DIN Rail Products > DIN Mounting Rails. .... Relay,Monitor;E-Mech;;Multi-Function;Cur-Rtg 5A;Ctrl-V 24 -240AC/DC;DIN Rail Mnt .
-
Power Products - from Allied Electronics
Transformer ; AC; Enclosed; 1-Ph; 60Hz; Pri 120/208/240 VAC ; Sec 24 VAC; Chassis. .... Power Supply; AC-DC; 24V@10A; 85-264V In; Enclosed; DIN Rail Mount ; QUINT Series .
-
ICC / Intervox - BPS9234S-24-C - Sounders - Electronic Sounders - Allied Electronics
Switch, Foot, SPDT, Momentary, 20 Amps,1HP @ 125/250 VAC . .... Interface Module; Feed Thru; Din Rail RJ Int. 6 pin RJ11 Jack Conn to Screw Term. .... TIME CONTROL; SURFACE OR DIN RAIL MOUNT ; SCREW; SPDT; 24 V; -18 TO DEGC. .... Transformers > Transformer .
-
Popular Products In Video Surveillance - Big Bruin
Altronix TP2450 - TP2450 Plug-In Step Down Converter (50 VA - 110 V AC Input - 24 V AC Output) Plug-in transformer - 24VAC/50VA, 115 VAC input, UL Listed. .... Aiphone AH16TN - 350 Hz to 15 kHz - 8 Ohm - Surface Mount , Pedestal Mount, Wall Mountable 16W HORN .... • Altronix 1 - DIN Rail Mount Kit - 1 piece of Snap Track and two (2) DIN Rail Mounting Clips.
Indicates content that may require registration and/or purchase.