Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Features Small size, high pressure Excellent self-priming Smooth, pulseless delivery Easy to service Chemical resistance DC Motor drive. Applications Spray Sanitary ware Ice-making machines Coffee making machines Drinking fountains Wine dispensers Beverage dispensing
- Maximum Discharge Flow: 0.792 GPM
- Discharge Size: 0.1574804 inch
- Media Temperature: 14 to 212 F
- Horsepower: 0.0160826446188338 to 0.0536088153961128 HP
-
Supplier: Clark Solutions
Description: The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series pump-motor unit has low pulsation and is capable of handling fluids
- Maximum Discharge Flow: 0.7044588053333333 GPM
- Discharge Size: 0.3149608 inch
- Media Temperature: 158 F
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: Analog drives provide continuous-duty operation with Micropump
A-mount pump heads. Gradual, one-second acceleration offers smooth control of drive speed and flow rate. The permanent-magnet, direct-current (PMDC) drive is built to last excellent for - Maximum Discharge Flow: 0.0002245462425 GPM
- Maximum Discharge Pressure: 20 psi
- Power Source: AC Powered
- Features: Gear Pumps
-
-
Supplier: Cole-Parmer
Description: Analog drives provide continuous-duty operation with Micropump
A-mount pump heads. Gradual, one-second acceleration offers smooth control of drive speed and flow rate. The permanent-magnet, direct-current (PMDC) drive is built to last excellent for - Maximum Discharge Flow: 0.004173918390000001 GPM
- Maximum Discharge Pressure: 75 psi
- Power Source: AC Powered
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: Analog drives provide continuous-duty operation with Micropump
A-mount pump heads. Gradual, one-second acceleration offers smooth control of drive speed and flow rate. The permanent-magnet, direct-current (PMDC) drive is built to last excellent for - Maximum Discharge Flow: 0.0034474452525 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: Analog drives provide continuous-duty operation with Micropump
A-mount pump heads. Gradual, one-second acceleration offers smooth control of drive speed and flow rate. The permanent-magnet, direct-current (PMDC) drive is built to last excellent for - Maximum Discharge Flow: 0.0084535056 GPM
- Maximum Discharge Pressure: 75 psi
- Power Source: AC Powered
- Features: Gear Pumps
-
Supplier: General Pump
Description: inlet and outlet valves Standard 24 mm solid shaft for pulley mounting Flex coupling and bell housing available for direct drive Ideal for all general cleaning/washing applications Also available in “L” left-handed and aluminum manifold versions 50 Series – Solid Shaft –
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Prince Manufacturing Corp.
Description: used in steering circuits, brake circuits or any circuit where a primary flow needs to be satisfied first. Features Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "B" 2 bolt mounting 5 drive
- Maximum Discharge Flow: 1.5 to 5 GPM
- Maximum Discharge Pressure: 3,000 to 2,500 psi
- Discharge Size: 0.75 to 1.0625 inch
- Features: Aluminum, Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: Prince Manufacturing Corp.
Description: used in steering circuits, brake circuits or any circuit where a primary flow needs to be satisfied first. Features Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "A" 2 bolt mounting 5 drive
- Maximum Discharge Flow: 1.5 to 5 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.75 to 1.0625 inch
- Features: Aluminum, Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: KSB AG
Description: Design Wet-installed, horizontal propeller pump with submersible motor, equipped with spur gear or direct drive, ECB propeller with 3 rigid, fibre-repellent blades, bolt-free connection to the discharge pipe, explosion protection to ATEX II G2 T3 or T4. Applications
- Horsepower: 21.44352615844512 HP
- Media Temperature: 104 F
- Water Temperature: 104 F
- Power Source: AC Powered
-
Supplier: KSB AG
Description: industry, water supply systems, in power stations and seawater desalination plants. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage,
- Horsepower: 6.7011019245141 HP
- Maximum Discharge Flow: 22.014333333333333 to 286.1863333333333 GPM
- Maximum Discharge Pressure: 130.53393 psi
- Media Temperature: 104 F
-
Supplier: HAWE North America Inc.
Description: The InLine variable displacement pump type V60N works according to the swash plateprinciple usually driven via the ancillary drive. It is intended for open circuit operationin mobile hydraulics. In optional thrushaft enables direct mounting of additionalvariable displacement
- Maximum Discharge Flow: 42.24 GPM
- Maximum Discharge Pressure: 5,076.3195 psi
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: KSB AG
Description: Horizontal, ultra-high-pressure barrel casing pump with single-entry radial impellers, multistage Applications Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor,
- Maximum Discharge Flow: 15.85032 GPM
- Maximum Discharge Pressure: 8,122.1112 psi
- Media Temperature: 410 F
- Water Temperature: 410 F
-
Supplier: KSB AG
Description: machines and descaling equipment. Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage Type of first impeller Single
- Maximum Discharge Flow: 5.626863599999999 GPM
- Maximum Discharge Pressure: 5,801.508 psi
- Media Temperature: 392 F
- Water Temperature: 392 F
-
Supplier: General Pump
Description: SAE-C drive options available Available with external gear box (direct drive only) KS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 2"; NPT-F Discharge Port Thread: 1-1/2"; NPT-F Shaft Diameter: 1.575";/40 mm
- Maximum Discharge Flow: 59.7 GPM
- Maximum Discharge Pressure: 2,000 psi
- Discharge Size: 1.5 inch
- Media Temperature: 140 F
-
Supplier: Komline
Description: plungers available as standard with harder ceramic coatings and tungsten carbide coated plungers available for the most severe applications. K-S exclusive direct drive cycloidal arrangement that eliminates backlash commonly associated with other gear boxes or drive
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
-
Supplier: General Pump
Description: SAE-C drive options available Available with external gear box (direct drive only) 420 SS manifold (HF18A is 17/4 ph) HF Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 1"; NPT-F Discharge Port Thread: 3/4"; NPT-F
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 5,800 psi
- Discharge Size: 0.75 inch
- Media Temperature: 140 F
-
Supplier: General Pump
Description: SAE-C drive options available Available with external gear box (direct drive only) 420 SS manifold (HS18A is 17/4 ph) HS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 1"; NPT-F Discharge Port Thread: 3/4"; NPT-F
- Maximum Discharge Flow: 15.1 GPM
- Maximum Discharge Pressure: 7,250 psi
- Discharge Size: 0.75 inch
- Media Temperature: 140 F
-
Supplier: Busch Vacuum Solutions
Description: The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 5.9 to 11.2 CFM
- Operating Temperature: 167 F
- Motor Power: 0.74 HP
-
Supplier: Caterpillar Oil & Gas
Description: applications for Cat CX35-P800 transmissions include workover rigs, hydraulic fracturing, kill mud pumps, coil tubing pump support, nitrogen units, acidizing units, and cementing units. CX35-P800 transmissions are optimized for use with C15 ACERT, C18 ACERT, and C27 ACERT engines (A
- Output Shaft Speed: 2,100 rpm
- Output Torque: 32,400 In-lbs
- Features: Integrated Gears
-
Supplier: Caterpillar Oil & Gas
Description: applications for Cat CX31-P600 transmissions include workover rigs, kill mud pumps, coil tubing pump support, nitrogen units, acidizing units, and cementing units. CX31-P600 transmissions are optimized for use with C9 ACERT, C11 ACERT, C13 ACERT, C15 ACERT, and C18 ACERT engines (A and
- Output Shaft Speed: 2,100 rpm
- Output Torque: 24,300 In-lbs
- Features: Integrated Gears
-
Supplier: Serfilco, Ltd.
Description: Material: SS Performance: Mixers Features GEAR DRIVE and DIRECT DRIVE • For tank sizes to 4500 gallons Pumping rate to 5600 gpm • Single or dual propeller configurations • Variable speed drive available for shear sensitive liquids • Mixers for special applications
-
Supplier: Renold Canada
Description: hand Applications: Centrifugal pumps Textile Machinery Instrumentation Mixer Drives Blowers and fan drives Light duty general industrial applications
- Torque Rating: 1,600 Ft-lbs
- Rotational Speed: 1,950 rpm
- Bore Diameter: 0.375 to 2 inch
- Diameter: 1.63 to 5.5 inch
-
Supplier: Kingsbury, Inc.
Description: lubrication or directed lubrication systems. Our hydrodynamic journal technology is utilized in high-speed turbine bearing, generator, pump, compressor and gear drive applications for power generation, oil and gas, and general industry.
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: “direct-drive” design, requiring no gear reduction. However, the machine still applies concentrated streams in a complete, 360-degree pattern, like all other Gamajet machines. Patents have been applied for this unique direct drive design. Like spray balls, the
- Temperature: 250 F
- Spray Pressure: 10 to 80 psi
- Flow Rate: 5 to 25 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
-
Supplier: Siemens Energy Sector
Description: access to the rotor disk. The quick acting inlet valve for steam control and quick-stop is opened and closed by a pneumatically controlled servomotor. The casing is thermally insulated by zinc-coated mineral wool lagging. Gear The design of the integral gear, manufactured in our
-
Supplier: Pressure-Pro
Description: Pro-ATV Skid units can be combined with various cold water pump/engine units to achieve a “Totally Self Contained†50 gallon tank feed system. Available pressures from 500 PSI to 4000 PSI and flow rates up to 10 GPM in gear, and direct drive configurations. Add the
- Water Jet Pressure: 500 psi
- Water Flow: 600 GPH
-
Supplier: SAE International
Description: hardware is discussed, with test results showing comparison to expected performance. Lessons learned provide guidance for similar designs, with variations for increased power applications, or alternate loads, such as direct-drive or gear-driven positioning systems. Figure 1
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: helps prevent engine and transmission damage from premature downshifting and grade-induced overspeeding. Power Shift Transmission Caterpillar designs and builds transmissions specifically for Cat motor graders. Direct Drive Direct drive delivers superior fuel efficiency
- Type: Motor Grader
-
Supplier: Alfa Laval Inc.
Description: No lock ring. Requires only small mechanical force on opening/assembling of the bowl. New design allows the bowl wall to be taken out and cleaned with the disc stack still in place. New lightweight materials in bowl and discs. Direct drive with motor speed controlled by a frequency
-
Supplier: Caterpillar Oil & Gas
Description: Electronic Engine Control Module) COOLING SYSTEM Outlet controlled thermostat and housing, full open temperature 92°C (198°F) Jacket water pump, gear driven Single water outlet connection, includes flange: 143 mm (5.6") Aftercooler fresh water cooling pump (SCAC), gear
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: graders. Direct Drive Direct drive delivers superior fuel efficiency and better "feel" of blade loads, material hardness and ground speed. Gear Selections Eight forward speeds and eight reverse speeds give the operator a wide operating range. Planetary Design
- Type: Motor Grader
-
Industrial Mixers - 30HP Electric High Speed Explosion Proof Disperser with Air over Oil Lift -- DP4Supplier: Mixer Direct
Description: 202-4047. Additional Information Lead Time 2-4 Weeks Motor Horsepower No Motor Full Amp No Shaft Diameter (In) No Shaft Length (In) No Mount No Impeller Material 304SS Impeller Qty 1 Mixer Size Large Motor Drive Electric Gear Drive Variable Speed Drive VFD Shaft Material
- Motor Power: 30 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
- Media Type: Liquids, Solutions, Emulsions, Solid with Liquid Addition, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Mixer Direct
Description: No Impeller Material 304SS Impeller Qty 1 Mixer Size Small Motor Drive No Variable Speed Drive Needle Valve Shaft Material 316L SS Coupling (In) No Impeller Geometry Dispersion Blade Impeller Hand Radial Impeller Pitch No Impeller Diameter 4.0 Shaft RPM No Gear None Motor
- Motor Power: 3 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Hydraulic modulation cushions transmission shifts and reduces stress on components. Pump drive and output transfer use high contact gear ratios to reduce sound levels. Perimeter mounted, large diameter clutch packs control inertia for smooth shifting and increased component
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
www.jbj.co.uk/ftp-gear-pumps.html #DriveLineHarmony (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
GML/GMB mag-drive gear pump The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow’s magnetic coupling design to offer (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
: How to select the right pump drive for an application learning the basics You name the application, we specify the gear (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
. » Lubrication and cooling circuits. » Low-pressure hydraulic systems. This FTP helical gear pump is the (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
GML/GMB Mag-Drive Gear Pump The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow’s magnetic coupling design to offer (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
Driving a hydraulic gear pump through a pulley and belt? Using a hydraulic gear motor to drive a fan or belt-driven mechanism? The arrangement places demands on the shaft that flow, pressure and displacement figures alone do not (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
FTP pump for your application. Explore the full range here: https://www.jbj.co.uk/ftp-gear-pumps.html #DriveLineHarmony (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
Conduct Research Top
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
. This miniature drive for insulin dosing pumps features a tiny precise planetary gear system and an integrated position sensor. These two elements combine to offer higher resolution, consistent torque, and superior product reliability compared to other pumps on the market. 2) Sophisticated Solenoids. Johnson
More Information Top
-
Characterization of gear pumps fabricated by LIGA
Very recently, we demonstrated a direct driven gear pump using a 3 mm smoovyTM brushless DC motor.
-
A New Method of Measuring Aeration and Deaeration of Fluids
Higher temperature resistance models of this pump are available, but were rejected in favor of a direct drive gear pump to eliminate the possibility of decoupling.
-
Major utilities failure - issue 208
Air compressors: Under normal running conditions, lubricating oil for the air compressors is provided by a direct drive gear pump .
-
Mechanical refrigerator for deep well sonde electronics, Phase II. Final report
The o i l pump i s a direct drive gear pump (.250 PD x 24 diametrical pitch brass gears).
-
Sundyne Acquires 100 Percent Control Of The Sundyne Nikkiso Joint Venture
Sundyne also uses its global sales channel to distribute a family of highly reliable products including heavy duty ISO 13709/API 610 integrally geared pumps ; direct drive and multi-stage pumps; sealless magnetic drive pumps with API 685, ANSI and ISO standards; as…
-
Sundyne Acquires 100 Percent Control Of The Sundyne Nikkiso Joint Venture
Sundyne also uses its global sales channel to distribute a family of highly reliable products including heavy duty ISO 13709/API 610 integrally geared pumps ; direct drive and multi-stage pumps; sealless magnetic drive pumps with API 685, ANSI and ISO standards; as…
-
CR4 - Thread: Wind Power - Now and Then
A crank converts the rotary motion of the wind mill to reciprocal motion. but if a gear pump is driven direct from the wind mill shaft there would not be any losses in the bell crank.
-
Relation of region noise - (engine parts T/C) be low-speed with behavior analysis of DIZERU engine fuel injection pump gear - 被 drive torque characteristics
Especially, knows the injection gear, directly not engaging in hydraulic pump drive gear , relating.
-
Trade literature
The I-R Diesel engine is built in sizes ranging from 175 to 1,500 bph and is applicable for direct-connected a-c generator drive , gearing to pumps , direct connection to compressors, for belting to line shafting, and for similar work.
-
Visualization and measurements of void fraction in a gas-molten tin multiphase system by X-ray absorption
The nitrogen gas is supplied by a gas cylinder via a pressure regulator, while the water is pumped from a storage tank by a variable speed, gear pump , driven with a direct current motor.
Indicates content that may require registration and/or purchase.