-
Description: as described therein, and intended for use in appliances of different types and operated with fuel gases, total pre‑mixed burners and nozzle mixed burners, single burners with a single combustion chamber, single‑fuel and dual‑fuel burners when operating only on
-
Supplier: CSA Group
Description: as described therein, and intended for use in appliances of different types and operated with fuel gases, total pre‑mixed burners and nozzle mixed burners, single burners with a single combustion chamber, single‑fuel and dual‑fuel burners when operating only on
-
Supplier: Cleaver-Brooks
Description: The NTH burner operates on natural gas, propane gas, propane/air mix, or a combination of gas/oil fuels at capacities ranging from 1.5 to 12.5 MMBTU. Design features induced FGR and FGR modulating valve. Features: Top- or rear-mount panel options Backward-curved impeller
- Maximum Capacity: 1,499,999.9999999998 to 12,499,999.999999998 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
-
Supplier: Cleaver-Brooks
Description: standard, low-NOx and NT vertical and horizontal configurations are capable of burning natural gas, propane gas, air atomized No. 2 oil, as well as combination gas/No. 2 oil. Steam atomization is optional for both the horizontal and vertical configurations of the ultra-low-NOx
- Maximum Capacity: 37,800,000 to 92,399,999.99999999 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Greenheck
Description: Direct Gas-Fired Heating Greenheck's direct gas fired make-up air units feature 92% efficient burners and are offered in a wide range of air volume and heating capacities, cooling options and configurations. Model DGK Model DGK is designed to be the
-
Supplier: Spooner Industries Ltd.
Description: Sometimes referred to as an After-Burner, the direct-fired thermal oxidiser uses a specially designed burner to raise the temperature of a pollutant laden air stream to a predetermined combustion temperature. In operation, the contaminated process exhaust is ducted into a
-
Supplier: Hartzell Air Movement
Description: Hartzell’s Horizontal Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Each direct-heating unit is a complete air supply system in a self-contained package, consisting of a fan, burner, three-place remote
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: Heat Wagon
Description: Air flow switch Burner heat shield Ductable Flame safeguard control Fused disconnect switch Hi limit switch Manifold pressure gauge Motor overload - manual reset Panel mounted voltage meter Remote thermostat Sealed control box
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Reznor
Description: cabinet for easy gas service connection. The preeminent new internal feature is the TCORE2 ® heat exchanger and single burner combustion system. Other standard features include a single-stage gas valve, multi-try direct spark ignition with 100% lockout, pressure switch to
- Heating Capacity: 25.543665 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 1,793 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Reznor
Description: The Reznor Model DFCV Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCV is a vertical cabinet. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity in the
- Heating Capacity: 2,052 kW
- AC Voltage Required: 208 to 575 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 50,000 SCFM
-
Supplier: Reznor
Description: The Reznor Model DFCH Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCH is horizontally arranged. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity is
- Heating Capacity: 3,371 kW
- AC Voltage Required: 208 to 575 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 80,000 SCFM
-
Supplier: CSA Group
Description: Preface This is the sixth edition of CSA 3.8, Gas-Fired Equipment for Drying Farm Crops. It supersedes the previous editions published in 1999, 1986, 1977, 1972, and 1968. Scope 1.1 This Standard applies to newly produced direct gas-fired crop dryers of the
-
Supplier: Reznor
Description: Orifices for natural gas Centrifugal blower Burner rack with in shot burners Direct ignition with 100% lockout Single-stage combination gas valve 230/1/60 supply voltage 230 volt, open/dripproof, direct-drive blower motor with internal overload protection
- Cooling Capacity: 150,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Cleaver-Brooks
Description: high-delta-T system designs to maximize condensing and reduce flow rates. The highly effective fireside heating surface with industry leading AluFer® tubes leads to superior efficiencies in all operating conditions. The modulating, premix burner control automatically adjusts the
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Nutec Bickley, Inc.
Description: The Nutec Bickley ISO-JET® Generation Ill burner is a self-contained, gas or oil fired high performance burner, combining a stoichiometric operating nozzle and combustion chamber, together with a four-port Diffusion Air Block in one integrated assembly. Secondary air
-
Supplier: Air Control Industries Inc.
Description: Medium to high pressure centrifugal fan with direct or belt driven options. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Composting, Cremators, Film Blowing, Fired Heaters, , Fluid Beds, Forge Blowers, Gas Boosting, Glass Blowing,
- Air Flow Rate: 750 to 2,500 SCFM
- Static Pressure: 436.7871674924572 to 448.7871674924572 in H2O
- Media Temperature: 176 F
- Material of Construction: Aluminum
-
Supplier: Air Control Industries Inc.
Description: Medium to high pressure centrifugal fan with direct or belt driven options. Typical Applications: Aeration, Agriculture, Heat Treatment, Ovens & Burners, Boilers, Composting, Cremators, Film Blowing, Fired Heaters, , Fluid Beds, Forge Blowers, Gas Boosting, Glass Blowing,
- Air Flow Rate: 450 SCFM
- Static Pressure: 424.7871674924572 to 431.2871674924572 in H2O
- Media Temperature: 176 F
- Material of Construction: Aluminum
-
Supplier: PressureParts.Com
Description: fired burner Polyethylene burner fuel tank Temperature rise 150 degrees F / 66 degrees C above ambient, maximum 200 degrees F Wand holder Locking tire brake Solid steel threaded axles Pneumatic tires with tubes (4) 3/8 inch x 50 foot steel wire braided pressure hose with screw
-
Supplier: UL Standards & Engagement
Description: Gas-Burning Heating Appliances for Manufactured Homes and Recreational Vehicles UL 307B 1.1 These requirements apply to the following gas fuel-burning heating appliances: a) Direct-vent system appliances for manufactured homes and recreational vehicles; and b) Vented appliances
-
Supplier: Crown Boiler Co.
Description: The Bimini (BWC) Series boiler is a cast aluminum, high-efficiency, condensing, gas-fired, direct-vent, hot water boiler. There are multiple venting configurations and material options to suit owner and installer preferences. The BWC Commercial is available in firing rates of
- Efficiency: 93.1 to 96.1 %
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
- Features: Other
-
Supplier: Peerless Boilers
Description: The Peerless® PUREFIRE® gas-fired condensing boiler is a high-efficiency boiler for residential and commercial applications and is available for either natural or LP gas. The direct vent, sealed combustion boiler has an ultra-high 97.3% efficiency and is ENERGY STAR®
- Heat Output (Capacity): 45,999.99999999999 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Nautilair variable speed brushless DC blowers have been engineered to deliver a measured air/fuel mixture in gas-fired burner systems for optimized combustion and reduced nitrous oxide and carbon monoxide emissions. These pre-mix blowers offer practical solutions for a wide
- Air Flow Rate: 121.42 to 1,040 SCFM
- Static Pressure: 9.098 to 46.57 in H2O
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: UL Standards & Engagement
Description: Commercial Incinerators UL 2790 1.1 These requirements apply to direct-fed incinerators, including those of the gas and electric ignition types, designed primarily for use as a crematory (as defined in 5.30). They are not intended to incinerate any hazardous, including
-
Supplier: CSA Group
Description: regulations Module 8 - Introduction to piping and tubing systems Module 9 - Introduction to gas appliances Module 11 - Basic electricity for gas fired equipment Module 12 - Controls: Fundamentals Module 22 - Venting practices Module 26 - Flame safeguard Module 31 - Valve trains
-
Supplier: UL Standards & Engagement
Description: means for air filtration. 1.3 These requirements apply to heat recovery ventilators employing gas-, oil-, or gas-oil-fired or electric resistance heating means. The requirements for the construction and performance of gas, oil, and gas-oil burners, heat
-
Supplier: Howden
Description: fuel pipework and the coal burner. In coal fired boilers there are two air supplies : Secondary Air (SA) which is supplied direct to the burners and is the bulk of the combustion air supply. Primary Air (PA) which is used to dry the coal and transport the pulverized coal
- Heater Type: Air Heater
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Tornesh dryers provides much longer retention time than a flash dryer. A Tornesh dryer uses hot air from a direct fired natural gas burner to dry and elevate wet powders, using a swirling airflow to increase the residence time of the product in the flash tube. Features
- Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Mining / Ores / Minerals, Pharmaceutical
- Equipment Type: Flash / Pneumatic Dryer, Fluidized Bed Dryer
- Features: Other
-
Description: Direct Fired Tank 72 6. References 73 6.1 References to American National Standards 73 6.2 References to Standards Other than American National Standards 73 6.3 Underwriters Laboratories 73 6.4 American Society of Testing and Materials (ASTM) 73 6.5 American Petroleum Institute 73 7.
-
Supplier: Wisconsin Oven Corporation
Description: ratings are 800°F (425°C), 1000°F (540°C), 1250°F (675°C), and 1400°F (760°C). Each SDB heat treat oven model can be heated by either a direct gas fired burner (Natural or Propane), or with electric heating elements. We can also provide indirect gas fired
- Temperature Range: 1,400 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Heat Source: Combustion, Electric / Resistance, Natural Gas
-
Supplier: Wisconsin Oven Corporation
Description: ratings are 800°F (425°C), 1000°F (540°C), 1250°F (675°C), and 1400°F (760°C). Each SDB heat treat oven model can be heated by either a direct gas fired burner (Natural or Propane), or with electric heating elements. We can also provide indirect gas fired
- Process Temperature: 426.66666666666663 to 760 C
- Height: 457.19975311213335 to 1,523.9991770404445 mm
- Width / Tube O.D.: 609.5996708161778 to 1,523.9991770404445 mm
- Length (Chamber / Tube): 914.3995062242667 to 1,828.7990124485334 mm
-
Supplier: Filtertech, Inc.
Description: Spent solution is automatically fed into the TEB heating chamber by an optional feed pump. The TEB uses a gas-fired burner which creates a combustion flame that is directed down the removable serpentine combustion tube submerged in the spent solution. As the hot gases travel
-
Supplier: UL Standards & Engagement
Description: res" or "sunlight resistant" but is not required to be so marked. 1.5 A cable that has "dir bur", "direct burial", or "for direct burial" in a surface marking or on a marker tape complies with a 1000-lbf crushing test. Direct-burial cable with wire armor, a metal braid,
-
Supplier: Detroit Radiant Products Company
Description: No Description Provided
- Maximum Capacity: 13,999.999999999998 to 29,999.999999999996 BTU/hr
- Firing: Direct
- Convection: Natural Draft
- Combustion Fuel: Natural Gas, Propane
-
Supplier: INTEGRA Biosciences AG
Description: No Description Provided
- Burner Type: Atmospheric Venturi
- Combustion Fuel: Butane, Natural Gas, Propane
- Firing: Direct
- Convection: Natural Draft
-
Supplier: Solaronics, Inc.
Description: Custom designed gas infrared burners for commercial cooking, boiler, humidifier & dishwasher applications. Burner surface styles include ceramic tile, wire mesh and woven ceramic fiber in various shapes, sizes and capacities.
- Firing: Direct
- Convection: Natural Draft
- Combustion Fuel: Natural Gas
- Burner Type: Radiant / Infrared
Find Suppliers by Category Top
Featured Products Top
-
Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in through open doors, tempering the air and making indoor (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
Direct Gas Fired Door Heater Series 79 Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
fire or explosion Filled with gas?mostly hydrogen) to minimize contact oxidation and damage from arcing; the contact resistance is low and stable Contact part can meet IP67 protection level Current rated load continuously at 85°C Insulation resistance is (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
Pewatron) has developed a diverse range of over 150 distinct OEM - Amperometric oxygen gas sensor modules, encompassing tailored solutions and personalized products to cater to specific customer needs. Angst Pfister Sensors and Power (APSP), with over 30 years of expertise, offers over 150 OEM (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
operate at 83 dBA or less at 5′. The Gas Fired Make Up Air heater is an industrial-duty, direct-heating unit constructed with powder-coated, 12-gauge, hot rolled steel and cast aluminum alloy propellers. Each direct-heating unit is a complete air supply system in a self (read more)
Browse Datasheets for Hartzell Air Movement -
TEB. Mode of Operation Spent solution is automatically fed into the TEB heating chamber by an optional feed pump. The TEB uses a gas-fired burner which creates a combustion flame that is directed down the removable serpentine combustion tube submerged in the spent solution. As the (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
waste gas streams in flare stack applications is rigorous, that’s why it’s important to have an analyzer that can withstand it AND be reliable. optimize fuel savings know the lower heating value increase burner efficiency meets or exceeds EPA (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
with Continuous duty at 95 in H2O. Maximum Airflow is 406 SCFM. When electrical equipment is used in, around, or near an explosive atmosphere that has flammable gases or vapors , flammable liquids, combustible dusts or ignitable fibers, there is always a possibility or risk that a fire or (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify hazardous signal specification globally
Federal Signal Global Series® devices are available in explosion-proof Ex versions and increased safety Ex de wiring box versions, both certified for gas Group IIC environments. The housing is made from GRP (Glass Reinforced Polyester) designed to serve the (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems
More Information Top
-
Magazine papers
These don't contain however drying chambers dic the costs f / Jr L/.ifter, humidification systems as well as dic herk6mmlichen directly heated gas burner . that as tlankierende aids (atmospheric condition) always still notwcndig are A. A. matrix .
-
ZCP1997HT231
The welded, air tight, stainless steel lined furnace chambers are 5 feet by 5 feet by 20 feet, and are heated by direct gas burners fired into a heater box at the rear of each furnace.
-
Desiccant-Based Combined Systems: Integrated Active Desiccant Rooftop Hybrid System Development and Testing Final Report- Phase 4
A novel direct - fired gas burner approach had to be developed that provides the needed desiccant regeneration performance but requires a fraction of the space and cost associated with more commonly used industrial burners.
-
Field Demonstration of Active Desiccant-Based Outdoor Air Preconditioning Systems, Final Report: Phase 3
To overcome these obstacles, the DBC system was redesigned to use an integrated heat pump unit for summer (post–desiccant wheel) cooling and winter season preheating, and a direct - fired gas burner section for the regeneration of the active desiccant wheel.
-
Field Demonstration of Active Desiccant Modules Designed to Integrate with Standard Unitary Rooftop Package Equipment - Final Report: Phase 3
These sensors are used by the DDC system to modulate the two compressors in the rooftop unit serving the ADM, as well as the direct - fired gas burner control valve providing regeneration heat to the desiccant wheel.
-
Active Desiccant Dehumidification Module Integration with Rooftop Packaged HVAC
This Phase 38 report summarizes an R&D program completed by SEMCO in which it developed a compact, cost- effective ADM-with an integrated direct - fired gas burner for regeneration-that can be used with a conventional rooftop air-conditioning unit.
-
A Technical And Economic Evaluation Of The Utilization Of Offshore Gas Reserves
Therefore, the design should allow for heating of 4. the amine or glycol regenerator by direct firing with gas burners , or by utilizing waste heat.
-
Industrial and Specialty Papers Volume 1, Technology
An air temperature of 350°F is obtained with steam heat and temperatures up to 500°F are possible with direct - fired gas burners .
-
ZASMHBA0001270
Older lines may rely solely on direct firing of gas burners on the strip surface in order to burn off residual oils.
-
Polyesters, Unsaturated
Curing is ordinarily carried out in a horizontal travelling oven, heated by circulating hot air or direct fired gas - burners and usually divided into preheating, gelling, exothermic, and postheating zones for precise temperature control.
Indicates content that may require registration and/or purchase.