-
Supplier: Datamax-O'Neil
Description: Performance and Compatibility. Guaranteed. Datamax-O’Neil Printer Supplies is the only provider of seven grades of thermal paper specifically designed for your Datamax-O’Neil printer, ensuring optimum performance... Guaranteed! We cut and core our own paper to exacting specifications in order
- Cure / Setting Technology: Film Drying / Air Setting
- Type: Heat Resistant / High Temperature
- Industry: OEM / Industrial
- Features: Other, Specialty / Other
-
Supplier: SAE International
Description: This specification covers the requirements for one type of thermally reflective non-yellowing white rain erosion resistant polyurethane coating system. This specification has been prepared as a direct replacement for the Military specification MIL-C-83445A (USAF) Notice 3.
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures to perform porosity ratings on metallographic specimens of thermal sprayed coatings (TSCs) prepared in accordance with Guide E1920 by direct comparison to standard images and via the use of automatic image analysis equipment. 1.2 These
-
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures to perform porosity ratings on metallographic specimens of thermal sprayed coatings (TSCs) prepared in accordance with Guide E1920 by direct comparison to standard images and via the use of automatic image analysis equipment. 1.2 These
-
Supplier: Mactac
Description: Medium sensitivity thermal paper for use in standard speed thermal printers. This product features a bright white topcoated facestock for optimum environmental resistance with a charcoal gray blockout coating. Used in a variety of permanent label bar code applications.
- Width: 78 inches
- Materials of Construction: Paper
- Features: Permanent, Specialty / Other
-
Supplier: AMPP Resources
Description: (PID) controller, smoke development index, solar absorptance, developed by TG 525, thermal aging, thermal conductivity, thermocouple wire, thermal efficiency, thermal properties, thermal test, test panel, STG 02.
-
Description: (PID) controller, smoke development index, solar absorptance, developed by TG 525, thermal aging, thermal conductivity, thermocouple wire, thermal efficiency, thermal properties, thermal test, test panel, STG 02.
-
Supplier: Whitford Corporation
Description: publicity recently (all sol-gel coatings are free of these). Fusion (like other sol-gel nonsticks) can be taken to extreme temperatures (850°F/455°C). If for any reason a fry pan, for example, is left on high heat with nothing in it, the coating is far more likely to survive than
- Industry: Food and Beverage
-
Supplier: Deposition Sciences, Inc.
Description: Processes DSI offers three coating technologies that accommodate the varied and often rigorous demands placed on thin film coatings. This comprehensive toolbox gives us the ability to provide unique solutions, higher performance, increased volume, and more durability in our
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, Mirror
- Materials: Glass, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, United States Only
-
Supplier: Progressive Surface
Description: This is an automated plasma spray coating cell used for spraying stainless steel coatings on the perimeter of butterfly valve disks for corrosion control. The disks range in size from 6" to 36" diameter. A dual spindle shuttle mechanism is used to load two valves at a time into the
-
Supplier: Abrisa Technologies
Description: The ZC&R Coatings for Optics division of Abrisa Technologies, designs and manufactures autoclavable coatings such as custom anti-reflection, mirror and filter coatings for use in medical and dental environments where demanding optical performance and harsh sterilization
- Features: Other
-
Supplier: SAE International
Description: the temporal changes in the surface temperature of the developed insulation coating. This was found to quickly rise during the combustion stroke and then drop during the expansion stroke. Second, a SiRPA coating was formed over the entire surface of the diesel piston cavity, and the
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP41S also features excellent resistance to inorganic acids, ammonia and many other chemicals. Properly cured EP41S coatings, liners etc., conform to section 175.300 of the FDA Register and can be used in direct contact with foods. Master Bond Polymer System
- Operating / Use Temperature: -60 to 250 F
- Dielectric Strength: 17,322,834.645669255 V/m
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
- Industry: Electronics, Food and Beverage, Medical / Healthcare
-
Supplier: Deposition Sciences, Inc.
Description: achieve both of these goals simultaneously because it is an all dielectric film, unlike the patterned metal coatings used in the past. DSI Sunshade coatings can be applied to substrates as large as 2.5 ft x 10 ft. A low emissivity coating on the back surface reduces
- Width: 120 inches
- Type: Coated, Hard Coat / Thin Film, Metallized
- Features: Dielectric / Insulating, Electrically Conductive, Thermally Insulating / Insulative
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: AMPP Resources
Description: pipeline/facility owners. Key Words: asphalt enamel coatings, barrier coatings, cathodic disbondment, cathodic protection (CP), coal tar enamel coatings, coatings, corrosion control system, external coatings, external corrosion direct assessment
-
Supplier: NACE International
Description: pipeline/facility owners. Key Words: asphalt enamel coatings, barrier coatings, cathodic disbondment, cathodic protection (CP), coal tar enamel coatings, coatings, corrosion control system, external coatings, external corrosion direct assessment
-
Description: pipeline/facility owners. Key Words: asphalt enamel coatings, barrier coatings, cathodic disbondment, cathodic protection (CP), coal tar enamel coatings, coatings, corrosion control system, external coatings, external corrosion direct assessment
-
Supplier: SAE International
Description: fresh and thermally aged state. This methodology involves the determination of filter physical (flow resistance under clean and soot loaded conditions and filtration efficiency) and chemical properties (reactivity of catalytic coating towards direct soot oxidation). Thermal
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1908 is a composite of glass fiber base with a flame resistant inorganic coating. This thermal-barrier coating impedes the penetration of heat and flame to protect combustible materials. Substrate thickness and level of inorganic treatment can be custom engineered to
- Overall Thickness: 0.035 to 0.255 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 176 to 780 gsm
- Use Temperature: 1,200 F
-
Supplier: ASTM International
Description: etc. Other possible uses are geotextiles adhered or bonded to themselves, geomembranes, geogrids, or other dissimilar materials. Various processes can make such laminates: adhesives, thermal bonding, stitch bonding, needling, spread coating, etc. 1.3 The values stated in either SI
-
Supplier: Wacker Chemical Corp.
Description: relatively poor thermal conductivity. By coating the contact surfaces with WACKER® SILICONE PASTE P 12, the thermally insulating air is replaced by the heat sink silicone paste when the semiconductor is screwed on. The thermal conductivity of WACKER® SILICONE PASTE P 12 is about
- Thermal Conductivity: 0.81 W/m-K
- Dielectric Strength: 254.00000000000054 kV/in
- Dielectric Constant (Relative Permittivity): 3.5
- Type: Electrical Insulation / Dielectric
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 3-6077 RTV Silicone Ablative White is a two part, non-slumping silicone elastomer. It can be used as an ablative coating, high temperature sealant, and in the protection of launch structures exposed to direct rocket blast. It offers moderately tough char characteristics,
- Chemical System: Silicone
- Cure / Technology: Two Component System
-
Supplier: Cole-Parmer
Description: • Protective PVC coating prevents glass from shattering These heavy-duty bottles can be used for storage as well as mixing and sampling. A protective PVC coating helps prevent glass from shattering and reduces spills. Resistant to thermal shock. Bottles come complete with
-
Supplier: Cole-Parmer
Description: • Protective PVC coating prevents glass from shattering These heavy-duty bottles can be used for storage as well as mixing and sampling. A protective PVC coating helps prevent glass from shattering and reduces spills. Resistant to thermal shock. Bottles come complete with
-
Supplier: Cole-Parmer
Description: • Protective PVC coating prevents glass from shattering These heavy-duty bottles can be used for storage as well as mixing and sampling. A protective PVC coating helps prevent glass from shattering and reduces spills. Resistant to thermal shock. Bottles come complete with
-
Supplier: Cole-Parmer
Description: • Protective PVC coating prevents glass from shattering These heavy-duty bottles can be used for storage as well as mixing and sampling. A protective PVC coating helps prevent glass from shattering and reduces spills. Resistant to thermal shock. Bottles come complete with
-
Supplier: Ogura Industrial Corp.
Description: engagement or disengagement, reducing parasitic loads since the unit only rotates when air boost is needed. Special coated rotors: The rotor lobes in the air pumps have a special coating that helps them to adapt to the thermal expansion within the unit, this helps to maintain very
- Air Flow Rate: 244.15695 SCFM
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Product Form: Packaged (Complete System)
-
Supplier: Dontech Incorporated
Description: DONTECH Heat Shield™ Transparent IR blocking filters Reduces thermal loading of LCDs used in direct sunlight applications Reduces heat transfer from plasma displays and backlight assemblies Can reduce or prevent heat induced LCD “brown out” or crystalline state change Provides up to
-
Supplier: MPI Label Systems
Description: Labels Thermal Labels Variable Information
- Printed Material: Card Stock, Coating / Coated Base, Film / Transparent Materials, Labels, Promotional Items
- Method: Digital Printing, Direct Thermal Printing, Flexography, Hot Stamping, Ink Jet Printing, Screen Printing, Thermal Transfer
- Services Offered: Inventory Management, Packaging, Prepress
- Features: Midwest US Only, North America, Northeast US Only, Southern US Only, Southwest US Only, United States Only
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: joints, and is often the best scenario for use of pre-applied coatings. Application areas: Cryogenic systems Low temperature pipe, equipment, tanks and vessels Medium and high temperature pipes and equipment Hot oil and hot asphalt storage tanks Heat transfer fluid systems Hydrocarbon
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Features: Other, Specialty / Other
- Features & Approvals: Thermal Insulation
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP41S also features excellent resistance to inorganic acids, ammonia and many other chemicals. Properly cured EP41S coatings, liners etc., conform to section 175.300 of the FDA Register and can be used in direct contact with foods. Master Bond Polymer System
- Viscosity: 8,000 to 9,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 19.444444444444443 to 22.22222222222222 µin/in-F
- Tensile Strength (Break): 10,400 psi
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Plug fan without housing for medium temperatures up to +250 °C. High efficiency impeller with backward curved blades and rotating diffuser. Square or rectangular fan supporting plates and troughs are available, both with 100mm thermal insulation. Compact construction, supplied
- Air Flow Rate: 34,123.14 SCFM
- Static Pressure: 10.839523521588594 in H2O
- Maximum Diameter (Fan or Blower Wheel): 40.551203 inch
- Design: Centrifugal
-
Supplier: SAE International
Description: To reduce heat transfer between hot gas and cavity wall, thin Zirconia (ZrO 2 ) layer (0.5mm) on the cavity surface of a forged steel piston was firstly formed by thermal spray coating aiming higher surface temperature swing precisely synchronized with flame temperature near the wall
-
Supplier: Intertape Polymer Group, Inc.
Description: varying coating thicknesses, and a selection of colors depending on your site requirements. Aquamaster Geomembrane advantages include: Recyclable Minimal thermal expansion and contraction Largest fabricated panels in Geomembrane industry Extra strong to provide added resistance to
- Thickness: 0.787402 inch
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Intertape Polymer Group, Inc.
Description: varying coating thicknesses, and a selection of colors depending on your site requirements. Aquamaster Geomembrane advantages include: Recyclable Minimal thermal expansion and contraction Largest fabricated panels in Geomembrane industry Extra strong to provide added resistance to
- Thickness: 0.9448824 inch
- Function: Abrasion / Sliding Wear, Flow Promoting / Release (Nonstick)
- Form: Membrane
- Industry / Application: Polyethylene - HDPE / UHMW
Find Suppliers by Category Top
Featured Products Top
-
performance. The choice of substrate, be it silica, fiberglass, or aramid, has a direct impact on performance. It affects how well the coating adheres, how flexible the fabric remains, and how durable the final material will be. So in practice, the base fabric and coating (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
. The choice of substrate, be it silica, fiberglass, or aramid, has a direct impact on performance. It affects how well the coating adheres, how flexible the fabric remains, and how durable the final material will be. So in practice, the base fabric and coating need to be (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Extreme Thermal Cycling (Temperature): Without an atmosphere to moderate temperatures, objects in space experience intense, direct solar heating on one side (up to +120°C or more) and deep radiative cooling to the cold void of space (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
cycles of thermal shock and UV exposure. As a specified coating for the muffler and exhaust components of a leading agricultural equipment manufacturer, INFERNEX® LB-1100 High Temp Baking Enamel can be used as a direct-to-metal topcoat or as part of a two-coat extreme high temperature (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
, including aluminum homogenization Resistance to harsh manufacturing chemicals, cleaning solutions, and industrial process fluids Durable coatings designed to withstand abrasion, handling, and mechanical contact Compatibility with direct thermal and thermal transfer (read more)
Browse Label Materials Datasheets for Polyonics -
, this CRYO-FIB-SEM system alone can perform a series of processes to create TEM specimens from frozen specimens including conductivity coating, protective film forming, and FIB processing. In addition, by using JEOL's CRYO ARM™ cartridge, direct specimen transfer to the CRYO ARM™ (read more)
Browse Electron Microscopes Datasheets for JEOL USA, Inc. -
a main duct that feeds into the thermal oxidizer for destruction. The Challenge NFPA 86, the National Fire Protection Association's Standard for the Safe Operation of Ovens and Furnaces defines direct-fired thermal oxidizers as Class A Furnaces mandating (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
. This form of environmental control system (ECU) is used to control the process air needed for the solvent-based coating of pharmaceutical tablets. The (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
: High Thermal Conductivity: Quickly transfers heat from the GPU/CPU to the coolant for optimal heat dissipation. Customizable (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
Avantier provides precision high-quality optical custom mirrors for industries like life sciences, aerospace, metrology, and solar engineering. Our team specializes in tailoring substrates, coatings, and geometries to each application's exact wavelength, angle, and performance requirements (read more)
Browse Optical Mirrors Datasheets for Avantier Inc.
More Information Top
-
Heat Shielding of Automotive Components: Chemical Vapor Deposition Aluminized Fabrics Versus Laminated Aluminum Foil Fabrics
Mainly two principle technologies fulfill these demands: direct thermal coating and chemical vapor deposition.
-
Technology of direct thermal papers
Direct thermal coated paper products became commercivy available in 1964. ne thermal coating components of these early papers had 1ow heat sensitivities, but were well matched to what today would be described as crude and bulky high temperamre thermal petheads. ne flrst …
-
http://usitc.gov/publications/docs/tata/hts/bychapter/1400htsa.pdf
Direct thermal coated paper.. . . . kg 50 .
-
International Thermal Spray & Surface Engineering (February 2010)
TSS President's Report: 2009 Achievements and Direction Thermal Spray Coatings for Corrosion Protection JTST Highlights Society News .
-
Current Awareness in Drug Testing and Analysis
… a fast and sensitive approach for dynamic sampling of large volumes of air using planar solid phase microextraction (PSPME) incorporating a high surface area for absorption of analytes onto a sol-gel polydimethylsiloxane (PDMS) coating for direct thermal desorption into an IMS.
-
Dynamic planar solid phase microextraction-ion mobility spectrometry for rapid field air sampling and analysis of illicit drugs and explosives.
… a fast and sensitive method for dynamic sampling of large volumes of air using planar solid phase microextraction (PSPME) incorporating a high surface area for absorption of analytes onto a sol-gel polydimethylsiloxane (PDMS) coating for direct thermal desorption into an IMS.
-
RuO2 electrode surface effects in electrocatalytic oxidation of glucose
But note that in preparing RuO2 coatings by direct thermal decomposition at tempera- tures higher than 500°C, problems arise at the contact between the support and the active layer, such as, interphase swelling, formation of fragile overlayers, interdiffusion etc. [31, 32].
-
Thermal Modeling of an Axial Vane Rotary Engine
Purnell, D. J. and MacDonald, P. S. , “A Heat Transfer and Structural Analysis of a Thermal Barrier Coated Direct Injection Stratified Rotary Charge Engine,” Report No. 4401-001 , Analysis & Design Applications Co., LTD. , Plymouth, MI , March 4 , 1988 .
-
Imaging Chemicals and Materials--Electrophotography, Thermography, Photography
The quantities of specialty and other types of chemicals used in the coatings of thermal direct papers are summarized in Table 45.
-
High temperature oxidation and corrosion of gas turbine materials in burner rig exposures
R. A. Dennis: ‘FE research direction – thermal barrier coatings and health monitoring techniques’, Proc.
Indicates content that may require registration and/or purchase.