Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Taylor Products / Smoot
Description: The Series II Hopper Top Divert Valve is used to divert material from the convey line into a scale hopper or bin, while simultaneously allowing the conveying air to continue to be vented down the convey line.The unique transition design makes use of an 8-inch resilient seated butterfly
- Features: Diverter Valves
- Media: Powder / Solids
-
Supplier: Taylor Products / Smoot
Description: Valves are available for pipe or tube sizes from 2-inch to 6-inch, bi-directional (divert or converge), air and dust tight, pressure or vacuum applications and available in carbon steel or stainless steel contact surfaces. For complete information please click on the PDF link below.
- Features: Diverter Valves
- Media: Powder / Solids
-
Supplier: DMN, Incorporated
Description: The DMN-WESTINGHOUSE PTD plug type diverters have been specially designed to route powders and pellets with minimum degradation in pneumatic conveying systems. The PTD plug type diverter is applied in the chemical, pharmaceutical, plastic, food and other related industries. The PTD is
- Valve Size: 1.968505 to 5.905515 inch
- Pressure Rating: 87.02262 psi
- Media Temperature: -13 to 176 F
- Features: Diverter Valves
-
-
Supplier: FLSmidth
Description: FLSmidth’s SK™ V2 two-way diverter/converger valve is the latest version of our traditional valve designed for positive switching of material flow in pressure or vacuum conveying systems. Engineered for 50 psig and 400°F maximum temperature, this rugged valve is
- Features: Diverter Valves
-
Supplier: Taylor Products / Smoot
Description: The Gravity Diverter Valve is designed to divert material to one of two destinations while in a gravity fall. The valve has a rectangular fabricated design and is rated for only 20-inch WC differential pressure.
- Features: Diverter Valves
- Media: Powder / Solids
-
Supplier: DMN, Incorporated
Description: The DMN-WESTINGHOUSE SBD sanitary diverter valves are specially designed f or hygienic purposes in the diary, food and pharmaceutical industries. The SBD-II butterfl y diverter can be cleaned in place (CIP suitable). Both the SBD-I ball diverter as well as the SBD-II
- Valve Size: 2.5590565 to 3.93701 inch
- Pressure Rating: 43.51131 psi
- Media Temperature: -13 to 212 F
- Features: Diverter Valves
-
Supplier: Asahi/America, Inc.
Description: For various applications 6 flow patterns of 3 ports are available for various applications. Excellent Cv value performance AVDIV is equivalent in Cv value performance to AVSDV
-
Supplier: Rotolok Valves, Inc.
Description: flanges. The flexibility of our design, also allows heavier duty applications to suit your needs. Gravity Feed Diverter Valves are used in the bulk handling field to re-route powders, pellets or granular materials from one discharge point to a choice of others. Being of fabricated
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Connection Description: Bolt Flange
-
Supplier: International Polymer Solutions Inc.
Description: IPS Diverter Valve (DVTR) is designed to pneumatically actuate and divert fluid flow from one flow path to a second. Our DVTR Valve functions as a shuttle valve to divert DI Water or Hazardous Chemicals to a separate drain or reclaim flow path. The large orifice flow path
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 10 to 70 psi
- Media Temperature: 104 to 248 F
- Actuation: Pneumatic
-
Supplier: Rotolok Valves, Inc.
Description: Used to re-route pellets or granules from one discharge point to another, the plug diverter is suitable for abrasive or high pressure applications, where leakage or cross contamination cannot be tolerated. The valve consists of a rugged cast body which houses a cast plug between a pair
- Valve Size: 3 to 10 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Supplier: Victaulic Co. of America
Description: Provides 180° service on sand and paste backfill lines for increased efficiency and reduced downtime Available in 6″ | DN150 Pressures up to 1000 psi | 6895 kPa | 69 bar Regional availability, contact Victaulic for details
- Valve Size: 6 inch
- Pressure Rating: 1,000 psi
- Features: Diverter Valves
- Primary Material: Ductile Iron
-
Supplier: Rotolok Valves, Inc.
Description: conveying industry to re-route powder, pellets or granules from one discharge to another. For standard two way diversion applications, Rotolok specify the Flap Type Diverter Valve Range.
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: Diverter Valves, Double Flap Airlock / Flap, Other
- Actuation: Manual / Hand
-
Supplier: FLSmidth
Description: FLSmidth Type SK One-Way Cutoff Valves are designed to provide a positive cut-off and seal for pressure and vacuum pneumatic conveying lines. The valves can be used at inlet and outlet locations on conveying pressure tanks. The cut-off valve can also be used on branched systems
- Valve Size: 3 to 6 inch
- Media Temperature: 850 F
- Primary Material: Cast Iron
- Features: Diverter Valves
-
Supplier: DMN, Incorporated
Description: The FDV flap type diverters have been designed to divert powders and pellets in pneumatic conveying systems. The FDV is available in two versions: the FDV-F type with flange fittings and the FDV-P type with pipe fittings. Both versions are available in aluminium, cast iron and stainless
- Valve Size: 1.968505 to 9.842525 inch
- Pressure Rating: -4.351131 to 29.00754 psi
- Media Temperature: 176 F
- Primary Material: Aluminum, Cast Iron, Stainless Steel
-
Supplier: Rotolok Valves, Inc.
Description: the pneumatic conveying industry to re-route powder, pellets or granules from one discharge to another. For standard two way diversion applications, Rotolok specify the Flap Type Diverter Valve Range.
- Valve Size: 1 to 12 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 3
- Number of Ports: 3
-
Supplier: FLSmidth
Description: The new 2-way SK Valve offers a larger hinged access port that gives full access to the internals. Replaceable hard seats are now pre-mounted in a cartridge that makes replacements very simple. Hand, Air & motor actuators are available in sizes 3" to 14".
- Valve Size: 3 to 14 inch
- Media Temperature: 850 F
- Primary Material: Cast Iron
- Features: Diverter Valves
-
Supplier: DMN, Incorporated
Description: 6"), with up to 14 ports on the larger models i.e. smaller pipe sizes. The normal supply would consist of the diverter unit, a pre-programmed compact controller with an onboard PLC. The controller works with a binary code input from the customer’s PLC. The M-TDV range includes USDA Dairy
- Pressure Rating: 11.603016 to 43.51131 psi
- Media Temperature: -4 to 212 F
- Features: Diverter Valves
- Media: Powder / Solids
-
Supplier: FLSmidth
Description: 3, 4, 5, 6, 8, 10 & 12 (75, 100, 125, 150,200, 250 & 300 mm) sizes available 15 PSIG (1.1 Kg/cm2) & 150°F (65°C) std. design Lip type shaft seals Non lubricating type bearings Double acting air cylinder NEMA 4, 7, 9 electrical rating Dual solenoid with manual override, 120 V. 2 SPDT limit switches
- Features: Diverter Valves
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds” to mix
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series F/BFS Heavy duty, million-cycle designs with oversized isolated springs and pistons, and visual indicator windows. Offered in a wide range of sizes and materials.
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 3
- Flow (Cv): 7.3 to 79
- Pressure Rating: 45 to 100 psi
-
Supplier: Victaulic Co. of America
Description: NACE MR-01-75 compliant, three-port ball valve with common bottom inlet for diverting flow 90° left or right Available without handle, with lever or gear operator Sizes from 6″ | DN150 Pressure up to 600 psi | 6895 kPa | 69 bar
- Valve Size: 6 inch
- Pressure Rating: 600 psi
- Features: Ball Valves, Diverter Valves
- Primary Material: Ductile Iron
-
Supplier: Sharpe Valves
Description: 3 piece design diverter, bottom entry, live loaded stem 4 Belleville washer
- Valve Size: 2 inch
- Pressure Rating: 1,480 psi
- Number of Ports: 3
- Flow (Cv): 36
-
Supplier: Zurn Industries LLC
Description: Zurn Temp-Gard® showers provide a robust showering experience in any commercial application. To view all options, see the Specification Sheet Features And Benefits Solid brass control stem, with chrome-plated exterior Semi-red brass 3-port body, one inlet port, and two outlet ports Acetyl
- Features: Diverter Valves
- Media: Water
-
Supplier: Assured Automation
Description: Description: The 33D is a full port, 3-way, 316 stainless steel, NPT threaded end diverter valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Flow (Cv): 3.2 to 82
-
Supplier: Lumaco Sanitary Valves
Description: Built to conform to the most stringent sanitary requirements
- Valve Size: 2 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Features: Diverter Valves, Other, Sanitary / Hygienic Valves
-
Supplier: Koger Air Corporation
Description: 16-gauge to 10-gauge carbon steel in sizes 8" to 24". ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Suitable for both air and material handling systems. ; Available in custom sizes and materials. ; Shop drawings available. ; Not a stock item. ; Options:
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Powder / Solids
- Primary Material: Aluminum, Stainless Steel, Steel
-
Supplier: DeZURIK, Inc.
Description: Hilton H-2200 Fabricated Diverter Knife Gate Valves are custom manufactured in true-Y, branch-Y, tee or special configurations. Diverter Knife Gate Valves are available with metal or resilient seats in bonneted or bonnetless configurations.
- Features: Diverter Valves, Gate / Knife Valves
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and one outlet port(see
- Media: Air, Steam
- Features: Control Valves, Diverter Valves, Globe Valves
-
Supplier: Badger Meter
Description: The three-way valve is for modulating control of liquids, gases or steam in either mixing or diverting applications. The unit features one common port and two non-common ports. Each innervalve within the unit is connected by a common stem and is stroked simultaneously by the actuator.
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 0.05
- Pressure Rating: 0 to 1,500 psi
- Media Temperature: 70 to 800 F
-
Supplier: Lumaco Sanitary Valves
Description: Built to conform to the most stringent sanitary requirements
- Valve Size: 3 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Features: Diverter Valves, Other, Sanitary / Hygienic Valves
-
Description: Description The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. Performance Characteristics 1. HDT/HMT series is a cage guided 3-way valve, blockage of plug and cage
- Media: Air, Steam
- Features: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Supplier: Badger Meter
Description: The three-way valve modulates the control of liquids, gases or steam in either mixing or diverting applications. The unit features one common port and two non-common ports. Each innervalve within the unit is connected by a common stem and is stroked simultaneously by the actuator. Three-way
- Valve Size: 0.75 to 1 inch
- Flow (Cv): 0.05
- Pressure Rating: 0 to 1,500 psi
- Media Temperature: 70 to 800 F
-
Diverter Valves - Z6000AV-WS1-BWN - Exposed Manual Diaphragm Flush Valves with Bedpan Diverter ValveSupplier: Zurn Industries LLC
Description: Zurn AquaVantage® AV 1.6 gpf Exposed Flush Valve with Bedpan Diverter Valve for 1-1/2" Top Spud Water Closet with 26-1/2" Rough-In - for Rough-In Without Grab Bar To view all options, see the Specification Sheet - Z6000AV-BWN Features And Benefits Clog-resistant triple filter
- Features: Diaphragm Valves, Diverter Valves
- Actuation: Manual / Hand
- Media: Water
-
Supplier: Symmons Industries, Inc.
Description: Symmons Lig-Res™ ligature-resistant diverter valve trim. For use with 4-458E-BODY. Valve must be ordered separately.
- Valve Type: Mixing Valves
-
Supplier: Zurn Industries LLC
Description: 1.6 gpf Exposed Manual Diaphragm flush valve with bedpan diverter with 34-3/8" Rough-In - for Rough-In Without Grab Bar Features And Benefits Clog-resistant triple filter diaphragm Chemical resistant gaskets and seals for extended service life with lower maintenance costs Manual ADA
- Features: Diaphragm Valves, Diverter Valves
- Actuation: Manual / Hand
- Media: Water
Find Suppliers by Category Top
Featured Products Top
-
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
Industrial engineers often face challenges ensuring accurate fluid control, high efficiency, and reliable performance in systems with complex mixing or diverting requirements. Inconsistent valve operation can lead to (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech® specializes in temperature based control solutions. Our thermostatic thermal bypass valves automatically and precisely divert inlet flow to a heat exchanger or bypass it directly to a reservoir based solely on fluid temperature. These valves ensure accurate control of fluid (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
and a series of common tubing lines, the grower was able to substitute water pressure for compressed air directly to the "air to open" side of the actuator. When water flow is diverted to the remote piping from the grower's central control system, the 40 PSI line pressure automatically opens the valve (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc. -
is designed for diverting service. Equipped with compact, high-output diaphragm actuators, these valves deliver reliable control performance across a wide range of operating conditions. Available in multiple sizes, pressure classes, and material options, HMT/HDT control valves are suitable (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Valvesand 4-Way Plug Valves: Three-way and Four-Way Plug Valves are used for throttling and diverting applications. They are available in 3 (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
stable mixing or diverting control in critical applications, this valve offers a dependable solution. Contact us for technical support or customized configurations to match your process requirements. (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
3-Way Diverting Globe Valve: Enables efficient mixing or separation of fluid streams in pipelines DN80 Size, 150 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Diverter Valve Handling Zinc Oxide
Valve between produce receiver and rotary valve
-
Pneumatic Diverter Valve for Automotive Plastic Pellets
Replace a cumbersome hose system and automate the process of conveying multiple materials to a common destination
-
Pneumatic Diverter Conveying Semolina Flour
Challenge: Verify the "cleanliness" of the diverter valves that are currently being utilized
-
Aggregate Diverter Handling Frac Sand
Locate a diverter valve able to withstand the abrasion associated with handling a large volume of abrasive product.
-
Wye Line Diverter Handling Clay
Replace manual switching operation with pneumatically operated diverter valves capable of sealing fine powder
-
Reduction Of Damage In Blow Lines By Dr.-Ing. Dirk A. Lindenbeck, President, Stainless Valve Co
, kinetic energies in the moving pulp, deficiencies in the blow line design and improper programming of blow valves, diverter valves and isolation valves. The kinetic energies and flashing of cold liquor in the blow lines create shock waves, which are well above 10000 psi. Several suggestions
-
Three-way, Multiport Ball Valve Flow Patterns
The standard manual three-way valve is usually installed so that the bottom port â Câ is the common port. Turning the handle 90 degrees diverts the flow to the right, port â Aâ or to the left, port â Bâ , or turns the flow off. Thereâ s a couple of things to remember though. Letâ s say
-
Mixed Mortar Conveying Systems, Holland.
the transfer of a wide range of bulk materials and sizes. The system set-up is done automatically simply by selecting the material recipe. Further options have been added since the initial start-up including a four way diverter valve and the addition of more reception silos and conveying lines. The end user
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
and Rotary Solenoids Change Our Lives. 1. Food and Beverage Processing. Solenoid operated linear, and rotary valves are an integral part of the high-speed processing of foods and beverages from "field to fork.". Food and beverage process equipment requires robust components that can work non-stop
More Information Top
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA449728&Location=U2&doc=GetTRDoc.pdf
Diverter valve .
-
Beta-wave Pressure Control Enables Extended-Reach Horizontal Gravel Packs
An alternate approach to address the Beta-wave pressure limitation has been developed using a special diverter valve , or series of valves, incorporated into the washpipe.
-
The Apollo 17 Lunar Surface Journal
Put Diverter valve diagram here Next downstream from the Suit Circuit Relief valve was the Suit Gas Diverter valve - located behind the LMp's station, just to the right of his head.
-
Waste Heat Recovery On Multiple Low-Speed Reciprocating Engines
Each diverter valve automatically switches its respective exhaust flow to a muffler (the fail-safe position) during startup and when an engine shuts down.
-
Openhole Gravel Packing of Fishhook Wells with Zonal Isolation- Uphill Heel to Toe Packing
Use APS packer between screen and X-over ports as well as diverter valves at various locations on the wash pipe.
Indicates content that may require registration and/or purchase.