-
Supplier: International Hydraulics
Description: Description MTE Double Acting Hydraulic DC Power Unit Our double-acting MTE hydraulic unit is the industry standard. This unit won't leave you stranded when you've got a job to do, and it will get it done fast. This same
- Reservoir Capacity: 2 gallons
- Stages: Double Stage
- Power Source: Electric Motor
-
Supplier: Princess Auto Limited
Description: 12V DC Double Acting Hydraulic Power Pack
- Operating Pressure: 1,500 to 3,000 psi
- Flow: 0.75 GPM
- Reservoir Capacity: 0.75 gallons
- Power Source: Electric Motor
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s hydraulic
- Operating Pressure: 500 to 4,000 psi
- Flow: 0.32 to 4 GPM
- Power Source: Electric Motor
-
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s hydraulic
- Operating Pressure: 1,500 to 3,600 psi
- Reservoir Capacity: 0.3125 to 5.5 gallons
- Power Source: Electric Motor
-
Supplier: Bailey International LLC
Description: A hydraulic power unit, or HPU for short, consists of four main components: a prime mover (either an engine or electric motor), a pump, a valve, and a reservoir. Each of these componets are constructed together and form the main component in a dump trailer’s hydraulic
- Power Source: Gasoline Engine
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators,
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: KSB AG
Description: accessoriesare available for hydraulic control: - Shut-off valve - Hydraulic locking - Emergency shutdown (ESD) ACTO can be combined with all AMTROBOX control units. Applications All applications in water, energy and industrial engineering. Overview of technical data Actuator
- Actuator Torque: 2,477.8761061946902 to 1,327,433.628318584 In-lbs
- Operating Temperature: -4 to 176 F
- Acting type: Double Acting
- Features: Hydraulic, Local Position Indication, Manual Override of Power Actuator, Non-hazardous, On / Off (isolating), Travel Stop (Limit Stop)
-
Supplier: SC Hydraulic Engineering Corporation
Description: This booster system incorporates the ABD-2 double acting 2:1 ratio air booster, 15 gallon ASME 290 psig receiver and all necessary components and plumbing onto a heavy duty skid. This unit, when connected to plant air supply, will double the pressure and store it in the
- Operating Pressure: 600 psi
- Reservoir Capacity: 15 gallons
- Cooling Method: None
- Features: Overpressure Protection
-
Supplier: MAXPRO Technologies, Inc.
Description: is needed. Single and double acting boosters are available to meet flow rate requirements. Applications “Pop floats” or tire filling Pressurizing shock struts Charging hydraulic accumulators Gas reclaim from bottles Boosting pressures from nitrogen generators Boosting pressures
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: is needed. Single and double acting boosters are available to meet flow rate requirements. Applications “Pop floats” or tire filling Pressurizing shock struts Charging hydraulic accumulators Gas reclaim from bottles Boosting pressures from nitrogen generators Boosting pressures
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Description: This standard provides requirements for the specification of self-contained electro-hydraulic linear and rotary valve actuators, both double acting and single acting, used for on-off/isolating, positioning, and continuous modulating duties. Self-contained
-
Supplier: MAXPRO Technologies, Inc.
Description: is needed. Single and double acting boosters are available to meet flow rate requirements. Applications “Pop floats” or tire filling Pressurizing shock struts Charging hydraulic accumulators Gas reclaim from bottles Boosting pressures from nitrogen generators Boosting pressures
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: Lift Products, Inc.
Description: double acting cylinders. With capacities of 2,000 - 6,000 lbs., the Max-Tilt series can handle most applications. Request LPTT Quote Zerk Fittings Regreasable fittings on pivot points which last longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty.
-
Supplier: MAXPRO Technologies, Inc.
Description: is needed. Single and double acting boosters are available to meet flow rate requirements. Applications “Pop floats” or tire filling Pressurizing shock struts Charging hydraulic accumulators Gas reclaim from bottles Boosting pressures from nitrogen generators Boosting pressures
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: Lift Products, Inc.
Description: Features Triple duty 15 min. internal motor Regreasable zerk fittings on pivot points Ribbed steel reinforced platform deck 115/230 single or 230/460 3 phase voltage 30 amp dedicated circuit is required for 115V 10' power cord (connector not included) Hydraulic gear pump Check &
-
Supplier: Mile-X Equipment, Inc.
Description: advance for easy operation. Quiet, low pressure hydraulic components for greater efficiency and smooth pressing. Double acting cylinder allows for convenient positioning of ram. One hand ram positioning with 4-way valve hydraulic control. Standard Equipment: Frame Two
-
Supplier: Mile-X Equipment, Inc.
Description: portability. Sturdy, welded channel iron frame for durability. Lever control ram advance for easy operation. Quiet, low pressure hydraulic components for greater efficiency and smooth pressing. Double acting cylinder allows for convenient positioning of ram. One hand ram
-
Supplier: Vektek, LLC
Description: Easy to use, basic hydraulic cylinders in SAE 4 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or eliminate part distortion by providing accurate, repeatable clamping force. Double
- Operating Pressure: 5,000 psi
- Cylinder Action: Double
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Easy to use, basic hydraulic cylinders in SAE 4 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or eliminate part distortion by providing accurate, repeatable clamping force. Double
- Operating Pressure: 5,000 psi
- Cylinder Action: Double
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Easy to use, basic hydraulic cylinders in SAE 4 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or eliminate part distortion by providing accurate, repeatable clamping force. Double
- Operating Pressure: 5,000 psi
- Cylinder Action: Double
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Easy to use, basic hydraulic cylinders in G1/8 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or eliminate part distortion by providing accurate, repeatable clamping force. Double
- Operating Pressure: 5,000 psi
- Cylinder Action: Double
- Mounting: Threaded
-
Supplier: Lift Products, Inc.
Description: equipped with double acting cylinders and is powered up and powered down. The scissor leg rollers are entrapped within the top and base of the table to ensure maximum stability and safety. Request LPECTT Quote Standard Features Unit tilts 45° within own base frame Internally
-
Supplier: Advance Lifts, Inc.
Description: devices. Custom designed valve block to provide cylinder isolation and multi-speed operation. Continuous running power units with oil filter. Machine grade single acting cylinders with flooded rods. Double wire braid hoses with 1IC fittings. Each unit is washed
- Capacity: 2,500 lbs
- Stroke: 18 inch
- Length: 36 to 48 inch
- Width: 36 to 48 inch
-
Supplier: Mile-X Equipment, Inc.
Description: positioning of ram allows full capacity pressing along entire bolster length without buckling or bending Hydraulic ram features 13" of stroke Choice of hydraulic power units Covered by OTC Lifetime Marathon Warranty Specifications: A: 72" B: 48½" C: 36" D*: 3¼"–32¾" E:
-
Supplier: Lift Products, Inc.
Description: liquid-tight electrical connectors Magnetic starter, control transformer, thermal overload and fuses 10 ft. power cord. Connector plug not included 12" high lip on pivot end Double-acting hydraulic cylinders Smooth steel tops with straight safety toeguards Surfaces
-
Supplier: Autoquip Corporation
Description: controlled speeds. Double acting hydraulic cylinders are used, with the hydraulic power unit located inside or outside the tilter base frame. Typical applications include coil and die handling, engine block manufacturing, coil reorientation, and palletizing
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 6 ft
- Length: 6 ft
- Tilt Angle: 90 degrees
-
Supplier: Advance Lifts, Inc.
Description: absolute filtration and an oil cooler, these power units are built to last with a minimum amount of maintenance. Besides the usual hydraulic valving you would find in a high cycle power unit, there is also a PLC controlled proportional valve which is used in part
- Capacity: 3,000 lbs
- Stroke: 32 inch
- Length: 50 to 90 inch
- Width: 36 to 72 inch
-
Supplier: HAWE North America Inc.
Description: These compact power packs are intended, for intermittent or load/no load operation at stationary applications. Two pumps can be installed so that dual stage drives e.g. for presses or dual circuit systems can be easily accomplished. Tank size and drive power can be selected according
- Operating Pressure: 797.70735 to 10,152.639 psi
- Flow: 0.40392 to 8.23416 GPM
- Total Power: 2.81446280829592 HP
- Reservoir Capacity: 14.52946 gallons
-
Supplier: Carr Lane Manufacturing Co.
Description: Electric Power Units are the best power source for most workholding applications, complete with all electrical and hydraulic controls. Quiet, long-life radial piston pump powered by a totally enclosed fan-cooled universal motor. Large reservoir provides enough fluid
- Operating Pressure: 750 to 7,500 psi
- Flow: 0.28571399999999997 to 0.458874 GPM
- Total Power: 1 to 1.5 HP
- Reservoir Capacity: 2.98701 gallons
-
Supplier: Carr Lane Manufacturing Co.
Description: Economical, self-contained power unit that requires only a shop-air connection to operate. Automatically restarts to maintain system pressure, and holds pressure even if air supply fails. Quiet, long-life reciprocating-piston pump. Large reservoir provides enough fluid capacity for
- Operating Pressure: 2,400 to 7,500 psi
- Flow: 22.441558441558502 to 0.406926 GPM
- Reservoir Capacity: 1.12554 gallons
- Unit Weight: 50 lbs
-
Supplier: Carr Lane Manufacturing Co.
Description: Low-cost hydraulic power source that requires only a shop-air connection to operate. This compact, portable unit weighs only 14 lbs. Only 75-psi air pressure is required to provide 7500-psi hydraulic pressure. Suitable for smaller clamping fixtures and assembly operations
- Operating Pressure: 4,000 to 7,500 psi
- Flow: 0 to 0.21645 GPM
- Reservoir Capacity: 0.151515 to 0.64935 gallons
- Unit Weight: 14 lbs
-
Supplier: HAWE North America Inc.
Description: created by directly mounting various combinations of connection blocks and valve banks to the hydraulic power pack. These hydraulic power packs are used for machine tools (lathes and milling machines), jigs or general machine applications, making a commonly used external
- Operating Pressure: 1,885.4901 to 10,152.639 psi
- Flow: 0.4356 to 3.57984 GPM
- Total Power: 2.41239669282508 HP
- Reservoir Capacity: 0.4490924 to 0.6868472 gallons
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic power unit Truck limiter hydraulic (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
» Control functions and integration requirements. jbj Techniques supplies AC and DC hydraulic power units, including modular systems and custom arrangements. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
matched gear set to rotate. One of the gears is connected to the motor output shaft so producing the rotary mechanical power. Hydraulic gear motors can be supplied in single or bi-rotational formats and units are available (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
IIB T4(X) Our hydraulic hoists can be deployed as an alternative to air driven units in all places where hydraulic lines, central hydraulic systems or hydraulic aggregates are existent. Features: (read more)
Browse Datasheets for J.D. Neuhaus -
Max Solids: 5" Diameter Solids Max Flow: 2,640 GPM Input Flow: 30 GPM Hydraulic Power Pack Compatibility For use with Gorman-Rupp's current Final Tier IV hydraulic power units Provides superior flow capabilities at the same input (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps -
of hydraulic system faults. The unit now offers selectable flow and temperature and has an IP65 rating. The unit also has low power consumption and operates off of a standard 9-volt battery. All DHTs come with a five-year warranty as standard. Click here for features. (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
with electric motor 'B5' or 'B14' flange configurations. Accompanying the metric frame units above is a complete range of mountings to suit Nema and imperial frame motors with 'C' face or 'D' flange fitments. With fully machined (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
• 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
then dumping it. They safely accomplish the function of lifting & dumping in one compact unit. Applications for these units include grinders and other processing equipment with high in-feed locations. High reach dumpers can eliminate the need for long power conveyors and/or mezzanines serviced by (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
Waltco gives a lift to lineup with WZ Series | Today's Trucking
Other standard features of the WZ Series Slider include: a thermally protected power unit ; double - action hydraulic cylinders; cylinder tilt feature; auto-tilt feature; electronic cylinder locks; and split cart stops.
-
Experience With the Deep Salvage Tool GRAB And Application For Nuclear Products And Oil Recovery In Deep Sea Wrecks
The pump (Fig.6) is a double acting piston pump actuated by a double acting hydraulic piston supplied by the hydraulic power unit (150 kw) installed in the control module.
-
Evaluation of Rutting Behaviour of Geocell Reinforced Sand Subgrades Under Repeated Loading
Loading was given by graphical user interfaced multi-purpose test software along with the help of hydraulic power unit , hydraulic service manifold and sophisticated double acting linear dynamic 100 kN capac- ity actuator which is attached to a 3.5 m high …
-
GE Water Treatment Achieves ‘Near-Zero’ Liquid Discharge Desal Tech Cuts Energy 10%
This hydraulic drive powers three double acting pistons in the water displacement unit and does this at very slow cycle speeds, compared to traditional PD pumps.
-
GE Introduces Major Energy Efficiency Breakthrough For Desalination Plants
This hydraulic drive powers three double acting pistons in the water displacement unit and does this at very slow cycle speeds as compared to traditional PD pumps.
-
DT-10P, DT-30P and DT-30 tracked all-terrain transporters
Steering is hydraulic , using double - acting power cylinders acting on a double-hinged steering and coupler unit .
-
Integrated modeling of an electro-hydraulic servo manipulator using linear graphs
It includes a hydraulic power supply unit , a two-stage flapper-nozzle servovalve, a double - acting single-ended hydraulic cylinder, a position transducer (embedded in the cylinder), a controller circuit, and a servo amplifier.
-
Recent developments in wood machining processes: Novel cutting techniques
The typical unit consists of an electrically powered , variable-flow hydraulic pump coupled to a double - acting piston and cylinder.
-
Book of abstracts
It includes a hydraulic power supply unit , a two-stage flapper-nozzle servo valve, a double - acting single-ended hydraulic cylinder, a position transducer (embedded in the cylinder), a controller circuit, and a servo amplifier.
-
Periodic cavitation shedding in a cylindrical orifice
… 2 Optical Access Pressure Vessel 3 Pressure Regulator 4 Nitrogen Gas Bottle 5 Test Section 6 Liquid Tank 1 7 Liquid Tank 2 8 Hydraulic Power Unit 9 Pneumatic Ball Valve … … Test Fluid Cylinder 13 Double Acting Hydraulic Cylinder 14 Compressed Air .
Indicates content that may require registration and/or purchase.