-
Supplier: Dyson Corporation (The)
Description: Custom, Double End Studs Thread Diameters - 0.5" to 20"
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Finish: Galvanized
- Features: Other
- Shape: Round
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Double End Stud, Clamping Stud, Forged Stud, Special Stud, Fitted Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75)
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
- Attachment: Threaded
-
Supplier: ASME Standards and Certification
Description: two bodies together with a nut on each end. Double-end stud (tap end type): a stud designed to be installed in a tapped hole and usually with different threaded lengths on each end. For the tap end of the studs, both regular
-
-
Supplier: ASME
Description: two bodies together with a nut on each end. Double-end stud (tap end type): a stud designed to be installed in a tapped hole and usually with different threaded lengths on each end. For the tap end of the studs, both regular
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Double End Stud Bolt with Teflon-plated Surface, Available in Different Sizes Model Number: LD-021-SB Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M,
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
Supplier: ASME
Description: This standard covers the complete dimensional and general data for continuous thread and double end metric series studs recognized as an American National Standard. The following configurations are covered: continuous thread stud: studs that are threaded
-
Supplier: ASME Standards and Certification
Description: This standard covers the complete dimensional and general data for continuous thread and double end metric series studs recognized as an American National Standard. The following configurations are covered: continuous thread stud: studs that are threaded
-
Supplier: SAE International
Description: This SAE Parts Standard provides dimensional and quality assurance requirements for M6 through M36 metric sizes of studs in the following configurations in materials needed for ship system applications: a Continuous thread studs in M thread profile. b Double end
-
Supplier: SAE International
Description: both ends are of the same thread series (UNRC or 8UN). Also called bolt-studs. (These are suitable for mating with nuts or the set end may be installed with anaerobic thread locking compound.) c Double end studs (interference thread type) with the nut
-
Supplier: SAE International
Description: This SAE Parts Standard provides dimensional and quality assurance requirements for M6 through M36 metric sizes of studs in the following configurations in materials needed for ship system applications: a Continuous thread studs in M thread profile. b Double end
-
Supplier: SAE International
Description: This SAE Parts Standard provides dimensional and quality assurance requirements for M6 through M36 metric sizes of studs in the following configurations in materials needed for ship system applications: a Continuous thread studs in M thread profile. b Double end
-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Studs Full Thread Studs – 1/2″ – 1 7/8″ in diameter up to 12″ Double End Tap End Single End Tapered Combination Collar Studs Acme Threads
- Length: 12 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Finish: Black Oxide, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Copper, Inconel® / Incoloy®, Monel®, Nylon, PTFE, Rubber, Stainless Steel, Steel, Titanium
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Double End, Single End, TFL, Shear Stud, Forged Stud, Driving Stud, Shoulder Stud, Tapered Stud Dimensions: CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5”
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Attachment: Pressed, Threaded
- Shape: Round
-
Supplier: Elgin Fastener Group
Description: Studs Special double-ended, continuous threaded, projection weld, or center hex studs. Tell us your configuration requirements and we'll produce studs to the most demanding dimensions. Configurations are available in either inch or metric sizes. Size Ranges:
- Length: 9 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Shape: Round
- Fastener Standards: SAE
-
Supplier: Harwin Plc
Description: Male-to-Male with white 26 AWG cable, 60mm long - 34 contacts (17+17). Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Manufactured with G125-1010005 crimp contacts, G125-3243496M2 Double Row crimp
- Operating Temperature: -65 to 150 C
- Gender: Male-Male
- Standards / Certifications: RoHS
-
Supplier: Harwin Plc
Description: Male-to-Male with white 26 AWG cable, 60mm long - 20 contacts (10+10). Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Manufactured with G125-1010005 crimp contacts, G125-3242096M2 Double Row crimp
- Operating Temperature: -65 to 150 C
- Gender: Male-Male
- Standards / Certifications: RoHS
-
Supplier: Harwin Plc
Description: Male Single-Ended with white 26 AWG cable, 150mm (6") long - 6 contacts (3+3). Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Manufactured with G125-1010005 crimp contacts, G125-3240696M2 Double Row
- Operating Temperature: -65 to 150 C
- Gender: Male-Male
- Standards / Certifications: RoHS
-
Supplier: Harwin Plc
Description: Female Single-Ended with white 26 AWG cable, 300mm (12") long - 50 contacts (25+25). Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Manufactured with G125-0010005 crimp contacts,
- Operating Temperature: -65 to 150 C
- Gender: Female-Female
- Standards / Certifications: RoHS
-
Supplier: J. W. Winco, Inc.
Description: In combination with set screws or double ended threaded studs (i.e. DIN 913 or DIN 6379), GN 444.2 eye nuts can be used as swing bolts in varying lengths. In addition, used with a cap screw DIN 912, a swiveling clamping screw can be produced.
-
Supplier: Reid Supply
Description: Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich
- Maximum Load Capacity (Per mount): 70.119 lbs
- Height or Thickness (Before loading): 1.32 inch
- Application: Vibration Isolation
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged
- Media: Air, Steam
- Valve Type: Control Valves, Diverter Valves, Globe Valves
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged
- Valve Type: Control Valves, Directional Valves, Diverter Valves, Mixing Valves
-
Supplier: bisco industries
Description: Self-Clinching Studs
- Inch: 5/16"
- Material: Steel
- Attachment: Threaded
-
Supplier: PennEngineering®
Description: Stainless Steel Stud with Base Plate - Metric
- Length: 0.9842525 inch
- Shape: Round
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel
- Inch: 5/16"
- Features: Other
- Shape: Round
- Material: Stainless Steel
-
Supplier: bisco industries
Description: Threaded Rods and Studs
- Metric: M4
- Features: Other
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: PennEngineering®
Description: Steel Stud with Base Plate - Metric
- Length: 0.393701 inch
- Shape: Round
- Material: Steel
- Attachment: Threaded
-
Supplier: Jergens, Inc.
Description: 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request
- Finish: Black Oxide
- Metric: M20
- Features: Other
- Shape: Round
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - internal threaded hex stud ROHS
- Shape: Hex
- Attachment: Threaded
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5905515 to 1.968505 inch
- Metric: M5
- Features: Other
- Shape: Round
-
Supplier: Viair Corporation
Description: 1/4" NPT Female
- Inch: 1/4"
- Shape: Round
- Attachment: Threaded
-
Supplier: Southern Stud Weld, Inc.
Description: Pitch Diameter is one of the most common types of standard drawn arc weld studs. The pitch diameter is not fully threaded. The weld base is slightly larger than full thread arc studs, giving the studs a higher shear value. The pitch diameter is best suited when the mating
- Length: 0.75 to 1.5 inch
- Finish: Nickel Plated, Zinc Plated
- Features: Other
- Shape: Round
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Continuous Thread Stud, Stud Bolt, Forged Stud, TFL Stud, Special Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
- Attachment: Threaded
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength general-purpose Clamping Stud, for use with a T Nut, or for installation directly into a fixture plate. Available in steel or stainless steel.
- Length: 1.5 to 16 inch
- Inch: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/8"
- Finish: Black Oxide
- Metric: M10, M12, M16, M20, M6, M8
Find Suppliers by Category Top
Featured Products Top
-
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded stud (read more)
Browse Datasheets for Modern Linear Incorporated -
typically act as a hook, facilitating easy attachment and detachment from other components or structures, often in combination with eye-bolts. U-Bolts. This bolt is bent into the shape of a U with both ends threaded, enabling users to secure pipes or tubes to other (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
external dimensions. Two Types Offered: Choose from Stud Type for applications requiring higher torque or Yoke Type for even load distribution with greater load capabilities. Robust Components: Featuring a sturdy outer raceway, end washers for (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Comprehensive Range: Catalog-standard and customizable cam followers, sizes from 16mm studs to 200mm outer diameter Ready (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
ring Optional low-profile thread mounting stud Bearing Mount Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Description: The QD3L product line features high flow quick disconnects with a double shut off dry break feature. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rubber bumpers and urethane bumpers, designed (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Double Ended Studs T-Bolts National Bolt & Nut Corporation As a trusted name in the (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
-tool rear release latch does not interefere with rack units External mounting feet are factory-installed on rear Two pairs of adjustable-depth #10-32 threaded rack rails are included Door, body, and back pan include grounding studs as well as dedicated bonding and (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc.
More Information Top
-
Black Oxide Bolts - Fasteners - Grainger Industrial Supply
• Double End Threaded Studs (251) .
-
Grainger.com
• Double End Threaded Stud , Thread Size 3/4-10, Overall Length 4 In, Steel, Thread Length Type Unequal, Black Oxide Finish, UNC Thread Type, Thread Length 1 3/4 In, Thread Length Opposite End 1 In, Shank Type Round, Right Hand Thread Direction…
-
Threaded Studs - Grainger Industrial Supply
• Double End Threaded Stud , Thread Size 3/8-16, Overall Length 2 In, Steel, Thread Length Type Equal, Black Oxide Finish, UNC Thread Type, Thread Length 3/4 In, Thread Length Opposite End 3/4 In, Shank Type Round, Right Hand Thread Direction, Rockwell…
-
Online Catalog Bolts - Fasteners - Grainger Industrial Supply
• Double End Threaded Studs (427) .
-
Threaded Studs - Grainger Industrial Supply
• Double End Threaded Stud , Thread Size 5/16-18, Overall Length 2 In, Steel, Thread Length Type Unequal, Black Oxide Finish, UNC Thread Type, Thread Length 1 In, Thread Length Opposite End 1/2 In, Shank Type Round, Right Hand Thread Direction, Rockwell…
-
Bolts - Fasteners - Grainger Industrial Supply
○ Double End Threaded Studs (33) .
-
$100-$200 Bolts - Fasteners - Grainger Industrial Supply
○ Double End Threaded Studs (33) .
-
$90-$100 Bolts - Fasteners - Grainger Industrial Supply
○ Double End Threaded Studs (6) .
-
$20-$25 Bolts - Fasteners - Grainger Industrial Supply
○ Double End Threaded Studs (24) .
-
Fasteners - Grainger Industrial Supply
• Double End Threaded Stud , Thread Size 5/16-18, Overall Length 2 In, Steel, Thread Length Type Unequal, Black Oxide Finish, UNC Thread Type, Thread Length 1 In, Thread Length Opposite End 1/2 In, Shank Type Round, Right Hand Thread Direction, Rockwell…
Indicates content that may require registration and/or purchase.