-
Supplier: Milwaukee Cylinder
Description: materials and expert workmanship contribute to the making of a rugged, top quality hydraulic cylinder. Milwaukee Cylinder MH Metric Cylinders meet ISO Standard 6020/2 160 bar series, including working pressures up to 210 bar.
- Operating Pressure: 0 to 3,045.7917 psi
- Bore Size: 0.9842525 to 7.87402 inch
- Shaft Diameter: 0.4724412 to 5.511814 inch
- Operating Temperature: -4 to 302 F
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced
- Stroke: 0 to 240 inch
- Operating Pressure: 1,500 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 0.625 to 1.75 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 2,200 psi
- Bore Size: 5 inch
- Shaft Diameter: 2 to 3.5 inch
-
-
Supplier: Prince Manufacturing Corp.
Description: 3000 PSI 37° JIC Male Ports Bore sizes 1.5" to 2.75" Stroke sizes 4" to 36" Honed tubing Chromed, ground & polished rod Ductile iron piston & gland Optional end fittings available Urethane u-cup and wiper Crown seal standard, "T" seal optional Wear ring on piston Thread in gland with o-ring to
- Stroke: 4 to 36 inch
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 2.75 inch
- Shaft Diameter: 0.75 to 1.5 inch
-
Supplier: Radwell International
Description: HYDRAULIC CYLINDER, DOUBLE ACTING, DOUBLE END ROD, 2-1/2IN BORE, 1.25IN STROKE, 130 MAX TORQUE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Prince Manufacturing Corp.
Description: 3000 PSI - All purpose line Bore sizes 1.5" to 4" Skived/honed tubing Heavy duty welded construction Chromed, ground & polished piston rod Ductile iron piston & gland Ductile clevis & cast steel base end Urethane u-cup & urethane wiper in gland, crown seal on piston Square ring gland retainer
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 4 inch
- Shaft Diameter: 0.75 to 1.75 inch
- Mounting: Clevis
-
Supplier: Prince Manufacturing Corp.
Description: 2500 PSI Universal Mountings Bore sizes 2.5" to 4" Stroke sizes 8" to 60" Honed tubing Welded construction Chromed, ground & polished piston rod Ductile iron piston & gland Crosstube end fittings with grease zerks Urethane u-cup & urethane wiper in gland O-ring with backup washers & cast iron ring
- Stroke: 8 to 60 inch
- Operating Pressure: 2,500 psi
- Bore Size: 2.5 to 4 inch
- Shaft Diameter: 1.375 to 2 inch
-
Supplier: Prince Manufacturing Corp.
Description: Heavy duty welded construction 3000 PSI Bore sizes 5" to 6" Stroke sizes 8" to 60" Externally threaded gland cap Chromed, ground & polished piston rod Skived tubing Ductile iron piston Urethane u-cup, metal encased wiper, crown seal and wear ring Crosstube end fittings with grease zerks
- Stroke: 8 to 60 inch
- Operating Pressure: 3,000 psi
- Bore Size: 5 to 6 inch
- Shaft Diameter: 2.5 to 3 inch
-
Supplier: IMI Bimba
Description: Actuators for applications requiring supply pressures up to 3000 PSI. TRD's hydraulic cylinders have a 3000 PSI pressure rating; some NFPA mounts are rated lower for safety. A floating rod bushing (used in other designs) provides trouble free operation and long life for this line of
- Stroke: 0 to 120 inch
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Foot, NFPA Mounting, Rear Mount
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: The Piggy-back Cylinder design enables a longer stroke with a shorter overall length. Piggy-back cylinders are designed for applications that require a long extend with a short retraction area. It is suitable for both high and low pressure situations, and the absence of hoses and
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Top NPT Ports Standard Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Stroke: 10 inch
- Bore Size: 5 inch
- Shaft Diameter: 2.5 inch
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Top NPT Ports Standard Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Stroke: 40 inch
- Bore Size: 5 inch
- Shaft Diameter: 2.5 inch
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Top NPT Ports Standard Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Stroke: 14 inch
- Bore Size: 5 inch
- Shaft Diameter: 2.5 inch
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Welded Cross-Tube Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Top NPT Ports Standard Top Quality Seals 4 Year Warranty Standard Color is BLACK
- Stroke: 40 inch
- Bore Size: 3 inch
- Shaft Diameter: 1.5 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced
- Stroke: 0 to 240 inch
- Operating Pressure: 1,500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 to 1 inch
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "T" ring piston seal on 2" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice
- Stroke: 0.0625 inch
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 3" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice Aluminum
- Stroke: 0.0625 inch
- Bore Size: 3 inch
- Shaft Diameter: 0.625 inch
- Operating Temperature: -40 to 180 F
-
Supplier: International Hydraulics
Description: 2 X 24 3000PSI Heavy-Duty Welded Hydraulic Cylinder - Cross Tube Ends Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel
- Stroke: 24 inch
- Rated Load/Force: 8,370 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.25 inch
-
Supplier: International Hydraulics
Description: 2.5 X 16 3000PSI Heavy-Duty Welded Hydraulic Cylinder - Cross Tube Ends Heavy-Duty Welded Construction for Double-Acting Applications Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness Ductile Iron QT500-7 Piston Honed Steel
- Stroke: 16 inch
- Rated Load/Force: 14,720 lbs
- Bore Size: 2.5 inch
- Shaft Diameter: 1.5 inch
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 4" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice Aluminum
- Stroke or X-Axis Travel: 0.0625 inch
- Bore Size: 4 inch
- Shaft Diameter: 0.75 inch
- Features: Double End Rod, Other
-
Supplier: Cylinders & Valves, Inc.
Description: 0-500 PSI, 3/4", 1" and 1-1/8" Bore Blow Mold Cylinders SPECIAL FEATURES Heavy duty brass tube Non-corrosive throughout Polished and ground stainless steel piston rods "O" ring, Buna "N" seals Needle end of piston can be altered to customer specifications
- Stroke: 0.0625 inch
- Bore Size: 1.125 inch
- Shaft Diameter: 0.3125 inch
- Features: Double End Rod, Other
-
Supplier: PHD, Inc.
Description: Tom Thumb© Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable
- Stroke: 0.25 to 18 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
-
Supplier: CSA Group
Description: ISO/TS 13725:2016 specifies a method for the evaluation of the buckling load which a) takes into account a geometric model of the hydraulic cylinder, meaning it does not treat the hydraulic cylinder as an equivalent column, b) can be used for all types of cylinder
-
Supplier: Compact Automation
Description: Available in standard inch Bore size(s): 3/4" to 3" Bore Available in stocked lengths from 3/4" to 3-3/4" Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty Our most space efficient duty.
- Bore Size: 0.75 to 3 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Compact Automation
Description: Available in standard inch Bore size(s): 3/4" to 8" Bore Available in stocked lengths from 3/4" to 3-3/4" Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty Our most space efficient duty.
- Bore Size: 0.75 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Compact Automation
Description: Compact Automation Products LLC rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s): 1/2" Bore
- Bore Size: 0.3149608 to 1.574804 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Compact Automation
Description: Compact Automation Products LLC Air CR3 Stainless Steel Series Cylinders are 100% stainless steel and designed for extremely tough and limited space applications. They are ideal for use in harsh environments found in industries such as chemical/petroleum, pharmaceutical, salt-water exposure,
- Bore Size: 0.75 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: hydraulic oil from the axial piston pump is alternately directed by a mechano-hydraulic four-way valve, which is hydraulically actuated by the moving plungers, to the two ends of a double-acting hydraulic cylinder whose piston rods are positively coupled to the
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 30.35 INCH L X 15.24 INCH W X 11.61 INCH H OVERALL SIZE DOUBLE ACTING CYLINDER APPLICATION 77.4 LB WEIGHT 290 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION 7.31 CU INCH AT SINGLE STAGE, 0.29 CU INCH AT TWO
- Maximum Discharge Pressure: 290 to 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Festo Corporation
Description: For clamping of components during the welding process Double-acting Easy to mount thanks to the swivel bearing on the bearing cap Integrated throttling Integrated end-position cushioning Rod wiper seal to protect against welding spatter Asian automotive standard for car body production
- Operating Pressure Range: 14.50377 to 145.0377 psi
- Linear Stroke: 1.968505 inch
- Operating Temperature: 14 to 140 F
- Shaft or Table Diameter: 1.968505 inch
-
Supplier: Vektek, LLC
Description: Easy to use, basic hydraulic cylinders in SAE 4 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or eliminate part distortion by providing accurate, repeatable clamping force.
- Operating Pressure: 5,000 psi
- Cylinder Action: Double
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Easy to use, basic hydraulic cylinders in SAE 4 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or eliminate part distortion by providing accurate, repeatable clamping force.
- Operating Pressure: 5,000 psi
- Cylinder Action: Double
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Easy to use, basic hydraulic cylinders in G1/8 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or eliminate part distortion by providing accurate, repeatable clamping force.
- Operating Pressure: 5,000 psi
- Cylinder Action: Double
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Easy to use, basic hydraulic cylinders in SAE 4 ported designs. Designed for long life in high production applications. Don't gamble with "cheap" cylinders which wear out prematurely. Reduce or eliminate part distortion by providing accurate, repeatable clamping force.
- Operating Pressure: 5,000 psi
- Cylinder Action: Double
- Mounting: Threaded
-
Supplier: Lift Products, Inc.
Description: double acting cylinders. With capacities of 2,000 - 6,000 lbs., the Max-Tilt series can handle most applications. Request LPTT Quote Zerk Fittings Regreasable fittings on pivot points which last longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty.
Find Suppliers by Category Top
Featured Products Top
-
. Applications: Our rod ends and ball joint rod ends are designed for hydraulic cylinders, steering and suspension systems, agricultural and construction machinery, mining equipment, industrial automation, robotics, and material handling systems, delivering reliable articulation, smooth motion transmission, and durable performance in demanding industrial applications. (read more)
Browse Ball Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
platform is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
, patented design makes these products perfect for the semiconductor, packaging, medical and factory automation industries. Standard Duty Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Turn Act is a market leading manufacturer of space efficient pneumatic cylinders, valve actuators and custom products and has over 25 patents. Turn Act specializes in engineering your unique design to fit your specific product specifications. Val-U-Act Cylinders (read more)
Browse Valve Actuators Datasheets for Compact Automation -
Superior Pressure Capacity with Assembly-Level Safety Margin – Rated working pressure up to 33 MPa and burst pressure up to 132 MPa. Double-layer high-tensile steel wire braided reinforcement, integrated with precision-crimped couplings to form a unified assembly (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Superior Pressure Rating with Compact Reinforcement – Rated working pressure up to 40 MPa and minimum burst pressure of 160 MPa. The double-layer high-tensile steel wire braided construction (2SC (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Balanced Pressure Capacity with Heavy-Duty Reinforcement – Rated working pressure up to 16.5 MPa and minimum burst pressure of 66 MPa. The double-layer high-tensile steel wire braided construction (2 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
transmission fluid is a suitable and easily obtainable substitute. It is important not to mix fluids. Pick one and stick to it. Can other hydraulic fluids be used? Many hydraulic fluids will attack the seals in our power units or cylinders (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber air disc brake chamber wedge brake chamber (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Position Error Reduction of the Actuator Using the Sliding Mode Controller with Variable Boundary Layer Thickness
To demonstrate its performance, the proposed control algorithm is applied to the electro-hydraulic servo system which is composed of a double ended hydraulic cylinder driven by a direct drive valve.
-
Motion Controllers as Data Acquisition and Testing Tools - Nasa Tech Briefs :: NASA Tech Briefs
The rope sling is tensioned using a double - ended hydraulic cylinder with a 3.25" bore, 2" rod, and 2' stroke, with fluid supplied by a proportional servo valve.
-
Mechanical Engineers' Handbook Energy and Power 3rd Edition Complete Document
Consider, for example, the electrohydraulic valve-driven, double - ended hydraulic cylinder moving an inertia with both damping and a spring resistance.
-
Healing of stress‐whitening in polyethylene and polypropylene at or below room temperature
The apparatus consisted of two thick-walled pressure ves- sels (one for testing and the other for pressure com- pensation), made of maraging steel, and a double - ended hydraulic cylinder for loading and unloading samples.
-
New Pile Handling Techniques
… leveling beam now became a plate with a wide outer flange and, instead of six poorly sup- ported cylinder rods, the leveling beam was connected directly to the moving body of four large-diameter double - ended hydraulic cylinders , as shown in Fig …
-
Electronic Flow Control Valve (EFCV) with Pressure Compensation Capability - Nasa Tech Briefs :: NASA Tech Briefs
For example, consider a double - ended hydraulic cylinder with the piston area equal to 1 [unit].
-
Thermal Design Principles of Spacecraft and Entry Bodies > Effects of Transient Pressure Environments on Heat Transfer in One-Dimensional Composite Slabs with ...
A double - ended hydraulic cylinder , which was supplied with a regulated flow of hydraulic oil, applied the force to the test specimens.
-
Performance of a piezohydraulic actuation system with active valves
The piezoelectric stack actuator drove the piston which compressed the hydraulic ßuid in the chamber into high pressure and then push the ßuid through hydraulic tubing connections to drive the load by a double - ended hydraulic cylinder .
-
The flow of solid polymers under high pressure
Load is applied to the test specimen by means of a double - ended hydraulic cylinder which is activated by a separate pressure system.
-
Design, test and model of a hybrid magnetostrictive hydraulic actuator
A double - ended hydraulic cylinder was used as the output device and tests with no load and with external loads were carried out to measure the performance (maximum flow rate and blocked force) of the actuator.
Indicates content that may require registration and/or purchase.