Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Specialty Product Technologies
Description: Type 7 snap in bearings are available in diameters from 1/8” to 3/4” for use with plates 0.04” to 0.135” in thickness and diameters from 3mm to 12mm for us with plates from 2mm to 3.5mm in thickness. Type 7 snap in bearings are also available in Thomson Nyliner's high performance
- Inside Diameter: 0.126 to 0.751 inch
- Bushing Type: Flanged
- Design Units: Inch, Metric
- Bearing Surface: Plastic
-
Supplier: GGB
Description: application's service life Extended service life Material operates well in corrosive environments Eliminate corrosion CHARACTERISTICS Can be used with different bearing housing materials, e.g. aluminum, magnesium and plastic Feasible for a larger variety of bearing housing dimensions,
- Bushing Type: Flanged
- Features: Other
- Bearing Surface: Plastic
-
Supplier: Barden Precision Bearings
Description: surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
- Bearing Class: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Features: ABEC 9 / Class 2 / P2, Conrad / Deep Groove, Double Seal, Double Shield, Inch, None (Open Bearing), Single Seal, Single Shield
- Application: Aerospace, Airframe / Aircraft Control, Instrument / Miniature, Medical /Dental
- Primary Bearing Category: Radial Ball Bearing, Thrust Bearing
-
-
Supplier: Aetna Bearing Company
Description: Precision Idlers are available in Flat Belt or V-belt styles with single or double row precision radial bearings riveted between soft steel flanges. They are used where loads and speeds are greater than required for unground bearings-usually over 2000 RPM. Many are used
-
Supplier: Imao-Fixtureworks
Description: Body S45C steel Electroless nickel plated Bearing/Retaining Ring Steel
- Length/Width: 0.7086618 to 1.5354339 inch
- Roll Diameter: 1.181103 to 2.755907 inch
- Type: Guide Roller
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: AM60000C403 FLANGED DOUBLE BALL BEARING
-
Supplier: NationSkander California Corporation
Description: 10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 4mm. Bearings are made of Stainless Steel. Item: Flanged Double Shielded Ball Bearings Type: Deep groove ball bearings Size: 8 x 16 x 4 mm
-
Supplier: NationSkander California Corporation
Description: contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings With Flanged Size: 2mm x 5mm x 2.3mm Type: Deep groove ball bearings Shields: 2 Metal Shield Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10
-
Supplier: Imao-Fixtureworks
Description: Features Use as rollers for sliding doors or carriers. Heavy-duty This product can accept a polished steel bar that is available commercially.
- Length/Width: 0.7086618 to 1.5354339 inch
- Roll Diameter: 1.181103 to 2.755907 inch
- Type: Guide Roller
- Material: Plastic, Steel
-
Supplier: NationSkander California Corporation
Description: 10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 2mm x 6mm x 2.5mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the
-
Supplier: NationSkander California Corporation
Description: contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Type: Deep groove ball bearings Closures: Metal Shielded Lubrication: Self Lubricated (Grease) Size: 4mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Outside Diameter: 0.37795296 inch
- Length: 0.14173236 inch
- Operating Temperature: -40 to 176 F
- Bushing Type: Flanged, Sleeve
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Outside Diameter: 0.5 inch
- Length: 0.138 inch
- Operating Temperature: -40 to 176 F
- Bushing Type: Flanged, Sleeve
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Outside Diameter: 0.4375 inch
- Length: 0.2 inch
- Operating Temperature: -40 to 176 F
- Bushing Type: Flanged, Sleeve
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Outside Diameter: 0.6875 inch
- Length: 0.138 inch
- Operating Temperature: -40 to 176 F
- Bushing Type: Flanged, Sleeve
-
Supplier: Quality Bearings & Components
Description: Steel Bearing PILLOW FLANGE-MOUNTED BALL BEARINGS - INCH High Chromium Alloy Steel Bearing Carbon Steel, Black Oxide Finish Flange & Retainer Features: Self-aligning to ±5° Pillow flange-mounted Double shields ABEC 3 Specifications: Max. Speed: 40000
- Shaft Size: 0.25 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Bearing / Housing Features: Offset Hole Pattern, Spherical / Self-aligning
-
Supplier: Albion Casters and Wheels
Description: Various bore sizes available for use as plain bore wheels or to be used with keyway and set screw or with a variety of bearings. Cast iron offers 30,000 psi tensile strength. See FL for features and options.
- Load Capacity: 500 to 2,000 lbs
- Wheel Diameter: 5 to 10 inch
- Wheel Tread Width: 0.75 to 1.75 inch
- Hub Length: 2.1875 to 3.25 inch
-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU.
- Bore Size: 0.3543309 inch
- Outside Diameter: 0.6692917 inch
- Overall Width: 0.1968505 inch
- Rated Speed (Oil): 43 rpm
-
Supplier: Boca Bearings Company
Description: Radial Bearings
- Bearing Class: ABEC 1 / Class 0 / P0
- Features: Balls, Double Shield, Flanged, Other
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: RegalRexnord
Description: 4" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Clearance Seal
- Features: Flanged
- Type: Spherical
-
Supplier: RegalRexnord
Description: 4" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Clearance Seal
- Bore: 4 inch
- Outside Diameter: 5.625 inch
- Static Axial / Thrust Load: 137,000 lbs
- Dynamic Axial / Thrust Load: 130,970 lbs
-
Supplier: RegalRexnord
Description: 2" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Clearance Seal
- Bore: 2 inch
- Outside Diameter: 3.25 inch
- Static Axial / Thrust Load: 44,400 lbs
- Dynamic Axial / Thrust Load: 36,370 lbs
-
Supplier: RegalRexnord
Description: 1 1/2" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Clearance Seal
- Bore: 1.5 inch
- Outside Diameter: 2.59375 inch
- Static Axial / Thrust Load: 28,700 lbs
- Dynamic Axial / Thrust Load: 27,820 lbs
-
Supplier: Aetna Bearing Company
Description: Precision Idlers are available in Flat Belt or V-belt styles with single or double row precision radial bearings riveted between soft steel flanges. They are used where loads and speeds are greater than required for unground bearings-usually over 2000 RPM. Many are used
-
Supplier: Accuris
Description: Aerospace series - Bearings, airframe rolling - Double row self-aligning ball bearings with flanged outer ring in corrosion resisting steel, reduced internal radial clearance - Dimensions and loads
-
Supplier: Accuris
Description: Aerospace series - Bearings, airframe rolling - Double row self-aligning ball bearings with flanged outer ring in corrosion resisting steel, reduced internal radial clearance - Dimensions and loads; German and English version EN 4034:2007
-
Supplier: SKF/North America
Description: NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral
- Bore: 7.87402 inch
- Outside Diameter: 11.023628 inch
- Overall Width: 3.149608 inch
- Rated Speed (Oil): 1,300 rpm
-
Supplier: SKF/Global
Description: NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral
- Bore: 1.7716545 inch
- Outside Diameter: 2.9527575 inch
- Overall Width: 1.574804 inch
- Rated Speed (Oil): 5,300 rpm
-
Supplier: SKF/North America
Description: NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral
- Bore: 4.724412 inch
- Outside Diameter: 7.086618 inch
- Overall Width: 3.149608 inch
- Rated Speed (Oil): 2,000 rpm
-
Supplier: SKF/Global
Description: NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral
- Bore: 7.480319 inch
- Outside Diameter: 11.417329 inch
- Overall Width: 5.3543336 inch
- Rated Speed (Oil): 1,300 rpm
-
Supplier: SKF/North America
Description: NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral
- Bore: 13.385834 inch
- Outside Diameter: 20.472452 inch
- Overall Width: 9.5669343 inch
- Rated Speed (Oil): 670 rpm
-
Supplier: SKF/Global
Description: NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral
- Bore: 11.81103 inch
- Outside Diameter: 14.960638 inch
- Overall Width: 3.149608 inch
- Rated Speed (Oil): 850 rpm
-
Supplier: SKF/Global
Description: NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral
- Bore: 15.74804 inch
- Outside Diameter: 19.68505 inch
- Overall Width: 3.93701 inch
- Rated Speed (Oil): 630 rpm
-
Supplier: SKF/North America
Description: NNCF design bearings (fig) have three integral flanges on the inner ring and one integral flange on the outer ring enabling the bearing to provide axial location for a shaft in one direction. A retaining ring is inserted in the outer ring at the side opposite the integral
- Bore: 5.905515 inch
- Outside Diameter: 8.267721 inch
- Overall Width: 2.362206 inch
- Rated Speed (Oil): 1,700 rpm
-
Supplier: Radwell International
Description: FLANGED RADIAL BALL BEARING, DOUBLE SHIELDED, 0.5000IN BORE 1.1250IN OD. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Radial Ball Bearing
Find Suppliers by Category Top
Featured Products Top
-
FLASH-CLICK double flanged bearing assembly, 0.5 mm bearing material thickness Material offer aligned to meet lifetime requirements Compatibility with cataphoresis (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
comminutor. Includes oil lubricated double row ball bearings, choice of packing or mechanical seal, 150 lb. centerline inlet and outlet flanges, and elastomeric coupling with piloted C-flange motor mount. Vaughan's E-Series back pull-out design allows for external adjustment of all cutting clearances. Various sealing systems Direct or belt drive Adjustable back pull-out design (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
an expensive comminutor. Applications include sludge mixing and transfer. Includes oil lubricated double row ball bearings, choice of packing or mechanical seal, 150 lb. centerline inlet and outlet flanges, and elastomeric coupling with piloted C-flange motor mount. Vaughan's E-Series back (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
lubricator to provide a continuous film of oil to rolling elements as needed. The 1045 steel Double Track can be specified to any length up to 12 feet. Two bolt flange bearings mated to aluminum pulleys drive a maintenance free, steel reinforced belt. The belt adjustment is located in the (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
specifically designed for harsh factory and plant floor environments. The Model 802S is available with a variety of flange and servo mounting styles, making it easy to use in a broad range of applications. Its heavy duty, double-shielded ball bearings are rated at 80 pounds maximum axial and radial (read more)
Browse Incremental Rotary Encoders Datasheets for Encoder Products Company -
Hollow Flanged Transducers achieve faster response by employing a patented double-wall design that results in a compact package with high torsional stiffness. Maximum loads range from 60 to 2,400,000 lbf-in. Other features include: 200% Mechanical Overload (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
high-pressure bearing capacity, long-term stable operation in harsh media environments such as chemical liquid, food raw materials and pharmaceutical fluids. Dual Flange Connection DesignStandard double flange structure matches global universal flange pipelines. Simplifies (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Features: Straddle-Bearing Planet Carrier: Built with a one-piece planet carrier supported on both ends by full needle bearings, virtually eliminating gear (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
: Integrated Straddle-Bearing Carrier Designs: Replacing multi-piece or bolt-together carrier assemblies with a one-piece planet carrier—where the output flange interface and internal cage are manufactured as a single rigid steel housing—eliminates internal flex. Supporting planet (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
Conduct Research Top
-
Advantages of Linear Encoders Over Rotary Encoders
?. They adopt the magnetic sensing technology, so they work without contact and ensure virtually wear-free and maintenance-free operation. There are no moving parts and all the mechanical components found in rotary encoders (flange, shaft, bearings, etc.) are not need, which eliminates mechanical failures
More Information Top
-
Pictorial Handbook of Technical Devices
d- Double flanged bearing with oil-grooves.
-
2 – TIMING PULLEYS
MINIMUM BORE DOUBLE FLANGE OR NO FLANGE ALUMINUM .
-
80/20 Power Transmission - Grainger Industrial Supply
• Linear Bearing, Double Flange , Bore Dia 8.3 mm, Overall Width 103.12 mm, Overall Length 75 mm, Overall Height 50 mm, Flange Thickness 9 mm, Mounting Hole Center 40 mm, Mounting Hole Dia 8.3 mm, Slot Width 8.12…
-
Power Transmission - Grainger Industrial Supply
• Linear Bearing, Double Flange , Bore Dia 8.3 mm, Overall Width 103.12 mm, Overall Length 75 mm, Overall Height 50 mm, Flange Thickness 9 mm, Mounting Hole Center 40 mm, Mounting Hole Dia 8.3 mm, Slot Width 8.12…
-
2 – TIMING PULLEYS
ALUMINUM DOUBLE FLANGE .250 BORE TRUE METRIC ® PROFILE .
-
Tapered Roller Bearings from China
Gen 3 double flange tapered bearing tapered bearing Source: Timken, Automotive Techtips.
-
Analysis of the capabilities of continuous high-speed microcontact printing
Aluminum double flange linear bearings have been used to carry the extrusion from the Submergible Roller Module.
-
2 – TIMING PULLEYS
ALUMINUM DOUBLE FLANGE .250 BORE .
-
Bearings - Linear Ball Bearings Needle Roller Plastic Precision Thrust Sleeve Frelon® Lined Miniature Spherical Blocks
Double Flanged Sleeve Bearings .
-
Mounted Bearings - Grainger Industrial Supply
• Linear Bearing , Double Flange , Overall Width 2.937 In, Overall Length 1.875 In, Overall Height 1.218 In, Body Width 2.937 In, Flange Thickness 0.312 In, Mounting Hole Center 1.000 In, Mounting Hole Dia 0.257 In…
Indicates content that may require registration and/or purchase.