-
Supplier: DigiKey
Description: "HEX PLATED NUT FOR "" JACKS"
- Type: Hex
- Finish: Nickel Plated
- Material: Steel
-
Supplier: RS Components, Ltd.
Description: Wurth Elektronik 709940300 Hex Nut
- Type: Hex
- Size: M3
- Material: Nylon, Plastic
- Features: Other Plastic
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4707 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: 5mm Thread: M2.5
- Type: Hex
- Size: M2.5
- Material: Steel
- Finish: Zinc Plated
-
-
Supplier: National Bolt & Nut Corporation
Description: HEX JAM NUTS As part of our premium line of hex nut products, National Bolt & Nut offers a series of hex jam nuts that meet ANSI B18.2.2 dimensional specifications. Thinner than a conventional hex nut, our hex jam nuts can
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other
- Standards: ASME / ANSI
- Type: Hex, Jam Nut, Locknut, Nylon Insert Nut
-
Supplier: APM Hexseal Corp.
Description: made from high quality rubber, molded into a specially shaped cavity in the nut itself. With the threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section of the nut, as well as with the contact surface. Like our other
- Type: Hex, Locknut
- Features: Other, Vibration Dampening
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Metric Threads
- Material: Brass
- Type: Hex, Locknut
- Size: M40
- Finish: Nickel Plated
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4032 Hex Nut M8
- Type: Hex
- Standards: ISO
- Size: M8
- Features: Other, Other Metal
-
Supplier: National Bolt & Nut Corporation
Description: other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other
- Standards: ASME / ANSI
- Type: Hex, Jam Nut, Locknut, Nylon Insert Nut
-
Supplier: Altech Corp.
Description: Features: Polyamide 6 25 % Glass Fiber Reinforced NPT Threads
- Size: 3/4"
- Material: Brass
- Type: Hex, Locknut
- Finish: Nickel Plated
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Type: Hex, Locknut
- Size: M5
- Features: Other, Other Metal, Vibration Dampening
- Material: Steel
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Material: Brass
- Type: Hex, Jam Nut, Locknut
- Finish: Nickel Plated
- Features: Other, Vibration Dampening
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Characteristics: PG Thread
- Material: Brass
- Type: Hex, Locknut
- Finish: Nickel Plated
- Features: Other
-
Supplier: Jergens, Inc.
Description: Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching. Features,
- Finish: Black Oxide
- Type: Hex
- Features: Other, Other Metal
- Material: Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #4
- Type: Hex
- Material: Nylon, Plastic
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings. Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings.
- Type: Hex
- Features: Other
- Material: Stainless Steel
-
-
Supplier: BRIM Electronics, Inc.
Description: Brass hardware Nickel plated for high temperature applications. Std. Pkg.: 1000.
- Material: Brass
- Type: Hex
- Finish: Nickel Plated
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4688 Material: Nylon OD: 5.5mm Thread: M3
- Type: Hex
- Size: M3
- Material: Nylon, Plastic
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L BMX LCK Hex Lock Nut M12 x NA
- Type: Hex
- Size: M12
- Features: Other, Other Metal
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Type: Hex
- Size: M3.5
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: HEAVY HEX NUTS As part of our premium line of hex nut products, National Bolt & Nut offers a wide range of heavy hex nuts in various grades, finishes, threads, and sizes to meet your unique application requirements. Meeting ANSI B18.2.2 dimensional
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other
- Standards: ASME / ANSI
- Type: Hex, Locknut, Nylon Insert Nut
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Characteristics: Metric Threads
- Material: Brass
- Type: Hex, Locknut
- Size: M20
- Finish: Nickel Plated
-
Supplier: Waytek, Inc.
Description: Carling Technologies 380-08602 Hex Face Nuts Category: Toggle Switches Manufacturer: Carling Technologies Material: Nickel Thread Size: 15/32" Provides protection from weather and salt spray Full boot style fits over switches with 15/32" diameter mounting stems and standard length
- Type: Hex
- Features: Other, Other Metal
-
Supplier: Newport MKS
Description: 1/4-20 Nut, Stainless Steel, Pack of 50
- Type: Hex
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings. Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings.
- Features: 3"
- Type: Hex
- Material: Stainless Steel
-
Supplier: Nord-Lock Group
Description: Superbolt Flexnuts are used in combination with Superbolt tensioners and are designed to flex out at the bottom and flex in toward the top of the nut. This distributes the bolt load along many threads, adds elasticity, and prevents stress concentrations in the first few threads. For through
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 7/8", M20, M24, M27, M30, M33, M36, M42, M48, M56, M64
- Features: 3", Other
- Standards: DIN
- Type: Hex
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4689 Material: Nylon OD: 7mm Thread: M4
- Type: Hex
- Size: M4
- Material: Nylon, Plastic
-
Supplier: Harwin Plc
Description: Hexagonal nut, for use with studs for board-mount strain relief or panel mount fixing. Also use with cable backshells to secure the two halves. M3 thread size, for use with Kona connectors. Supplied with cable backshell kits KA1-970 metal backshells - use this part number for spares.
- Type: Hex
- Size: M3
-
Supplier: National Bolt & Nut Corporation
Description: selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts,
- Standards: DIN
- Type: Hex, Locknut, Nylon Insert Nut, Weld Nut
- Size: M10, M12, M8
- Features: Other
-
Supplier: Waytek, Inc.
Description: Carling Technologies 380-08606 Hex Face Nuts Category: Toggle Switches Manufacturer: Carling Technologies Toggle Type: Face Nut Color: Black Thread Size: 15/32" Provides protection from weather and salt spray Full boot style fits over switches with 15/32" diameter mounting stems
- Type: Hex
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Type: Hex
- Size: M2
- Material: Steel
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings. Durable 304 stainless steel. Acme 8TPI thread (1" - 3"), Acme 6TPI thread (4"). For use with FBS-SS series fittings.
- Size: 2 1/2"
- Type: Hex
- Material: Stainless Steel
-
Supplier: Nord-Lock Group
Description: safe and secure for more productive and efficient operations. The Nord-Lock wheel nut is designed for flat-faced steel rims. The Nord-Lock wheel nut is based on the same principle as the Nord-Lock washers. Each nut incorporates a pair of captivated washers with cam faces on one
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 7/8", M20, M24, M27, M30, M33, M36, M42, M48, M56, M64
- Features: 3", Other
- Standards: DIN
- Type: Hex, Locknut
-
Supplier: Newport MKS
Description: M4 x 0.7 Nut, Stainless Steel, Pack of 50
- Type: Hex
- Material: Stainless Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO’s hex sealing nuts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO’s hex sealing nuts rather than ordinary nuts to ensure
- Size: #0, #1, #10, #12, #2, #4, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
- Standards: AIA / NAS, AN / MS
- Finish: Black Oxide, Zinc Plated
- Type: Hex
Find Suppliers by Category Top
Featured Products Top
-
With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x 1-1/16″ and 1-1/8″ x 15/16.” Their 12-point design makes (read more)
Browse Wrenches Datasheets for Lowell Corporation -
. Lock nuts: Lock nuts are available in a range of shapes and are used to secure other nuts and prevent them from loosening. Types of lock nuts include all metal lock nuts with top or side locking features, serrated hex flange, and nylon inserts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Semi-finished hex: Six-sided nut with only the thread and bearing surface machined Serrated hex flange: (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
1-1/4" x 1-1/16" hex double socket and the DSP2 has a 1-1/8" x 15/16" hex double socket. Both models are 13” long and feature ergonomic handles and High-Vis sockets and grips which make it easy to find the tools on a worksite or in a toolbox. Each wrench weighs only 1-3/8 lbs. With (read more)
Browse Wrenches Datasheets for Lowell Corporation -
. Lock nuts: Lock nuts are available in a range of shapes and are used to secure other nuts and prevent them from loosening. Types of lock nuts include all metal lock nuts with top or side locking features, serrated hex flange, and nylon inserts (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
: Heavy Hex Nuts Heavy Hex Bolts Structural Washers (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. In addition to the new coated jaw versions, OK-Vise® clamps are available with several other styles including serrated, smooth, machinable and adjustable. Single-wedge and double-wedge, pull down styles and a simplified economy version of the clamp round out the offering (read more)
Browse Vises Datasheets for Jergens, Inc. -
Worcester, MA, February 8, 2021 – With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount style (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.
More Information Top
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… sinningia_N|1 nodding_J|1 genus_streptocarpus_N|2 waterleaf_N|1 genus_hydrophyllum_N|1 yellow_bells_N|1 pulmonary_J|5 baby_blue-eyes_N|1 genus_nemophila_N|2 scorpioid_cyme_N|1 genus_phacelia_N|1 four-lobed_J|1 rosemary_N|2 genus_satureja_N|2 calamintha_N|1 giant_hyssop_N|1 mexican_hyssop_N|1 genus_agastache_N|1 black_horehound_N|1 rugose_J|1 wood_mint_N|3 genus_blephilia_N|1 calamint_N|1 mint-scented_J|1 wild_basil_N|1 serrate _J|1 genus_plectranthus_N|3 solenostemon_N|1 genus_coleus_N|3 … … cascarilla_N|1 eurafrican_J|1 ricin_N|1 physic_ nut _N|1 genus_manihot_N|1 cassiri_N|1 tung_oil_N|1 … … judgment_lien_N|1 warehouseman_N|1 particular_date_N|1 credit_account_N|1 control_account_N|1 general_ledger_N|1 subsidiary_ledger_N|1 accounting_entry_N|3 method_of_accounting_N|2 quarterly_R|1 debit_side_N|2 keep_on_V|1 transfer_payment_N|1 double -entry_bookkeeping_N|1 current_assets_N|1 work_in_progress_N|1 … … disclaimer_N|1 receptivity_N|1 confer_with_V|1 give_and_take_V|1 powwow_N|1 pester_V|1 keynote_address_N|1 elocutionary_J|1 turn_away_V|10 bring_forward_V|5 dissuasion_N|1 disruptively_R|1 inarticulately_R|1 hex _N|1 unsolicited_J|2 come_away_V|1 …
Indicates content that may require registration and/or purchase.