Products/Services for Double Thumbturn Deadbolts
-
Deadbolts - (45 companies)Deadbolts are door security devices that have an elongated bolt that, when engaged, will insert into the door jamb to provide protection from forced entry. They are an inexpensive option for home security. Deadbolts are stronger and more resistant...Actuation
-
Locks - (516 companies)Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks. Description. Locks are used... -
Locksets - (89 companies)The deadbolt is locked or unlocked by the outside key or inside key/thumb-turn. The latch and deadbolt operate independently. Store door lockset. The bolt is opened by a handle on either side. The deadbolt lock is operated by a key on either side...
-
Double Sided and Transfer Tapes - (237 companies)Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing. Double sided and trasfer tapes are used in a wide variety of applications in many... -
Air Cylinders - (643 companies)Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure... -
Nails - (271 companies)Nails are available in a variety of shapes and sizes for specific uses. Common nail types include: brad nails, cap nails, common nails, double-headed nails, finishing nails, masonry nails, roofing nails and screws. Nails are mechanical fasteners...
-
Door Strikes - (41 companies)...strikes have multiple holes allowing for deadbolts or another type of lock. The strike reinforces the frame of the door, which could be otherwise be easily bypassed or overpowered. Types of Door Strikes. Standard door strikes have no moving parts...
-
Herringbone Gears - (35 companies)Herringbone gears, also called double helical gears, are gear sets designed to transmit power through parallel or, less commonly, perpendicular axes. The unique tooth structure of a herringbone gear consists of two adjoining, opposite helixes...
-
Edge Connectors - (297 companies)Card edge connectors are edge-on connectors designed for single-sided or double-sided printed circuit boards (PCBs). Card edge connectors (also called edge card connectors) are embedded devices that mate with the edges of single-sided...
-
Telecentric Lenses - (23 companies)Telecentric lenses are used to provide images independent of an object 's distance, or to prevent wide ranges of angles of incidence. There are three basic types of telecentric lenses: object-space, image-space, and double telecentric. Telecentric...
Product News
-
Marki Microwave LLC
GaAs MMIC mmWave Doubler The MMD-40120H is a MMIC mmWave doubler fabricated with GaAs Schottky diodes, operating over a 20 to 60 GHz input frequency range or a doubled output frequency range of 40 to 120 GHz. The MMD-40120H is available as a connectorized module using 1.0 mm connectors on the output or wire bondable die. (read more)Browse RF Frequency Multipliers Datasheets for Marki Microwave LLC -
BlockMaster Electronics, Inc.
Double Row Terminal Blocks BlockMaster Electronic 's Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services include adding 0.187 " or 0.250 " QCTerminals and jumpers. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Lowell Corporation
Lowell Double Handle Ratchets Double Handle Ratchet Wrenches give workers maximum versatility and the ability to apply additional force when needed. These wrenches are suitable for use by one operator and may be used by two workers when extra turning force is required. Ergonomics is another important feature as the product's design allows the user to always operate the handle with out reaching or stretching. Available in three handle lengths from 13" to 27". Hex, square and round bore (keyed) center gear openings from 3/8... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
C-Flex Bearing Company
Cantilever or Double Ended? Cantilever or Double Ended?. The first decision to be made when selecting a C-Flex pivot bearing is what type of bearing to use, cantilever or double ended. The answer to that will depend on the application and how the bearing will be mounted. In general, cantilever bearings are easier to install and are best suited when the bearing has to fit into a blind hole such as on an optical assembly or when a lever must be supported from only one side. A system using a single cantilever bearing... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
Lowell Corporation
Double Shot Socket Wrench® Lowell DoubleShots (R) are designed for water, wastewater, pipeline and underground electrical utility installation and repair. No environment is too hostile for a Lowell DoubleShot (R). The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod, eliminating the need for deep sockets or open-end wrenches. The... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Marki Microwave LLC
Broad Bandwidth GaAs MMIC Doubler The MMD-0415HPSM is a MMIC doubler fabricated with GaAs Schottky diodes, operating over a guaranteed 2 to 7.5 GHz input frequency range or a doubled output frequency range of 4 to 15 GHz. It features excellent conversion loss, superior isolations, and harmonic suppressions across a broad bandwidth. Available as a 3x3mm QFN. (read more)Browse RF Frequency Multipliers Datasheets for Marki Microwave LLC -
Qorvo
Hybrid Power Doubler amplifier module 45 MHz - 1794 MHz, 34V, 18W, 23dB Gain High Output Power Doubler CATV Hybrid. The QPA3316 is a Hybrid Power Doubler amplifier module,with 23 dB of gain. The part employs GaAs/GaN die and has an operational bandwidth from 45 MHz to 1794 MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. The DC current can be adjusted externally for optimum distortion vs. power consumption over a range of output levels. (read more)Browse Amplifier and Comparator Chips Datasheets for Qorvo -
BlockMaster Electronics, Inc.
We have Double Row Blocks! BlockMaster Electronic 's Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services include adding 0.187 " or 0.250 " QCTerminals and jumpers. We can customize terminal blocks with laser printing. Contact us for a quote today. (read more)Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
Zhejiang Lisheng Spring Co., Ltd.
Double-Turn Laminar Sealing Rings Double-Turn Laminar Sealing Rings (KSKD or ZSKD) are designed for severe operating conditions, providing 360 contact with no axial gap and higher clamping force for reliable sealing. They are ideal where dirt, dust, or contaminants are present, protecting internal seals and extending service life. Key Features & Applications: Contamination Protection: Shields radial seals, O-rings, and other oil seals in harsh environments. High-Speed Compatibility: Suitable for demanding operations. Staggered... (read more)Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
ARDE Barinco, Inc.
Double Helix High Viscosity Mixer Double Helixx mixers from ARDE Barinco are built around two separate mixing shafts with a unique open helix design. The tools are inter-meshed, and counter-rotate upon each other to mix, stir, knead and disperse high-viscosity materials. The helical blades create a positive folding action that results in fast, efficient mixing of high-viscosity liquids, pastes, dry or moist powders...even media as viscous as wet sand. All Double Helixx mixers ensure thorough mixing throughout the entire batch... (read more)Browse Planetary Mixers Datasheets for ARDE Barinco, Inc.
-
Deadbolt Locks - Door Locks and Deadbolts - Grainger Industrial Supply
• Single Cylinder with Thumbturn Single Cylinder with Thumbturn . .... • Double Cylinder Double Cylinder. .... • Deadbolt Less Cylinder, HD, Satin Chrome Deadbolt Less Cylinder,HD,Satin Chrome .
-
RSMeans Illustrated Construction Dictionary, Student Edition
ing security hardware such as keyed or tamper-proof window locks, deadbolts for doors, interior door hinges .... thumbturn A small lever attached to a bolt lock that operates the lock much. .... tilting fillet (cant strip, doubling piece) A thin wedge placed .
Indicates content that may require registration and/or purchase.