-
Supplier: Accuris
Description: Welded-Steel-Type Mill Chains, Welded-Steel-Type Drag Chains, Attachments, and Sprocket Teeth
-
Supplier: Accuris
Description: WELDED STEEL-TYPE DRAG CHAINS, ATTACHMENTS, AND SPROCKET TEETH (REVISION OF ANSI B29.18-1974)
-
Supplier: Columbia Steel Casting Co., Inc.
Description: W've applied the principle of the two-piece pin locking system -- popularly used with shovel teeth -- to the retention of dragline clevis pins. No burning, no welding To speed installation and reduce downtime, the Columbia design requires no burning or welding during pin replacement. To
- Industry / Application: Mining
-
-
Supplier: ASME
Description: This Standard is a consolidation of two ASME Standards, ASME B29.16M-1995 (Welded Steel-Type Mill Chains, Attachments, and Sprocket Teeth) and ASME B29.18M-1993 (Welded Steel-Type Drag Chains, Attachments, and Sprocket Teeth). These two Standards were combined into one because
-
Supplier: ASME Standards and Certification
Description: This Standard is a consolidation of two ASME Standards, ASME B29.16M-1995 (Welded Steel-Type Mill Chains, Attachments, and Sprocket Teeth) and ASME B29.18M-1993 (Welded Steel-Type Drag Chains, Attachments, and Sprocket Teeth). These two Standards were combined into one because
-
Description: ISO 6971:2002 specifies the characteristics of cranked-link drag chains of welded construction suitable for conveying bulk materials, together with associated attachments and chain sprockets. The chain dimensions specified in ISO 6971:2002 ensure interchangeability of both complete chains and
-
Supplier: CSA Group
Description: ISO 6971:2002 specifies the characteristics of cranked-link drag chains of welded construction suitable for conveying bulk materials, together with associated attachments and chain sprockets. The chain dimensions specified in ISO 6971:2002 ensure interchangeability of both complete chains and
-
Description: with a drawing lubricant and pulled through the dies, which form its teeth. The metal cannot be dragged through the dies that shape it without this lubrication. When a stock gear is not available, spur gears can be made using SDP/SI pinion wires. Available in the following pitches: 64, 48,
- Number of Teeth: 30
- Pitch Diameter: 15 mm
- Pressure Angle: 20°
- Material: Brass
-
Description: with a drawing lubricant and pulled through the dies, which form its teeth. The metal cannot be dragged through the dies that shape it without this lubrication. When a stock gear is not available, spur gears can be made using SDP/SI pinion wires. Available in the following pitches: 64, 48,
- Number of Teeth: 8
- Pitch Diameter: 6.4 mm
- Pressure Angle: 20°
- Material: Brass
-
Description: with a drawing lubricant and pulled through the dies, which form its teeth. The metal cannot be dragged through the dies that shape it without this lubrication. When a stock gear is not available, spur gears can be made using SDP/SI pinion wires. Available in the following pitches: 64, 48,
- Number of Teeth: 6
- Pitch Diameter: 4.8 mm
- Pressure Angle: 20°
- Material: Brass
-
Description: with a drawing lubricant and pulled through the dies, which form its teeth. The metal cannot be dragged through the dies that shape it without this lubrication. When a stock gear is not available, spur gears can be made using SDP/SI pinion wires. Available in the following pitches: 64, 48,
- Number of Teeth: 10
- Pitch Diameter: 0.208 inch
- Pressure Angle: 20°
- Material: Brass
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Three sided tooth cuts up to 50% faster than traditional hand saws Induction-hardened teeth stay sharp for long life ToughCoat™ long-lasting, low-friction coating for less drag
-
Supplier: Red Line Synthetic Oil Corporation
Description: Popular for Sportster V-Twin transmissions, 65cc, 85cc, 125cc, and 250cc two stroke motocross transmissions, as well as shifter kart gearboxes, and CRF transmission cases ShockProof® features microscopic solid medium to provide cushioning between gear teeth, while maintaining lower
-
Supplier: Makita USA, Inc.
Description: Features ATAF (Alternate Top and ALternate Face) tooth design for ultra precision cutting. Japanese Ultra Thin Kerf Carbide-tipped design provides smoother cuts with less drag on the motor and minimal material loss. Fully hardened and expertly hand-tensioned steel saw plates for true cuts.
-
Supplier: Red Line Synthetic Oil Corporation
Description: Stock Cars, G-Force, and Liberty clutchless for Drag Racing Unique lubricant with solid microscopic particles offers low drag/high protection Relatively low viscosity, yet cushions gear teeth under extreme pressure Helps to prevent tooth breakage, resists throw-off Avoid use
-
Supplier: Ogura Industrial Corp.
Description: ZERO BACKLASH The MZ series provides minimal backlash. Backlash can be totally eliminated as an option. ZERO DRAG TORQUE There is no drag torque in the disengaged mode because both faces seperate completely. NO SLIP Driving toque is via teeth, therefore slippage is non-existent
- Torque Rating: 2,950 Ft-lbs
- Power: 0.134022038490282 HP
- Rotational Speed: 1,400 rpm
- Operating Voltage: 24 volts
-
Supplier: Ogura Industrial Corp.
Description: ZERO BACKLASH The MZ series provides minimal backlash. Backlash can be totally eliminated as an option. ZERO DRAG TORQUE There is no drag torque in the disengaged mode because both faces seperate completely. NO SLIP Driving toque is via teeth, therefore slippage is non-existent
- Torque Rating: 184 Ft-lbs
- Power: 0.0536088153961128 HP
- Rotational Speed: 3,200 rpm
- Operating Voltage: 24 volts
-
Supplier: Makita USA, Inc.
Description: Features ATAF (Alternate Top and ALternate Face) tooth design for ultra precision cutting. Japanese Ultra Thin Kerf Carbide-tipped design provides smoother cuts with less drag on the motor and minimal material loss. Fully hardened and expertly hand-tensioned steel saw plates for true cuts.
-
Supplier: SG Transmission
Description: ideal for applications where precise timed start/stops are required or where the mechanism is occasionally required to disengage. Key Features High Torque Compact Size No Slip Zero Drag Torque Optional Number of Teeth Power on Engagement Optional Voltages
- Torque Rating: 11.0619469026549 to 184.365781710914 Ft-lbs
- Power: 0.0268044076980564 to 0.0536088153961128 HP
- Diameter: 3.149608 to 5.905515 inch
- Length: 1.181103 to 1.6535442 inch
-
Supplier: Washington Alloy Co.
Description: applications would include tillage tools, bucket lips, extruder screws, tamper feet, dredge cutter teeth and wherever high abrasion and heavy pounding is encountered. Applications Extruder Screws, Bucket Lips, Tamper Feet, Tillage Tools, Dredge Parts, Ore Drag Lines, Muller Tires
-
Supplier: SG Transmission
Description: clutch is ideal for applications where precise timed start/stops are required or where the mechanism is occasionally required to disengage. Key Features Compact Size No Slip Zero Drag Torque Optional Number of Teeth Power of Engagement Optional Voltages
- Torque Rating: 18.4365781710914 to 81.1209439528024 Ft-lbs
- Power: 0.0268044076980564 to 0.0388663911621818 HP
- Bore Diameter: 0.6692917 to 1.181103 inch
- Length: 1.16141795 to 1.52755988 inch
-
Supplier: Red Line Synthetic Oil Corporation
Description: rear ends Not recommended for most synchro applications due to the product's extreme slipperiness Unique lubricant with solid microscopic particles offers low drag/high protection Relatively low viscosity, yet cushions gear teeth under extreme pressure Helps to prevent tooth breakage,
-
Supplier: SAE International
Description: for a differential system filled with lubrication oil up to the center level of the ring gear and for the case with gear blanks without teeth to compare the results and formulate the spin power losses. The results from this investigations show total power consumption by the differential
Find Suppliers by Category Top
More Information Top
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/12661/proefschrift-voormolen-lr.pdf?sequence=4
Pits are often associated with scores, which are in fact scratches created by dragging teeth over the cortical bone surface.
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/12661/02.pdf?sequence=11
Pits are often associated with scores, which are in fact scratches created by dragging teeth over the cortical bone surface.
-
Clinical effect of tip-edge plus appliance in children with angle II1 malocclusion
Tip-Edge Plus archwire slot al- lows mesial or distal tipping movement of teeth in a large range at the initial stage, and the distortion of the archwire can be avoided in the process of dragging teeth backward or closing extraction space.
-
Adjustment and support needs of glioma patients and their relatives: serial interviews
Sometimes you feel like you’re dragging teeth to get some kind of information out of them.
-
Faunal Remains from the 1971–1977 Excavations at the Seip Earthwork Complex, Ross County
Scores consist of shallow linear scarring of the bone surface that results from dragging teeth across the surface of compact bone, while furrows are defined as deeper, linear grooves on cancellaneous bone that result from “repeated .
-
A spatial estimation model for continuous rock mass characterization from the specific energy of a TBM
282 drag teeth , 69 disc cutters 1700 and 12 disc cutters 1400 Power .
-
Pharmaceutische ratios in the Aus country
- Is an 1) roguist a Factotum; it draws deslillirt all erdenltlichen Artcn of Pliissiglieiten tooth US, rnacht soda water, rub Farbeu and also all the varieties yon have painting-brushes for the Verlraufe ilberdies i s t it the right hand of …
-
Fishing
spears, and wire line The drag tooth or poor boy basket is a shop made tool and is very effective .
-
Tillage Implement Forces Operating in Silty Clay Loam
A drag tooth harrow was attached behind the trailing disk gang to smooth the soil surface.
-
Further contributions for knowledge of the EU-Hieracien of Tyrol, South Bavaria and the Austrian alp countries
H. villosiceps there) and draw ebensolche that Richen had found 1896 on the Sareiser yoke the tooth hieher ~ Also on the dam comb in the hauling helical rock (Bayer) met I, some hieher gehSrige Sttieke.
Indicates content that may require registration and/or purchase.