Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LTG Incorporated
Description: LTG's TFB drum filter is for fine filtration of dust from large volumes of air. When a TFB drum filter is combined with a TVM pre-filter, the unit is called a TFC. Besides dust, the TFC removes coarser particles such as fibres from the primary air flow. Unlike the
- Width / Ring Size: 59 to 118 inch
- Ply: 1-ply
- Construction: Cartridge Filter
- Features: Other
-
Supplier: LTG Incorporated
Description: The LTG Compact Drum Filter (CDF) is for fine filtration of dust from the primary airstream. A stream of air passes through fixed filter drums from the inside to the outside, and stripper nozzles touching the filter surface continually remove the dust. In order to
- Width / Ring Size: 17.72 to 21.65 inch
- Ply: 1-ply
- Construction: Cartridge Filter
- Features: Other
-
Supplier: Peterson Filters Corporation
Description: A continuous drum type vacuum filter specifically designed for mounting "pre-coats", usually of diatomaceous earth, which are then shaved off in very thin layers during a batch run of pre-filter slurry. This results in a clean filtering surface being presented to the
- Features: All Vacuum Filters
- Equipment Type: Rotary Drum Filter
-
-
Supplier: Alfa Laval Inc.
Description: adjusted to suit particular sludge thickening needs. The most efficient thickening is found by varying the feed rate, the polymer type and dosage, flocculation mixer speed (if fitted), drum speed, angle of the drum, and the spraying interval. A variety of different filter cloths
-
Supplier: Komline
Description: Continuous rotary drum vacuum filters for the separation of liquids from solids Komline-Sanderson continuous rotary drum vacuum filters for the separation of liquids from solids offer great flexibility in meeting the needs of many industries. Our experience ranges from
-
Supplier: Pall Water
Description: built-in stops to limit insertion depth into closed head drums. FSI offers this final stage drum filter in Stainless Steel or Carbon Steel, for applications ranging from chemicals, paints, inks, solvents and resins, to oil, petrochemicals and more viscous products as well.
-
Supplier: Nex Flow Air Products Corp.
Description: 316L stainless drum adaptor and tool available on request at extra cost. Contact representative. Drum Pump and drum hand pump and barrel pump and electric drum pump: The Nex Flow™ Drum Angel is an effective drum or barrel pump and is a logical replacement
- Maximum Discharge Flow: 30 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Vortec
Description: •Low maintenance, with no motor or moving parts Features •Ease of use with patented design •Automatic safety shut off valve prevents overflows •Relief valve limits internal drum pressure to 8 psig (1.6 bar) •Installs on a 55 gallon (200L) drum in less than a minute: Drum spec
- Maximum Discharge Flow: 33 to 37 GPM
- Maximum Discharge Pressure: 50 to 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: L-Drums are fully disposable encapsulated depth filter modules coming in 4 different layers combinations to serve the most common biotech applications. The two Post bioreactor grades, PB1 and PB2, feature two 2 m², open structured, cellulose based depth filters with an
- Filtration Grade (Micron Rating): 1 to 8 µm
- Maximum Pressure: 29 to 36 psi
- Application / Industry: Biopharmaceutical
- Filter Medium Material: Cellulose
-
Supplier: Watts
Description: Ideal enhancement for municipal water applications. NSF® certified non-toxic alloy.
- Configuration: Bulk Filter Media
- Features: Water
-
Supplier: Watts
Description: Ideal enhancement for residential water applications. NSF® certified non-toxic alloy.
- Configuration: Bulk Filter Media
- Features: Water
-
Supplier: TTG Inc.
Description: Due to the unique chemical and thermal resistance properties of TTG’s ePTFE membrane, we apply our filtration laminates in several liquid-solids separation applications. Candle Filters in Pulp Mills – Our polypropylene laminates are designed to remove the black liquor dregs in the caustic
- Filtration Grade (Micron Rating): 1 µm
- Filtration Product: Chemicals
- Type: Micro Filtration
- Filter Medium Material: Polypropylene (PP)
-
Supplier: Versa-Matic Pump Co.
Description: The E5 non-metallic product line has been enhanced to include a Drum Kit assembly and Air Filter / Regulator. The 100% assembled, E5 non-metallic Drum Pump is perfect for transferring liquids from 55-gallon drums. The incorporated Air Filter / Regulator removes
- Maximum Discharge Flow: 11 GPM
- Pump Type: Double Diaphragm Pumps, Drum Pumps, Positive Displacement Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA FPUD400 Series drum pumps can empty a wide variety of containers in various applications. The pump tube and motor are supplied separately in modular construction for maximum flexibility. Available motor types are 110 or 220 Vac powered, continuous duty, totally-enclosed, fan-cooled
- Maximum Discharge Flow: 17 GPM
- Discharge Size: 1 inch
- Media Temperature: 149 to 179.6 F
- Horsepower: 0.25 to 0.5 HP
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA FPUD500 Series high viscosity drum pumps can empty a wide variety of containers in various applications. The pump tube and motor are constructed modularly and supplied separately for maximum flexibility. Motor types available are 115 or 230 Vac, continuous duty, totally-enclosed
- Discharge Size: 1.5 inch
- Media Temperature: 199.94 F
- Horsepower: 1 to 3 HP
- Power Source: AC Powered, Air / Pneumatic
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's FPUD300 Series drum pumps can empty a wide variety of containers in various applications. Motor types available are singlephase, 115 or 230 Vac, 50/60 Hz, continuous duty; and air driven. Both the FPUD311 and FPUD321 electric motors are open drip-proof (ODP), while the FPUD362 is a
- Maximum Discharge Flow: 9 GPM
- Discharge Size: 1 inch
- Media Temperature: 159.98 to 219.2 F
- Horsepower: 0.5 to 0.75 HP
-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibrator Company's Drum Vibrator Assembly allows quick attachment and removal of its powerful ball vibrator on fiber or steel drums. A strong web belt and ratchet ensure a secure attachment for maximum transfer of vibration. An adjustable support hook allows the operator
- Motor / Rotary Speed: 5,200 rpm
- Force: 935 lbs
- Type: Ball Vibrator
- Power: Pneumatic
-
Supplier: SpillTech
Description: Prevent overspills while allowing multiple filters, pails and cans to drain at once. Fits both closed-head and open-head 55-gallon drums and other containers. Just set it in place and forget it. Features a high sidewall to prevent splashout and bung-fitting holders for secure
-
Supplier: Komline
Description: closures and edge seals are available for all types of continuous vacuum filters, including Rotary Drum Vacuum Filters and Horizontal Vacuum Filters. Heavy duty envelope material with a stainless steel coilspring to provide a resilient end member is available for most
- Features: Bulk Filter Media, Filter Element / Cartridge
- Application / Industry: Municipal Water Supply, Waste Treatment
- Filter Medium Material: Synthetic Fiber
- Filtration Product: Water
-
Supplier: Southland Equipment Service
Description: handle diameters from 33" to 15", lifts roll 63" above floor level to center of core in horizontal position. FOB Shipping Point. EasyLift™ Drum Dumper-Air Powered Includes: 5" Swivel & 8" Rigid Darcor™ Ergonomic Casters, Step-down Foot Floor Lock, Air Filter/Lubricator/Regulator.
- Capacity: 1,000 lbs
- Length: 47 inch
- Width: 34.5 inch
- Actuation: Air / Pneumatic
-
Supplier: Mile-X Equipment, Inc.
Description: Oberg Drum Crusher ** Actual Product May Vary From Image Shown The Model D-60 is a dual purpose machine. It can be used to compact waste inside the drum or to crush the empty drum itself. By compacting waste into the drum you can realize dramatic savings in handling and
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Flexel® 3D bags for drums are available as standalone bags with silicone tubing, standalone bags with silicone and C-Flex tubing and standalone bags with silicone, C-Flex tubing and filter. A side bottom drain port is also optionally available with the standard Flexel® 3D bags for
- Volume Capacity: 13.2086 to 264.172 gallons
- Container Type: Bag / Sack
- Features: Other
-
Supplier: TMP Pro Distribution
Description: are many drum microphones out there but the artists that helped design the Heil drum microphones wanted more accuracy, not just level. Each one of them were tired of little plastic toys that did not reproduce well. They all agreed, after hearing and using the new technologies of the
-
Supplier: Visual Sound, Inc.
Description: Sennheiser Electronic Corp. The e 908-D condenser instrument microphone was especially designed for drums and percussion. It includes a position-adjustable clip to fit rims and suspension mounts of drums and a multifunction MZA900P inline preamp/cable checker with high pass
-
Supplier: New Pig Corporation
Description: to help reduce vapor emissions and keep drum contents secure Add a drum funnel screen (sold separately) for easy draining of waste liquids into open-head drums Lid stays closed while filters or containers are draining to help you meet haz waste regulations; lid stays
-
Supplier: Cole-Parmer
Description: Air-drive motor Mixers generate up to 1/2 hp at 80 psi (maximum pressure), 1/3 hp at 60 psi, and 1/5 hp at 40 psi. We recommend using an air filter/regulator and lubricator—order 07042-75 and 07042-70 separately.
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Peterson Filters Corporation
Description: We provide either disc or drum type "platform units". These units feature the filter and all auxiliary equipment mounted on an integral platform. The unit is basically ready to "plug in" and operate. Peterson Filters Corporation introduces a new continuous vacuum pilot disc
- Features: All Vacuum Filters
- Equipment Type: Disc Filter
-
Supplier: New Pig Corporation
Description: For 55 gal. Plastic or Steel Tight-Head Drums 29" x 11" Large-diameter funnel covers your entire drum top for clean, easy draining and pouring. Covers entire drum top to minimize drips and spills Allows access to 3/4" bung for use of liquid-level gauge Thick, double-wall
-
Supplier: CECOR
Description: to step into the sump cleaning lightly to remove the grueling pail-n-shovel then this may be your best option. You can include our 55 gallon drum tank to make this air operated drum top sump cleaner mobil. Convert any 55-gallon drum tank into an economical sump cleaner with a
-
Supplier: Industrial Magnetics, Inc.
Description: Cylindrical grinding machines Centerless grinding machines Surface grinding machines Rotary grinding machines Washing machine Hardening machines The CFW magnetic coolant filter utilizes a stationary magnet with a continuous rotating outer drum shell similar to our magnetic drum
-
Supplier: Industrial Magnetics, Inc.
Description: Cylindrical grinding machines Centerless grinding machines Surface grinding machines Rotary grinding machines Washing machine Hardening machines The CFW magnetic coolant filter utilizes a stationary magnet with a continuous rotating outer drum shell similar to our magnetic drum
- Features: Other
-
Supplier: Parent Petroleum Co.
Description: a range of equipment operating under moderate to severe conditions. Their excellent oxidation resistance allows extension of oil and filter change intervals while assuring clean systems. Their high level of anti-wear protection and excellent film strength characteristics result in exceptional
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Serfilco, Ltd.
Description: •Models RAF-2S & -3S conveniently fit standard 55 gallon drums Specifications Simply place the ROLL-A-FILTER on top of an open drum or recirculating tank and pour or route the liquid to be filtered into the filter tray. When the filter fabric accumulates enough
-
Supplier: G. Bopp USA Inc.
Description: filters (disc, cell and drum filters) and as a porous medium for fluid bed applications. These fabrics are mostly made of stainless steel.
- Additional Features: Reusable / Cleanable
- Type: Wire Mesh / Screen
-
Supplier: Hilliard Corporation (The)
Description: Purpose: Economical solution for removing water and particulate from oils, fuel and other fluids Features: Filter housing: Heavy-duty aluminum construction, houses one HILCO o- ring sealed filter element; SAE inlet and outlet ports; vent cock and drain valve included. Pumps: Positive
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
Find Suppliers by Category Top
Featured Products Top
-
relief valve 10 foot hose and nozzle Compressed air filter Drum evacuation tube Extension wand Available Spill Pick Up Kit, Model 2102, includes aluminum wand and squeegee (read more)
Browse Drum Pumps Datasheets for Vortec -
Fuel Gas Scrubber or Knock-out (KO) drum or mist eliminators are used to remove the entrained liquid droplets and slugs from vapor stream. It assists in removing free liquids present with incoming gas and helps prevent overloading of downstream final filter elements. Bigger droplets are (read more)
Browse Scrubbers Datasheets for Gaumer Process -
EXAIR's patented Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper vacuums the coolant or liquid that is filled with debris and traps all the solids in a reusable filter bag. Only (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
a knob Installed unit pivots 360 deg for easy hookup to compressed air line; facilitates caster-mounted drum portability Included with Model 2109: Pump assembly with integral overflow preventer and pressure relief valve 10-foot hose and nozzle Compressed air filter Drum evacuation tube Extension wand (read more)
Browse Drum Pumps Datasheets for Vortec -
motors or impellers to clog or wear out. Chip Vac Systems include a drum lid with a locking ring that fits an open top drum, flexible vacuum hose, filter bag, and tools. Deluxe Systems are available in 5, 30, 55 and 110 gallon sizes and add a drum dolly and tool holder for larger sizes. Premium (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
EXAIR’s Heavy Duty HEPA Vac attaches to an ordinary open top drum to turn it into a powerful, HEPA quality, industrial vacuum cleaner. The Heavy Duty HEPA Vac is designed to move more material with less wear. In addition, this vacuum has been engineered to filter contaminants to HEPA (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
releasing one latch, removing the filter element and securing the latch. Simply reinstall the filter into the lid assembly for dry materials. The EasySwitch is designed to handle the toughest of industrial cleanup jobs with ease as it rests upon any 55 gallon drum. With EXAIR’s patented design (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5?3KW, leakage protection Purge (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Plastic Drums as Rainwater Processing Tanks
Brewing beer from rainwater? Totally possible and being done! The German engineering company Intewa has developed a revolutionary new micro filtering technique to filter bacteria and other harmful substances from rainwater which makes it fit for consumption. The system has various applications
-
Versatile Reactive Sputtering Batch Drum Coater with Auxiliary Plasma
We will discuss further development of the MicroDyn (R) process for several applications of dielectric thin film filters showing preferred operating points on the hysteresis and the resulting coating performance [1]. The versatility of the process is demonstrated by reviewing optical thin film
-
Reducing Bridging in Dust Collector Hoppers
While discussions on dust collector sizing and filter efficiency in equipment selection are common, very little literature tends to discuss the need for collected materials to flow freely from the hopper to a final drum, bin or sack. And, yet, the elimination of hopper bridging in a dust collector
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
. Synthetic oils, in some cases,. offer advantages in lower pour points to simplify oil. return and prevent waxing of evaporators or suction. filters. They can also reduce oil carryover, due to lower. or nonexistent aromatic content, and can provide more. consistent viscosity over varying temperatures
More Information Top
-
CH-TRU Waste Content Codes (CH-TRUCON)
Drum Filter Minimum Hydrogen Diffusivity (m/s/mf .
-
CH-TRU Waste Content Codes (CH-TRUCON)
Drum Filter Minimum Hydrogen Diffusivity (m/s/mf .
-
CH-TRU Waste Content Codes (CH-TRUCON)
Drum Filter Minimum Hydrogen Diffusivity (m/s/mf .
-
Final evaluation report for Westinghouse Hanford Company, WRAP-1,208 liter waste drum, docket 94-35-7A, type A packaging
The drum filter vent (NucFil-013) was torqued to 20 Nm (15 ft-lbs). black light inspection was made at this time.
-
Models of rotary vacuum drum and disc filters for flocculated suspensions
The disc filter model is formulated by applying the drum filter solutions to concentric annuli.
-
Perry's Chemical Engineers' Handbook, Eighth Edition > FILTRATION
If good clarity is essential, it may be preferable to use a drum filter with the cloth caulked in place and design the system to contend with the effects of blinding.
-
Technoeconomic Boundary Analysis of Biological Pathways to Hydrogen Production
Drum Filter Diagram.........................................................................................48 Figure 3-23.
-
Safety analysis report for the TRUPACT-II shipping package (condensed version). Volume 2, Rev. 14
HYDROGEN DIFFUSION COEEPICIENTS TXBOUGH DRUM FILTERS F i l t e r .
-
No-migration variance petition: Draft. Volume 4, Appendices DIF, GAS, GCR (Volume 1)
Transport Characteristics Across Drum Filter Vents and Polymer Bags .
-
Remote-Handled Transuranic Content Codes
Drum filters have a minimum hydrogen diffusivity of 3.7E-06 mole/second/mole fraction.
Indicates content that may require registration and/or purchase.