Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Heilind Electronics, Inc.
Description: 1HIGH LEVEL, 84MM, SS,3/4NPT DRUM LEVEL FLOAT SWITCH
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Madison Company
Description: The M4169-2-FM Drum Level Indicator is a fixed mount float design with a 316 stainless steel stem and float. This model is equipped with a low level alarm. Designed for use with standard 20, 30, and 55 gallon drums.
- Maximum Operating Pressure: 250 psi
- Material Temperature Range: 302 F
- Liquid Specific Gravity: 0.73 (Specific Gravity #)
- Features: Built-in Alarm / Indicator, Continuous Level, Sensor-Only, Top Mount
-
Description: Walchem’s polypropylene tank level switches work well in chemicals that are clean and non-coating or scaling. Polypropylene should be compatible with nearly all water treatment chemicals. The reed switch output provides a reliable input to our WebMaster series controllers. These
- Measuring Range: 0 to 36 inch
- Maximum Operating Pressure: 25 psi
- Maximum AC Voltage: 120 volts
- Maximum DC Voltage: 102 volts
-
-
Supplier: U.S. Plastic Corporation
Description: Material: 316 Stainless Steel, Float Diameter: 0.90", Stem Length: 32", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.73, Minimum Temperature: -40C, Maximum Temperature: 150C, PSI Rating: 250
-
Supplier: Radwell International
Description: CONTINUOUS FLOAT SENSOR, STAINLESS STEEL, 21.13 INCH SENSING LENGTH, FOR 55 GALLON DRUMS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Danfoss A/S
Description: can be used as a low/high level safety alarm. For the control and detection of liquid levels in: Liquid over-feed accumulators. Flooded surge drums. Flooded shell and tube chillers. High and low pressure receivers. Intercoolers. Use as low/high level safety switch to
- Maximum Operating Pressure: 406.10556 psi
- Material Temperature Range: -58 to 149 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Savino Barbera Srl
Description: Single-stage vertical centrifugal pumps with closed impeller, cantilever shaft and bushings lubricated by the liquid being pumped. Practical and handy, they allow discontinuous service and are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and barrels.
- Maximum Discharge Flow: 13.2 to 18.48 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps, Drum Pumps
- Pump Housing Material: Plastic, Stainless Steel
-
Supplier: Radwell International
Description: DRUM TRANSFER SWITCH, 10 MAP, 2 POLE, 600 VOLTS, BALL HANDLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DRUM-MATES Inc.
Description: Polypropylene or Stainless Steel Pump Tube Drum Pump Assembly This interchangeable drum pump is designed for use with any quantity, size or type of “DP” series pump tubes. The universal electric TEFC double insulated motor operating specifications are 825 watt, (1.1 Hp.), 115 volt, 60
- Pump Type: Drum Pumps
-
Supplier: International Thermal Systems LLC.
Description: The Rotary Drum Washer is a universal system designed for batch production utilizing a powered rotary drum with an internal helix to transport the parts through the system. Typical applications for the Rotary Drum Washer are the general cleaning of small parts produced in high
- Machine Type: Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Description: 3.Application field (1. Tap water, sewage treatment liquid level, oil drum oil level detection (2. food processing liquid level detection (3. Liquid level detection of collecting wells and biochemical pools (4. Liquid level measurement of various slurries
- Measuring Range: 39.3701 to 78.7402 inch
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Hansen Technologies Corporation
Description: Switches are interchangeable with R/S LL series float switches. Applications: Hansen's Refrigerant Float Switches are a simple and strong mechanical solution for level control via solenoid valve, high/low level cutout or alarm, liquid transfer drum
-
Supplier: Visual Sound, Inc.
Description: of radio frequency interference Common Applications Acoustic instruments -- such as piano, guitar, drums, percussion, strings Wind instruments -- brass and woodwind Low frequency instruments -- such as double bass, electric bass, kick drum Overhead miking -- drums or percussion
-
Supplier: Mega Fortris Americas Inc.
Description: Widely used by airline industry, the padlock offer anti-pilferage diversity. Application include - Aircraft liquor carts, drums, switches, valves, utility meters. Be assured of better securitry with our innovative use of materials and industrial design. Fort Hasp Padlock - Features 1.
- Features: Bar Code Seal, Other / Specialized
- Applications: Drum / Barrel, Utility Meter / Government
- Sealing Devices: Padlock Seal
-
Supplier: Audio Products International Corp.
Description: 10" front-firing woofer Rear slot port Line level and speaker level inputs Volume control, crossover control, phase switch and power switch on amp panel In order to complete your home theater, a subwoofer is crucial. The new Energy Power™ 10 Sub, kicks out robust bass with a 10" driver
- Frequency Response: 40 to 150 Hz
- Weight: 6,802.721088435374 g
- Application: Consumer Electronics / Gaming
-
Supplier: Cammda Corporation
Description: deposit accuracy. Disposable polyethylene dip tubes and supply lines can be quickly changed. Smart-Tank ™ The Smart-Tank™ is a pressure reservoir system that can accommodate 1-litre bottles of adhesives and sealants. It operates at up to 100 psi and includes adjustable low-level indicator. A
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
-
Supplier: Visual Sound, Inc.
Description: KSM141 may be used for a variety of applications other than those listed. Acoustic instruments -- such as piano, guitar, drums, percussion, strings Wind instruments -- brass and woodwind Low frequency instruments -- such as double bass, electric bass, kick drum Overhead miking --
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: utilizes a rear-drum-only vibratory selection while the CB14 and CB14 XW provide either both drums or front-drum-only vibratory selections. Automatic Vibratory Control The vibratory system automatically starts whenever the propel lever is moved from the neutral position. Dual
- Horsepower: 22 HP
- Travel Speed: 5 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: utilizes a rear-drum-only vibratory selection while the CB14 and CB14 XW provide either both drums or front-drum-only vibratory selections. Automatic Vibratory Control The vibratory system automatically starts whenever the propel lever is moved from the neutral position. Dual
- Horsepower: 22 HP
- Travel Speed: 5 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: utilizes a rear-drum-only vibratory selection while the CB14 and CB14 XW provide either both drums or front-drum-only vibratory selections. Automatic Vibratory Control The vibratory system automatically starts whenever the propel lever is moved from the neutral position. Dual
- Horsepower: 22 HP
- Travel Speed: 5 miles/hr
- Type: Compactor / Roller
-
Supplier: Demag Cranes & Components
Description: capacities up to 100 tons hook path up to 341 ft. numerous rope drum designs available: one, two, four, six and eight grooves limit positions reliably monitored by precision limit switches that are directly driven by the drum proven contactor control for reliable operation in
- Load Capacity: 3,528 to 220,500 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: Visual Sound, Inc.
Description: keyboard, and drum applications. Stereo effects processor Stereo inputs and outputs 16 different effects types including 7 reverbs, 4 delays, 1 parallel delay + reverb, chorus, flange, phase shifter, and rotary speaker with morphing speed control 2 adjustable parameters on each effect Reverb
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Technical Data Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air
- Application: Gas
-
Supplier: AUDIX Corporation
Description: (f50S). Its warm, natural sound reproduction, resistance to feedback and ability to handle high SPLs without distortion allows the f50 to be utilized in a variety of live and studio applications. The f50 is an entry level, all purpose vocal microphone for small to midsize PA systems. MODEL
- Frequency Response: 50 to 16,000 Hz
- Microphone Sensitivity: 2.5 mV/Pa
- Impedance: 250 ohms
- Directivity: Cardioid, Directional
-
Supplier: Visual Sound, Inc.
Description: Sennheiser Electronic Corp. The MD 421 II continues the tradition of the MD 421, which has been one of Sennheiser's most popular dynamic mics for over 35 years. The large diaphragm, dynamic element handles high sound pressure levels, making it a natural for recording guitars and drums.
-
Supplier: TMP Pro Distribution
Description: with keyboards, drum machines, electronic drums and audio sources such as CD players or computers. Each JD6 channel is equipped with a rear-mounted ¼" instrument input and thru-put for the artist's amp plus a lo-Z balanced mic level XLR output to feed the mixing desk. The front
- Application: Music / Audio Systems
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The CB24 is a versatile machine that can be used as the only vibratory compactor on small sized jobs or on larger jobs as a support roller for high-production compactors. The CB24 provides greater production capabilities with its 1200 mm (47") wide drums. Its high amplitude and drum
- Horsepower: 33 HP
- Travel Speed: 6.5 miles/hr
- Type: Compactor / Roller
-
Supplier: Cincinnati Fan
Description: plug and a switch pre-wired for 115 Volt, 60 Cycle. Drum lids on 1/3 to 3/4 HP models fit over standard 30 gallon steel garbage cans or 35 gallon steel or fire-resistant, fiber drums having a maximum diameter of 20-1/2”.
- Airflow: 1,300 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Metalworking Chips / Fluids
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Supplier: TMP Pro Distribution
Description: filter and 10 dB pad, the microphone is ideal for studio and live sound use on vocals, piano, strings, drum overheads, guitar amps, and more. ELEMENT: Externally-polarized (DC bias) condenser POLAR PATTERNS: Cardioid, Omnidirectional, Figure-of-Eight FREQUENCY RESPONSE: 20-20,000 Hz LOW
-
Supplier: DRUM-MATES Inc.
Description: with multi-tier blade levels Choice of Teflon or Swing-Wing™ stainless impellers Excellent intra-tote fume and splash containment DRUM-MATES® high efficiency mixers are versatile over a wide range of applications. These mixers adjust to fit most tote lid types and sizes. Pneumatic tote
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air CDA,SS316 1/2″SWG Waste
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: non-contact level monitoring. Technical Data Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: automated chemical supply with dual drum switchingReal-time system status visualization via touchscreen interfaceMulti-level safety protection with alarms and automatic shut-offHigh compatibility with corrosive and high-purity chemicalsModular design supporting flexible integration
-
Supplier: Wharfedale Pro
Description: pattern with a frequency response of 45Hz - 18kHz, slight bass proximity and mid range presence result in a warm and natural sounding response for every application. The DM4.0 is engineered to handle very high source levels without distortion and provides over 36dB of off axis feedback
- Microphone Sensitivity: 2.23872113856834 mV/Pa
-
Supplier: TMP Pro Distribution
Description: The Shure Beta 91A is designed for use with kick drums, as well as other traditional low-frequency applications including piano. Featuring an updated microphone capsule, integrated preamplifier, and XLR connection, Beta 91A offers a strong low-frequency response and is specifically tailored
- Directivity: Cardioid
Find Suppliers by Category Top
Featured Products Top
-
storage to the facility via electropolished 316L piping. Use the CDM for precise blending and dilution at the point-of-use. Both systems ensure safety and purity through automated leak detection and non-contact level monitoring. Technical Data (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
More Information Top
-
Combustion safeguards test intervals—risk study and industry survey
Low drum level switch .
-
Provision of High Efficiency Utility Boilers In BPCL Refinery, Mumbai, India - A Case Study
Hi and Lo Drum Level Switches : Considering criticality of the drum level ,M/s Levcon make switches were replaced with M/s Magenetroll make switches for better reliability .
-
Distillation Control: An Engineering Perspective
• As is typical for integrating processes, the reflux drum level increases until the reflux drum high level switch initiates a shutdown.
-
ISA TR84.00.03 - Mechanical Integrity of Safety Instrumented Systems (SIS)
Boiler #1 Steam Drum Low Level Switches .
-
Process safety management of a fuel gas conditioning facility using fault tree analysis
b2 -Solenoid valve P23AV fails, or b3 - Manual bypass valve VG-32 inadvertentlyopened, or b4 -Pressure controller P231C fails high Recommendation:The addition of a second level transmitterto the NGL Flash Drum level alarm switch and level controlvalves would add a level …
-
Hot Gas Cleanup Test Facility for Gasification and Pressurized Combustion Project. Quarterly report, April--June 1996
The drum level and pressure switches were part of the MWK process control software interlock system and hardwired emergency trip system.
-
(Pulsed atmospheric fluidized-bed combustion). [Installation of the pulsed atmospheric fluidized-bed combustion components]
assure that a minimum water level is maintainedin the drum , a liquid level switch has been purchased.
-
Pulsed atmospheric fluidized bed combustion
FIGURE 4-17: SKETCH OF THE STEAM DRUM AND THE LIOUID LEVEL SWITCH .
Indicates content that may require registration and/or purchase.