Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mystaire, Inc.
Description: SecureDry™ evidence drying cabinets are designed to provide a secure and dedicated area for drying wet evidentiary items while creating a barrier to keep out the potential threat of cross contamination. The cabinet utilizes pre-filtration, HEPA and carbon filtration to minimize the
- Height: 78 inch
- Width: 32 to 72 inch
- Depth: 23 inch
- Use: Industrial
-
Supplier: AirClean Systems
Description: The Mini DrySafe™ drying cabinet protects evidence from airborne cross-contamination while minimizing personnel exposure. The cabinet is configured to clean the incoming "drying" air through prefiltration and then filter the cabinet exhaust air through a combination of bonded
- Height: 30 inch
- Width: 24 inch
- Depth: 23 inch
- Use: Industrial
-
Supplier: Mystaire, Inc.
Description: SecureDry™ evidence drying cabinets are designed to provide a secure and dedicated area for drying wet evidentiary items while creating a barrier to keep out the potential threat of cross contamination. The cabinet utilizes pre-filtration, HEPA and carbon filtration to minimize the
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
-
Supplier: Terra Universal, Inc.
Description: various part sizes Select static-dissipative PVC storage cabinets for maximum static and particle control
- Height: 60 inch
- Width: 45.125 inch
- Depth: 24 inch
- Use: Industrial
-
Supplier: Labconco Corporation
Description: lockable cabinet maintains the chain of custody. The durable, stainless steel-lined Protector Evidence Drying Cabinet provides a secure ventilated area to dry evidence such as clothing and bedding. The cabinet's HEPA and carbon filtered exhaust protects personnel from
- Applications / Materials Handled: Discrete Parts / Products
- Features: Other
-
Supplier: BigRep
Description: Your 3D printer's reliable partner to dry, store, and anneal for maximum part performance.
- Material Type: Plastic
-
Supplier: Accuris
Description: Drying cabinets for respiratory apparatus
-
Supplier: Labconco Corporation
Description: Protector Evidence Drying Cabinet with Washdown features 2" OD drain with 30 liter/minute drain pump and washdown spray nozzle with 6' coiled hose for additional decontamination; type 304 brushed stainless steel interior, stainless steel rod and three stainless steel collapsible/removable
- Features: Other
-
Supplier: Accuris
Description: Drying cabinets for medical equipment
-
Supplier: Accuris
Description: Drying cabinets for reusable medical devices
-
Supplier: Cole-Parmer
Description: • Safely dry evidence while ensuring there is no DNA cross-contamination This new drying cabinet provides a secure, ventilated area to safely dry wet evidence that may contain biohazards. An internal blower creates airflow to speed the drying process. HEPA and carbon filters are
- Required Airflow: 70 SCFM
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: • Safely dry evidence while ensuring there is no DNA cross-contamination This new drying cabinet provides a secure, ventilated area to safely dry wet evidence that may contain biohazards. An internal blower creates airflow to speed the drying process. HEPA and carbon filters are
- Required Airflow: 70 SCFM
- Fume Hood Type: General Purpose
-
Supplier: Accuris
Description: Approval and test specification for electric clothes drying cabinets for household use
-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen's highly refined PD3 Dry Powder is for use in storm cabinets. Storm cabinets are the more efficient way to apply developing chemicals when performing DPI - But to do so you need an extremely fine and dry developing powder to guarantee uniform coverage to
- Penetrant Testing (Dye / FPI): Developer
-
Supplier: Tolihan Corporation
Description: Dimensions: Outer (mm): 500x570x630 Inner (mm): 480x500x540 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 135 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V):
-
Supplier: ASTM International
Description: 1.1 This practice covers basic principles and operating practice for cyclic corrosion/UV exposure of paints on metal, using alternating periods of exposure in two different cabinets; a cycling salt fog/dry cabinet, and a fluorescent UV/condensation cabinet.
-
Supplier: Haida International Equipment Co., Ltd.
Description: Drying Oven are used to dry, bake and preheat various materials or specimen. By means of hot air circulation method to uniform the temperature distribution. Oven through the power to make electric heating tube, to produce heat, when it is heated objects can be directly absorbed into heat
- Temperature Range: 572 F
- External: Bench / Cabinet
- Application: Drying
-
Supplier: International Thermal Systems LLC.
Description: Stack pallets of plates in the sleek, upright design of the HydroCure Humidity Drying Chamber. For the accelerated curing process of lead acid battery plates, you need the HydroCure Humidity Drying Chamber. The purpose of a HydroCure Combination Humidity Drying Chamber is to dry and cure the
- Secondary Capability: Moisturizing / Humidifying
- Features: Other
- Equipment Type: Tray / Cabinet / Tunnel Dryer
-
Supplier: Haida International Equipment Co., Ltd.
Description: Drying Oven are used to dry, bake and preheat various materials or specimen. By means of hot air circulation method to uniform the temperature distribution.
- Temperature Range: 572 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Application: Drying
-
Supplier: Cincinnati Sub-Zero Products
Description: Our small explosion resistant drying ovens are ideal for use in manufacturing and laboratories. The VFT drying ovens provide safety concept of primary and secondary explosion protection measures for safe heat treatment processes in areas of the chemical, pharmaceutical, paint and basic material
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Application: Drying, Heat Treating
- Heat Source: Electric / Resistance
-
Supplier: Stoelting Cleaning Equipment
Description: Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features Load capacities from 300 to 40,000 lbs Turntable diameters 24" to 120" Pumps from 2 hp to 75 hp Working heights from 30" to 120" Wash, rinse
- Wash Tank Capacity: 19.8 to 35 gallons
- Internal Length: 48 to 66 inch
- Internal Width: 3 to 39 inch
- Internal Depth / Height: 34 to 36 inch
-
Supplier: MEDITE Group
Description: Digital temperature control, timer, and touch display Hot air ventilation system that provides controlled heat inside the drying chamber Primarily designed for histology, but flexible and therefor also applicable to other laboratories Extremely short drying time of 5 to 10 minutes, warms up in
- External: Bench / Cabinet
- Heat Source: Steam
-
Supplier: APX Enclosures, Inc.
Description: APX Enclosures, Inc. NEMA 3R Battery Cabinet is designed to house a variety of batteries and provide protection from vandalism, wind-driven rain, sleet, snow and dripping water. INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1.
- Type: Battery Cabinet
-
Supplier: Haida International Equipment Co., Ltd.
Description: Drying Oven are used to dry, bake and preheat various materials or specimen. By means of hot air circulation method to uniform the temperature distribution.
- Temperature Range: 572 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Application: Drying
-
Supplier: Haida International Equipment Co., Ltd.
Description: Drying Oven are used to dry, bake and preheat various materials or specimen. By means of hot air circulation method to uniform the temperature distribution.
- Temperature Range: 572 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Application: Drying
-
Supplier: Benko Products, Inc.
Description: Sahara Industrial Drying Ovens offer a wide range of sizes and heating arrangements to meet a variety of industrial drying applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your specifications. Heating Medium
- Temperature Range: 500 to 800 F
- External: Bench / Cabinet
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- Application: Drying
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098031-TB1306AFG(DRY) Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status:
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211905-TC90205FG(BS,DRY) Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status:
-
Supplier: Terra Universal, Inc.
Description: connection of SNO GUN™ II Includes fluorescent illuminator The SnowBox™ Dry Ice Cleaning Station provides the ideal environment for operation of the SNO GUN™ II dry ice cleaning system. Because the dry ice cleaning medium is extremely cold, it can cause the temperature of parts
- Internal Length: 34.12 inch
- Internal Width: 23.81 inch
- Internal Depth / Height: 23.81 inch
- Components: Cabinets / Enclosures, Pumps
-
Supplier: BMT USA, LLC
Description: Temperature range from 50 – 400°C Extremely reliable operation with very limited maintenance Applications Dry heat sterilization and depyrogenation ensures complete destruction of micro-organisms by means of dry heat over a controlled period of time. The process is environmentally safe
- Temperature Range: 122 to 752 F
- Capacity: 30 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Cooling System, Dry Heat, Front Panel & Display, Laboratory, Shelving / Racks / Carts, Timers
-
Supplier: Cleaning Technologies Group
Description: process. Utilizing spray technology, our cabinet washers are effectively used in industries ranging from remanufactured railroad drivetrain parts to in-process cleaning for jet engine components. With little engineering required to fit your application, our platform based cabinet type
- Internal Width: 12 to 72 inch
- Internal Depth / Height: 12 to 72 inch
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Machine Mounting: Benchtop / Pedestal, Floor / Skid
-
Description: The Donaldson Torit Cabinet dust collectors provide reliable and economical solutions to in-plant dust and smoke control problems. Its efficient, compact design covers a wide range of bag collector applications. Replacing dust collector bags has never been easier with the new, one piece EZ
- Efficiency: 99.9 %
- Airflow: 1,200 to 2,000 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: Johnson and Allen, Ltd.
Description: Storm Cabinets are the preferred method of applying developer products when inspecting many parts. When activated the cabinet locks and blows developing powder over test parts in a way which guarantees a uniform coating of product - This allows for the highest level of defect
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
- Instrument Technology: Penetrant Testing System
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976783-TB6556FG(O8,EL,DRY Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand
- Features: RoHS Compliant
- Device Type: Sensor Interface, Storage Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097976-TA84006FG(ER,DRY) Packaging: Cut Tape (CT) Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 30 Number of Outputs:
Find Suppliers by Category Top
Featured Products Top
-
, while dry scrubbers employ chemical media to adsorb or react with hazardous compounds. Advanced designs incorporate real-time monitoring to optimize efficiency and ensure compliance with environmental regulations, such as EPA standards. These cabinets reduce emissions, protect equipment, and (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The specific advantages of dry sealing adapter are as follows: Small Space Occupation: As dry sealing does not require an additional sealing oil system, the equipment occupies a small space Long service life of cabinet: Dry sealed gas cabinets (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
result is productivity lost due to machine or line shutdowns. HazLoc Vortex A/Cs maintain a slight pressurization on the cabinet to keep electrical and electronic components clean and dry; and most are thermostatically controlled to maintain enclosure temperatures within a specified temperature range. (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Titan's other control panels. How the Vortex A/C Vortex Cooler Works The Vortex A/C uses compressed air and vortex tube technology to create clean, dry, low-pressure cold air to (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
, pharmaceuticals, and power generation, where drying and cleaning processes generate hazardous emissions. A scrubber tail gas treatment cabinet integrates gas scrubbing technology to capture and neutralize contaminants like particulate matter, volatile organic compounds (VOCs), and acidic gases (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
unit has been wired so it operates in conjunction with the conveyors, and the blower cabinet has been mounted above the conveyor to move it out of the very wet environment on the floor. The PowerDry System was designed specifically to eliminate compressed air usage for drying containers (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
defogging, cabinet comfort heating, steering wheel and seats heating, door handle de-freezing, and coolant heaters. Refer to our article “HEATRON ELECTRIC HEATING SOLUTIONS AND ELECTRIC VEHICLES” for more details (read more)
Browse Industrial Heaters Datasheets for Heatron, Inc. -
, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. Vortex Enclosure Coolers maintain a slight pressurization in the cabinet to keep electrical and electronic components clean and dry, and most are thermostatically controlled (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. Vortex Enclosure Coolers maintain a slight pressurization in the cabinet to keep electrical and electronic components clean and dry, and most are thermostatically controlled (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. Vortex Enclosure Coolers maintain a slight pressurization in the cabinet to keep electrical and electronic components clean and dry, and most are thermostatically controlled (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
CABINET COOLERS END COSTLY SHUTDOWNS. A manufacturer of enclosure cooling systems prevented the loss of future production and eliminated downtime. Could this type of cooling be suited to your environment?. The story is all too familiar. Your best customer places an important order for a custom made
-
Microstrip Isolator/Circulator Mounting Instruction Manual
Storage Conditions: This product must be stored in a cool and dry area. (Nitrogen Cabinet or Dry Cabinet) Operation: Operating with a Plastic or Bamboo Tweezer and Free-Dust Finger Cots on a clean area. Avoid scratching on the Microstrip Line.
-
7 Cabinet Cooling Tips to Help You Meet Design Challenges
Warm ambient air, solar load, and other sources of heat can quickly increase the temperature within an electrical enclosure. As the internal operating temperature rises, so does the risk of early component failure and frequent malfunctions. These 7 cabinet cooling tips will help you configure your
-
Blast Cabinets: by Engine Builder Magazine
Knowing why you would use a wet machine over dry and knowing when siphon is better than direct pressure or visa-versa is required to make sure any custom engine builder gets the right machine the first time.
More Information Top
-
Food analytics
Before the use, the coated plates through heating in the drying cabinet (about 10 min by 100 ° C) are activated; are after cooling (Exsikkator!) this then operably.
-
DRYING OF PARSLEY LEAVES IN A SOLAR DRYER AND UNDER OPEN SUN: MODELING, ENERGY AND EXERGY ASPECTS
Energy utilization ratio (EUR) values of the drying cabinet varied in the ranges between 8.57–41.56%.
-
Food analytics
The sample becomes directly or after rubbing with maritime sand in the drying cabinet at usually used temperature of 103 ± 2 ° C (possibly under vacuum, then however by about 70 ° C) up to mass dried konstanz and the residue …
-
Food Drying Science and Technology
Togrul and Pehlivan [12] used an indirect forced convection solar dryer consisting of a solar air heater with conical concentrator and a drying cabinet to dry apricots in thin layers.
-
Infrarot‐Strahlen in the starch industry
2-stiind writes 2.1 Kartoffelharulehstlizke The official method giiltige in the CSR (16) for the moisture determination under application of a warm air convection dry cabinet .
-
Mathematical modelling of a thin layer drying of apricots in a solar energized rotary dryer
The experimental set-up, shown in Figure 1, mainly consists of a drying cabinet , a solar air collector and a fan.
-
Biochemical and physiological attempts with plants
Pencil, hair dryers, lemon press, filter paper, drying cabinet or oven (100 ° C), glass capillaries chemicals: Ninhydrin as spraying reagent (300 mg Ninhydrin in 95 ml 1-butanol and 5 ml 100 %iger acetic acid dissolves), 0,1 %ige amino acid …
-
To the reliability of the blood alcohol determination. The distribution ratio of water between serum and whole blood
The Venülen for the determination of the whole blood water content became subsequently zurückgewogen, the plug removes weighed again and by 105 ° C in the drying cabinet up to weight dried konstanz.
Indicates content that may require registration and/or purchase.