Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Litre Meter Limited
Description: RITTER bellows-type gas meters are applicable for measuring the volume of flowing inert and dry gases and are particularly effective at high gas flows.
- Gas Volumetric Flow Rate: 2.94256120527307 SCFM
- Operating Pressure: 4.351131 psi
- Gas Volumetric Flow Rate: 2.94256120527307 SCFM
- Gas Volumetric Flow Rate Range: 2.94256120527307 SCFM
-
Supplier: Sierra Instruments, Inc.
Description: QuadraTherm® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i, gas mass flow meters offer many benefits of immersible thermal
- Pipe Diameter: 72 inch
- Gas Volumetric Flow Rate: 0 to 1,695,600 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Supplier: Daniel Measurement and Control Inc.
Description: of flowing media, ensuring consistent measurement accuracy. With Daniel’s dedicated approach to quality, extra steps are taken during every phase of meter tubes' design and production. Quality fabrication Close quality control guarantees highly accurate fabrication of Meter Tubes for
- Features: Differential Pressure Meter, Gas, Liquid
- End Fittings: Flanged
- Mounting: In-line
- Meter Technology: Laminar Flow
-
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco Flowin 2 flowmeter provides accurate flow measurement of dry natural gas. It can also be used on a variety of other industrial gases. Consult Spirax Sarco for further details.
- Operating Temperature: 32 to 140 F
- Operating Pressure: 7.25184196785985 to 101.525787550038 psi
- Media Temperature: 32 to 140 F
- Media Temperature Range: 32 to 140 F
-
Supplier: Radwell International
Description: COLD-WATER, REED SWITCH (DRY CONTACT), 1 INCH,10 GALLON/PULSE. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: REED-Direct
Description: Non-mercury red spirit filled thermometers Range: -10 to 130°F (-5 to 50°C) Plastic molded case Plastic reservoir Dimensions: 4" x 10"
- Form Factor: Meter / Indicator
- Application: Moisture in Gases / Air
- Variables Measured: Relative Humidity
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is
- Pipe Diameter: 2 to 24 inch
- Velocity Flow Rate: 0.3 to 400 ft/sec
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 500 psi
-
Supplier: Precision Engine Controls Corp.
Description: Precision's all-electric HFG2.0 gas valve is specifically designed for high-temperature, hazardous applications providing precise control for main and pilot, dry-low emissions (DLE) applications on 1MW-30MW industrial gas turbine engines. The HFG2.0 valve has Natural gas
- Media: Gas
-
Supplier: Alpha Moisture Systems
Description: The revolutionary SADP mini 2 Portable Dewpoint Meter manufactured by Alpha Moisture Systems sets new response speed, accuracy, and repeatability standards. It is the perfect instrument for spot-checking dewpoint and trace moisture measurements in gases, dry compressed air, and
- Dew Point Range: -166 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -4 to 122 F
- Variables Measured: Dew Point
-
Supplier: Shaw Moisture Meters
Description: dewpoint meter is the SHAW dewpoint sensor which allows a rapid one second response time from dry to wet. The SADP-D instrument is simple to use, blocking the outlet with a finger for a moment raises the measurement head, allowing a speedy measurement of the sample gas.
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 104 F
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: Sierra Instruments, Inc.
Description: Thermal Mass Flow Meters - QuadraTherm® 780i QuadraTherm® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today, achieving gas mass flow rate accuracy never before possible, +/- 0.5% of
- Pipe Diameter: 0.5 to 8 inch
- Gas Volumetric Flow Rate: 0 to 20,931 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Supplier: Nova Analytical Systems Inc.
Description: as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor, paramagnetic
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Alpha Moisture Systems
Description: repeatability standards. It is the perfect instrument for spot-checking dewpoint and trace moisture measurements in gases, dry compressed air, and dry rooms/chambers.
- Dew Point Range: -166 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -4 to 122 F
- Variables Measured: Dew Point
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is
- Pipe Diameter: 2 to 24 inch
- Velocity Flow Rate: 0.3 to 400 ft/sec
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 500 psi
-
Supplier: Alpha Moisture Systems
Description: Ensures gas sample is presented in optimum condition for measurement Simple to install and operate Weatherproof enclosures available SS B – basic system for dry gases and compressed air SS NGH – for sampling clean, dry, Natural Gas SS TEG – for sampling Natural Gas
-
Supplier: OMEGA Engineering, Inc.
Description: • Versatile, Easy-to-Use • High Accuracy ±0.2% FS • Multiple Pressure Scales, (See Ordering Table for range and Resolution) • Wet/Wet Models Available • Reading Hold Function • IP67 Sealed (Dust Tight and water protected to 1 meter)
- Accuracy: 0.2 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Connection Size: 0.125 inch
- Pressure Measurement: Differential, Gauge, Negative Pressure Output, Vacuum
-
Supplier: COSA Xentaur Corporation
Description: measured. The XPDM dew point meter keeps the sensor in dry storage until the measurement is taken. The sensor slides directly from the dry storage into the sample cell, without ever coming in contact with ambient air. After the measurement is completed, the sensor slides back
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: -3.6 to 3.6 F
- Operating Temperature: 14 to 122 F
- Electrical Outputs: Analog Current, Switch or Relay
-
Supplier: DME Company
Description: The Vaisala DRYCAP® Hand-Held Dewpoint Meter DM70 measures dewpoint temperature accurately over a wide measurement range. The probe may be inserted directly into pressurized processes, and it responds rapidly from ambient to process conditions. The sensor withstands condensation and fully
- Features: Battery Powered, Datalogger, Self Calibrating
- Variables Measured: Dew Point
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: Union Process, Inc.
Description: applied. Cover seals can be provided for conditions where dust control is desired, or where grinding must be done under a closed inert gas system. Torque meter is available including torque and speed sensor read-out. Media discharge valves can also be installed. Variable frequency
-
Supplier: CO2Meter.com
Description: The Carbon Dioxide (CO2) Combustible Fixed Gas Detector (PX2-1-2-I464-C-01) is designed for continuous monitoring of CO2 gases between 0-5000ppm and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed CO2 gas detector, based with a 4-20 mA / RS485
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas
- Features: Other
-
Supplier: Lee Co. (The)
Description: Tolerance: ±5% Test Fluid: Clean & Dry Nitrogen Maximum Working Pressure: Dependent on Housing Material
- Features: Other
- Media: Other Gas
- Material: Steel - Stainless
-
Supplier: Brooks Instrument
Description: variation due to pressure and temperature fluctuations. Standard MultiFlo™ technology enables one MFC to support thousands of gas types and range combinations without removing it from the gas line or compromising on accuracy. The result: reduced size and cost of gas panels, by
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 100 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: Vaisala
Description: For Spot-Checking Applications Handheld Dewpoint Meter DM70 for spot-checking applications and field calibration offers accurate and fast measurement for industrial dew point applications, such as compressed air, metal treatment, additive manufacturing as well as food and plastics drying.
- Dew Point Range: -58 to 140 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: 14 to 140 F
- Electrical Outputs: Analog Voltage, Switch or Relay
-
Supplier: Cole-Parmer
Description: adjusting the flow of your fluid or gas. Control options include: manual on/off switch, dry contacts (for remote on/off), 4 to 20 mA (with 79306-75), and PC or PLC interface. Custom control options are available, call our Application Specialists for availability.|Pumps also include
- Maximum Discharge Flow: 0.0174353553 GPM
- Maximum Discharge Pressure: 130 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Standards and Technical Documents - Transformers, Distribution, Dry-Type - Over 600 Volts -- UL 1562Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover single-phase or three-phase, dry-type, distribution transformers, including solid cast and resin encapsulated transformers. The transformers are provided with either ventilated or non-ventilated enclosures and are rated for a primary or secondary voltage from 601
-
Supplier: Caterpillar Oil & Gas
Description: lift, gas gathering, and wellhead gas compression. Cat G3412 gas engine. Ratings: 448 bkW (600 bhp) @ 1800 rpm are available for non-regulated areas. Engine Design - Improved reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: lift, gas gathering, and wellhead gas compression. Cat G3408 gas engine. Ratings: 190-298 bkW (255-400 bhp) @ 1800 rpm are NSPS site compliant capable with customer-provided air-fuel ratio control and aftertreatment or available for non-regulated areas. Engine Design - Improved
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Cole-Parmer
Description: • Chemical resistance prevents contamination of your pumped medium • Quiet, reliable, accurate, and virtually pulse-free • Pumps can run dry continuously without damage • Built-in overpressure protection prevents damage to pump A convenient way to transfer liquids in the laboratory. Compact
- Maximum Discharge Flow: 0.34342366500000004 GPM
- Maximum Discharge Pressure: 90 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Brooks Instrument
Description: path: option for 4µ or 10µ inch Ra surface finish Corrosion-resistant Hastelloy® T-Rise sensor improves measurement reproducibility at elevated temperatures MultiFloTM gas and range programmability—one device, thousands of gas types and range combinations without removing the MFC from
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 500 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: Caterpillar Oil & Gas
Description: lift, gas gathering, and wellhead gas compression. Cat G3406 gas engine. Ratings: 160-242 bkW (215-325 bhp) @ 1800 rpm are NSPS site compliant capable with customer-provided air-fuel ratio control and aftertreatment or available for non-regulated areas. Engine Design Proven
- Horse Power: 215 to 325 HP
- Displacement: 14.600862316975304 liters
- Fuel Type: CNG
- Application: Industrial
-
Moisture Meters - DM70D5B1A3B1 - Vaisala DM70 Dewpoint Meter with Probe and USB Cable -- GO-37804-01Supplier: Cole-Parmer
Description: via the RS-232 interface Dewpoint meter is ideal for use in industrial spot checking of compressed air lines, plastic molding processes, and other dry gas applications. Meter accurately measures dew point temperature from –40 to 140
F (–40 to 60 C). Sensing - RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 0.7 %
- Operating Temperature: 14 to 140 F
- Form Factor: Meter / Indicator
-
Supplier: ASTM International
Description: This method is for determining the total mercury concentration in liquefied petroleum gases, using a Nippon Instrument Corporation (NIC) WA-5F mercury analyzer with a NIC LP-WA vaporizer and dry gas meter (DCDa-1C) with a lower limit of quantification of 0.1 mass ppb. Mercury is
-
Supplier: Caterpillar Oil & Gas
Description: gas lift, gas gathering, and wellhead gas compression. Cat G3408C gas engine. Ratings: 317 bkW (425 bhp) @ 1800 rpm are NSPS site compliant capable with customer-provided aftertreatment or available for non-regulated areas. Engine Design • Improved reliability and
- Horse Power: 425 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Air flow meters in ventilators are used to control the airflow, which is an important factor. Adults, for example, have different breathing volumes than younger persons, including children. As an alternative, temperature sensors have been used in ventilators to perform a simple air flow (read more)
Browse Gas Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
meters. During sludge drying processes, AERZEN positive displacement blowers can be used for the subsequent pneumatic transport of the dried sludge. These are not the only examples of (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
An accurate and reliable hygrometer, easy to use for spot measurement of trace moisture in gases and compressed air. The SADP portable dewpoint meter is suitable for rapid moisture checks in a wide range of industries including power (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
The Superdew 3 is a single channel, inline hygrometer suitable for continuous trace moisture measurement of process gases and dry compressed air. Ideal for a wide range of applications where precise measurement, control and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
The SDHmini-Ex is designed for quick and reliable spot check measurements of trace moisture in gases and dry compressed air. Suitable for a wide range of industries including power generation, semi-conductor manufacture and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
for ideal sampling conditions of trace moisture measurement, ensuring the sample pressure and flow are suitable for quick and accurate dew point measurement in gases and dry compressed air. Easy to install, with an effortless docking arrangement and simple set up process, the SDH-PSS is fully configurable and includes a flow indicator, optional filter and optional pressure regulator. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
clean and dry. Additionally, pipeline workers can benefit from essential accessories such as manhole hooks, sledgehammers, gas monitors, downhole rollers, lowering ropes, digging bars, shovels, flashlights, toolkits, and electrical repair kits. By investing in high-quality American (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
Thermal Mass Flow Compressed Air Metering
In most industrial facilities Compressed Dry Air (CDA) is a primary component of overall energy use. In fact, compressed air is considered to be the "fourth utility" after electricity, natural gas and water, and its cost is very often higher than the other three when compared by cost per delivered
-
Advances in Thermal Dispersion Mass Flow Meters - Part 1: Principle of Operation
This paper describes an advanced microprocessor-based thermal dispersion mass. flow meter that uses four temperature sensing elements in its flow sensor instead of the traditional two elements and has a dry velocity sensor that uses no potting materials instead of the traditional potted velocity
-
Advances in Thermal Dispersion Mass Flow Meters - Part 2: Installation and Flow Calibration
Part 1 of this two-part series describes the principle of operation of a new. microprocessor-based thermal dispersion mass flow meter that uses four temperature sensing elements in its flow sensor and has a dry velocity sensor. Part 1 shows how this unique system provides automatic management
-
Interphex Booth Previews
SmartPlant-PC is the latest API synthesis plant from The modular systems are designed to allow customers to safely, dispense, charge, sample, filter and dry potent compounds. Coriolis Meter Handles Entrained Gas "The CFT50 digital Coriolis mass flowmeter from provides an accurate measurement
-
Why Measure CO2?
in Confined Spaces. Portable handheld CO2 Meter. Carbon dioxide, in the form of underground off-gassing, dry ice or liquid CO2 delivery systems, or portable heaters can pose a potential deadly threat. Because it is odorless and colorless, workers can easily be overcome by high levels of CO2 in enclosed
-
Guidelines for Mounting Pressure Transmitters and Switches When Process Temperature Exceeds Published Limits
). Water/steam and dry. air/gas 0.27-0.35 in (7-9 mm) 0.4 in (10 mm) 0.51 in (13 mm). Wet air/wet gas 0.51 in (13 mm) 0.51 in (13 mm) 0.51 in (13 mm). Oils of low medium. viscosity 0.51 in (13 mm) 0.75 in (19 mm) 0.98 in (25 mm). Very dirty fluids 0.98 in (25 mm) 0.98 in (25 mm) 1.50 in (38 mm). Table 1
More Information Top
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
A calibrated dry gas meter is an acceptable reference meter.
-
Federal Register > Tuesday, October 17, 2000 > [65 FR 61744] Amendments for Testing and Monitoring Provisions
A calibrated dry gas meter is an acceptable reference meter.
-
States > Michigan > State > Regulations > Environmental Quality > Air Pollution Control > Chapter 336 > Air Quality Division > [MAC R 336d2001] Part 10 - Inter...
2.2.13 Dry gas meter .
-
States > Michigan > State > Register > 2002 > [2002 MI Register 401] 04/01/2002
2.2.13 Dry gas meter .
-
LIFAC sorbent injection desulfurization demonstration project. Final report, volume II: Project performance and economics
Continue sampling until the dry gas meter registers about 30 liten (1.1 It') or until visible Iiquld droplets are carried over from the first impinger to the second.
-
Federal Register > Tuesday, October 7, 1997 > [62 FR 52384] National Emission Standards for Hazardous Air Pollutants for Source Categories; National Emission S...
The cassettes are connected by tubing to flowmeters and a manifold system that allows for the equal distribution of volume pulled through each cassette, and finally to a dry gas meter .
-
States > South Carolina > State > Regulations > Chapter 61 - Department of Health and Environmental Control > [SCCR 61-79] 079 - Hazardous Waste Management
VM(STD) = volume of gas sample as measured by the dry gas meter , corrected to dry standard conditions, dscm.
-
Municipal solid waste combustion: Fuel testing and characterization
V (,t_) = volume of gas sample as measured by the dry gas meter , .
-
LIFAC Demonstration at Richmond Power and Light Whitewater Valley Unit No. 2
Volume II: Project Performance and Economics
dry gas meter (DGM) capable of measuring volune t o within 2 percent, and related equipment, as shown i n Figure 5-1. percent of isokinetic and of determining sample volumes t o within 2 percent may be used, subject t o …
-
Investigation of Fuel Chemistry and Bed Performance in a Fluidized Bed Black Liquor Steam Reformer
Dry gas meter .
Indicates content that may require registration and/or purchase.