Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DME Company
Description: RH Series Hoppers Fully insulated, modular, stainless steel construction DRI-AIR’s Modular Hoppers assure uniform material flow with: - NO channeling - NO feedout problems - NO mixing problems - NO thru-put problems
- Weight Capacity: 5 to 600 lbs
- Length: 12 to 97 inch
- Width/Diameter: 8 to 39 inch
- Type: Dry Flow
-
Supplier: DME Company
Description: The Power Hopper is designed to feed pellets, granules, and free flowing powders into an overhead hopper or storage vessel. It often works in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to point of use. Power Hoppers are built with
- Volume: 0.3703227722772277 to 18.516138613861386 cubic yards
- Length: 46 inch
- Width/Diameter: 44 inch
- Type: Dry Flow
-
Supplier: DME Company
Description: Portable Hopper Banks One dryer connects to multiple hoppers for a centralized drying system. Dry different materials, each at different temperatures, simultaneously! DRI-AIR Hopper Banks are built on a compact, castered floor frame connected to one DRI-AIR dryer (not
- Weight Capacity: 5 to 600 lbs
- Length: 12 to 97 inch
- Width/Diameter: 8 to 39 inch
- Type: Dry Flow
-
-
Supplier: DME Company
Description: The Live Bottom Power Hopper is designed to feed sluggish powders, flakes, and other hard-to-move materials into an overhead hopper or storage vessel. It is often used in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to point of use. If
- Volume: 0.3703227722772277 to 18.516138613861386 cubic yards
- Length: 46 inch
- Width/Diameter: 44 inch
- Type: Dry Flow
-
Supplier: Weber Screwdriving Systems, Inc.
Description: The hopper (belt bulk storage) can be mounted above both the vibratory bowl feeder and the step feeder. This addition will significantly extend refill intervals for the parts that will pass through the feeder. The discharge volume per time interval is infinitely variable – an optional fill
- Weight Capacity: 22 to 100 lbs
- Volume: 0.0049504950495049506 to 0.023514851485148515 cubic yards
- Length: 22 to 30 inch
- Width/Diameter: 9.5 to 12 inch
-
Supplier: AccuRate/Schenck AccuRate
Description: A stainless steel hopper measuring 1-1/8" (283 mm) square and 14-1/4" (362 mm) high. This hopper forms a lip which overlaps the outside of the vinyl hopper. There is a gasket inside this lip to keep powders from leaking out. The hopper comes with a gasketed cover.
- Length: 11.1417383 inch
- Width/Diameter: 11.1417383 inch
- Type: Dry Flow
- Material: Stainless Steel
-
Supplier: Solimar Pneumatics
Description: Aluminum hopper cones for dry bulk trailer applications. Bolt-on, or weld on applications - High quality spun cones in a variety of sizes.
-
Supplier: Schutte & Koerting
Description: made from any machinable or castable materials and require little or no maintenance. Applications Conveying granular solids dropped from a storage hopper into a vibrating feeder. Entrainment of dry powder that is difficult to “wet”.
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Sanitary / Pharmaceutical
- Common Features: Blending Capability, Integral Hopper / Bin
- Application / Operation: Conveyor Feeding
- Features: Other
-
Supplier: REB Storage Systems International
Description: Medium Duty Hopper-12 Gauge Rugged, double-welded steel hoppers solve your bulk handling problems. Designed for forklift handling. These low cost self-dumping hoppers are excellent for handling heavy, bulky scrap, in-process materials, castings and sludge. Wet or
- Weight Capacity: 2,000 lbs
- Volume: 1 cubic yards
- Length: 63.5 inch
- Width/Diameter: 41 inch
-
Supplier: REB Storage Systems International
Description: Heavy Duty Hopper-10 Gauge Rugged, double-welded steel hoppers solve your bulk handling problems. Designed for forklift handling. These low cost self-dumping hoppers are excellent for handling heavy, bulky scrap, in-process materials, castings and sludge. Wet or
- Weight Capacity: 4,000 lbs
- Volume: 2.5 cubic yards
- Length: 69.5 inch
- Width/Diameter: 72 inch
-
Supplier: Metalfab, Inc.
Description: The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over the dump area to
- Bulk Container Type: Bag
- Material Type: Chemicals / Fertilizers, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
-
Supplier: REB Storage Systems International
Description: Extra Heavy Duty Hopper-7 Gauge Rugged, double-welded steel hoppers solve your bulk handling problems. Designed for forklift handling. These low cost self-dumping hoppers are excellent for handling heavy, bulky scrap, in-process materials, castings and sludge. Wet or
- Weight Capacity: 6,000 lbs
- Volume: 1 cubic yards
- Length: 63.5 inch
- Width/Diameter: 41 inch
-
Supplier: DMN, Incorporated
Description: The DUC discharge unit is specially designed to prevent bridging of product at the hopper outlet (up to 5 m³). A rotating paddle inside the hopper cone keeps the product in motion. When mixed products are used, the rotating blade avoids product separation at the hopper outlet.
- Size: 7.87402 inch
- Feeder Type: Bin Activator System, Bin Sweep Arm
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Application / Operation: Filling, Process / Bin Discharging
-
Supplier: Gullco International Limited
Description: This 100 lb. Capacity FluxHopper is designed formounting either directlyabove the welding heador on the welding manipulatorto maintain the fluxin its original dry state. Itis complete with mountinglugs, lift-off loadinglid, thermometer, fluxlevel window, flux screenand a flux heating
- Weight Capacity: 100 lbs
- Material: Other
-
Supplier: Schutte & Koerting
Description: against some backpressure. Hopper Equipped Eductors are excellent for mixing dry product that is difficult to combine into a solution. Advantages Hopper-Equipped Eductors both mix and pump solids using no moving parts and only a pressure liquid for motivating power. They are
-
Supplier: Metalfab, Inc.
Description: Metalfab Static Bins are available in 3, 5, 8, 10 and 15 cubic foot capacities. They are manufactured of 304 or 316 Stainless Steel.
- Volume: 0.1110968316831683 to 0.5554841584158416 cubic yards
- Length: 30 inch
- Type: Dry Flow
- Material: Stainless Steel
-
Supplier: Advanced Poly-Packaging, Inc.
Description: housekeeping. Specifications: • Construction: Heavy gauge, welded steel construction • Air dry enable • Load height: 30” to 32” • Discharge height: 51” • Discharge chute: standard 15 degrees • Motor Drive: DC controller with Integrated Limit Switch activation • Drive: HP variable speed DC •
- Conveyor Type: Vertical Continuous Conveyor
-
Supplier: Total Plastics, Inc.
Description: Dead plates Diverter bars Guide rollers Hitch plates Hopper liners Liners for gravity flow applications Roller covers Transfer plates Under belt wearstrips Available Sizes Sheet Size: 48" x 120" Gauge Sizes: Range from 1/4" to 2"
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
- Form / Shape: Film / Sheet
-
Supplier: Gilson Company, Inc.
Description: Spin riffling is the method of choice for sampling accuracy and reliability of the highest order with dry materials. Gilson’s expertise in sampling and analyses of powders and granular material is utilized to produce this next-generation Spinning Riffler. The SP-230 features a custom designed
-
Supplier: Linde North America, Inc.
Description: The Linde Flour Dry Ingredient Chilling System is designed to chill flour during conveying in the pneumatic conveying line, adding the precise amount of cryogen needed to obtain a consistent flour temperature from batch to batch Dry ingredient chilling was developed to assist
- Application: Industrial, Process
- Power Source: Other Power
-
Supplier: Solimar Pneumatics
Description: Provides aeration and vibration for fast, efficient unloading and prevention of bridging and rat-holing. Blue or white food grade silicon - Seals tightly to the hopper wall - No airline plugging - Easy to install, clean and maintain - Direct replacement and improved performance for Heil,
-
Supplier: Nordson Corporation
Description: No Description Provided
- Fluid / Output Pressure: 300 to 3,000 psi
- Spray Technology: Airless
- Options / Components: Applicator / Gun, Booth - Tunnel / Continuous, Dust Collection / Air Filtration System, Feeding / Metering Unit, Pump / Compressor, Reclaimer / Separator
- Automation / Control: Automatic
-
Supplier: Eriez
Description: With the ever increasing demand for high-purity feedstocks used in manufacturing, Eriez offers its Dry High Intensity Rare Earth Roll Magnetic Separators. These provide maximum efficiency in the separation of weak magnetic particles for product purification applications. Eriez applied
- Industrial Magnets: Rare-Earth Magnet
-
Supplier: TNA Solutions Pty. Ltd.
Description: tna quik-coat® RD 5 is an innovatively designed roller dispenser for free flowing granular ingredients, such as salt or seeds. The tna quik-coat® RD 5 has a grooved roller that ensures a consistent application of the ingredient cross band up to 1500 mm (59”). The roller and hopper can be
- Bowl Capacity: 3,600.403788403788 cubic inches
- Configuration: Bowl and Drive
- Features: Sterilizable
-
Supplier: TNA Solutions Pty. Ltd.
Description: different hoppers can be attached to alternate ingredients and for quick product changes.
- Bowl Capacity: 1,769.6899976899974 cubic inches
- Configuration: Bowl and Drive
- Features: Sterilizable
-
Supplier: U.S. Plastic Corporation
Description: Just store and pour any dry bulk material such as pet food, bird seed, charcoal, grass seed, kitty litter, rock salt, dry sweep, etc. The Big Bin is perfect for commercial use. Tough, durable, and easy to use. Store up to 40 lbs of dry material. Made of heavy duty, high density
- Weight Capacity: 40 lbs
- Type: Dry Flow
- Material: Plastic
-
Supplier: Vibra Screw, Inc.
Description: The Vibra Screw Live Bottom Bin is a self-contained, preassembled, ready-to-operate unit combining a static cylindrical bin and a vibrated Bin Activator in capacities to 750 cu ft. The Live Bottom Bin is designed to provide positive discharge of a wide variety of materials from storage into
- Volume: 1.2220651485148515 to 27.77420792079208 cubic yards
- Width/Diameter: 20 to 96 inch
- Type: Dry Flow, Surge
- Material: Steel
-
Supplier: Cleveland Vibrator Company (The)
Description: hoppers to 2 cubic feet (57L) capacity. Actually, the applications are limitless, confined only by imagination. These miniature vibrators can be supplied with a muffler to prevent contamination and reduce noise level. An air-cushioned version, VMAC-25, will further reduce noise level, with a
- Equipment Type: Bin / Hopper Vibrator
- Material Characteristics: Dry / Free Flowing
- Power: Pneumatically Powered
-
Supplier: Flexicon Corporation
Description: hopper lid is opened, the vacuum fan is activated, and material is dumped through the hopper screen. Airborne dust in the vicinity of the hopper opening is drawn into the dust collector, protecting workers, preventing plant contamination, and reducing material waste. An
- Features: Bag, Dumper / Tilter
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Common Features: Integral Hopper / Bin
-
Description: a one-coat or twocoat system. FDA approved for dry bulk (FDA Regulation 175.300) Recommended Usage Rail hopper car lining Dry bulk storage tanks Grain elevators
- Wet / Applied Thickness: 0.008 to 0.012 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 50 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Spiroflow Systems, Inc.
Description: (single trip bags) & T6 (integral hoist) unloaders to meet your most exacting application needs. Features The Flo 40 is designed with a 40° sloped hopper for free-flowing pellets, granules, flakes & some powders The Flo 60 is designed with a 60° sloped hopper for poor flowing
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
Find Suppliers by Category Top
Featured Products Top
-
Tridyne Scale with APM Vertical Conveyorized Sealing System. Precise and dependable. Turn-key packaging for any free flowing dry material! Accurate weigh, consistent fill, secure seals. Fill the hopper on top of the Tridyne Scale/Filler with product. The computerized scale pre (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
The CentriFeeder® VIB takes the vibratory feeder to a whole new level! Combining the capabilities of a vibratory feeder with the highly accurate mass flow measurement of the CentriFlow® meter, the CentriFeeder® VIB measure the flow rate and totalization of dry, free-flowing, bulk solids and (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
Applications: ♦ Powders ♦ Dewatering ♦ Dry abrasive processing ♦ Dry conveying ♦ Dry chemical processes The MECO HB (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Challenge: High energy consumption from thermal drying and evaporation methods Frequent (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
HA seal can be used on horizontal, inclined, and vertical shafts. Several common machines and process material applications are listed below. Machine Applications: ♦ Screw conveyors ♦ Small blenders ♦ Bucket elevators ♦ Hoppers (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
dependable point-level detection in powders, flakes, and bulk solids, VRX vibrating probes are ideal for high- and low-level indication, plugged chute detection, and hopper level alerts. The sensors operate reliably (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
Case History: Metal Coating Technologies Provide Critical Edge For Dry Bulk Solids Handling Leader
Over the past forty years, Acrison has established itself as an industry leading authority in dry bulk solids handling, specifically the precision metering of dry solid ingredients by volume or weight and the closely related proportioning, blending, storage and hoppering of these materials
-
Metal Coating Technologies Provide Critical Edge For Dry Bulk Solids Handling Leader
Over the past forty years, Acrison has established itself as an industry leading authority in dry bulk solids handling, specifically the precision metering of dry solid ingredients by volume or weight and the closely related proportioning, blending, storage and hoppering of these materials
-
Taking the Cake Cavity Pumps Simplify Drying System Feed
Dewatored sludge Is conveyed Into a seepex ilve bottom hopper. buffer bin that holds 24 hours of product to ensure a consistent. supply Is sent to the dryer. The sludge cake is pushed through. 80 feet of piping to the dryer.
-
Container Dumpers Eliminate Product Spillage (.pdf)
A leading nutritional bar manufacturer contacted Material Transfer, requiring sanitary container dumpers to empty gaylord boxes of dry cereal into their process. The customer's existing container dumper leaked product between the gaylord box and the dumper pour hood. The customer's existing feed
-
Water Activity and Plastics (.pdf)
such as splay, sliver streaking, internal bubbles, and craters. Improper drying can also cause physical property such as loss of impact strength, loss of tensile strength, elongation or poorer melt flow. Surface absorbed moisture can usually be removed with hot air or hopper drying while moisture absorbed
-
Mobile Flexible Conveyor Cuts Dispersion Time by 30% at Paint Manufacturer
A flexible conveyor and hopper on wheels slashed mixing time by 30% to speed throughput in manufacturing Transtar Autobody Technologies, Inc.'s automotive paints and primers. Compared to the previous manual method, the automated conveying arrangement causes five different dry materials to disperse
-
MEI Case Study - Grupo Modelo - Biomass Fly Ash
. The biomass is dried and transferred to a boiler where it is burned with #6 oil. The biomass fly ash is gathered from four electrostatic precipitator (ESP) hoppers and pneumatically conveyed to an ash silo. The bottom ash is crushed and transferred a short distance via customer's mechanical
-
Powder Blending From Art to Science
accuracy. K-Tron (Pitman, N.J.), which supplies feed mechanisms to manufacturers of continuous blenders, uses load cells and a loss-in-weight (LIW) approach to balance ingredient addition. LIW weighs the hopper and weight loss as it feeds the blender. Software control balances addition of other
More Information Top
-
Modern Plastics Handbook > Auxiliary Equipment
The typical dehumidifying drying system consists of the process air fan, dehumidifier, an electric or gas-fired air heating system, a control system, the drying hopper , and a process air filter.
-
Reinforced Plastics
Plenum drying hoppers are included in all proc- esses for process flexibility, even though dry thermoplastic pellets are supplied by some resin suppliers and some'thermoplastics are nonhygroscopic.
-
Federal Register > Friday, June 7, 2013 > [78 FR 34432] Effluent Limitations Guidelines and Standards for the Steam Electric Power Generating Point Source Cate...
• Dry Vacuum or Pressure System: These systems transport bottom ash from the boiler to a dry hopper without using any water.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 2003 > [FDBKF2004...
BY THE COMMISSION: Trinity Industries, Inc. (“Trinity”) builds dry hopper barges at its shipyard in Caruthersville, Missouri.
-
Plastic Bottles & Bottle Resins
The blended PET is conveyed from the surge bin to vacuum receivers S-104A through J, each mounted above a drying hopper (T-102).
-
Polyethylene Terephthalate Bottles and Bottle Resins
The PET blend is fed to drying hoppers suspended over the entry port of each of the injection molding machines (two in parallel) and dry air is passed countercurrently to the flow of the PET.
-
PVMaT improvements in the manufacturing of the PVI Powergrid{trademark}: Final technical report, 27 October 1997--31 October 1998
… Figure 9, Puller..................................................................................................................................................19 Figure 10, Flying Cut-Off Saw .......................................................................................................................20 Figure 11, Finished Lenses ............................................................................................................................20 Figure 12, Lens End Re-Formaing Machine.............................................................................................22 Figure 13, Re-Formed Lens End Cross Section.........................................................................................22 Figure 14, Material Drying Hopper ..............................................................................................................23 Figure 15, Lens …
-
Design criteria for an HTGR reference fuel reprocessing plant
DRYING HOPPER .
Indicates content that may require registration and/or purchase.