Products/Services for Dtc Cabinet Hinges

  • Hinges (industrial)-Image
    Hinges (industrial) - (441 companies)
    ...of a door and cabinet and joined by a pin. Both leaves of the hinge are mortised (cut) into the edge of a door and frame. Half-mortised hinges - Half-mortised industrial hinges are butt hinges where only one of the leaves is mortised (cut...
    Hinge Type
    Unequal Leaves
    Hinge Direction (Only if applicable.)
  • Cabinets and Casework-Image
    Cabinets and Casework - (797 companies)
    ...components. They are made of wood, plastic, steel, aluminum, glass, or composite materials. Cabinets are rectangular storage unit with doors, shelves, and drawers. They may be free-standing or wall-mounted. Cabinet doors have handles and hinges...
  • Biological Safety Cabinets-Image
    Biological Safety Cabinets - (109 companies)
    Biological safety cabinets protect both the specimen and the user from biological contamination. Particulate-free air is passed down from the top of the hood, across the work surface, and then captured before entering a worker's breathing zone...
  •  
    Safety Storage Cabinets - (140 companies)
    Safety Storage Cabinets are cabinets or casework for safety applications such as flammable and corrosive securement and storage. Image Credit: Globals Industrial | Grainger. Safety storage cabinets are cabinets or casework for safety applications...
  • Tool Boxes and Tool Cabinets-Image
    Tool Boxes and Tool Cabinets - (297 companies)
    How to Select Tool Boxes and Cabinets. Tool boxes and cabinets are enclosed cases for storing, organizing, and carrying tools. They are also used to protect tools from outside weather elements. Construction. Tool boxes and cabinets are generally...
  •  
    Gas Cabinets and Distribution Systems - (120 companies)
    Gas cabinets and distribution systems consist of vaporizers, gas cabinets, gas manifolds, mass flow controllers, valves, pressure sensors and associated interconnect tubing configured to deliver bulk and specialty gases to process equipment. Gas...
  •  
    Latches - (267 companies)
    Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features. Description. Latches are mechanical components that hold doors, drawers, or cabinets...
  •  
    Furniture - (751 companies)
    Furniture consists of seating, benches, tables, cabinets and chairs for indoor or outdoor applications. Furniture consists of seating, tables, and cabinets that can be used for indoor and outdoor applications. Office furniture and industrial...
  •  
    Access Doors - (139 companies)
    Access doors provide access to a specific piece of equipment or a confined space. They are typically small, hinged doors that offer access to compartments. Note, however, that access doors do not include roof hatches and floor hatches - a separate...
  •  
    Entry Gates - (291 companies)
    Entry gates are hinged partitions that allow access to designated areas. They are used in commercial, industrial, and residential applications. Some products are purely functional while others combine security capabilities with decorative features...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire