-
Supplier: Nexperia B.V.
Description: The 74HC4052; 74HCT4052 is a dual single-pole quad-throw analog switch (2 × SP4T) suitable for use in analog or digital 4:1 multiplexer/demultiplexer applications. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and nY3) and a common input/output (nZ).
- Supply Voltage (VS): 11 volts
- Propagation Delay: 75 ns
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, DUAL 16 CHANNEL, ANALOG MULTIPLEXER
-
Supplier: Texas Instruments
Description: Dual 4-Channel Analog Multiplexer/Demultiplexer 16-SO -40 to 85
- Supply Voltage (VS): 2 to 5.5 volts
- Max Ron: 25 ohms
- Min Operating Current: 0.02 mA
- Operating Ambient Temperature: -40 to 85 C
-
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Utmel Electronic Limited
Description: HEF4052B - Dual 4-channel analog multiplexer/demultiplexer SOP 16-Pin
-
Supplier: Newark, An Avnet Company
Description: ANALOG MULTIPLEXER, DUAL, 8 X 1, LCC-28; Multiplexer Configuration:8:1; No. of Circuits:2Circuits; On State Resistance Max:50ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:LCC; No. of Pins:28Pins; Product Range:- RoHS Compliant:
-
Supplier: Texas Instruments
Description: Enhanced Product Dual 4-Channel Analog Multiplexer/Demultiplexer 16-SOIC -40 to 105
- Supply Voltage (VS): 2 to 5.5 volts
- Max Ron: 25 ohms
- Operating Ambient Temperature: -40 to 105 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: 74HC Series 5V SMT Dual 16-Channel Analog Multiplexer/Demultiplexer - SOIC-24
- Supply Voltage (VS): 5 volts
- Max Ron: 0.000006 ohms
- Bandwidth: 100 MHz
- Propagation Delay: 5 ns
-
Supplier: Newark, An Avnet Company
Description: ANALOG MULTIPLEXER, DUAL, 4 TO 1, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:125ohm; Supply Voltage Range:5V to 36V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANALOGUE MULTIPLEXER, DUAL, 8:1, SSOP-28; Multiplexer Configuration:8:1; No. of Circuits:2Circuits; On State Resistance Max:100ohm; Supply Voltage Range:2.7V to 16V, ± 2.7V to ± 8V; Analogue Multiplexer Case:SSOP; No. of Pins:28Pins;RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Dual 4 Channel 5 to 20 V 180 O CMOS Analog Multiplexer - mini QFN-16
- Supply Voltage (VS): 15 volts
- Max Ron: 0.00001 ohms
- Bandwidth: 250 MHz
- Min Operating Current: 0.01 mA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: DUAL 8-CHANNEL, CMOS ANALOG MUX
- Max Ron: 5 ohms
-
Supplier: Newark, An Avnet Company
Description: ANALOGUE MULTIPLEXER, DUAL, 2:1, NSOIC14; Multiplexer Configuration:2:1; No. of Circuits:2Circuits; On State Resistance Max:100ohm; Supply Voltage Range:2.7V to 15V, ± 2.7V to ± 8V; Analogue Multiplexer Case:NSOIC; No. of Pins:14PinsRoHS Compliant: Yes
-
Supplier: Nexperia B.V.
Description: The NMUX1308-Q100 is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308-Q100 is dual source compatible with existing 4851 and 4051 devices. The NMUX1308-Q100 extends the digital logic
- Operating Ambient Temperature: 125 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: IC MUX ANALOG DUAL 8-CH 28DIP
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL54058 device contains precision, bidirectional, analog switches configured as a dual 4-channel multiplexer/demultiplexer, designed to operate from a single +1.6V to +3.6V supply.brbr ON resistance is 0.41? with a +3V supply and 0.61? with a single +1.8V
- Supply Voltage (VS): 1.6 to 3.6 volts
- tON: 29 ns
- tOFF: 29 ns
- Min Operating Current: 0.00005 mA
-
Supplier: ODG (Origin Data Global)
Description: IC SWITCH DUAL SPST US8
- TJ: -40 to 85 C
- Features: Other
-
Supplier: DigiKey
Description: 8 CHANNEL MUX DUAL 4 CH MUX, TRI
- Supply Voltage (VS): 3 to 16 volts
- Max Ron: 103 ohms
- Bandwidth: 308 MHz
- tON: 62 ns
-
Supplier: Nexperia B.V.
Description: components (e.g. resistive diode network) unnecessary. There are three control signal pins (S0, S1, and E). S0 and S1 determine the analog channels to connect between nZ and nYn. Ecan be used to override S0 and S1, disconnecting all analog channels. The control signal
- Operating Ambient Temperature: 125 C
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL84581 device contains precision, bidirectional, analog switches configured as an 8-to-1 multiplexer/demultiplexer. It was designed to operate from a single +2V to +12V single supply or from dual ±2V to ±6V supplies. The device has an inhibit pin to
- Supply Voltage (VS): 2 to 12 volts
- tON: 38 ns
- tOFF: 19 ns
- Min Operating Current: 0.007 mA
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MUX DUAL 8:1 750OHM 28CERDIP
- TJ: -55 to 125 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Product Status: Obsolete Switch Circuit: SPST - NO On-State Resistance (Max): 30Ohm
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: 38MHz Charge Injection: -13pC Current - Leakage (IS(off)) (Max): 300pA Crosstalk: -106dB @ 1MHz Channel-to-Channel Matching (ΔRon): 200mOhm Voltage - Supply, Single (V+): 4.5V ~ 36V, ±4.5V ~ 18V Voltage - Supply, Dual (V±): 4.5V ~ 36V, ±4.5V ~ 18V Switch Time (Ton, Toff) (Max):
- Bandwidth: 38 MHz
- Operating Ambient Temperature: -40 to 125 C
- Features: Other, SPDT, Single Supply
-
Supplier: Win Source Electronics
Description: Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 8 V Max Switch Time (Ton,Toff): 150ns, 150ns Channel Capacitance(CS off, CD off): 3.6pF, 31pF Max Leakage Current (IS off): 50nA Popularity: Medium Fake Threat In the Open Market: 40
- Supply Voltage (VS): 3 to 15 volts
- Configuration: 8x1
- Features: Other, Single Supply
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 8 V Max Switch Time (Ton,Toff): 150ns, 150ns Channel Capacitance(CS off, CD off): 3.6pF, 31pF Max Leakage Current (IS off): 50nA Popularity: Medium Fake Threat In the Open Market: 55
- Supply Voltage (VS): 3 to 15 volts
- Configuration: 8x1
- Features: Other, Single Supply
- Package Type: SOIC
-
Description: IC MULTIPLEXER DUAL 8X1 28DIP
- Features: Other
-
Supplier: RS Components, Ltd.
Description: 8Ch/Dual 4Ch CMOS Analog Multiplexers
- Pin Count: 16
- Configuration: 8x1
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Analog to Digital Converters - ADC Dual 8-Bit, 40Msps, 3V, Low-Power ADC with Internal Reference and Multiplexed Parallel Outputs Product overview: MAX1196ECM+D from Analog Devices / Maxim Integrated is an Analog-to-Digital Converter IC for sensor measurement, data
- Resolution: 8 bits
- Power Dissipation: 1 milliwatts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, which results in excellent accuracy. This device is commonly used in precision analog circuits such as differential amplifier input stages, transmission gates, multiplexer applications, current sources, and more. One of the key features of the ALD1106 is its large current gain, which makes it (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD1103, by Advanced Linear Devices, is a monolithic dual N-channel and P-channel matched transistor pair designed for precision and versatility. The chip combines the power of N-channel and P-channel MOSFET pairs in one package. This dual configuration is (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD1116 from Advanced Linear Devices is a dual N-channel enhancement-mode MOSFET array designed for precision in analog circuits. It excels in low-frequency and near-DC conditions, making it ideal for a broad range of analog applications. The device features (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD1115 MOSFET by Advanced Linear Devices is a monolithic complementary N-channel and P-channel transistor pair that is designed for a broad range of analog applications. It contains an N-channel and a P-channel MOSFET in one package. These chips are (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
-operated systems where power, efficiency, and performance are important design considerations. They may also be used with dual power supplies from +-1.5 to +-6 volts. With only 0.1uW power dissipation, the switches are ideal for micropower-based systems. The versatility of the ALD4213 analog switches makes (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
The ADF4377 is a high performance, ultralow jitter, dual output integer-N phased locked loop (PLL) with an integrated voltage controlled oscillator (VCO) ideally suited for data converter and mixed signal front end (MxFE) clock applications. The high performance PLL has a figure of merit of (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
The ALD2706 from Advance Linear Devices is a dual monolithic CMOS operational amplifier (op-amp), optimized for a broad range of analog applications. It offers rail-to-rail I/O voltage ranges and draws max 80µA at 5V. The op amp is designed for +5V (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
circuits, power failure detectors, sensors in security equipment and portable devices, high-side and sample-and-hold switches, discrete analog switches/multiplexers, and many other applications that require an always-available backup battery. This technology enables various industries, including (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ADRV9009-ZU11EG is highly customizable and offers wide bandwidth and tuning range for a broad range of applications. It contains 2x Wideband ADRV9009 Dual Transceivers and Quad-core ARM® Cortex™-A53 MPCore™. 4GB of DDR4 (with ECC) is dedicated to the Programming System and 2x (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD
More Information Top
-
Maxim Integrated Products DG406 Series Datasheets. DG407DJ, DG406DN+, DG406EUI+T, DG407AZ/883B, DG407C/D, DG407DWI, DG407EWI-T, DG406CWI, DG407EWI+, DG406DJ, D...
Improved, dual 8 - channel CMOS analog multiplexer Operational temperature range from 0°C to 70°C.
-
Page 4. Semiconductor parts with 407 in root number
Improved, dual 8 - channel CMOS analog multiplexer .
-
DG407 datasheet : Datasheets for Electronic Components and Semiconductors
Improved, dual 8 - channel CMOS analog multiplexer .
-
Page 2. Semiconductor parts with 883 in root number
16 Channel/ Dual 8 - Channel JFET Analog Multiplexers (Overvoltage Protected) .
Indicates content that may require registration and/or purchase.