-
Supplier: Newark, An Avnet Company
Description: DUAL GATE MOSFET, N CHANNEL, TO-72-4; Transistor Polarity:N Channel; Drain Source Voltage Vds:25VDC; Continuous Drain Current Id:50mA; On Resistance Rds(on):-; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Product Range:-RoHS Compliant: No
-
Supplier: Texas Instruments
Description: Dual 2-Wide 2-Input AND-OR-invert Gates (One Gate Expandable) 14-CFP -55 to 125
- Propagation Delay: 22 ns
- Operating Temperature: -55 to 125 C
- Gate Type: OR
- IC Package Type: Other
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate
- Propagation Delay: 10 ns
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- IC Package Type: DIP, Other
-
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate
- Number of Inputs: 4
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- IC Package Type: DIP, Other
-
Supplier: Lansdale Semiconductor, Inc.
Description: TTL III integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan-out, and the capability of driving lines up to 600pF
- Propagation Delay: 9 ns
- Power Dissipation: 56 milliwatts
- Operating Temperature: -55 to 125 C
- Pin Count: 14
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate
- Power Dissipation: 8 milliwatts
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- IC Package Type: DIP, Other
-
Supplier: Texas Instruments
Description: Dual 4-input Positive-NOR gates 14-PDIP 0 to 70
- Propagation Delay: 22 ns
- Operating Current: 0.019 mA
- Operating Temperature: 0 to 70 C
- Supply Voltage: 5 V
-
Supplier: Texas Instruments
Description: Dual 4-Input NOR Gates With Strobe 16-CDIP -55 to 125
- Propagation Delay: 22 ns
- Operating Temperature: -55 to 125 C
- Gate Type: NOR
- IC Package Type: Other
-
Supplier: Texas Instruments
Description: Dual 4-Input NOR Gates With Strobe 14-CFP -55 to 125
- Propagation Delay: 22 ns
- Operating Temperature: -55 to 125 C
- Gate Type: NOR
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET
- Features: MOSFET
-
Supplier: Allied Electronics, Inc.
Description: CMOS Logic, 0 to +70 °C, Dual 4-Input Positive NAND Gates These devices contain two independent 4-input NAND gates.
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, FIELD-EFFECT TRANSISTOR, N-CHANNEL DUAL-GATE, DEPLETION-TYPE, INSULATED-GATE, SILICON TYPES 3N204, TX3N204 AND TXV3N204
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2A,
- Supply Voltage: 16 to 30 volts
- Rise Time: 60 ns
- Fall Time: 60 ns
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: MOSFET NCH DUAL GATE 12V CMPAK-4
- V(BR)DSS: 12 volts
- PD: 300 milliwatts
- Number of Transistors in the Chip: 1
- MOSFET Operating Mode: Depletion
-
Supplier: Utmel Electronic Limited
Description: MOSFET N-CH DUAL GATE 6V 6TSSOP
- V(BR)DSS: 6 volts
- PD: 180 milliwatts
- Number of Transistors in the Chip: 2
- MOSFET Operating Mode: Enhancement
-
Supplier: Newark, An Avnet Company
Description: IGBT MOD, DUAL N-CH, 1.2KV, 450A; Transistor Polarity:Dual N Channel; DC Collector Current:450A; Collector Emitter Saturation Voltage Vce(on):1.75V; Power Dissipation Pd:-; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IGBT MOD, DUAL N-CH, 1.7KV, 500A; Transistor Polarity:Dual N Channel; DC Collector Current:500A; Collector Emitter Saturation Voltage Vce(on):1.95V; Power Dissipation Pd:-; Collector Emitter Voltage V(br)ceo:1.7kV; Transistor Case RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IGBT MOD, DUAL N-CH, 1.2KV, 600A; Transistor Polarity:Dual N Channel; DC Collector Current:600A; Collector Emitter Saturation Voltage Vce(on):1.75V; Power Dissipation Pd:-; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Dual Gate N-Channel MOSFET, Drain Current 50 mA, Temperature Range -65 to +175 °C 12 MHz (Max.) bandwidth at VDD≥18 V 300 °C lead temperature during soldering 3.3 pF input capacitance, 3.5 dB noise figure at VDD≥18 V and 0.220 in. outer diameter.
-
Supplier: Utmel Electronic Limited
Description: Gate Drivers 3A Dual High Speed MOSFET Driver (Lead Free)
- TJ: 0 to 150 C
- Features: MOSFET, Other
- Packing Method: Tape Reel
-
Supplier: Allied Electronics, Inc.
Description: CMOS Logic Type, Dual Non-Retriggerable Monostable Multivibrator with Reset Pulse width variance is typically less than +⁄- 5% Overriding reset terminates output pulse These device are high-speed Si-gate CMOS devices and are pin compatible with low power schottky TTL.
-
Supplier: ROHM Semiconductor GmbH
Description: The BD63565EFV provides a dual H-bridge motor driver which features wide range of motor power supply voltage from 1.8V to 16.0V and low power consumption to switch low ON-Resistance DMOS transistors at high speed. This small surface mounting package is most suitable for mobile system,
- Peak Output Current: 1 amps
- Supply Voltage: 20 volts
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial
-
Supplier: Win Source Electronics
Description: Transistors - FETs, MOSFETs - RF Max Frequency: 500 MHz Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation:
- PD: 250,000 milliwatts
- TJ: -55 C
- Output Power: 250 watts
- Power Gain: 10 dB
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 913304-BF909AWR,115 Features: RF Mosfet N-Channel Dual Gate 5 V 15 mA 800MHz - - CMPAK-4 Package: Bulk Package: SC-82A, SOT-343 Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: CMPAK-4 ECCN: EAR99 Popularity:
- Type: Dual Gate MOSFET
- Features: MOSFET, Other, Power MOSFET
- Polarity: N-Channel
- Package Type: SOT3
-
Supplier: Infineon Technologies AG
Description: 600 V half-bridge gate driver IC with integrated bootstrap diode, over current protection, enable and fault reporting EiceDRIVER™ Compact - Optimized 600V half bridge gate driver IC with LS-SOI technology to control MOS-transistors like the IPL60R199CP CoolMOS™ CP. Summary of
- Peak Output Current: 2.3 amps
- Supply Voltage: 10 to 17.5 volts
- Propagation Delay: 300 ns
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Infineon Technologies AG
Description: 55V Dual N- and P- Channel HEXFET Power MOSFET in a SO-8 package Benefits RoHS Compliant Low RDS(on) Dynamic dv/dt Rating Fast Switching Dual N and P-Channel MOSFET Applications 1-phase string inverter solutions Central inverter solutions Designers who used this product also designed
- VGS(off): 20 volts
- rDS(on): 0.05 to 0.105 ohms
- TJ: 150 C
- Features: MOSFET, Other
-
Supplier: Win Source Electronics
Description: RoHS: Compliant Element Configuration: Dual Max Power Dissipation: 217 W Test Current: 400 mA Continuous Drain Current (ID): 14 A Drain to Source Breakdown Voltage: 72 V Gate to Source Voltage (Vgs): 20 V Test Voltage: 28 V
- V(BR)DSS: 72 volts
- PD: 217,000 milliwatts
- TJ: 150 C
- Output Power: 217 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 234827-BF1100 Packaging: Reel - TR Voltage Rating: 14V Current Rating: 30mA Frequency: 800MHz Current - Test: 10mA Transistor Polarity: N-Channel Dual Gate Voltage - Test: 9V Noise Figure: 2dB Categories: Discrete Semiconductor Products
- Features: MOSFET, Other
- Polarity: N-Channel
- Package Type: SOT3
- Packing Method: Tape Reel
-
Supplier: Microchip Technology, Inc.
Description: MD1210 is a high speed, dual MOSFET driver. It is designed to drive high voltage P and N-channel MOSFET transistors for medical ultrasound and other applications requiring a high output current for a capacitive load. The high-speed input stage of the MD1210 can operate from 1.2V to
- Features: MOSFET
-
Supplier: ODG (Origin Data Global)
Description: DUAL 1.5A-PEAK LOW-SIDE MOSFET D
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: MOSFET-DUAL GATE N-CH
- V(BR)DSS: 20 volts
- IDSS: 60 milliamps
- Features: MOSFET, Other
-
Supplier: Richardson RFPD
Description: Powerex Dual IGBTMOD™ Modules are designed for use in switching applications. Each module consists of two IGBT Transistors in a half-bridge configuration with each transistor having a reverse-connected super-fast recovery free-wheel diode. All components and interconnects are
- Features: IGBT, Other
-
Supplier: ODG (Origin Data Global)
Description: IGBT Modules IGBT MODULE T-SERIES NX TYPE DUAL
-
Supplier: Microchip Technology, Inc.
Description: logic. These low threshold enhancement-mode (normally-off) transistors utilize an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces devices with the power handling capabilities of bipolar transistors and with the high
- VGS(off): 2 volts
- Features: MOSFET, Other
- Polarity: P-Channel
Find Suppliers by Category Top
Featured Products Top
-
the insulated gate bipolar transistor (IGBT)/metal-oxide semiconductor field effect transistor (MOSFET) configurations over a wide range of positive or negative switching voltages. Link (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
transistor switch’s gate without affecting the load circuit’s operation. The overvoltage protection circuit disconnects the load during the transient event, whereas the voltage clamp continues to power the load but clamps the voltage at a predetermined voltage. Even precision Zener diodes (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
and a smaller form factor while maintaining the system's low cost. With several product families, such as the CoolGaN Transistors 650 V G5, CoolGaN Transistors 700 V G5, CoolGaN Transistor Dual 650 V G5, and CoolGaN Drive HB 600 V G5, these power devices deliver the highest efficiency with high (read more)
Browse Transistors Datasheets for DigiKey -
a dual N-channel enhancement mode with matched transistor pairs, which reduces offset voltage and ensures differential thermal response. Key attributes of the device include high input impedance of 1014?, low input capacitance, and a negative current temperature coefficient. It (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD1115 MOSFET by Advanced Linear Devices is a monolithic complementary N-channel and P-channel transistor pair that is designed for a broad range of analog applications. It contains an N-channel and a P-channel MOSFET in one package. These chips are (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.