-
Supplier: Qorvo
Description: Qorvo's RFSW6222 is a dual single-pole double-throw (SPDT) switch designed for general purpose switching applications. The low insertion loss along with excellent linearity performance makes the RFSW6222 ideal for filter or amplifier bypass switching to 3700MHz. The RF ports can
- Supply Voltage (VS): 2.8 volts
- Min Operating Current: 0.09 mA
- Features: Other
-
Supplier: Qorvo
Description: The RF1630 is a single-pole, dual-throw (SPDT) switch which offers very low insertion loss along with excellent linearity performance. The RF1630 is ideal for UMTS and LTE handset applications. The RF1630 is controlled by a GPIO interface and resides in a compact 1.1 mm x 0.7 mm,
- Supply Voltage (VS): 2.65 volts
- Min Operating Current: 0.59 mA
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY13354-368LF is a pHEMT GaAs dual Single-Pole, Double-Throw (SPDT) crossed switch designed for cellular infrastructure band switching applications. The internal crossed switch arrangement is designed to switch balanced RF filters. Switching is controlled by two control
- Frequency Range: 100 to 3,000 MHz
- Isolation (Port to Port): 29 to 32 dB
- Features: Other
- Package Type: Surface Mount
-
-
Supplier: DigiKey
Description: IC SW 1.65V SPDT DUAL 20-TSSOP
- Operating Temperature: -40 to 85 C
- Features: Other
- Type: SPDT
- Package Type: Surface Mount
-
Supplier: Siglent Technologies NA, Inc.
Description: extraordinary short switching time. It contains 1-4 independent single-pole double-throw mechanical switches with SMA or 2.4 mm connectors, or single-pole six-throw mechanical switches. Key Features Maximum frequency: 18 GHz/ 26.5 GHz/ 50 GHz 1 to 4 SPDT switches or 1 to
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.2 to 0.4 dB
- Isolation (Port to Port): -70 to -60 dB
- VSWR: 1.2 to 1.4 :1
-
Supplier: Infineon Technologies AG
Description: The BGS12PN10 is a Single Pole Dual Throw (SPDT) high linearity, high power RF switch optimized for mobile phone applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, CMOS or TTL compatible control input signal. Unlike GaAs
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 0.16 dB
- Isolation (Port to Port): 39 dB
- Actuator Voltage: 1.8 to 3.6 volts
-
Supplier: Qorvo
Description: The QPC1022 is a single pole dual-throw (SPDT) switch designed for switching applications requiring very low insertion loss and high power handling capability with minimal DC power consumption. The excellent linearity performance achieved by the QPC1022 makes it ideal for use in
- Supply Voltage (VS): 0 to 1.8 volts
- Min Operating Current: 0.052 to 0.1 mA
- Features: Other
- Switch Type: SPDT
-
Supplier: Skyworks Solutions, Inc.
Description: The SKYA21038 is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKYA21038 maintains low insertion loss and high isolation for all switching paths. The high-linearity performance and low insertion loss
- Frequency Range: 900 to 6,000 MHz
- Isolation (Port to Port): 22 to 38 dB
- Features: Other
- Type: SPDT
-
Supplier: Fairview Microwave Inc.
Description: RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz.
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY13592-689LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY13592-689LF maintains low insertion loss and high isolation for all switching paths. The high-linearity performance and low insertion
- Frequency Range: 1,000 to 6,000 MHz
- Isolation (Port to Port): 24 to 35 dB
- Features: Other
- Type: SPDT
-
Supplier: Skyworks Solutions, Inc.
Description: The SKYA21012 is a pHEMT GaAs FET I/C switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 5) to either the OUTPUT1 or OUTPUT2 port (pin 1 or 3, respectively) using a low loss path (i.e., a positive voltage applied to either VCTL1 or
- Frequency Range: 20 to 6,000 MHz
- Isolation (Port to Port): 24 to 26 dB
- Features: Other
- Type: SPDT
-
Supplier: Fairview Microwave Inc.
Description: RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz.
-
Supplier: Qorvo
Description: The QPC8015Q is a low insertion loss, high isolation single-pole dual-throw (SPDT) switch with performance optimized for low power routing and diversity applications. The QPC8015Q is controlled by 1 bit GPIO with a compact 0.7 mm x 1.1 mm x 0.59 mm size, which allows for a small
- Frequency Range: 617 to 6,000 MHz
- Insertion Loss: 0.3 dB
- Isolation (Port to Port): 41 dB
- Switching Speed: 0.0025 ms
-
Supplier: Fairview Microwave Inc.
Description: RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz.
-
Supplier: Win Source Electronics
Description: Manufacturer: Peregrine Semiconductor Win Source Part Number: 4259-63-271896 Series: UltraCMOS Packaging: Reel Features: Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 20dB @ 2GHz
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Peregrine Semiconductor Win Source Part Number: 006215-4259-63 Packaging: Reel - TR Features: Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 20dB @ 2GHz (typ) Insertion
- Operating Temperature: -40 to 85 C
-
Supplier: California Eastern Laboratories - CEL
Description: The uPG2408TK is a GaAs MMIC for L, S-band SPDT (Single Pole Double Throw) switch for 2.4 GHz wireless LAN, mobile phone and other L, S-band applications. This device operates with dual control switching voltages of 2.5 to 5.3 V. This device can operate at frequencies from 0.05 to 3.0
- Frequency Range: 10 to 3,000 MHz
- Insertion Loss: 0.4 to 0.56 dB
- Isolation (Port to Port): 17 to 27 dB
- Switching Speed: 0.05 to 0.5 ms
-
Supplier: Richardson RFPD
Description: The SKYA21038 is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKYA21038 maintains low insertion loss and high isolation for all switching paths. The high-linearity performance and low insertion loss
- Frequency Range: 900 to 6,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 38 dB
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz.
-
Supplier: Win Source Electronics
Description: Manufacturer: Peregrine Semiconductor Win Source Part Number: 271898-PE4259-63 Packaging: Reel - TR Features: Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 20dB @ 2GHz (typ)
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Peregrine Semiconductor Win Source Part Number: 141422-PE4250MLI-Z Packaging: Reel - TR Features: DC Blocked, Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 40dB @ 3GHz
- Operating Temperature: -40 to 85 C
-
Supplier: Infineon Technologies AG
Description: The BGSA12GN10 is a Single Pole Dual Throw (SPDT) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control input signal. Unlike GaAs
- Frequency Range: 100 to 6,000 MHz
- Features: Other
- Type: SPDT
-
Supplier: AMETEK Programmable Power
Description: combination of up to twelve building blocks can be housed in a single 1U rack LXI enclosure. Building block topologies include dual SPDTs, SP4T, SP6T, and transfer switches, as well as a 6-line pass through adapter that can be used to drive external circuitry. TO CONFIGURE YOUR
-
Supplier: Richardson RFPD
Description: The SKY85813-11 is a highly integrated, dual-band front-end module (FEM) incorporating a 5 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, low-noise amplifier (LNA) with bypass, and power amplifier (PA). The SKY85813-11 also includes a 2 GHz coexistence filter,
- Device Type: Front End
- Features: Other
-
Supplier: Richardson RFPD
Description: AD-FMCOMMS5-EBZ board has both wideband channels covering the full 6 GHz range, as well as narrowband channels matched to 2.4GHz. The AD-FMCOMMS5-EBZ also contains dual ADG918 SPDT switches, which create a calibration matrix between the two AD9361s. This switch matrix hardware,
- Category: Development Board
-
Supplier: ValueTronics International, Inc.
Description: 6 µV Built-in cold junction reference 34903A 20 ch Actuator/GP Switch SPDT/form C 120 300 V 1A 10 MHz < 3 µV 34904A 4 x 8 Matrix 2-wire armature 120 300 V 1A 10 MHz < 3 µV 34905A Dual 4 ch RF Mux 50 Ohms Common Low (unterminated) 60 42 V 0.7 A 2 GHz < 6 µV 1 GHz bandwidth
- Data Acquisition: Datalogger / Recorder
-
Supplier: Mini-Circuits
Description: Absorptive SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω
- Operating Temperature: -40 to 85 C
- Impedance: 50 ohms
- Type: SPDT, Solid State
- Package Type: Surface Mount
-
Supplier: kTB Solutions
Description: kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
- Frequency Range: 0 to 26,500 MHz
- Features: Other
- Connector: SMA
- Type: SPDT
-
Supplier: Infineon Technologies AG
Description: switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features SPDT designed for high-linearity antenna aperture switching and RF tuning applications Ultra low RON resistance of 0.59 Ω at
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SPDT
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZTRC-4SPDT-A26 houses 4 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break-before-make
- Frequency Range: 26,500 MHz
- Insertion Loss: 0.15 to 0.8 dB
- Isolation (Port to Port): 90 dB
- Switching Speed: 25 ms
-
Supplier: kTB Solutions
Description: kTB Solutions supplies supplies waveguide coaxial switches work at DC~26.5GHz, for the conversion of signals with very large power differences.
- Frequency Range: 0 to 18,000 MHz
- Features: Other
- Type: SPDT
-
Supplier: Mini-Circuits
Description: Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 1 dB
- Isolation (Port to Port): 60 dB
- Operating Temperature: -55 to 125 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ MSW2-50+ is a reflective GaAs MESFET SPDT MMIC Switch supporting a wide range of switching applications from DC to 5000 MHz. This model provides high isolation and ultra-fast switching 5ns Rise/Fall time. It is produced using GaAs MESFET process and comes in a tiny 3x3mm QFN
- Frequency Range: 5,000 MHz
- Insertion Loss: 0.5 to 2.2 dB
- Isolation (Port to Port): 89 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Quarktwin Technology Ltd.
Description: RF Switch IC General Purpose SPDT 50Ohm CS206
- Frequency Range: 200 to 4,500 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 35 dB
- Operating Temperature: -65 to 125 C
-
Supplier: Radiall
Description: 18 GHz frequency, SMA connector, failsafe actuator, SPDT switch.
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 80 dB
- Switching Speed: 10 ms
Find Suppliers by Category Top
Featured Products Top
-
The MASW-011152 is an absorptive, ultra-wideband SPDT switch with 2.2 dB of insertion loss at 50 GHz. The RF output ports are terminated in 50 ? in the isolated path. The power handling capability is +26 dBm. The input and output return losses in the through-path are typically 16 dB. The logic (read more)
Browse RF Switches Datasheets for Richardson RFPD -
In modern RF and microwave systems, engineers face challenges like signal integrity, fast switching speeds, and space-constrained designs. The MA4AGSW2 addresses these needs with exceptional performance in a bare-die format (read more)
Browse RF Switches Datasheets for Win Source Electronics -
RF foot control Linemaster's radio-frequency foot switch is available in single, twin and triple variations to suit most applications. With up to 50 feet of range, the waterproof foot switch is a perfect fit for (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Our products are in-stock and ready to ship today! Connecting people and things has never been more important than right now. We are here to keep your RF designs moving forward with our portfolio of off-the-shelf SPDT and SP3T switches for handset, WLAN, base (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
• Single switch (SPDT or DPDT) output • Welded stainless steel diaphragm models • Ultra low pressure, "wc models • Optional sensor material for corrosive media • Polished stainless steel sanitary connection • Pump switch (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
-chip modules designed for TD-LTE and 5G mMIMO applications. Available in both single and dual channel configurations, the Rx Modules combine T/R switch, two-stage LNA, and support circuitry to work from a 5V supply and a 1.8 V logic-level T/R control (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
(Receiver): 6VDC @ 200 ma (other voltages optional) Transmitter low battery indicator Receiver output: SPST relay, 0.5 amp contacts; SPDT relays optional Receiver Switch Activation indicator(s) High impact plastic wiring channel and receiver housing (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
-pole, single-throw (4xSPST) switch designed for antenna tuning applications that require ultra-low OFF capacitance and low ON resistance. This device offers excellent performance and ultra-high linearity for smartphone applications operating in the 5G, LTE or GSM band space, where high performance (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
active menu sidebar that displays measurements in real-time while you adjust critical Intermodulation Distortion (IMD) parameters. Additionally, the internal combiner option allows single-connection testing of active devices. It automatically switches between S-parameter and IMD measurements (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company
More Information Top
-
CEL RF Switch ICs | Mouser
RF Switch ICs SPDT Dual Switch .
-
CEL 682249748 Semiconductors | Mouser
RF Switch ICs SPDT Dual Switch .
-
Bill of Materials - ASUS Google Nexus 7 (K009)
RF Switch , Dual SPDT , GaAs MMIC .
-
PDF - ASUS Google Nexus 7 (K009)
RF Switch , Dual SPDT , GaAs MMIC .
-
PDF - LG Nitro HD LG-P930
RF Switch - Dual SPDT , 0.8-6GHz .
-
Bill of Materials - LG Nitro HD LG-P930
RF Switch - Dual SPDT , 0.8-6GHz .
-
PDF - HTC Rezound 4G LTE
RF Switch - Dual SPDT , w/ ESD Protect .
-
Bill of Materials - HTC Rezound 4G LTE
RF Switch - Dual SPDT , w/ ESD Protect .
-
PDF - Huawei Ascend D2
RF Switch - Dual , SPDT , Crossed, 0.1-3.0GHz .
-
Bill of Materials - Huawei Ascend D2
RF Switch - Dual , SPDT , Crossed, 0.1-3.0GHz .
Indicates content that may require registration and/or purchase.