-
Supplier: Tripp Lite by Eaton
Description: The U321-18N-20P-PM USB 3.0 2-Port Panel Mount Adapter adds two USB 3.0 ports to your computer. Consistent with current industry standards, this 18-inch cable attaches to your PC’s motherboard with a 20-pin IDC plug. The cable’s USB-A ports support USB 3.0
-
Supplier: Visual Sound, Inc.
Description: CyberTouch 6.4" Standard Format Dual LCD Touch Monitor for 19" Rack Mount Applications CyberTouch CyberTouchAV ER6483U is a professional-grade 6.4" integrated touch screen LCD monitor designed specifically for 19" rack mount applications. It utilizes a 6.4" diagonal color TFT
- Screen Type: LCD / Flat Panel
-
Supplier: Carling Technologies, Inc.
Description: Carling Technologies Dual Port USB V-Charger is designed to charge tablets, e-readers, mobile and gaming devices, digital cameras, as well as other compatible electronic devices. Providing a total current of 3.15 amps, the V-Charger delivers fast charging times even in extreme
- DC Output Voltage: 12 to 24 volts
- DC Output Current: 2.1 to 3.15 amps
-
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s B024-DUA8-DL DVI/USB KVM Switch eases multi-server management in data centers, server rooms and other high-density environments. This premium rack-mount KVM switch provides complete control of up to eight connected computers from a single DVI monitor, USB keyboard
- Number of Users: 1
- Operating Temperature: 32 to 122 F
- Features: Rack Mount, USB Port
-
Description: 10.4" Panel Mount 400 Nit Color TFT LCD Kit with Touch USB or RS232 SPECIFICATIONS: • LG Phillips LB104V03-A1 LCD Panel • EarthLCD Inverter • Analog RGB (RCA), S-Video, Analog VGA, TN (RF), normally white • 640 x 480 resolution • 300:1 contrast ratio • 262K colors • 400
- Screen Diagonal: 10.4 inch
- Image Resolution: 640 x 480
- Applications: Computer
- Style: Embedded
-
Supplier: Visual Sound, Inc.
Description: CyberTouch 6.4" Standard Format Dual LCD Touch Monitor with USB Connection and Mac mini attached for 19" Rack Mount Applications
- Screen Type: LCD / Flat Panel
-
Supplier: Waytek, Inc.
Description: 11019 Dual USB Power Charger w/ LED Category: USB Charging Ports Fits into Carling Contura mounting panel Operating temperature: -4°F (-20°C) to 113°F (45°C) Black nylon Waterproof sealing cap
- Voltage Rating: 12 to 24 volts
- Operating Temperature: -20 to 45 C
- Power Type: DC Power Connector
- Applications: Industrial
-
Supplier: Waytek, Inc.
Description: Dual USB Charger w/ LED Category: USB Charging Ports Can be mounted into standard Carling Contura Mounting Panel Snap in USB Charger with dust-proof cover USB outlet and charger for automotive applications DC Output: USB socket - 5V, 2.1A Max 32°F
- Input Voltage: 12 to 24 volts
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Aerotech, Inc.
Description: triggering. Ensemble QL and QLe Specifications Feature QL250 QLe250 Package Type Panel-Mount Processor Dual-Core 456 MHz, Double-Precision, Floating Point DSP Power Supply 100-240 VAC; 50/60 Hz Voltage Output -30 to +150 V Sensor Type Capacitive Sensor Sensor Resolution 17-bit
- Input Voltage: 100 to 240 volts
- Voltage Range: -30 to 150 volts
- Features: Other
-
Supplier: Waytek, Inc.
Description: Intelligent Dual USB Charging Port, Type 2.0 @ 2.4A, Type-C @ 3A Category: USB Charging Ports Can be mounted into standard Carling Contura Mounting Panel Snap in USB outlet and charger for automotive applications DC Output: USB socket - 5V, 2.1A Max
- Input Voltage: 12 to 24 volts
- Operating Temperature: -40 to 80 C
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: DigiKey
Description: DVI-D, Dual Link Receptacle Connector 24 Position Panel Mount, Through Hole, Right Angle
- Voltage Rating: 40 volts
- Current Rating: 3 amps
- Number of Contacts: 24 #
- Features: Board Mount Connector, Right Angle
-
Supplier: Laurel Electronics LLC
Description: RoHS 3 Compliant CE Certificate The Laureate 1/8 DIN Digital Panel Meters for dual-channel up or down totalizer is a Standard operating mode of the Laureate counter with the FR dual-channel signal conditioner board that can display frequencies from 0.005 Hz to 1 MHz. Each
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Visual Sound, Inc.
Description: CyberTouch 6.4" Standard Format Dual LCD Touch Monitor with USB Connection and Mac mini running Win 7 operating system attached for 19" Rack Mount Applications
- Screen Type: LCD / Flat Panel
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex, LLC Win Source Part Number: 907897-0743205004 Series: MicroCross 74320 Operating Temperature Range: -20°C ~ 85°C Features: DVI-D, Dual Link - Receptacle Connector 24 Position Panel Mount, Through Hole Package: Tray Mounting: Panel Mount,
- Connector Type: USB Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex, LLC Win Source Part Number: 907898-0743209014 Series: MicroCross 74320 Operating Temperature Range: -20°C ~ 85°C Features: DVI-I, Dual Link - Receptacle Connector 29 Position Panel Mount, Through Hole, Right Angle Package: Tray Mounting: Panel
- Connector Type: USB Connector
-
Supplier: Win Source Electronics
Description: Rating: UL94 V-0 Number of Ports: 1 Mounting: Panel Mount, Through Hole, Right Angle Mounting Feature: Flange, Horizontal Mating Cycles: 100 Insulation Color: White Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 85°C Shell/Shielding
- Voltage Rating: 40 volts
- Current Rating: 3 amps
- Connector Type: USB Connector
-
Supplier: Tripp Lite by Eaton
Description: The B024-DUA8-SL DVI/USB KVM Switch allows you to control eight computers with audio using a single DVI monitor, USB keyboard and USB mouse. Plus, by cascading up to three levels of KVM switches, you can control up to 512 computers at the same time. Recommended for IT managers
- Number of Users: 1
- Operating Temperature: 32 to 122 F
- Features: Rack Mount, USB Port
-
Supplier: P.I. Engineering, Inc.
Description: device (USB HID class also available) 30 day full refund return policy and live technical support 1 year limited warranty USB Virtual COM Device Outputs ASCII codes or strings via USB to a virtual COM port Easily control legacy software Wired 56 inch (1.4 m) cord with USB
- Features: Backlit Options, Has CE Certification
- Mounting: Front Panel
- Keypad Style: Full Travel Keypad Buttons
- Connector Style: Other
-
Supplier: Computer Express L.L.C.
Description: • Supports P-4, Celeron, Dual Core, Core 2 Duo socket 775 series CPUs • Support up to 4GB DDR-2 high speed RAM • SATA-II high speed HDD • Solid aluminum brushed anodized high-end bezel • Vibration and shock resistance • Resistive touch screen • 8 x USB 2.0 • 1 x RS-232
- IDE Disks Capacity: 80 to 160 GB
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Supplier: Win Source Electronics
Description: of Contacts: 29 Gender: Receptacle Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Panel Mount, Through Hole, Right Angle Mounting Feature: Flange, Horizontal Mating Cycles: 100 Family Name: 74320 Insulation Color: Natural Categories: Connectors,
- Current Rating: 3 amps
- Connector Type: USB Connector
-
Supplier: Acnodes Corporation
Description: Military-grade panel PC with a 15 inch 1024 x 768 1000-nit high brightness touchscreen monitor and a fully IP66 rated anti-corrosion aluminum housing with MIL-STD-810G compliance. The PC is powered by the 6th generation Intel Core i7-6600U 2.6GHz CPU and supports dual LAN, HDMI output,
- Display Size: 15 inch
- Features: Other
- General Features: Panel Mount
-
Supplier: P.I. Engineering, Inc.
Description: device (USB HID class also available) 30 day full refund return policy and live technical support 1 year limited warranty USB Virtual COM Device Outputs ASCII codes or strings via USB to a virtual COM port Easily control legacy software Wired 56 inch (1.4 m) cord with USB
- Mounting: Front Panel
- Keypad Style: Full Travel Keypad Buttons
- Features: Has CE Certification
- Connector Style: Other
-
Supplier: Acnodes Corporation
Description: Military-grade panel PC with a 10.4 inch 1024 x 768 industrial LCD monitor, Resistive type touchscreen, dual LAN, one COM port, two USB ports, and the Intel Celeron N2930 1.83GHz CPU. The monitor comes with an IP65 rated front bezel with -10°C to 60°C wide range working
- Display Size: 10.4 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: Teguar Corporation
Description: ports for a wide range of device communication. Several add-on options allow the user to expand the functionality and communication abilities of the unit to fit their needs. 10.1 Full Flat IP65 Protected Touchscreen Intel Skylake Core i3/i5 Dual-core CPU Silent & Fanless Cooling System
- Display Size: 10 inch
- Speed: 2,300 to 2,400 MHz
- RAM: 4 to 8 GB
- Processor: Intel®
-
Supplier: Visual Sound, Inc.
Description: of touchpanel control and pen-based annotation Ergonomic Design - Allows more natural drawing capability than ordinary touchpanels Completely flat bezel for enhanced drawing comfort Battery-free cordless annotation pen VGA pass-thru and (2) USB mouse/keyboard ports Includes tilt stand, pen
- Features: Flat Panel Monitor, LCD Display
-
Description: management tools that enable water treatment professionals to deliver more effective service to their customers. The WBL/WCM400 controllers have the ability to store conductivity and temperature values, water usage, relay status, and user settings. A USB memory stick is all that’s needed to
- Number of Inputs: 4 inputs
- Number of Control Outputs: 5 outputs
- Control Signal: Current Loop, Switch / Relay Output
- Interface: Digital Front Panel
-
Supplier: General Digital Corporation
Description: keyboard to allow additional customization with potential options such as: DVD drive, Smart Card reader, USB ports, pass-thru interfaces and more. There are two styles of connector panels, depending upon the model selected. One version (TV-20U) has a single connector panel that
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
Find Suppliers by Category Top
Featured Products Top
-
. Omnetics' high-speed USB 3.0 connectors use a halogen-free cable jacket for environmental sustainability and support high IR reflow temperatures while maintaining solder mount compatibility. Omnetics Quick Lock USB 3.0 connectors come standard; in-line, as well as in panel mount configurations. The male (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
a powered USB C port without requiring any changes to your current panel cutouts, system design, or space constraints. Current market solutions require a separate power supply to be mounted within a customer’s enclosure with wiring from the AC input power to the power supply (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
supplied 24-inch leads to your 120VAC input. QKRC-10-05’s compact patent pending design allows any system with our existing convenience outlets to add a powered USB C port without requiring any changes to your current panel cutouts, system design, or space constraints. Current (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
displays, panel PCs and HMI enclosures weighing up to 100 lbs (45 kg). The range offers advanced technical features but at an attractive price point. Applications include smart factory automation, modern machine control systems, robotics, process automation, medical/laboratory technology and information (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
Contacts Options, Front Panel Mounted LED Output Indicator, Temperature monitor, handles, chassis slides, Digital Voltage and Current Meters and more. Linear operation minimizes output noise so these power supplies are ideal for use in test equipment, analog systems, controls, medical (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
flow. This valve is designed for use with 1/8” (3.18 mm) & ¼” (6.35 mm) OD silicone tubing and also includes a panel mount with lock nuts for easier mounting. (read more)
Browse Control Valves Datasheets for Beswick Engineering Co., Inc. -
Class III, these high-capacity cooling systems prevent overheating of sensitive electronics while eliminating the need for costly air conditioners or vortex fans. With cooling capacities up to 5,600 Btu/Hr, Dual Hazardous Location Cabinet Coolers are ideal for oversized control panels, motor control (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
ROSS completes another heavy-duty Dual-Shaft Mixer model FDA-600 designed for processing emulsions, dispersions, and suspensions. Engineered for wide (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
The ROSS Model PDDM-10 Planetary Dual Disperser is a near-universal pilot scale mixer designed to deliver high shear and controlled planetary agitation under vacuum, enabling rapid solids dispersion and (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Wheel/Axle Press: Double-Ended with Dual Rams Double-Ended Wheel/Axle Mounting and Demounting Presses for LRV with dual PanelView Plus HMI stations and dual-sided Wheelset Recording Computers. Available with wheel, axle, and bearing automation, wheel staging racks, wheel loader, and (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc.
More Information Top
-
Elo TouchSystems signs with Distec
These panel mounting touchscreens, also available in 17 and 19 sizes, are fitted with a choice of AccuTouch resistive or IntelliTouch surface wave touch technology, feature dual serial/ USB interfaces and come with a three year RTB warranty.
-
High performance fanless Panel PC family with Intel CPU
The fanless one-piece panel PCs have two integrated speakers and audio … for remote management, 802.11 wireless interface, dual 100 Gigabit LAN ports … serial interconnect, 4 x USB 2.0 ports and … interface with an internally mounted 2.5 drive or…
-
Shopping - Best Prices On The Dell 22 Dual Monitor Bundle - P2213 with MDS14 - Big Bruin
…Max Operating Temperature: 104 F Humidity Range Operating: 10 - 80% (non-condensing) Interfaces: VGADVI-D ( HDCP )2 x USB 2.0 downstreamUSB 2 … STAR Qualified: Yes Flat Panel Mount Interface: 100 x 100 … Bundled with: Dell MDS14 Dual Monitor Stand Aspect Ratio…
-
LG 50PZ950 3D Plasma Television
…cd/m^2 Brightness, 600Hz • $115 - TruBlack Filter Glass Assembly - w/ Mounting Brackets • $28.99 … Connected DTV SOC, MIPS Dual Core CPU & GPU … 70 - Sharp Microelectronics - Plasma Panel Controller • $10.46 … AN-WF100 - Wi-Fi USB Adaptor - IEEE802.11abgn •…
-
SeaLATCH Brackets Use Motherboard Headers to Easily Add USB Ports to Systems
The PCI bracket is also available in a dual connector model that has two SeaLATCH locking USB Type A connectors. .... The panel mount bracket is secured directly to the enclosure.
-
Automotive OEM Profile - Toyota Lexus - Western Europe - 2014
An In-Car Entertainment System (ICE) is available on the Lexus RX with a dual DVD and multimedia system that includes two slim tablet units mounted on the back of the front seats with a manual control panel . .... features an 8-inch WVGA screen with an integrated side loading DVD player, USB 2.0, and…
-
DSL Intel Core 2 Duo Panel PC With Full High-Definition (HD) Resolution (APC-3228)
Ideal for industrial / factory automation and control applications, the APC-3228 panel PC features dual Gigabit LAN, a PCI expansion slot, COM port, four USB 2.0 ports and three serial ports. .... HDD or CompactFlash, the APC-3228 being designed to be VESA or panel mounted with a 115…
-
Piper M500 and M600
Becker ADF 3500 remote mounted ADF added; ADF controller removed from instrument panel , integrated with G1000 (option pending certification in April 2015); gear position, master warning, cabin alt mute and gear warning mute switches and cockpit pressurisation control system controller integrated with .... Additional improvements include new digital pressurisation system, Aspen EFD 1000 standby instrument, electroiluminescent placards in cockpit, GTX 33 extended squitter transponder, centrally located single GMA 340 digital audio panel, True Blue Power dual USB charging ports and an optional GTS 825 traffic…
-
Automotive OEM Profile - Hyundai_Kia - China - October 2013
The premium sedan features a full 12.3-inch instrument cluster display, a new 9.2-inch screen for the optional DIS navigation system, and dual headrest mounted screens for the RSE system. .... In April 2013, Beijing Hyundai updated its eighth- generation Sonata with a color LCD instrument display panel , a 7-inch touch screen DVD navigation system, Aux/ iPod/ USB compatibility, rear view camera display, voice recognition for audio and navigation, and Bluetooth.
-
3U CompactPCI Graphical Processor module – VIM552
This allows to deliver USB directly to the target device via a dual -link DVI cable. .... 30 and PICMG S.0 standards – LynxExp SM750 graphics processor, 64 MB DDR SDRAM – VGA (up to 1920×1440) and DVI-I (up to 1920×1200) – front panel interfaces – One USB … channel with possibility to mount a 2.5″ HDD…
Indicates content that may require registration and/or purchase.