Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 5V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A; Isolation Voltage:4kV RoHS
-
Supplier: Visual Sound, Inc.
Description: Atlas Sound Open Ceiling Square Beam Mount Speaker System with 8" Driver & dual voltage transformer The SBMS is ideal for "big box" retail stores whose special design calls for an open beam ceiling. To get customers to pay attention to the announcements of specials and the
-
Supplier: Newark, An Avnet Company
Description: LOW VOLTAGE TRANSFORMER, 20VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 18V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.12A RoHS Compliant: Yes
-
-
Supplier: Standex-Meder Electronics
Description: TRC Series Low Voltage Rectifier Transformers are line frequency magnetics designed in a chassis mount package – open style. CSA certified LR 16597 and UL recognized E105782. Conservative Class A operation with economical channel frame mounting. Split/dual bobbin operation. All
- Standards / Compliance: CSA, UL
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Rectifier Transformer
-
Supplier: Standex-Meder Electronics
Description: TRPI Series Low Voltage Rectifier Power Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package with 2.5VA to 56VA and 4000VRMS isolation primary and secondary. Industry standard P.C. board layout. Dual primary/secondary windings for
- Power Rating (VA): 2.5 to 56 VA
- Standards / Compliance: CSA, UL
- Mounting: PC / PCB Mount
- Features: Power / Power System / Distribution Transformer, Through Hole Technology (THT)
-
Supplier: Premier Magnetics, Inc.
Description: Transmit & Receive in a Single SMD Package Industry Standard SMD Package 2000Vrms Minimum Isolation Voltage Extended Temperature Range Versions
- Operating Temperature: -40 to 85 C
- DCR: 0.7 to 1.4 ohms
- Features: Both Sides, Bulk Pack, Surface Mount Technology (SMT)
- Other Transformer Types / Applications: Isolation Transformer, Telecom / LAN Transformer
-
Supplier: Standex-Meder Electronics
Description: TRCI-TRBI Series Low Voltage Rectifier power transformers are line frequency magnetics designed in a a bracket chassis mount package and feature a high isolation dual bobbin (UL 94VO) construction that is 4000 V RMS dielectric tested. 25VA to 175VA. CSA certified LR15697 and UL
- Standards / Compliance: CSA, UL
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Rectifier Transformer
-
Supplier: Standex-Meder Electronics
Description: TRP-TRPD Series Low Voltage Rectifier Power Transformers are line frequency magnetics designed for printed circuit board (PCB) vertical mounting (TRP series is 6 pin and TRPD series is 8 pin). 0.5VA to 24VA single or dual primary voltages. 6 Pin 230 Volt 50/60Hz also
- Maximum Primary Voltage Rating: 230 volts
- Power Rating (VA): 24 VA
- Standards / Compliance: CSA, UL
- Mounting: PC / PCB Mount
-
Supplier: Newark, An Avnet Company
Description: Power Transformer; Secondary Voltages:2 x 17V; Power Rating:6VA; Current Rating:340mA; Transformer Mounting:PC Board; Product Range:-; Isolation Transformer Primary Voltages:1 x 230V, 2 x 115V; Output Current:340mA; Primary Type:Dual
-
Supplier: Tinsley Precision Instruments
Description: low voltage and the high voltage winding of a transformer at the same time. This can greatly reduce the time taken to produce cooling curves with an added advantage that the stability of the low voltage winding measurement can be improved when the high voltage
- Operating Humidity: 0 to 90 % (non-condensing)
- Operating Temperature: -10 to 50 C
- Features: Battery Powered, Computer Interface, Printer / Plotter Interface
- Test Parameters: DC Resistance
-
Supplier: Premier Magnetics, Inc.
Description: Designed for IEEE 802.3 10 Base-T 2000Vrms Minimum Isolation Voltage Compact Standard DIL OR SIP Packages Low Insertion Loss Performs Impedence Match + Filtering + Isolation Designed for use with most 10 Base T Chips
- Operating Temperature: 0 to 70 C
- Insertion Loss: -1 dB
- Features: Bulk Pack, None, Surface Mount Technology (SMT)
- Other Transformer Types / Applications: Interface Transformer, Telecom / LAN Transformer
-
Power Transformers - Transformer;4.8VA;Chassis;Pri:117/234VAC;Sec:Ser 24VCT,Par 12V;Dual -- 70181213Supplier: Allied Electronics, Inc.
Description: 117⁄234 VAC Primary Voltage, Dual Primary Type, Chassis Mount, 6 in. Lead Length, Power Transformer Secondaries can be used as a center tapped secondary, parallel connected or used individually Open style No electrostatic shield required Hi-pot test of 2000 V (RMS) Dual
-
Supplier: Radwell International
Description: POWER TRANSFORMER, PCB TRANSFORMER TYPE:DUAL BOBBIN; SECONDARY VOLTAGES:2 X 18V; POWER RATING:56VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:3.12A; ISOLATION VOLTAGE:4KV ROHS COMPLIANT: YES. FREE 2 YEAR
- Transformer Category: Current Transformer
-
Supplier: Tripp Lite by Eaton
Description: The IS1800HGDV Isolator® Series Dual-Voltage 115/230V 1800W 50/60Hz Medical-Grade™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Tripp Lite by Eaton
Description: The IS1000HGDV Isolator® Series Dual-Voltage 115/230V 1000W 50/60Hz Medical-Grade™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Tripp Lite by Eaton
Description: The IS300HGDV Isolator® Series Dual-Voltage 115/230V 300W 50/60Hz Medical-Grade™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 977581-IF-30-34 Category: Transformers>Power Transformers Series: IF Type: Semi-Toroidal Termination Style: PC Pin Package: Bulk Height - Seated (Max): 35.30mm Standard Package: 20 Power - Max: 30VA Weight: 1.3 lbs (589.7 g) Voltage - Isolation: 4000Vrms
- Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: POWER TRANSFORMER, PCB TRANSFORMER TYPE:DUAL BOBBIN; SECONDARY VOLTAGES:2 X 6.3V; POWER RATING:5VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:800MA; ISOLATION VOLTAGE:4KV ROHS COMPLIANT: YES. FREE 2 YEAR
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: TRANSFORMER, CONSTANT VOLTAGE, SINGLE OR DUAL PRIMARY VOLTAGES, VERTICAL MOUNTING, SPLIT BOBBIN DESIGN, SERIES/PARALLEL SECONDARY WINDING.. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Micross Components, Inc.
Description: bus/CAN-FD/ARINC-825-4, EBR-1553, and the 16PP194 and H009 legacy buses. For these interfaces, Sital supplies components, embedded boards, testers, IP cores, transformers, API/library/driver software and GUI software. Sital’s MIL-STD-1553 interfaces provide compatibility with standard
-
Supplier: Hammond Manufacturing Company Inc.
Description: Service) & ICAS ratings (Intermittent Commercial or Amateur Service). Enclosed, 4 hole chassis mount. Minimum 6" long leads. Class A insulation (105 degrees C). Hi-Pot test at a minimum of twice secondary voltage Conservative designs - CSA certified (209651). For other H.V. combinations check
- Maximum Primary Voltage Rating: 115 volts
- Power Rating (VA): 1,200 VA
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
-
Description: ISOLATOR DUAL VOLTAGE
- Power Rating (VA): 300 VA
- Other Transformer Types / Applications: Medical Transformer
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: Dual Bobbin Design, 115 VAC Primary, 60 Hz Frequency Range, Open Style Chassis Mount Transformers Class B insulation (130 degrees, C) No electrostatic shield required
-
Supplier: RoMan Manufacturing, Inc.
Description: Costs Close-coupling improves energy efficiency, while substantially reducing energy, installation, operation and maintenance costs. Available in various voltages and frequencies, the size and capability of our Glass AC transformers can be designed to meet your application’s
- Power Rating (VA): 1,000 to 15,000,000 VA
- Output Type: AC
- Three Phase Configuration: Delta - Delta, Delta - Wye (Y), Wye (Y) - Delta
- Single Phase Configuration: Dual, Single
-
Supplier: Allied Electronics, Inc.
Description: entry modules provides a dual voltage selector which is integrated with the fuse holder. P Series product with an “S” in the fifth digit are specifically designed for jumper type applications associated with switching mode power supplies. P Series product with an “X” in the fifth digit
-
Supplier: Triad Magnetics
Description: Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 208 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 7,500 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: RoMan Manufacturing, Inc.
Description: Portable Gun water-cooled transformers are ideal for portable welding, remote robot, or manual welding guns. Available in various voltages and frequencies. Size and capability of our Portable Gun Transformers can be designed to meet your application’s requirements. Our standard
- Maximum Primary Voltage Rating: 480 to 575 volts
- Maximum Secondary Voltage Rating: 4 to 25.8 volts
- Power Rating (VA): 50,000 to 200,000 VA
- Primary Frequency: 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 208 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 3,750 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 208 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 208 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 3,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: CSA Group
Description: Preface This is the first edition of CAN/CSA-C61869-3, Instrument transformers - Part 3: Additional requirements for inductive voltage transformers, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard
-
Supplier: Visual Sound, Inc.
Description: from .25 to 5 watts. The unit mounts a wide variety of Atlas Sound round and square baffles and enclosures to meet functional and aesthetic application requirements. 5 watt-dual voltage transformer Individually packaged for stocking & ordering convenience Quality 10oz
-
Supplier: Allied Electronics, Inc.
Description: entry modules provides a dual voltage selector which is integrated with the fuse holder. P Series product with an “S” in the fifth digit are specifically designed for jumper type applications associated with switching mode power supplies. P Series product with an “X” in the fifth digit
-
Supplier: Avel Lindberg, Inc.
Description: AVEL's polyester tape finish with dish mounting has proved the most popular method of constructing toroidal transformers for modern day electronics. Primaries: 120V 120V Frequency 50/60 Hz Operating Range: 47 to 400 Hz Secondary voltage tolerance: Within 3% at normal input and full
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 25 volts
- Maximum Secondary Current Rating: 4.6 amps
- Power Rating (VA): 230 VA
-
Supplier: Generation Brands
Description: 11.5 INCH L X 6.1 INCH W X 5.1 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 600 W POWER RATING MOUNTING TYPE CEILING/CLOSET USED ON DUAL FEED CANOPY APPROVAL ETL (CANADA AND US)
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12 volts
- Features: Lighting Transformer, Power / Power System / Distribution Transformer
Find Suppliers by Category Top
Featured Products Top
-
creepage wide body, 16-lead SOIC_IC. Combining high speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics superior to the alternatives, such as the combination of pulse transformers and gate drivers. The isolators operate with (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
, including CSA, IEC, TUV, and UL requirements, Chassis Mount Quick-Connect World Series™ power transformers are among the most versatile transformers manufactured by Triad Magnetics. Our Quick-Connect World Series™ transformers include a dual bobbin design positioned within an (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
transformer, interference such as high voltage pulses and lightning surges on the input side are blocked from being transmitted to the output end, protecting sensitive electronic components. 3 Multiple protection and security guarantee technologies Overload and short circuit protection (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
The AHV85000 and AHV85040 is a dual chipset that offers a cost optimized solution for isolated gate drive for GaN FETs. When combined with one of the recommended external transformers, it provides a self-powered isolated gate drive solution that is ideal for GaN FETs in multiple (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range in (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
instrumentation applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Taoglas' line of LAN transformers is designed for commercial and industrial-grade applications, supporting 10/100Base-T, 1GBase-T, and 10GBase-T. The Exos series transformers include single, dual, and quad configurations not only for standard applications but also for Power (read more)
Browse Power Transformers Datasheets for DigiKey -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
, consisting of an automatic transformer, a DC servo motor, a feedback detection circuit, and a control unit. Its working principle is: the feedback circuit monitors the output voltage in real time. When the grid voltage fluctuates, the control unit drives the servo motor to operate, drives the carbon (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
Conduct Research Top
-
Transformer Basics (.pdf)
There is more than meets the eye in the insulation employed in transformers. Among the. design and construction considerations are temperature and voltage ratings. To those unfamiliar with transformer manufacturing, terms such as fish, kraft, natural fiber and gum might sound like the main
-
Comparing Harmonics Mitigating to K-Factor Transformers
of the offending harmonic currents. In the tables below, output voltage distortion has been calculated for 3 different types of transformers (K13, MIRUS Harmony-1 TM and the dual output MIRUS Harmony-2 TM) under varying load conditions. They clearly show how K-rating alone is insufficient
More Information Top
-
Criteria for reliable dual voltage power transformers
These must all be considered in order to produce a dual voltage transformer with acceptable reliability and performance at all connec- tions.
-
Spotlight on Modern Transformer Design
The design of dual voltage transformers is of special interest, as their windings are ar- ranged in specific ways and their characteristics may vary widely with the change in connection, depending on winding arrangement (Ebert 1995).
-
Voltage Transformer - Voltage Transformer Manufacturers, Suppliers
Cast Resin Dry Type Distribution ( Dual Voltage ) Transformer .
-
Criteria for reliable dual voltage power transformers
These must all be considered in order to produce a dual voltage transformer with acceptable reliability and performance at all connections.
-
Transformer Design and Optimization: A Literature Survey
A review of the most common winding arrangements in dual voltage transformers (i.e., in transformers with primary or/and secondary windings that can be reconnected in order to produce different operating voltages) and their impact on short-circuit strength is carried out …
-
CR4 - Thread: Stepping up from 120-VAC (60-Hz) to 240-VAC (50-Hz)
Lots of Peavey amps have a dual voltage transformer , but have no voltage selector.
-
Reduction in distribution transformer failure rates and nuisance outages using improved lightning protection concepts
J.P. MACKEVICH, Raychem Corporation Surge Arrester Systems, Menlo Park, CA In this interesting study, the authors essentially report that they replaced 18kV arresters with lOkV arresters for 14.4/7.62kV dual voltage transformers operated at 7.62kV, repositioned the arrester from …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/85-0000s/85-3131.pdf
The Speaker shall be a System Sensor SpectrAlert Advance Model ______ dual voltage transformer speaker capable of operating at 25.0 or 70.7 nominal Vrms.
Indicates content that may require registration and/or purchase.