-
Supplier: Budnick Converting, Inc.
Description: 3939 is a 9mil heavy duty duct tape composed of waterproof polyethylene coated cloth backing with a rubber adhesive used for demanding duct tape applications.
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: 222 is a 12 mil. polyethylene coated duct tape used to seal duct work and fiberglass insulations, also used as a waterproof covering for pipe insulation.
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 5.9375 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Supplier: Allied Electronics, Inc.
Description: Duct Tape, 54.8 m Length, 0.94 in. Width High performance duct tape, excellent adhesion, tears easily. Used for moisture proofing, plumbing, duct sealing and protecting. Duct tape 3939 is composed of waterproof polyethylene film over cloth scrim backing with a rubber
-
-
Supplier: Budnick Converting, Inc.
Description: PC609 is a 10.5 mil, versatile grade, cloth/duct tape. It is primarily used for packaging, bundling, holding, wrapping, waterproofing, floral industry and general industrial.
- Thickness: 0.010499999999999999 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Description: Polyken 222 PREMIUM DUCT TAPE - HIGH QUALITY PERFORMANCE Seal metal duct work & fiberglass insulation, cover thermal insulation, waterproof covering over pipe insulation, seal flex duct connections. Applications Sealing metal duct work and fiberglass installations.
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: NADCO Tapes & Labels, Inc.
Description: HVAC metal duct work Holding labels or signs on stainless steel pipes Color coding Sealing end caps on stainless steel pipe with outside exposure
- Thickness: 0.011500000000000002 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: 228LA is an 11 mil silver printed duct sealing tape used to seal metal duct work and fiberglass insulations. Also used as waterproof covering over pipe insulations and to cover terminal insulations.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Description: Nashua Tapes Products S0w & Ice Nashua S0w & Ice Premium grade duct tape for use in extreme winter conditions. Applications Sealing metal duct work and fiberglass insulation. Waterproof covering for pipe insulation. Any general purpose application in which resistance to cold
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Temperature Resistance: -40 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Description: Polyken 231 MILITARY GRADE DUCT TAPE - HIGH PERFORMANCE High performance, waterproof packaging and sealing duct tape. Applications Quality waterproof packaging tape for military packaging and demanding applications. Features & Benefits High performance, polyethylene coated, waterproof
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 5.9375 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: insights into the inner workings of machines and systems as well as in cavities, ventilation ducts, down pipes, chimneys, sewage pipes, etc. The waterproof inspection camera PCE-VE 380N-LOC is the ideal tool for maintenance and repair in any industrial area, craft or workshop. Never was
- Tube or Sheath Diameter: 28.000000000000004 mm
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore, double-sided cloth-based tape not
- Thickness: 0.010236220472440945 inches
- Temperature Resistance: 30 C
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, PET / Polyester, Paper, Plastic / Polymer
- Features: Adhesive, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent, UV / Weather Resistant
-
Description: Nashua Tapes Products 345 PREMIUM CLOTH TAPE Professional grade, waterproof duct tape with aggressive adhesive for a wide range of temperatures. Applications Heating, air conditioning, ventilating and refrigeration applications. Maintenance tape in a variety of manufacturing environments.
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 3 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: Shurtape Technologies, LLC
Description: Military spec lusterless cloth duct tape for use as a premium, waterproof packaging tape that meets government specifications, as well as for moisture-proofing cartons, canisters and tubing. PC 625 is engineered for durability and performance, with a waterproof backing, high holding power,
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.0125 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: 10 to 93.33333333333333 C
-
Supplier: Shurtape Technologies, LLC
Description: bundling, holding, wrapping and waterproofing. PC 609 co-extruded duct tape offers extremely aggressive adhesion, good conformability to a variety of surfaces, and performs well in warm or cold climates.
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 4 lbs/in
- Temperature Resistance: -3.888888888888889 to 93.33333333333333 C
-
Supplier: Shurtape Technologies, LLC
Description: Contractor grade cloth duct tape featuring aggressive adhesive and cold temperature performance for sealing, seaming, repairing, holding and waterproofing applications, as well as for tasks in the restoration industry, such as holding poly-sheeting. A co-extruded, repair duct
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 5 lbs/in
- Temperature Resistance: 1.6666666666666665 to 93.33333333333333 C
-
Supplier: Shurtape Technologies, LLC
Description: Contractor grade cloth duct tape for use in industrial, carpet, plumbing, HVAC, sealing, waterproofing, patching, remediation and restoration applications. This co-extruded duct tape conforms well to a variety of surfaces, tears easily by hand and will not twist or curl during
- Width: 0.9448818897637795 to 2.8346456692913384 inches
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: 0 to 93.33333333333333 C
-
Supplier: Fiberscope.net by MEDIT
Description: The ANACONDA CHW Pan-and-Tilt Duct Camera is an all-in-one portable viewing device ideal for reaching and inspecting hard to access areas to detect tiny flaws and defects. Areas of application include: air ducts, flue liners, chimneys, shafts, columns, etc. The Anaconda+ is designed to
- Tube or Sheath Diameter: 59 mm
- Working Length: 20 to 40 m
- Field of View: 130 degrees
- Minimum Focus Distance: 10.000000000000002 to 60 mm
-
Supplier: Techsil Limited
Description: Techsil® 9061 is a utility grade, PE laminated synthetic cloth duct tape, coated with a synthetic rubber/resin solvent free adhesive. This material is characterised by excellent conformability, adhesion to multiple surfaces and offers a semi-permanent bond with high tensile strength. Suitable
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Techsil® 9061 is a utility grade, PE laminated synthetic cloth duct tape, coated with a synthetic rubber/resin solvent free adhesive. This material is characterised by excellent conformability, adhesion to multiple surfaces and offers a semi-permanent bond with high tensile strength. Suitable
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Techsil® 9061 is a utility grade, PE laminated synthetic cloth duct tape, coated with a synthetic rubber/resin solvent free adhesive. This material is characterised by excellent conformability, adhesion to multiple surfaces and offers a semi-permanent bond with high tensile strength. Suitable
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Techsil® 9061 is a utility grade, PE laminated synthetic cloth duct tape, coated with a synthetic rubber/resin solvent free adhesive. This material is characterised by excellent conformability, adhesion to multiple surfaces and offers a semi-permanent bond with high tensile strength. Suitable
- Features: Single-Sided Adhesive
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: liquid slip rings are among the most powerful representatives of their class. Their task is to guide any incoming energy form through a rotating union that can be rotated as desired – or vice versa. The return line from a rotating duct into a rigid duct is also possible without any
- Number of Circuits: 79
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Custom Made Boxes, Inc.
Description: Aggressive adhesive holds tightly and backing conforms to the rough surface. Strong waterproof backing for long term resistance to wear, abrasion, moisture, and weathering. Tears easily straight across and down without curling. Tack-free edges. Writable surface. Meets UL723, HUD, and BOCA codes.
- Width: 2 inches
- Thickness: 0.0107 inches
-
Supplier: TransPak
Description: Aggressive adhesive holds tightly and backing conforms to the rough surface. Strong waterproof backing for long term resistance to wear, abrasion, moisture, and weathering. Tears easily straight across and down without curling. Tack-free edges. Writable surface. Meets UL723, HUD, and BOCA codes.
- Thickness: 0.0107 inches
-
Supplier: TransPak
Description: An all around performer for jobs ranging from containment sealing to masking for sandblast overspray protection. Natural rubber adhesive grips on contact to many surfaces. Waterproof backing resists wear, abrasion, moisture, and weathering. Tears easily straight across and down without curling.
- Thickness: 0.009 inches
-
Supplier: Custom Made Boxes, Inc.
Description: An all around performer for jobs ranging from containment sealing to masking for sandblast overspray protection. Natural rubber adhesive grips on contact to many surfaces. Waterproof backing resists wear, abrasion, moisture, and weathering. Tears easily straight across and down without curling.
- Width: 2 inches
- Thickness: 0.009 inches
-
Supplier: Custom Made Boxes, Inc.
Description: Removes cleanly for up to six months from most opaque surfaces even after exposure to sunlight and temperature extremes. Stays on for up to one year without deterioration even outdoors. Saves time of removing sticky residue. Strong waterproof backing resists wear, abrasion, moisture, and
- Width: 2 inches
- Thickness: 0.0126 inches
-
Supplier: TransPak
Description: Removes cleanly for up to six months from most opaque surfaces even after exposure to sunlight and temperature extremes. Stays on for up to one year without deterioration even outdoors. Saves time of removing sticky residue. Strong waterproof backing resists wear, abrasion, moisture, and
- Thickness: 0.0126 inches
-
Supplier: Custom Made Boxes, Inc.
Description: Removes cleanly for up to six months from most opaque surfaces even after exposure to sunlight and temperature extremes. Stays on for up to one year without deterioration even outdoors. Saves time of removing sticky residue. Strong waterproof backing resists wear, abrasion, moisture, and
- Width: 3 inches
- Thickness: 0.0126 inches
-
Supplier: TransPak
Description: Removes cleanly for up to six months from most opaque surfaces even after exposure to sunlight and temperature extremes. Stays on for up to one year without deterioration even outdoors. Saves time of removing sticky residue. Strong waterproof backing resists wear, abrasion, moisture, and
- Thickness: 0.0126 inches
-
Supplier: SAE International
Description: The methodology enables us to determine whether the vehicle provides sufficient waterproofness. Further, it is confirmed that the CFD with the methodology can successfully reproduce critical phenomena for water intrusion into the air intake duct.
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: other small spaces such as ventilation ducts, drainpipes and downpipes, sewer pipes, chimneys and more. This semi-flexible / semi-rigid waterproof inspection camera is ideal for a variety of industrial and trade applications. With a sleek 28 mm / 1.11" diameter waterproof camera head, PCE-VE
- Tube or Sheath Diameter: 28.000000000000004 mm
- Working Length: 22 m
- Field of View: 150.8 degrees
- Minimum Focus Distance: 10.000000000000002 mm
-
Supplier: Danatronics Corporation
Description: The VIS350 is an advanced push rod camera system that has everything you need all in one package. The articulating eye of the full color camera head lets you take a close look at pipes, air ducts, chimneys, vents, cracks, welding seams, gaskets and manholes. The super bright wide side screen
- Tube or Sheath Diameter: 38.09997942601111 mm
- Working Length: 30.479983540808888 m
- Field of View: 115 degrees
- Features: Integral Video Capability
-
Supplier: Hydrofarm, Inc.
Description: corners • Premium quality zippers, same as used on more expensive units • Duct ports with drawstrings (4" to 9") - 5 on smaller tents, 6 on 4x8 tent • Roll up rear door with straps to keep the doors open • Duct ports with twin socks, no flanges necessary • Waterproof double layered
-
Supplier: Hydrofarm, Inc.
Description: corners • Premium quality zippers, same as used on more expensive units • Duct ports with drawstrings (4" to 9") - 5 on smaller tents, 6 on 4x8 tent • Roll up rear door with straps to keep the doors open • Duct ports with twin socks, no flanges necessary • Waterproof double layered
Find Suppliers by Category Top
Featured Products Top
-
This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or zoom of up to 4 times is available. The borescope stores the recorded images and videos directly (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
This product is a small-diameter industrial borescope, inspection camera or industrial endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 3 (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Paperback of the water supply
loose flange cover plate tube sealing .
-
Building technique For building drawers
Pipe joints and tube sealings , sleeve compounds .
-
Influence of the column between baffle plates and tubes on the heat transfer by heat exchangers
Attempts have shown was the ring column of which between baffle plate and exchanger tube became out the Warmeiibergang on the jacket side of a Warmeaustauschers sealed itself in the region re < 2.
-
Sealings for high pressure vessel
Tube sealings .
-
Hydraulic engineering
Abb. 7.12 lining of shipping channels (above: channel seal of Hydra tone down: channel seal of asphalt) after [7.7] .
-
Successful bore in a dam distance of the Main‐Donau‐Kanals
Representation of the Wasserwegigkeit along the Dükerrohres by failure of the channel sealing figure 2.
Indicates content that may require registration and/or purchase.