Products/Services for Dump Truck Hinge Pins

  • Industrial Pins-Image
    Industrial Pins - (743 companies)
    ...improved holding power. Knurled pin Image credit: TRP Truck & Trailer Parts Knurled pins are straight pins with a knurled surface. They provide a better grip than a smooth dowel pin. Oversize dowel pin Image credit...
  • Hinges (industrial)-Image
    Hinges (industrial) - (441 companies)
    Description. Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing. Types. Butt hinges - Butt hinges are composed of two plates attached to abutting surfaces of a door and cabinet and joined by a pin...
  •  
    Truck Bodies - (103 companies)
    Truck bodies are assemblies that attach to a truck chassis for tasks such as towing, dumping, or product storage and delivery. Truck body suppliers do not manufacture the vehicle itself. Rather, they build a task-specific assembly that attaches...
  • Scissor Lifts-Image
    Scissor Lifts - (218 companies)
    Operation. Scissor lifts owe their mechanical capability to the pantograph. A pantograph is a series of linked parallelograms with hinged intersections that allow the operator to elongate the mechanism while maintaining the integrity...
  • Latches-Image
    Latches - (267 companies)
    ...a gasket and/or panel against a frame. Deadbolt latches have a lock bolt that extends into the door jam. Draw latches or tension latches pull surfaces together and hold them closed. Hasps, hinged metal straps that fit over a staple, are usually secured...
  •  
    Doors - (1347 companies)
    ...with door hinges on one side are secured in a frame and swing open to allow entry. A swing door can be fitted with hardware to latch or lock it in the frame, or may be configured without latching or locking door hardware, enabling it to swing open freely...
  •  
    Material Handling Carts and Trucks - (1274 companies)
    Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available...
  •  
    Dowel Pins - (192 companies)
    ...be applied as hinges and simple axles. Dowel Production. Wooden dowel rods are produced on the same mill machinery that produces other finished cylindrical wood products, like fence poles and furniture pieces. Dowel pins are shortened lengths...
  •  
    Hitch Pins and Linch Pins - (85 companies)
    Network. For toggle pins, the locking mechanism is a hinged device that prevents the pin from being withdrawn until the lock is aligned with the pin by hand. Image credit: Titan. Applications. Hitch pin and linch pins are recognizable from...
  •  
    Specialty Pins - (127 companies)
    ...to attach two pivoting or hinged components. Shear pins are designed to break if the fastened members move, under stress, in opposite directions parallel to their mating surfaces. Weld pins are designed to be welded into place. Sizes and Specifications...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire