Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: L-com, Inc.
Description: networks and medical applications. These cables feature a 1.0mm Step Index PMMA plastic fiber and 2.2mm jacket OD. Contact us today with your custom length requirements. Features Durable PVC jacket ensures long life Fiber Type: Step Index Low cost alternative to glass
- Cable Type: Duplex, Patchcord
- Connector Type: ST
-
Supplier: L-com, Inc.
Description: networks and medical applications. These cables feature a 1.0mm Step Index PMMA plastic fiber and 2.2mm jacket OD. Contact us today with your custom length requirements. Features Durable PVC jacket ensures long life Fiber Type: Step Index Low cost alternative to glass
- Cable Type: Duplex, Patchcord
- Connector Type: ST
-
Supplier: L-com, Inc.
Description: networks and medical applications. These cables feature a 1.0mm Step Index PMMA plastic fiber and 2.2mm jacket OD. Contact us today with your custom length requirements. Features Durable PVC jacket ensures long life Low cost alternative to glass fiber saves money Multiple
- Cable Type: Duplex, Patchcord
- Connector Type: ST
-
-
Supplier: L-com, Inc.
Description: HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming
- Cable Type: Duplex
- Connector Type: ST
-
Supplier: Lapp Tannehill
Description: Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of
- Cable Diameter: 8 to 10.5 mm
- Cable Weight: 0.0818503937007873 to 0.133937007874015 lbs/ft
- Bending Radius: 120 to 210 mm
- Operating Temperature: -20 to 70 C
-
Supplier: TOP-electronics USA
Description: cable into the automatically locking fiber optic cable terminal on the terminal device: Cut fiber optic cable at as close to a right angle as possible Separate the two leads of the duplex cable to approx. 2 cm from each other Insert
-
Supplier: HARTING Inc. of North America
Description: version ensures tensile-loaded capacity of 200 N. The overmolding furthermore protects the cable against bending and manipulation compared to a typical cable gland. HARTING fiber optic cable assemblies are available with single mode E9/125, multi-mode G50/125 and
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode, Single Mode
-
Supplier: Lapp Tannehill
Description: Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of
- Cable Diameter: 8.8 mm
- Cable Weight: 0.0818503937007873 lbs/ft
- Bending Radius: 132 to 176 mm
- Operating Temperature: -20 to 70 C
-
Supplier: Broadcom Inc.
Description: Plastic Fiber Cable - Standard Attenuation, Standard Duplex Connector, Duplex Zipcord Cable, 10 Meters, RoHS Compliant
- Maximum Attenuation: 190 to 220 dB/km
- Cable Type: Duplex
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Light connection, standard black color
- Cable Diameter: 2.2 to 4.5 mm
- Cable Type: Duplex
- Features: Other
-
Supplier: SFCable.com
Description: ST is a metallic housing fiber optic connector. MTRJ is plastic ferruled fiber optic connector. Duplex Multimode 50/125 Fiber Optic Cable Length: 7 Meter (22.96ft)
- Cable Diameter: 0.125 mm
- Cable Type: Duplex
- Connector Type: MT-RJ, ST
- Fiber Mode: Multimode
-
Supplier: SFCable.com
Description: ST is a metallic housing fiber optic connector. MTRJ is plastic ferruled fiber optic connector. Duplex Multimode 50/125 Fiber Optic Cable Length: 15 Meter (49.21ft)
- Cable Diameter: 0.125 mm
- Cable Type: Duplex
- Connector Type: MT-RJ, ST
- Fiber Mode: Multimode
-
Supplier: SFCable.com
Description: ST is a metallic housing fiber optic connector. MTRJ is plastic ferruled fiber optic connector. Duplex Multimode 50/125 Fiber Optic Cable Length: 10 Meter (32.8ft)
- Cable Diameter: 0.125 mm
- Cable Type: Duplex
- Connector Type: MT-RJ, ST
- Fiber Mode: Multimode
-
Supplier: SFCable.com
Description: ST is a metallic housing fiber optic connector. MTRJ is plastic ferruled fiber optic connector. Duplex Multimode 50/125 Fiber Optic Cable Length: 3 Meter (9.84ft)
- Cable Diameter: 0.125 mm
- Cable Type: Duplex
- Connector Type: MT-RJ, ST
- Fiber Mode: Multimode
-
Supplier: Broadcom Inc.
Description: The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and
- Maximum Attenuation: 190 to 220 dB/km
- Cable Type: Duplex
-
Supplier: Broadcom Inc.
Description: The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and
- Maximum Attenuation: 190 to 220 dB/km
- Cable Type: Duplex
-
Supplier: Broadcom Inc.
Description: The HFBR-R/EXXYYYZ series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web. Standard attenuation and
- Maximum Attenuation: 190 to 220 dB/km
- Cable Type: Duplex
-
Supplier: TOP-electronics USA
Description: of the cable into the automatically locking fiber optic cable terminal on the terminal device: Cut fiber optic cable at as close to a right angle as possible Separate the two leads of the duplex cable to approx. 2 cm from each other
-
Supplier: LAPP
Description: affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications. Able to withstand the harshest environmental conditions. Reliable, efficient and easy to install. Extensive range of accessories. Also highly flexible for use with drag chains. Fields of
- Cable Diameter: 8 to 10.5 mm
- Cable Weight: 0.0818503937007873 to 0.133937007874015 lbs/ft
- Bending Radius: 120 to 210 mm
- Operating Temperature: -20 to 70 C
-
Supplier: LAPP
Description: affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications. Able to withstand the harshest environmental conditions. Reliable, efficient and easy to install. Extensive range of accessories. Also highly flexible for use with drag chains. Fields of
- Cable Diameter: 8.8 mm
- Cable Weight: 0.0818503937007873 lbs/ft
- Bending Radius: 132 to 176 mm
- Operating Temperature: -20 to 70 C
-
Supplier: Eaton Corporation
Description: PLASTIC, DUPLEX TYPE -22 TO 158 DEG F TEMPERATURE RATING POLYETHYLENE JACKET MATERIAL 2 INCH BENDING RADIUS DIFFUSE REFLECTIVE SENSOR TYPE 0.039 INCH DIA FIBER SIZE AVAILABLE IN ANY LENGTH 632 MODEL
- Cable Diameter: 0.039 mm
- Operating Temperature: -30 to 70 C
-
Supplier: Fiberoptics Technology, Inc.
Description: FEATURES The large core area of POF minimizes connection alignment problems, while the inexpensive material and connector cost allows us to provide cost effective performance when short run lengths are required. •Low optical power loss •2.2mm polyethylene jacket on 1.0mm plastic optical
- Cable Diameter: 2.2 mm
- Bending Radius: 25 mm
- Operating Temperature: -20 to 70 C
- Cable Type: Duplex, Patchcord
-
Supplier: Eaton Corporation - Sensors
Description: Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need.
- Length: 2,087.1168729568885 mm
- Diameter: 2.2097988067086445 mm
- Bend Radius: 50.799972568014816 mm
- Operating Temperature: -22 to 157.99999999999997 C
-
Supplier: Hi-Tech Controls, Inc.
Description: HELUCOM® plastic-fiber cables are used in mechanical engineering, both in mobile and fixed applications. With different constructions, such as PUR outer sheaths, special strain relief components, hybrid construction with copper conductors for power supply or only raw
- Cable Diameter: 2.2 to 11 mm
- Cable Weight: 0.0059527559055118 to 0.196440944881889 lbs/ft
- Bending Radius: 25 to 70 mm
- Operating Temperature: -20 to 80 C
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PLASTIC FIBER: (POF) Fiber Cable Type: 1 mm plastic optical filament. Fiber Wavelength: 660 nm (red). GLASS FIBER: SC Multimode Fiber SC Fiber Cable: 50/125µ / 62.5/125 multimode SC Fiber Wavelength:
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber
- Connector: SC Multimode
-
Supplier: Tripp Lite by Eaton
Description: The N821-05M-MG-T 10 Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable is OM4-rated for use with 10 Gb Ethernet applications up to 400 meters (at 850 nm). Suited for LANs, SANs and high-speed parallel interconnects for head-ends, central offices and data centers, this
- Operating Temperature: -20 to 60 C
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: The N821-04M-MG-T 10 Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable is OM4-rated for use with 10 Gb Ethernet applications up to 400 meters (at 850 nm). Suited for LANs, SANs and high-speed parallel interconnects for head-ends, central offices and data centers, this
- Operating Temperature: -20 to 60 C
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: The N821-01M-MG-T 10 Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable is OM4-rated for use with 10 Gb Ethernet applications up to 400 meters (at 850 nm). Suited for LANs, SANs and high-speed parallel interconnects for head-ends, central offices and data centers, this
- Operating Temperature: -20 to 60 C
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: The N821-07M-MG-T 10 Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable is OM4-rated for use with 10 Gb Ethernet applications up to 400 meters (at 850 nm). Suited for LANs, SANs and high-speed parallel interconnects for head-ends, central offices and data centers, this
- Operating Temperature: -20 to 60 C
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 1110A miniature RS-232 fiber optic modem packs all the advantages of fiber into a compact self-powered package. Communicating full or half duplex over two fibers, the Model 1110A supports data rates to 19.2 Kbps and distances up to 5 miles (8 km).
- Data Rate: 19.2 kbps
- Connector: DB25
- Features: Other
- Serial Protocol: RS232
-
Supplier: Win Source Electronics
Description: Simplex/Duplex: Duplex Fiber Cladding Diameter: 1000μm Cable Diameter: 2.2mm Attenuation - Typ: -1.5dB Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the
- Connector Type: Fibre Channel Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 068065-HFBR-4535Z Features: Crimpless Connector Type: Plug Fastening Type: Snap-In Housing Color: Gray Mounting: Free Hanging (In-Line) Body Material: Plastic Mode: Singlemode Simplex/Duplex: Simplex Fiber Cladding Diameter:
- Connector Type: Fibre Channel Connector
-
Supplier: Win Source Electronics
Description: Simplex/Duplex: Duplex Fiber Cladding Diameter: 1000μm Cable Diameter: 2.2mm Attenuation - Typ: -1.5dB Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Is this a common-used part?: Yes
- Connector Type: Fibre Channel Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 068063-HFBR-4531Z Features: Crimpless Connector Type: Plug Fastening Type: Snap-In Housing Color: Black Mounting: Free Hanging (In-Line) Body Material: Plastic Family Name: HFBR Mode: Singlemode Simplex/Duplex: Simplex Fiber
- Connector Type: Fibre Channel Connector
-
Supplier: TOP-electronics USA
Description: W&T 81009, Fiber Optic Interface to RS232, 9 pin/PC The 81009 Interface transmits serial RS232 data via plastic duplex fibers over a distance of up to 80 meters. The 81009 Interface powers itself from the signal lines of the serial interface and requires no
- Serial Protocol: RS232
Find Suppliers by Category Top
Featured Products Top
-
Main Application Field Cable Reel & Wire Winding Equipment Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
telecommunication lines. They ensure the end-users are facilitated by electricity and network supply in homes, offices, industries, and hospitals. Moreover, they are also involved in fixing and maintaining the cable television lines and fiber optic lines. The process of highlines might also (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Custom cable in motion Bend radius in custom cables — what it is, why it matters and how improper bending can impact performance and lifespan. Learn how to determine the correct bend radius for your application and ensure reliability, flexibility and safety in cable (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Twinaxial Cables When signal integrity is of the utmost importance, we can design and manufacture twinaxial cable to meet the characteristic impedance, capacitance and attenuation requirements of your (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
for many wire and cable applications. Other aspects such as number of conductors or voltage rating are essential to designing an adequate construction, however, for many multi-conductor cables, the difference between adequate and ideal comes down to flexibility. Off-the-shelf multi (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Power + Ethernet in One Ruggedized Cable (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Designing a custom cable for a specific application? Custom cable design can feel overwhelming; there are many different factors that can affect material selection and many different (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Northwire designs and manufacturers POWER with DATA in one slag-resistant, high flex life custom cable—ideal for harsh environments and demanding applications, such as welding. Every solution is made-to-order in the USA and (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
BRIM ELECTRONICS, INC. announces the expansion of our MINIFLYXä Ultra-Flexible instrumentation cables. Our new constructions include 26 AWG and28 AWG, for applications requiring a heavier gauge conductor. BRIM'S part number series 1208/ and 1209/ constructions are run with the (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc.
Conduct Research Top
-
What is Duplex Fiber?
A duplex fiber optic cable consists of two strands of glass or plastic fibers within the same outer jacket of the cable. Generally, duplex fiber optic cables are available in a zip cord construction. Duplex fiber cable is most often used in communication between devices that require the transit
More Information Top
-
http://www.automation.siemens.com/mcms/industrial-communication/en/support/ik-info/Documents/profn2_e.pdf
SIMATIC NET PROFIBUS Plastic Fiber Optic Duplex Cord Plastic Fiber Optic , Standard Cable PCF Fiber Optic, Standard Cable .
-
Federal Register > Thursday, June 26, 2003 > [68 FR 38009] Foreign-Trade Zone 82-Mobile, AL Application for Manufacturing Authority Kvaerner Oilfield Products ...
Components and materials sourced from abroad (representing 25-35% of all parts consumed in manufacturing) include: super duplex steel tubes, power and signal cables , fiber optic cables and plastic conduits (HTS 7304.10, 7304.21-7304.59, 8544.11-8544.20 and …
-
Popular Products In Accessories - Big Bruin
• Cable Showcase Fiber Optic Adapter, ST Female to SC Female, Duplex , Plastic Housing .
-
POF manual
… adaptation developed plug-in connector for the POF (e.g., FSMA, ST) plug-in connector of the LAN region that show both for copper cable , and for optical fibers identical dimensions (SC-RJ … … obtainable in metal or plastic execution according to demands … Further, the most are systems obtainable in Simplex- or duplex variants.
-
Fibre Optics In Automobiles
The optical system employs a star connection scheme with a single plastic fibre optic cable for communication between the central unit and each outstation, with only a battery power connection being required in addition at each location. Each fibre is operated in a half duplex mode, with the MFOE500 visible red LED being operated …
-
http://www.mouser.com/catalog/specsheets//AV02-1848EN1.pdf
The HFBR-R/EXXYYY series of plastic fiber optic cables are constructed of a single step-index fiber sheathed in a black polyethylene jacket. The duplex fiber consists of two simplex fibers joined with a zipcord web.
-
http://www05.abb.com/global/scot/scot201.nsf/veritydisplay/9b5d3ec74664818bc125744a0029ebb4/$File/en_NWPM_um_a.pdf
Size of the link: 2 stations (3 to 248 in Multiple Drive Control) Medium: Fibre optic cable • Construction: Plastic core, diameter 1 mm, sheathed with plastic jacket • Attenuation: 0.31 dB/m • Maximum Length between Stations: 10 m • Specifications: … Point-to-point (Ring in Multiple Drive Control) Serial communication type: Asynchronous, half Duplex Transfer rate: 4 …
-
http://www05.abb.com/global/scot/scot201.nsf/veritydisplay/1c08879e220d5acdc2256df100503448/$File/EN_NPBA_12_UM_B.pdf
Compatible Devices: ABB drives equipped with a DDCS link Size of the Link: 2 stations Medium: Fibre optic cable • Construction: Plastic core, diameter 1 mm, sheathed with plastic jacket • Attenuation: 0.31 dB/m • Maximum Length between Stations: 10 m … Topology: Point-to-point Serial Communication Type: Asynchronous, half Duplex Transfer Rate: 4 Mbit/s Protocol: Distributed Drives …
-
http://www.ndt.net/article/insight/papers/insi.50.3.138.pdf
The 120 mm-diameter umbilical cross-section is complex, consisting of spirally wound 2 × 22.78 mm and 4 × 24 mm super- duplex welded pipes, 5 × four core copper quad cable bundles, and 2 × fibre - optic cables. The remaining space is packed with various ‘filler’ materials like rope and plastics .
-
Beam dynamics measurements for the slac laser acceleration experiment
[8] E1000 plastic from Fiber Optic Products, Inc. of Clearlake Oaks, CA 95423 is described as 1mm plastic fiber with a black polyethylene jacket that has been around since the 60’s with Specs: -55 to 85 C, dB/M= 0.15, N.A … Some possible ways to improve this setup are to add another phototube or a duplex cable (E2000 is the dual fiber equivalent).
Indicates content that may require registration and/or purchase.