-
Supplier: Winters Instruments
Description: Description & Features:• Heavy duty, highly accurate, aluminum case • Brass and stainless steel wetted parts available• Two separate bourdon tubes and pointers• One red and one black pointer• CRN registered• 5 year warranty
- Working Pressure Range: 0 to 30 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 ±% FS
-
Supplier: Eaton
Description: equalization Options Stainless steel construction Basket perforations from 1/32" to 1/2" Basket mesh 20, 40 or 60 Monel baskets Vent valves Drain valves Cover lift davit Pressure differential gauge and switch connections Basket flange gaskets Magnetic basket inserts
- Pipe Size: 8 to 24 inch
- Pressure Rating: 125 to 300 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Maxim Watermakers
Description: Features Stainless steel corrosion resistant frame 2205 duplex stainless steel high pressure piping Victaulic couplings for easy parts replacement 2205 duplex stainless steel ultra-quiet Danfoss pump 1-Micron sediment filter High
- Maximum Liquid Flow: 0.694444444444445 to 4.166666666666667 GPM
- Features: Other, Water
- Configuration: System
-
-
Supplier: Hilliard Corporation (The)
Description: Duplex Basket Strainers have been a natural fit for HILCO for many years. HILCO has been manufacturing filter and strainer housings since the late 1940’s. and we have been manufacturing duplex filters and strainers for over 40 years. HILCO has a standard line of Duplex
- Application / Industry: Oil / Fuel
-
Supplier: Rogers Machinery Company, Inc.
Description: inlet/outlet pressure gauges. Additional modifications made available to this model include: Stainless steel or copper instrument air tubing SS Aquadex® moisture indicator SS relief valves SS inlet/outlet pressure gauges DHA/CDA-PMX Configuration The
- Dryer Technology: Desiccant
-
Supplier: Hayward Flow Control
Description: strainer baskets, Stainless Steel baskets with mesh liner and pressure differential gauges. Typical applications or installations include but are not limited to waste and water treatment, chemical transfer and processing, aquatic and animal life support systems, food and
- Pipe Size: 0.5 to 4 inch
- Pressure Rating: 150 psi
- Screen Opening: 0.03125 to 0.125 inches
- Process Temperature: 70 F
-
Supplier: Rogers Machinery Company, Inc.
Description: RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS MOUNTED ON HEAVY GAUGE METAL BASE 120 GALLON AIR RECEIVER AVAILABLE ON 25-30 HP FACTORY OIL FILLED
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 19.1 to 204.4 SCFM
- Horse Power: 5 to 30 HP
-
Supplier: FS-Curtis
Description: suited for common applications where only one compressor is needed. Magnetic motor starter Manual tank drain Oil sight glass Mounted on heavy gauge metal base 120 gallon air receiver available on 25-30 HP Factory oil filled Duplex Duplex compressors are ideal when there are
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: pressure drop. Utilizing full flow ports, the basket open area averages six times the cross sectional area of the pipe. Pressure drop through strainers is determined by the line size flow rate, specific gravity and the percent of open area in the basket. Individual pressure drop
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: RDM Industrial Products, Inc.
Description: (Digital or Analog) Manometer - Monitors pressure differences. Allows user to keep track of pressure loss. Static Pressure Gauge - Dial type that senses static pressure within a space. Typically mounted in exhaust duct with gauge mounted on face of hood.
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: Alarm (Digital or Analog) Manometer - Monitors pressure differences. Allows user to keep track of pressure loss. Static Pressure Gauge - Dial type that senses static pressure within a space. Typically mounted in exhaust duct with gauge mounted on face of
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: NuAire, Inc.
Description: standard operating procedures require you to run the BSC 24/7. Design Monolithic Design At the core of any NuAire Biosafety Cabinet is the single piece stainless steel shell. The process starts by bending a single piece of heavy duty stainless steel to create the back and
- Inflow Velocity: 105 SFPM
-
Supplier: HydraCheck Inc.
Description: The Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate pressure gauges along with the most common in-line adaptors for
- Working Pressure Range: 0 to 6,000 psi
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" QC, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-15 psi (0-1.03 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 15 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/9-R1/4-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Newport MKS
Description: has become an industry standard. It is a unique variation of thermal conductivity gauges where pressure measurement is based on the rate of heat loss from a sensor wire. Unlike traditional thermocouple and Pirani gauges that use only conductive heat loss, Convectron
- Display: Digital
- Type: Gauge
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, GENERAL
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 140 F
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system.
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Supplier: Newport MKS
Description: The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure.
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: Newport MKS
Description: to ensure optimal ignition pressure. The MicroPirani offers 1-2 decades lower measuring range than a traditional pirani gauge, subsequently by lowering the cold cathode activation pressure gauge, reliability is improved and the service interval extended. All Series 970B
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" Quick Connect, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-600 psi (0-41.38 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: HydraCheck Inc.
Description: The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 150 PSI. Medium-pressure gauge range – 0 to 600 PSI. High-pressure gauge range – 0 to 5000
- Working Pressure Range: 0 to 5,000 psi
- Dial Diameter: 15.5 inch
- Dial Size: 15.5 inch
- Display: Analog
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS
- Display: Analog, Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 0-60 psi, 2" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 0 to 60 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Newport MKS
Description: pressure measurement from high vacuum to atmosphere. Using its diaphragm sensors, the 390 Micro-Ion® ATM Micro-Ion®/Conductron®/Piezo Vacuum Gauge Module is capable of providing accurate absolute pressure up to Atmosphere along with precise indication of vacuum chamber
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-N Series connector Gage kit is a push on type gage designed to measure the center contact pin location from the outer conductor mating surface of type N female and male connectors per MIL-PRF-39012 class 2. Refer to dimensions A(MP) and B (MF) in Figure 1. A(MP) and B(MF)
- Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
hydraulic systems. Accurate and reliable, analog pressure gauges are critical for maintaining the efficiency and longevity of hydraulic equipment. Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
under pressure by the moving armature into the inner electronics and so a submersible unit would be necessary if this is a possibility. Our waterproof and submersible sensors are suitable for long-term submersion in fluids that are non-corrosive to stainless steels and other metals used in (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
ranges from ±0.25 mm to ±12.7 mm, these rugged transducers feature stainless steel housings, low-friction bearings, ball-ended probes, and encapsulated windings with magnetic shielding for reliable, noise-resistant operation. Engineered for precision and durability, D6-A LVDTs are (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
effectively under high pressure, in gamma-radiation fields, and even in non-conductive oil. The durability and reliability come from features like an encapsulated winding, magnetic shielding, stainless steel housing, rugged (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Reliable Pressure Measurement These pressure sensors and transmitters feature durable stainless steel nozzles and housings, offering strong corrosion resistance and long (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
different alloy series can aid in material selection. Austenitic, ferritic, martensitic, precipitation hardening (PH) and duplex are the main series of stainless steel alloys. 300-Series Stainless Steel The austenitic 300 series of stainless steel alloys contain nickel (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
to 105°C, a stainless steel construction, and a laser-welded design. The MediaSensor™ family comes in a choice of three pressure sensing type conventions: absolute, vented gauge or sealed gauge. Pressure Sensing Types: Absolute (read more)
Browse Pressure Sensors Datasheets for Heilind Electronics, Inc. -
casting, and the surface can be galvanized, sandblasted or chrome plated 3. Welding process: Welded pipe joints are fixed to steel pipes by welding the joint body, suitable for high pressure, high temperature or vibration environments The materials include stainless steel (316L), alloy steel (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Proceedings of the 21st annual offshore technology conference. Volume 3
… or sliding; Dynamic response of submarine pipelines exposed to combined wave and current action; Hydrodynamic force characteristics for submarine pipelines; and Accuracy of offshore subsidence measurements with seabed pressure gauges and welding techniques sued for duplex stainless steel pipelines in the North …
-
GF-PP SB Series Basket Strainers Now Available From Hayward Flow Control
Additional options include duplex configurations for higher flow rates, Stainless Steel , Monel®, Titanium and Hastelloy® strainer baskets, Stainless Steel baskets with mesh liner, and pressure differential gauges .
-
Final Report, Volume 2, The Development of Qualification Standards for Cast Duplex Stainless Steel
Druce, S.G., Gage , G., Popkiss, E., "Effects of Notch Geometry on the Impact Fracture Behavior of a Cast Duplex Stainless Steel ," The International Journal of Pressure Vessels and Piping, 33(1), 1988, pp. 59-81.
-
Planning and design of additional East Mesa Geothermal Test Facilities. Phase 1B. Volume II. Procurement package
Both valve with flow to close w i t h carbon steel body, flangeless connection, integral bonnet, 400C hardened stainless steel bearings, 316 stainless steel shaft, No. 6 Stellite plug and ring. 16) Nitrogen pressurizing manifold system shall include tubing with pressure regulators, quick hookup connectors, shut off valves, gages , accessories for a National Cy1i'nder Gas duplex manifold, or approved equal.
-
Hydrocarbon Flow Assurance: Low Rate and Pressure Gas Field Experience
… VIR: ϩve Cap String Design Considerations y Landing depth: 3750mKB ● Perforated interval: NKNS 3, 535mKB to 3, 750mKB ● No PLT available to determine optimal landing depth, gauge readings showed lower interval had the highest wellbore pressure ¡ land cap string … y Material and Size: Sweet corrosion possible-Ͼ 0.02m3/e3m3 WGR, 3.97%CO2 ● 2205 duplex stainless steel , resistant to CO2 corrosion (up to 150°C) ● Size: Industry standard ¼” for injection lines y Wellhead assembly: ● Through master valves: inability to …
Indicates content that may require registration and/or purchase.