-
Supplier: CMP Products
Description: CMP E1W type brass indoor and outdoor cable gland for use with Single Wire Armour (SWA) cable providing an environmental seal on the cable inner sheath and the cable outer sheath. All CMP Cable Glands are EMC Tested.
- Temperature Range: -76 to 302 F
- Material: Aluminum, Brass, Stainless Steel
- Features: Cable & Wire
-
Supplier: CMP Products
Description: CMP E1W CIEL type brass cable gland for use with all types of Single Wire Armour (SWA) cable providing an environmental seal on the cable Inner bedding and outer cable sheath, mechanical retention and electrical continuity via armour wire termination. All
- Temperature Range: -76 to 302 F
- Material: Aluminum, Brass, Stainless Steel
- Features: Cable & Wire
-
Supplier: CMP Products
Description: CMP E1W SOLO type brass indoor and outdoor cable gland kit for use with all types of Single Wire Armour (SWA) cable, providing environmental seal on the cable Inner Bedding and Outer Sheaths. All CMP Cable Glands are EMC Tested.
- Temperature Range: -76 to 302 F
- Material: Aluminum, Brass, Stainless Steel
- Features: Cable & Wire
-
-
Supplier: CMP Products
Description: CMP E2W type brass indoor and outdoor cable gland for use with all types of Lead Sheathed and Single Wire Armour (SWA) cable providing an environmental seal on the cable inner lead sheath and cable outer sheath. All CMP Cable Glands are EMC Tested.
- Temperature Range: -76 to 302 F
- Material: Aluminum, Brass, Stainless Steel
- Features: Cable & Wire
-
Supplier: Galco Industrial Electronics
Description: E1FW CABLE GLAND M32
- Features: Cable & Wire
-
Supplier: Appleton Electric
Description: STRAIGHT TYPE NICKEL PLATED BRASS MATERIAL 2.38 INCH ARMORED CABLE CABLE TYPE IP66 ENCLOSURE 1/2 INCH NPT THREAD SIZE 76 TO 266 DEG F OPERATING TEMPERATURE FLAMEPROOF 0.49 TO 0.82 INCH CABLE OUTER DIAMETER APPLICATION HAZARDOUS LOCATION INCLUDES INNER DISPLACEMENT SEAL, LRS
- Opening Diameter: 0.49 to 0.82 inch
- Temperature Range: 76 to 266 F
- Material: Brass
- Features: Cable & Wire
-
Supplier: ifm efector inc.
Description: Permanent, reliable sealing of connection cables High operational reliability thanks to reliable strain relief Protection against penetrating moisture and soiling Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in
- Features: Cable & Wire, Other
-
Supplier: Mencom Corporation
Description: Mencom cable glands are easy to use and provide a good strain relief and water tight seal for round cables. The cable glands are rated up to IP 68-5 BAR (comparable to NEMA 6P). The glands have a wide clamping range.
- Mounting Size: 0.512 to 0.709 inch
- Opening Diameter: 0.512 to 0.708 inch
- Features: Cable & Wire, Other
-
Supplier: RS Components, Ltd.
Description: WISKA ESKE/1 E 25 Cable Gland
- Opening Diameter: 0.393701 to 0.6692917 inch
- Features: Cable & Wire, Other
- Material: Nylon / Polyamide
-
Supplier: TE Connectivity
Description: (NEWTM) : 1.5 Other Average Air Flow for ∆P of 1 PSI (LPH) : 70 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions
- Features: Cable & Wire, Other
-
Supplier: BARTEC
Description: Flameproof Ex d cable glands for unarmoured cables BARTEC PNAF series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. Suitable for every unarmoured
- Features: Cable & Wire
-
Supplier: Davies Molding, LLC
Description: Features and Benefits ► Nylon cable gland provides excellent impact resistance and durability with full insulation. ► Protects enclosures against elements like water, dust and debris. ► Prevents cabling, wiring or tubing passing through from abrasion. ► Cable Gland
- Opening Diameter: 1.2598432 inch
- Temperature Range: -22 to 248 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Davies Molding, LLC
Description: Features and Benefits ► Nylon cable gland provides excellent impact resistance and durability with full insulation. ► Protects enclosures against elements like water, dust and debris. ► Prevents cabling, wiring or tubing passing through from abrasion. ► Cable Gland
- Opening Diameter: 0.88582725 inch
- Temperature Range: -22 to 248 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: icotek GmbH
Description: Product description The split KVT-W90 cable glands are used to insert and seal (IP54) pre-terminated cables and conduits at a 90° angle. In particular, the KVT 50-W90 is perfectly suited to hold corrugated conduits. A large number of KT cable entry inserts is available to
- Mounting Size: 1.2598432 to 1.98425304 inch
- Temperature Range: -22 to 212 F
- Features: Cable & Wire, Other
-
Supplier: Ensto USA
Description: Cable gland, plastic : Cable gland set: 4 x M20, 2 x M25, 1 x M32
- Features: Cable & Wire, Other
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: metal ventilation cable gland M16x1.5 air vent cable gland
- Features: Cable & Wire
-
Supplier: R. STAHL, Inc.
Description: Cable Glands EExe. Suitable for both indoor or outdoor use for armoured and unarmoured cables. Features Seal on outer sheath only Applications Outdoor or indoor for armoured or unarmoured cables
- Mounting Size: 0.6299216 to 3.543309 inch
- Material: Brass
- Features: Cable & Wire
-
Supplier: R. STAHL, Inc.
Description: Cable Glands EExe. Suitable for both indoor or outdoor use for armoured or unarmoured cables. Features Seal on outer sheath only Also available with silicon grommets for temperatures -60 to +195 degrees Centigrade Applications Outdoor or indoor for armoured or unarmoured
- Mounting Size: 0.9842525 inch
- Material: Brass
- Features: Cable & Wire
-
Supplier: R. STAHL, Inc.
Description: Cable Glands EExe. Suitable for both indoor or outdoor use for wire braid or steel wire armouring cables. Features Seal on inner and outer sheath Clamp to secure wire braid or steel wire armouring Also available in stainless steel Applications Outdoor or indoor for wire braid or
- Mounting Size: 0.787402 to 2.9527575 inch
- Material: Brass
- Features: Cable & Wire
-
Supplier: Galco Industrial Electronics
Description: BARR GLAND ISO M32 SZ1 ALU TSC
- Features: Cable & Wire
-
Supplier: New Yorker Electronics Co., Inc.
Description: Cable Glands
- Features: Cable & Wire
-
Supplier: Galco Industrial Electronics
Description: Cord Grip, 1-1/4in., 1.125-1.250in. Dia
- Features: Cable & Wire
-
Supplier: BARTEC
Description: Flameproof Ex d cable glands for unarmoured cables BARTEC PNA series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. Suitable for every unarmoured
- Features: Cable & Wire
-
Supplier: Mencom Corporation
Description: Cable Glands: NPT, PG & Metric
- Mounting Size: 0.825 inch
- Opening Diameter: 0.825 inch
- Features: Cable & Wire, Other
-
Supplier: Essentra Components
Description: Cable Glands provide entry for a cable into and enclosure. With variations in thread size, colour and mounting thread lengths the range supports an array of Cable Gland to suit your application needs
- Opening Diameter: 0.4724412 to 0.787402 inch
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Alpha Wire
Description: Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading
- Mounting Size: 0.5905515 inch
- Opening Diameter: 0.393701 to 0.5511814 inch
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Mencom Corporation
Description: Mencom Cable Glands are easy to use and provide a good strain relief and water tight seal for round cables. The cable glands are rated up to IP 68 (comparable to NEMA 6P). The glands have a wide clamping range.
- Mounting Size: 1.35 inch
- Opening Diameter: 0.472 to 0.827 inch
- Material: Brass
- Features: Cable & Wire
-
Supplier: R. STAHL, Inc.
Description: Suitable for both indoor or outdoor use for armoured and unarmoured cables. With O-ring seal for ingress protection. Features Seal on outer sheath only Applications Outdoor or indoor for armoured or unarmoured cables
- Mounting Size: 0.6299216 to 3.543309 inch
- Material: Brass
- Features: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Armoured EX Cable Gland Product details Materials: copper or stainless steelFeatures: With reliable installation, good protection and explosion-proof function.Applications: The product suitable for clamping and fixing steel wire knit of armoured cable. There is EX for
- Features: Cable & Wire
- Material: Stainless Steel
-
Supplier: PHOENIX CONTACT USA
Description: M16 cable threaded joint x 1.5 mm, black
- Opening Diameter: 0.7086618 inch
- Temperature Range: 86 to 140 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Double Sealed Armoured Cable Gland Product details Materials: BrassThread: G(PF)Features: With reliable installation, good protection and explosion-proof function.Applications: The product suitable for clamping and fixing steel wire knit of armoured cable. Protection
- Material: Brass
- Features: Cable & Wire
-
Supplier: Automation24, Inc.
Description: WISKA cable gland SPRINT NSKV 1 - 10062659 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98306.2.
- Mounting Size: 1 inch
- Opening Diameter: 0.5118113 to 0.8267721 inch
- Temperature Range: -40 to 212 F
- Features: Cable & Wire, Other
-
Supplier: Automation24, Inc.
Description: WISKA cable gland SPRINT NSKV 1 - 10065484 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98326.6.
- Mounting Size: 1 inch
- Opening Diameter: 0.5118113 to 0.8267721 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Low cost cable glands made from polyamide material. Wide selection, for M8 ~ M63, suitable for Φ1mm ~ Φ44 mm cable. High oil resistant NBR rubber sealing and O-ring. Protection class : IP67 Operating temperature : -20℃ ~ +80℃ 100 pcs value pack is also available.
- Mounting Size: 0.3149608 to 2.4803163 inch
- Number of Wires: 1 #
- Opening Diameter: 0.0393701 to 1.7322844 inch
- Temperature Range: -4 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
in the U.S. and Canada for use in hazardous locations defined by the NEC® as Class I, Div. 1 and 2, Groups B, C, and D; Class II, Div. 1 and 2, Groups E, F, and G; and Class III (read more)
Browse Cable Glands Datasheets for Conax Technologies -
been CSA® certified in the U.S. and Canada for use in hazardous locations defined by the NEC® as Class I, Div. 1 and 2, Groups B, C, and D; Class II, Div. 1 and 2, Groups E, F, and G; and Class III. The Conax HL Compression Seal Fitting is a superior solution to (read more)
Browse Cable Glands Datasheets for Conax Technologies -
, subject to the conductor type and installation requirements. The enclosure provides three threaded M20 × 1.5 cable entries for cable glands accepting cable outer diameters from 7 to 13 mm. This is a defining feature of the (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
supplies, battery chargers, DC-DC converters and DC-AC pure sine wave inverters. These are available with output power ratings between 30W and 1kW. ABSOPULSE also offers a selection of power conversion products with IP54-rated protection as well as other high IP (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
sealing process. This sheath is then placed through a sealing gland. This process allows the fiber optic cable to be sealed without the use of epoxies and with minimal out-gassing. The (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
-180 AC/DC multi-voltage capabilities, a corrosion-resistant, NEMA 4X enclosure, and a cable gland with 2-meter flying leads. It operates at up to 150° F. (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
explosive atmosphere may be present. The connection is made through direct entry cable glands, indirect via Exe junction box or with CAT compliant Ex d connector. (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
The TNCN range comprises many standard sizes of enclosures manufactured in stainless steel 316L for maximum environmental protection. The main body is manufactured from minimum 1,5 mm sheet (depending on the box size). Cable entries can be made in all sides or optionally in gland plates. Entries (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
RADSOK technology to achieve higher current ratings, as well as to lower temperature rise and contact resistance, as compared to other contact methods on the market. The Amphe-PV H4 Plus features a ratcheting cable gland that prevents backspin after termination. It is designed with an enhanced (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
@milvent.com. Manufacturing Capability Shenzhen Milvent Technology Co., Ltd. was founded in 2013 and specializes in the R&D, production, and sales of waterproof and ventilation solutions, including breather plugs, pressure relief valves, ventilation cable glands, and battery pack exproof valves (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
CR4 - Thread: Cable Gland
These are gland types (for example CW, BW and E1W are industrial cable glands and E1FW is a hazardous area rated gland, all available from a gland company called CMP).
-
Second bridge engineering conference. volumes 1 and 2
Engíneering' Lon¿lon' En- gland , l-967' PP. .... AII fatigue test results appli- cable to the wrought-iron ne¡nbers are plotted in. .... e2W" cosd = e1W * sinO cosp + e3Fd cosô + e4Fe (l) .
-
Handbook of SOLVENTS
…abdominal pain, diarrhea; after 3-28 days incuba- tion: nontender enlargement of parotid gland , coldness/sweating/mus- cular pain/cramping .... lubricant, cable Petrolatum; Petroleum distillates, alkylate. .... Devon House, 58-60 St Katharine’s Way, London, E1W 1JP, UK (Tel: 44 20 7488 .
-
ESMRMB 2015, 32nd Annual Scientific Meeting, Edinburgh, UK, 1-3 October: Abstracts, Friday
…pros- tate tissue displays an intermediate to high signal intensity while the central gland has lower signal .... 1 R&D, Axon’ Cable , Montmirail/FRANCE, 2 U947, INSERM, Nancy/. .... fitting algorithm to determine the fat fraction (f), the T1 of water (1/ E1W ), the T1 of…
-
HazMat Data: For First Response Transportation Storage and Security 2nd Edition Complete Document
…signs or symptoms of an intoxication are noted; repeat the administration of atropine e1w -y 3 to .... Long-term health effects: May cause thyroid gland problems; goiter; anorexia and weight loss. .... SYNONYMS: ACEITE de M I N E W (Spanish); ALBOLINE; BAYOL F; BLANDLUBE; CABLE OIL; CRYSTOSOL; CUTTING…
-
DISCLAIMER OF QUALITY
…cycle hum pickup had to be provided for all parts of the measuring circuit and connecting cables . .... the primary quantities deteriining the long- wave radiation error of a thermistor are e1w and 4 ,LT. .... O-ring seals with the correct gland dimensions for high vacuum use were included between the aluminum…
-
Technology assessment of geothermal pumping equipment. final report, July 1978
Since the 50 E1w plant. .... downhole electrical components to operate above 275 F, and submersible motors and power cable assemblies are designed … h i s t i m e a t t h e packing gland on t h…
Indicates content that may require registration and/or purchase.