-
Supplier: Tri-Tronics Company, Inc.
Description: Part Number: BF-E-36 Catalog Number: 14852 Open Drawing Download 3D PDF Sensing Head
- Length: 914.3995062242667 mm
- Diameter: 1.1683993690643408 mm
- Light Guide Type: Fiber Optic
- Sheathing: Stainless Steel
-
Supplier: Tri-Tronics Company, Inc.
Description: Part Number: MBF-E-36 Catalog Number: 19640 Open Drawing Download 3D PDF Sensing Head
- Length: 914.3995062242667 mm
- Diameter: 1.1683993690643408 mm
- Light Guide Type: Fiber Optic
- Sheathing: Stainless Steel
-
Supplier: Tri-Tronics Company, Inc.
Description: Part Number: F-E-36R Catalog Number: 15868 Open Drawing Download 3D PDF Sensing Head
- Length: 914.3995062242667 mm
- Diameter: 1.1683993690643408 mm
- Angle: Bent
- Light Guide Type: Fiber Optic
-
-
Light Guides - Glass, (E) 0.046", 36" long, Threaded Right Angle, Stainless Steel Jacket -- F-E-36TRSupplier: Tri-Tronics Company, Inc.
Description: Part Number: F-E-36TR Catalog Number: 15876 Open Drawing Download 3D PDF Sensing Head
- Length: 914.3995062242667 mm
- Diameter: 1.1683993690643408 mm
- Angle: Bent
- Light Guide Type: Fiber Optic
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This
- Outer Diameter (OD): 0.75 inch
- Wire Diameter: 0.063 inch
- Free Length (Inside Hooks): 36 inch
- Spring Rate: 4.4 lbs/in
-
Supplier: Certex UK
Description: Wire rope construction: verotop E is a flexible rotation-resistant rope with compacted outer strands. Properties: High breaking strength with very strong resistance to drum crushing. Very good bending fatigue results.. Great resistance to crushing and abrasion. ISO 4309 Rope Category No: All
- Diameter: 1.4173236 inch
- Breaking Strength: 271,558.4 lbs
- Application: Crane / Hoist / Lift
- Material: Steel - Galvanized
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: InspectorTools
Description: steel armored shaft for better abrasion resistance, a molded impact resistant textured boot, and a soft light sealing eye cup to make this scope the ultimate in inspection tools! Powered by two powerful lithium "AA" commercial grade batteries, the "Eagle" is the Ultimate "See-It,
-
Supplier: TriStar Plastics Corp.
Description: TriSteel™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer, TriSteel bearings are self-lubricating and can withstand the most rigorous of working
- Inside Diameter: 2.25 inch
- Outside Diameter: 2.4365 to 2.4377 inch
- Length: 2.25 inch
- Operating Temperature: -300 to 535 F
-
Supplier: Princess Auto Limited
Description: 36" Cast & Steel Farm Jack
- Lift Capacity: 2.33 tons
- Lift Stroke: 4.5 to 27 inch
-
Supplier: Zurn Industries LLC
Description: 36" Fabricated Stainless Steel Linear Shower Drain with 2" No-Hub center outlet, and linear slotted heel-proof grate To view all options, see the Specification Sheet - ZS880 Features And Benefits Linear Slotted Heel-Proof Grate Vertically adjustable anchoring support legs, and low-profile
- Connection Size: 36 inch
- Drain Type: Bath / Shower Drain
- Body Material: Stainless Steel
-
Supplier: KHK USA, Inc.
Description: The SSG FA/FB Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. These Spur Gears are assembled with a locking hub for the most secure fastening to your shaft.
- Number of Teeth: 36
- Pitch Diameter: 144 mm
- Face Width: 40 mm
- Length: 70 mm
-
Supplier: KHK USA, Inc.
Description: The SSG FA/FB Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. These Spur Gears are assembled with a locking hub for the most secure fastening to your shaft.
- Number of Teeth: 36
- Pitch Diameter: 108 mm
- Face Width: 30 mm
- Length: 67 mm
-
Supplier: KHK USA, Inc.
Description: The SSG FA/FB Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. These Spur Gears are assembled with a locking hub for the most secure fastening to your shaft.
- Number of Teeth: 36
- Pitch Diameter: 144 mm
- Face Width: 40 mm
- Length: 74 mm
-
Supplier: KHK USA, Inc.
Description: The SSG FA/FB Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. These Spur Gears are assembled with a locking hub for the most secure fastening to your shaft.
- Number of Teeth: 36
- Pitch Diameter: 72 mm
- Face Width: 20 mm
- Length: 50 mm
-
Supplier: Reid Supply
Description: thread with a Steel Ball nose. The plunger has a body length of .440 in and an initial end force of 1.0 lbs
- End Force (depressed): 1 lbs
- Thread Size: #8-36
- Plunger Type: Ball Plunger
- Features: Other
-
Supplier: Flexbar Machine Corporation
Description: FLEXIBLE STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 36" Measuring Graduation: 3R Rule Width: 1 1/4" Rule Thickness: .05"
-
Supplier: Optimal Handling Solutions
Description: BT Series Box Truck - Constructed of 14 gauge steel - Casters mounted in diamond pattern with 1/4" tilt - Unit turns within half of its length - Overall height is 30" - Casters: 2 swivel, 2 rigid 5" x 1 1/4" polyurethane - Capacity: 1,000 lbs. Options: - Corner mount caster pattern - Floor
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: Spirax-Sarco
Description: The Fig 36HP is a Stainless steel Y-type strainer that has been designed in accordance with ASME B16.34:2004 and ASME VIII, that is readily available with integrally flanged or butt weld connections. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm
- Pipe Size: 0.1574804 to 23.1496188 inch
- Pressure Rating: 913.73751 to 1,450.377 psi
- Process Temperature: -20.2 to 1,000.4 F
- Pipe Connection: Flanged, Threaded, Welded
-
Supplier: Reid Supply
Description: Cam latches are commonly referred to as quarter-turn latches because they use a key, handle, or knob to turn the pawl 90 degrees to catch on the frame panel. . ELH-36
- Latch Types: Cam Latch
- Operation: Key
- Features: Key Lock, Other
- Materials: Stainless Steel
-
Supplier: Reid Supply
Description: thread with a Steel Ball nose. The plunger has a body length of .35 in and an initial end force of .45 lbs
- End Force (depressed): 0.45 lbs
- Thread Size: #8-36
- Plunger Type: Ball Plunger
- Features: Other
-
Supplier: bisco industries
Description: Steel Standoffs
- Metric Size: M3
- Material: Metal, Steel
- Features: Specialty / Other
- Type & Shape: Standoff
-
Supplier: National Fan Company
Description: Stainless Steel Exhaust Fan : 36 in blade - 1/2 HP - 115 / 230V (11,000 CFM) 1 Speed GENERAL INFORMATION: "TF" series stainless steel circulating panel fans are designed for use as air tube circulators, exhaust and chimney or circulating fans for hog, poultry, dairy and greenhouses.
- Air Flow Rate: 11,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 36 inch
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
-
Supplier: bisco industries
Description: Stainless Steel Standoffs
- Metric Size: M3
- Material: Metal, Stainless Steel
- Features: Specialty / Other
- Type & Shape: Standoff
-
Supplier: Akro-Mils, Inc.
Description: 18" x 36" x 79" Steel Shelving Package w/ 30178Yellow - 36 Shelf Bins and 12 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 7150 lb. Weight Capacity
- Capacity: 7,150 lbs
- Length: 18 inch
- Width: 36 inch
- Category: Industrial
-
Supplier: Raymond Handling Consultants, L.C.
Description: STEEL DOCKBOARDS
- Length: 36 inch
- Width: 84 inch
- Weight: 500 lbs
- Equipment Type: Dock Board / Plate
-
Supplier: Akro-Mils, Inc.
Description: 12" x 36" x 79" Steel Shelving Package w/ 30170 Bins - 36 Shelf Bins and 13 Shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 6500 lb. Weight Capacity
- Capacity: 6,500 lbs
- Length: 12 inch
- Width: 36 inch
- Category: Industrial
-
Supplier: Accuris
Description: Stainless Steel Pipe
-
Supplier: Reid Supply
Description: thread with a Stainless Steel Ball nose. The plunger has a body length of .440 in and an initial end force of 1.0 lbs
- End Force (depressed): 1 lbs
- Thread Size: #8-36
- Plunger Type: Ball Plunger
- Features: Other
-
Supplier: Matexcel
Description: Application: The excellent mechanical and corrosion resistance properties and cost-effectiveness of stainless steel have led to a wide range of successful applications in surgical tools, metallic filters, pumps and structural automotive parts. Particle Size: 0-45μm, 0-53μm, 15-45μm, 15-53μm,
- Applications: Automotive / Vehicular, Biocompatible / Biomaterial
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Powder
- Type: Stainless Steel (UNS S)
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 36
- Pitch Diameter: 144 mm
- Face Width: 40 mm
- Bore Diameter (if applicable): 40 mm
-
Supplier: Sugatsune America, Inc.
Description: 304 stainless steel for rust and corrosion resistance
- Type: Leveling Foot
- Features: Stainless Steel Construction
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 36
- Pitch Diameter: 36 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 12 mm
-
Supplier: Akro-Mils, Inc.
Description: 18" x 36" x 79" Enclosed Steel Shelving Package with 31118 Drawers - 36 AkroDrawers and 13 shelves. Manufactured from high-grade, 22-gauge steel; Powder-coated finish; 7150 lb. Weight Capacity
- Capacity: 7,150 lbs
- Depth: 18 inch
- Length: 18 inch
- Width: 36 inch
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The YHD-36PGM555-51K gear motor combines a brushed DC motor, a gearbox, and a steel shaft for reliable CW/CCW operation, with electrical performance and accessories customizable after evaluation. Key Features CW (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
STAINLESS STEEL GAS SPRINGS Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Renishaw is thrilled to announce major design improvements to its range of modular fixturing products. Manufactured from 303 stainless steel, the fixturing products offer enhanced corrosion resistance and added cross holes for improved usability. These improvements ensure faster setup times (read more)
Browse Metrology Fixtures and CMM Fixtures Datasheets for Renishaw -
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Hubs from steel, specifically suitable for drive elements subject to high loads, e. g. steel mills, elevator drives, spline hubs, etc. Torsionally flexible, maintenance-free, vibration-damping Axial plug-in, fail-safe Allover machining - good dynamic (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
ELECTRI-FLEX COMPANY, Roselle, IL, offers Type SSL, an unjacketed stainless steel, corrosion-resistant, flexible electrical conduit. This conduit type is extra (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
The EN4SDSS series of enclosures by Hammond Manufacturing are available in a wide range of sizes, from 12” x 12” x 6” up to 72” x 36” x 12”. The large variety of accessories offered by Hammond such as handles, inner panels, hole plugs, DIN rails, climate (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
The E2S Series of electrically actuated stainless steel valves is an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12 (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
, high strength alloy steel, stainless steel, Industry: Agriculture machine, construction machine, gardon tools, powder tools, municipal facilities, printing machine, communication chassis, metal pillar,auto parts,sway arm,(aftermarket), post machining: heat treatment, precision CNC machining, ream the holes, broaching, powder coating, zinc plating, painting, e-coated, (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Friction Stir Welding and Processing VII
TWI Image SYF 19673-5150 Image showing two plates of E36 steel clamped into the welding jig prior to welding.
-
PROPAGATION OF FATIGUE CRACKS UNDER POLYMODAL LOADING
Modes I and 111 tests were carried out on two titanium alloys TASE ELI and TA6V and 26NCDV14 and E36 steels (AFNOR Standard).
-
Fatigue Performance Study of E36 Steel Welding Joint
• Fatigue Performance Study of E36 Steel Welding Joint p.173 .
-
Mechanical Behaviour of Materials
E36 Steel (-508C .
-
Metallurgy and Mechanics of Welding
For example, Figure 6.1 compares the fatigue performances of an E36 steel plate, and the same plate with a hole or two stiffeners welded longitudinally.
-
Fracture and Fatigue Emanating from Stress Concentrators
Figure 9.25 : Wöhler curves for E36 steel in air and in a corrosive environment, (3,5% NaCl, 20°C, frequency 5 Hz).
-
Fatigue Crack Path Behavior Under Polymodal Fatigue
E36 steel .
-
Continuous Cooling Transformation Curve of Subcooling Austenite of Low Alloy High Strength Quenched and Tempered Q890D Steel--《Hot Working Technology》2013年16期
Wuhan Iron and Steel Corporation,Wuhan 430083,China);Continuous cooling transformation behaviour of E36 steel [J];Journal of Wuhan University of Science and Technology;2008-05 .
-
Effects of welding positions on droplet transfer in CO2 laser–MAG hybrid welding
Abstract In this paper, with constant welding parameters, the droplet transfers at different positions have been studied by high speed video during CO2 laser–MAG hybrid welding of E36 steel .
-
Discussion About the Electromagnetic Stirring Head In Twin-wire Submerged Arc Welding
E36 Steel is a typical offshore structural steel with good low-temperature impact toughness.
Indicates content that may require registration and/or purchase.