-
Supplier: Accuris
Description: Titanium Alloy, Welding Wire 8AI-1Mo-1V
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of welding wire.
-
Supplier: Washington Alloy Co.
Description: all-position, self-shielded flux-cored wire designed for single pass fillet and lap welding on galvanized or carbon steel as thin as 20 gauge, without burn-through. Gasless Wire E71T-GS is commonly used on small portable 110 volt welding machines, offering smooth
-
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Smooth arc transfer and low spatter Designed for welding with either 100% CO2 or 75-82% Argon/balance CO2 shielding gases Good bead appearance Fast freezing slag for out-of-position welding Meets AWS D1.8 seismic lot waiver requirements Notes: FEMA 353 and AWS
- Diameter / Thickness: 0.045 to 0.0625 inch
- Tensile Strength (UTS): 84,846.5510239602 to 98,625.050762894 psi
- Yield Strength: 79,045.0774496724 to 91,373.2087950341 psi
- Elongation: 25 to 28 %
-
Supplier: Accuris
Description: Magnesium Alloy Welding Wire 8.7Al - 0.70Zn - 0.26Mn (AZ91E)
-
Supplier: Accuris
Description: Alloy Welding Wire, Corrosion and Heat Resistant 75Ni - 15.5Cr - 8.0Fe
-
Supplier: SAE International
Description: This specification covers a magnesium alloy in the form of welding wire.
-
Supplier: Accuris
Description: Steel, Corrosion Resistant, Welding Wire 16.4Cr - 4.8Ni - 0.22Cb - 3.6Cu
-
Supplier: SAE International
Description: This specification covers a corrosion-resistant steel in the form of welding wire.
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant steel in the form of welding wire.
-
Supplier: Weiler Abrasives
Description: The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 3/8 in T at face
- Outer Diameter (OD): 0.02 inch
- Shank / Bore Diameter: 0.4 inch
- Width: 5 inch
- Length: 5 inch
-
Supplier: Weiler Abrasives
Description: The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 1/2 in T at face plate
- Outer Diameter (OD): 0.023 inch
- Shank / Bore Diameter: 1 inch
- Width: 6 inch
- Length: 6 inch
-
Supplier: Weiler Abrasives
Description: The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 7/16 in T at face plate
- Outer Diameter (OD): 0.02 inch
- Shank / Bore Diameter: 0.85 inch
- Width: 6.8 inch
- Length: 6.8 inch
-
Supplier: Weiler Abrasives
Description: The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 5/8 in in T at face
- Outer Diameter (OD): 0.023 inch
- Shank / Bore Diameter: 1 inch
- Width: 6 inch
- Length: 6 inch
-
Supplier: Gullco International Limited
Description: Protection Wider Heat Receptive Pressure Sensitive Foil For Improved Adhesion To Work Piece This tile is useful for M.I.G. welding with solid wires and metal cored wires. It is also useful for T.I.G. welding. Cored wires can also be used with this tile but smaller
- Accessory: Weld Backing
-
Supplier: ESAB Welding and Cutting Products
Description: Features Designed for both Single (AC or DC) and Tandem (DC/ AC or AC/AC) wire welding in parallel or almost parallel joints, ranging in width from 18 mm (0.71 in.) and in depth down to 350 mm (13.8 in.). Meets the demands for a fully automatic welding process with
- Output Current Range: 8 amps
- Output Power Capability: AC/DC Selectable
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: ESAB Welding and Cutting Products
Description: Features Top quality most machinable bare rod for TIG welding of thin sections of cast iron up to 3/8". Also joins cast iron to mild steel.
- Tensile Strength (UTS): 80,000 psi
- Yield Strength: 60,000 psi
- Welding Filler Types: Cast Iron
- Joining Process / Product Form: Solid Wire, TIG Rod (GTAW)
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, CRYSTAL 511, 0.71MM, 250G; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.71mm; External Diameter - Imperial:0.028"; Melting Temperature:188°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, 60/40, 0.71MM, 250G; Flux Type:Rosin; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.71mm; External Diameter - Imperial:0.028"; Melting Temperature:180°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: No
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, All Position Description The stiff arc action of this wire enhances the deep penetration for out of position welding. Designed for use welding carbon steels, or higher strength steels where the properties of an
- Diameter / Thickness: 0.035 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Carbon
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, 60/40 SN/PB, 100G; Flux Type:No Clean; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:190°C; Weight - Metric:100g; Weight - Imperial:0.22lb RoHS Compliant: Yes
-
Supplier: Nelson Fastener Systems
Description: offunctions, like retaining wires, tubes, hoses, trim strips, and even windows.They are also used in the appliance and other sheet metal industries for similar applications. Due tothe small size of these studs, Nelson “T” studs are normally welded using Nelson automatic feedstud
- Length: 0.1574804 to 0.393701 inch
- Metric: M3, M5
- Features: Other
- Shape: Round
-
Supplier: Waytek, Inc.
Description: Kalas 06T3100X0000 EPDM Welding Cable Category: Welding Cable Manufacturer: Kalas Highly flexible copper conductor, insulated with an EPDM jacket and paper separator Durable Jacket resists cuts, tears, abrasion, grease, oil, water, and flame -58°F (-50°C) to 221°F (105°C) Approximate
- North American (AWG): 6 AWG
- Cable Insulation: Ethylene Propylene Diene Elastomer (EPDM)
- Features: Other
- Standards / Approvals: RoHS
-
Supplier: Waytek, Inc.
Description: Kalas 04T3100X0000 EPDM Welding Cable Category: Welding Cable Manufacturer: Kalas Highly flexible copper conductor, insulated with an EPDM jacket and paper separator Durable Jacket resists cuts, tears, abrasion, grease, oil, water, and flame -58°F (-50°C) to 221°F (105°C) Approximate
- North American (AWG): 4 AWG
- Cable Insulation: Ethylene Propylene Diene Elastomer (EPDM)
- Features: Other
- Standards / Approvals: RoHS
-
Supplier: Waytek, Inc.
Description: Kalas 04T1100X0000 EPDM Welding Cable Category: Welding Cable Manufacturer: Kalas Highly flexible copper conductor, insulated with an EPDM jacket and paper separator Durable Jacket resists cuts, tears, abrasion, grease, oil, water, and flame -58°F (-50°C) to 221°F (105°C) Approximate
- North American (AWG): 4 AWG
- Cable Insulation: Ethylene Propylene Diene Elastomer (EPDM)
- Features: Other
- Standards / Approvals: RoHS
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, 96.5/3/0.5 SN/AG/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:221°C RoHS Compliant: Yes
-
Supplier: Vulcan Electric Co.
Description: Vulcan Electric offers an extensive selection of thermocouple extension grade wire and thermocouple grade wire in several sizes, insulation materials, and ANSI calibrations. Special initial calibration tolerances, wire for use at sub-zero temperatures and wire with
- Base, Noble and Refractory Metal Type: B, C, E, J, K, N, R, T
- Sensor Termination Type: Other
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Hubbell Incorporated
Description: ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 2.32 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 49 DIE INDEX 0.44 INCH W X 0.08 INCH
- North American (AWG): 8 to 6 AWG
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Hubbell Incorporated
Description: ELECTRO TIN PLATED COPPER MATERIAL RED COLOR 2.19 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 37/24, 8 AWG (WELD), 6 AWG SOLID, 8 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE 49 DIE INDEX 0.41 INCH W X 0.08 INCH THK
- North American (AWG): 8 to 6 AWG
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: ESAB Welding and Cutting Products
Description: Features Coreshield 11 is an all-position self-shielded flux cored welding wire meeting all requirements for the E71T-11 classification.Coreshield 11 is excellent for use on single or multiple pass lap, fillet and butt welds on mild steels in all welding positions.
- Tensile Strength (UTS): 89,922.84040146213 psi
- Yield Strength: 63,091.0251203807 psi
- Elongation: 22 %
- Approvals / Conformance: ABS, ASME, AWS, CWB
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer Marathon brand air heaters
- Heating Capacity: 0.4 kW
- AC Voltage Required: 240 volts
- Heater Type: Air Heater
- Applications: Drying
-
Supplier: CSA Group
Description: Clause 1.3; e) wire electrodes, rods, and deposits for GMAW, gas tungsten arc welding (GTAW), and submerged arc welding (SAW) of chromium and chromium-nickel steel, as specified in Clause 1.4 f) wire rods and deposits for GTAW and plasma arc welding (PAW) of carbon
-
Supplier: TMP Pro Distribution
Description: include convenient RU indicator hash marks to aid in equipment alignment. Rails are standard E.I.A. 5/8"-5/8"-1/2" spacing. Conduit arrays are located on the top and bottom surface panels, as well as the top and bottom back flanges. Flange arrays consist of five knockouts, three 1"
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Supplier: Pepperl+Fuchs SE
Description: 8 mm non-flush 3-wire DC Weld Immune
-
Supplier: TMP Pro Distribution
Description: include convenient RU indicator hash marks to aid in equipment alignment. Rails are standard E.I.A. 5/8"-5/8"-1/2" spacing. Conduit arrays are located on the top and bottom surface panels, as well as the top and bottom back flanges. Flange arrays consist of five knockouts, three 1"
- Type: Electronic and Instrument Enclosures, Rack Enclosures
Find Suppliers by Category Top
Featured Products Top
-
-free. With a temperature range from −40 °C to +180 °C (short-term up to +250 °C), it ensures reliable performance even under extreme climate conditions in global testing scenarios. Covering all current voltage classes in the e-mobility sector – with a rated voltage of 1.8 (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
diameter of the rope. All sling ropes must be ordinary lay. The Safe Working Load will normally be equal to the Working Load Limit but in some circumstances it may be less e.g. If the sling is used in choke hitch SWL=WLL x 0.8 . BS EN 13414-1 covers only those sling assemblies that (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
. Litz Type 8 Compacted film-insulated wires or groups of compacted film-insulated wires twisted and compressed into a rectangular profile with outer insulation of textile yarn, tape or extruded compounds. Type 9 Litz Coax Coax (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
braided and formed into a rectangular profile with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 8 Compacted film-insulated wires or groups of compacted film-insulated wires twisted and compressed into a rectangular profile with (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our rods, rivets, and pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more information, please contact us today. (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
. STM32F103C8T6 data sheet, DS5319 Rev. 20 Communication Interfaces The STM32F103C8T6 integrates a versatile collection of wired communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Micro-One connectors deliver secure electrical performance in a compact 2.00mm pitch platform. Industrial automation and robotic equipment continue to pack more sensors, controllers, drives, and intelligent electronics into increasingly compact assemblies. The challenge isn't (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
, aerospace and industrial industries. Stainless steel, nickel alloys, and aluminum. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing. Precision cut-to-length - Eagles manufacuturing facility enables (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. T (Tip Length): Small T: Short wire length, insufficient tensile strength. Large T: Risk of contact with adjacent wires, affecting bond integrity. CD (Capillary Depth): (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
system. Envirco offers a true, extruded aluminum 2" cleanroom ceiling system. It is the most cost efficient system for cleanroom classes for ISO 8 (Class 100,000) to ISO 5 (Class 100), or for any full HEPA coverage application. Envirco’s rod-suspended cleanroom ceiling systems share (read more)
Browse Air Filters (industrial) Datasheets for Envirco
More Information Top
-
Fluxcore welding - downhill pipe
I'll be posting some photos of some practice welds I've been making as a part of learning to weld with a new(to me) E71T - 8 welding wire .
-
inner shield
hey there i am new to welding this wire i belive it is 052. my school just got the wire and we are running it now insted or E71T - 8 . i am try to weld vertical for my certification. i was wondering …
-
inner shield
hey there i am new to welding this wire i belive it is 052. my school just got the wire and we are running it now insted or E71T - 8 . i am try to weld vertical for my certification. i was wondering …
-
http://dspace.mit.edu/bitstream/handle/1721.1/17033/54496815-MIT.pdf?sequence=2
… cooled GMAW fume created with 31 different voltage and current settings (pulsed and straight) with E70S-3 wire and 8 %CO2-Ar shield (electrical … … Right) Size distribution of welding fume when sampled at … … vs. FCAW (self - shielded E71T - 11) d. shield gas …
-
Proposal of a New G-BOP Test to Evaluate Cracks in Weld Beads in Thin Sheets
The G-BOP test is self-restrictive; thus, according to the literature [5, 8 , 10], G-BOP tests must be able to impose and reproduce on the weld bead cooling rates sufficient to induce hydrogen cracks in the weld metal. Still with the aim of verifying the efficiency of the proposed modifica- tion, Fig. 5 presents the thermal cycles of the beads welded at ambient temperature and with preheating to 100 °C for the weld metal of flux-cored wire E71T -1.
-
Spray transfer with an M211
The best choice for your ornamental steel fence project is to use .030 or .035 E71T -GS self shielding flux cored wire in short circuit mode on your 211. You can get that wire at most weld supply shops in an 8 ", 10-lb roll to fit your machine for about $50.
-
Which cored wire do I need
You would want a Linc NR-232 or 233 or a Hobart Fabshield 7018 or Durashield 8 -11 to meet the impact/ weld qualities you mentioned. Basically a E71T -8 wire .
-
What machine and what stick or wire
... or... mig welder with E71T-11 (Lincoln NR-211MP) fluxcore wire, or E71T - 8 (Lincoln NR-232) fluxcore wire . Grind everything clean as best you can before welding it.
-
flux core, downhill?...
… everything and just tacking it in and im gonna head out tomorrow and weld the rest of … Heres my questions, i believe were using e71t -gs 0.35 on a millermatic 172-175 about … Im used to corshield 8 , 211 and 232, in the bigger sizes(.045-.072) all of which the slag will leave a nice smooth coating over the entire bead, but when i use this wire i only get slag coverage along the …
-
flux core, downhill?...
… everything and just tacking it in and im gonna head out tomorrow and weld the rest of … Heres my questions, i believe were using e71t -gs 0.35 on a millermatic 172-175 about … Im used to corshield 8 , 211 and 232, in the bigger sizes(.045-.072) all of which the slag will leave a nice smooth coating over the entire bead, but when i use this wire i only get slag coverage along the …
Indicates content that may require registration and/or purchase.