Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: COATING: POLYURETHANE, AIRCRAFT AND SUPPORT EQUIPMENT
-
Supplier: Accuris
Description: Coating: Polyurethane, Aircraft and Support Equipment
-
Description: General Polymers 3525E STATIC CONTROL EPOXY COATING is a high solids, two component epoxy coating used for static dissipative and conductive flooring systems. 3525E STATIC CONTROL EPOXY COATING is designed as a static dissipative coating over an insulative surface and as
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating, Conductive, Other, Wear Resistant (Abrasion / Erosion)
- Type: Clear Coat / Top Coat
- Substrate: Concrete / Masonry
- Industry: Electronics
-
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG 437 E&C, Thermoplastic, EMC shielding, Conductive coating LOCTITE® EDAG 437 E&C EMC shielding coating is designed to provide electromagnetic compatibility (EMC) in electronic equipment housing. It is an extremely conductive copper coating that
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: AMPP Resources
Description: library. The book begins with a review of coating fundamentals, including the evolution of coating technology and the principles for coating formulation. Guidelines for coating design, selection, and application are presented. The structure of a coating system and
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECI 7001 E&C, Thermoplastic, Screen Printable, Conductive Ink LOCTITE® ECI 7001 E&C conductive, screen printable ink consists of very finely divided graphite particles dispersed in a thermoplastic resin. It is specifically designed for use in the production of printable
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: MIRWEC Coating
Description: MIRWEC Coating proudly offers the highest quality precision, uniform coating attainable. With extensive experience in anti-reflective, protective, conductive, anode, cathode, separator, adhesive, anchor, and many many more coating, we can work with you to achieve the results you
- Coating Capabilities: Abrasives / Superabrasives, Adhesive / PSA, Black Oxide, Ceramic Coating, Coil / Roll Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Rubber Coating, Thin Film Coating, Web Coating
- Functions & Features: Adhesive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Mold Release / Nonstick, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Maintenance / MRO, Medical / Healthcare, Military Specification, OEM / Industrial, Pipes / Piping, Process Equipment, Security
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: NACE International Training
Description: Today, the coatings industry is a highly technical field that requires skilled personnel to perform quality surface preparation and protective coatings application. The Industrial Coating Application eCourse is a comprehensive training program based on the NACE No. 13/SSPC-ACS-1
- Technology / Subject Expertise: Coatings / Surface Engineering, Corrosion, Fall Protection, Safety / Personal Protective Equipment (PPE), Standards
- Type: Course, Professional Development Hours (PDH)
- Delivery: Internet / Online, Self-Paced, eLearning (Video / CBT)
- Industry: Materials / Chemicals
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,
-
Description: a light gray equipment and machinery enamel for marine and industrial use. May be used on equipment such as furniture, machinery, and switchboard installations. This product complies with Military Specification MIL-DTL-15090E, Amendment 1. Recommended Usage For use on prepared surfaces
- Wet / Applied Thickness: 0.0035 to 0.006 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 40 to 120 F
- Substrate: Aluminum, Steel, Wood
-
Supplier: Hitachi High-Tech America
Description: Hitachi High-Tech Analytical Science is a leader in the development of highly accurate scientific instruments for the coating thickness measurement industry. The extensive range of handheld and benchtop contact gauges, which work on the principles of electricity and magnetism, are vital to
-
Supplier: AMPP Resources
Description: THIS IS A DOWNLOADABLE E-BOOK : Open this e-book with an e-book reader. The Marine Coatings User’s Handbook is written specifically for personnel involved in both new building and maintenance painting of ships and vessels of all types.The Author has presented the
-
Supplier: ASTM International
Description: inspection test of glassed-steel equipment designed for relatively mild, low-temperature corrosive service, and (2) the field testing of similar equipment used in more severely corrosive environment. Note 1 A manufacturing test method for the latter type of equipment is
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the reliability of glass coating on metal and is intended for use by manufacturers of equipment that is designed to withstand highly corrosive conditions where a failure of the coating in service would cause extreme damage to the
-
Supplier: Dymax
Description: Applications include a conformal coating of electronic assemblies for the automotive, general/consumer electronics, and appliance, as well as military equipment manufacturing industries. In addition, the product meets IPC-CC-830B, UL 746-E, and MIL-I-46058C standards. Dymax
- Viscosity: 1,100 cP
- Features: Other
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: AMPP Resources
Description: The book begins with a review of coating fundamentals, including the evolution of coating technology and the principles for coating formulation. Guidelines for coating design, selection, and application are presented. The structure of a coating system and the
-
Supplier: ASTM International
Description: and storage, including shelf life, of intumescent coatings. 1.2.2 The application of the intumescent coatings to structural steel for the purposes of providing fire resistance. 1.2.3 The inspection, including safety and equipment, of intumescent coatings during and after
-
Supplier: ASTM International
Description: 1.1 This test method covers shear testing of continuous calcium phosphate coatings and metallic coatings adhering to dense metal substrates at ambient temperatures. It assesses the degree of adhesion of coatings to substrates, or the internal cohesion of a coating in
-
Supplier: B&B Engineered Systems
Description: Class 1 Division 2, E.T.L. fluorescent light fixtures. Inside access fixture with interlock switch standard and T-8 color corrected tubes included. Manometer (Draft Guage) 20" x 20" filter media Complete assembly instructions and necessary hardware included.
- Air Flow / Gas Consumption: 14,000 to 60,000 SCFM
- Automation / Control: Automatic, None - Manual
- Options / Components: Booth - Tunnel / Continuous, Booth - Spray Room, Conveyor / Part Loader, Oven / UV Curing Unit
- Equipment Type: Component / Sub-system
-
Description: COR-COTE E.N. 7000 is a 100% solids, two component, high build, epoxy novolac coating designed to protect substrates against severe chemical attack. Low viscosity and excellent adhesion characteristics ensure a tight bond to properly prepared concrete and steel surfaces. High build
- Use Temperature: 55 to 100 F
- Substrate Compatibility: Concrete / Masonry, Metal
- Chemical System: Epoxy (EP), Phenolics / Formaldehyde Resins
- Industry: OEM / Industrial
-
Supplier: Dupont Molykote
Description: Air-Curing Dry Lubricant Air drying water-based coating for light loads and anti-squeak properties Applications Reduces or eliminates noise of plastic parts e.g. in automotive applications such as door panes, arm rests, dashboards, glove boxes, etc., as well as leather
- Operating / Use Temperature: -40 to 176 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.3 specific gravity
- Industry Applications: Aerospace, Automotive / Transportation
- Type: Micro-dispersion, Solid Lubricant / Dry Film
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Durable hard PVC construction 2. Anti-corrosion, 3. Easy clean & operate 4. 2 years warranty Product introduction: Coating salt spray test machine accelerated simulation of salt spray environment test is to use a certain volume of space test equipment - salt spray
- Temperature Range: 35 to 55 C
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Techsil Limited
Description: MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and does not require any special or costly equipment's to apply. Ideal for high moisture environments
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Techsil Limited
Description: MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and does not require any special or costly equipment's to apply. Ideal for high moisture environments
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Raymond Machinery Co., Ltd.
Description: (SPEC:Dia20mm-800mm); 13 sets of Normal CNC Lathes (SPEC:Dia20mm-800mm); Machining Tolerance: ±0.005mm To ±0.01mm Surface Treatment: Power Coating; E-Coating; Plating Zn / Cr / Ni; Blackening; Dacromet; Hot Galvanizing; Anodizing Testing Equipment: Spectrograph;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: CSA Group
Description: IEC 60664-3:2016(E) is available as IEC 60664-3:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 60664-3:2016 applies to assemblies protected against pollution by the use of
-
Supplier: Haida International Equipment Co., Ltd.
Description: standard General: ASTM G155... Coating: ASTM D7869, ISO 11507, ASTM D6695... Plastic: ISO 4892-2, ASTM D4459, ASTM D5071... Other specified test standard is available for us. Main feature 1. Ventilation system: Automatic controlled by temperature controller, and inner chamber cooled by
- Temperature Range: 35 to 90 C
- Humidity Range: 55 to 90 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: CoorsTek
Description: Alumina Low Loss Tangent Alumina PureSiC® CVD Silicon Carbide Exyria™ Yttria & Yttria Coatings Coatings: CVD SiC, ESD-Safe UltraClean™ Recrystallized SiC StatSafe™ ESD-Safe Ceramics Single Crystal Silicon
- Features: Alumina / Aluminum Oxide, Carbide Materials, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride, Silicon Carbide, Yttria
- Applications: Chemical / Materials Processing
- Shape / Form: Fabricated / Custom Shape
-
Description: coating thicknesses. These recommendations do not apply to thin-film coatings (i.e., coating materials usually applied by a fusion-bonding process). Thin-film pipeline coatings are generally applied to a dry-film thickness less than 0.5 mm (20 mils). THIS PRODUCT
-
Supplier: AMPP Resources
Description: coating thicknesses. These recommendations do not apply to thin-film coatings (i.e., coating materials usually applied by a fusion-bonding process). Thin-film pipeline coatings are generally applied to a dry-film thickness less than 0.5 mm (20 mils). THIS PRODUCT
-
Supplier: NACE International
Description: coating thicknesses. These recommendations do not apply to thin-film coatings (i.e., coating materials usually applied by a fusion-bonding process). Thin-film pipeline coatings are generally applied to a dry-film thickness less than 0.5 mm (20 mils). THIS PRODUCT
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Heat Shield for Wire Bonder MDB Equipment A ceramic heat shield for a wire bonder is a specialized component designed to protect the wire bonding process from excessive heat. Wire bonding is a critical step in semiconductor device manufacturing, where fine wires are bonded from a chip
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: Automatic glue dispenser machine is to spray or dispense the glue automatically for bonding, filling, coating, sealing, filling, dripping, linear/arc/round coating, etc. in the product process.The Dispensing Systems has the capability to integrate the gluing system with XYZ movements
- Number of Axes: 3 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
- Z-axis Travel: 100 mm
Find Suppliers by Category Top
Featured Products Top
-
The biomass industry relies on high-performance coatings to protect equipment exposed to extreme heat and harsh conditions. Without proper protection, high temperatures accelerate corrosion, reducing efficiency and increasing maintenance costs (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
The biomass industry relies on high-performance coatings to protect equipment exposed to extreme heat and harsh conditions. Without proper protection, high temperatures accelerate corrosion, reducing efficiency and increasing maintenance costs. Forrest’s coatings provide (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
FORREST offers a variety of coatings for your equipment and facility needs. We also offer interior and exterior latex paint options and a wide selection of painting supplies and sundries. A representative is available to consult with you about other products to support your maintenance (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
MPF Products, Inc. designs and manufactures a variety of electrical feedthroughs that assist/support the Thin Film Deposition Equipment marketplace. All of our products are Ultra High Vacuum (UHV) compatible and ideally suited to be mounted on Base Plate Bolts or KF Flanges for vacuum ratings (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
Multi-Convolution Seals. JE series E-Seals are intended for sealing hot combustion gas and aggressive acid or base liquids. The JH series require higher loads to compress than JE series seals. They generate higher sealing contact stresses allowing platings or coatings to fill surface imperfections, thereby creating a more effective seal. (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Wire Enamels Wire enamels are special coatings applied to copper and aluminum wires to ensure electrical insulation of the magnet wires. ELANTAS develops and manufactures wire enamels based on different chemistries according to individual requirements. With our (read more)
Browse Stop Off Coatings and Masking Compounds Datasheets for ELANTAS North America LLC -
, hybrid electric and alternate fuel cell electric vehicles. Our advanced polymer coatings and tribological surface engineering solutions are key to reducing energy used to overcome friction, which can account for >50% of (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
equipment is working smoothly and reliable. The core of those units are printed circuit boards which need to be insulated and protected against environmental effect (e.g. humidity). Conformal Coatings are applied to the circuit boards to protect them and ensure reliable performance. Under (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
indoors and outdoors, then we can apply a heavy Cosmoline based coatings such as Tectyl Nox Rust X-110 which meets MIL standard MIL-C-16173 E and offers years of indoor storage capability. We also offer Powder Coating options for both small and large springs with in (read more)
Browse Die Springs Datasheets for Coiling Technologies, Inc. -
case of complex component pography on the circuit board. High reproducibility The applied polymer layer’s outstanding flow properties ensure highly precise coating with unparalleled repeat accuracy. Elantas eMobility As a leading (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Coatings for Custom Heat Exchangers and Cold Plates
Custom heat exchangers and cold plates are often coated for corrosion protection or for cosmetic purposes. Chemical conversion coating, anodization, e-coating, and painting are four coating options that will help to minimize corrosion and/or result in a more attractive component. One of the most
-
e-Vap 100 System
e-Vap 100 is a precision monolayer deposition source employed for evaporative coatings in UHV applications. Its unique design uses an electron beam power source for thermionic emission and pinpoint electrostatic focusing of an electron beam onto a 1-millimeter diameter wire. The wire being
-
e-Vap 3000 System
MDC's 3kW Electron Beam Source is a versatile and economical deposition tool used for thin film coating processes in high and ultrahigh vacuum environments. The e-Vap® 3000 system evaporates virtually all rare earth refractory and dielectric materials. It provides researchers a simple, relatively
-
Cart Chassis
Off road cart chassis requiring durable and flexibl. e coatings. Contact our technical department for more informati. on. 01296 483 266. sales@omnikote.co.uk. A
-
Masking Materials Selection Guide
However, mastering this process can be a challenge, particularly in ensuring that your masking solution behaves as required during wet painting, powder coating, e-coating, anodizing, plating, blasting and drying.
-
Modular Evaporation Individual Source
MDC modular e-Vap® sources are state-of-the-art electron-beam evaporation sources designed for the demanding and exacting world of vacuum coatings. This unprecedented selection of electron-beam evaporation sources provides vacuum coating solutions for most applications including medical
-
Antimicrobial Surfaces and Medical-Grade Materials
Antimicrobial coatings and medical grade plastics can help reduce healthcare-associated infections including COVID-19, MRSA, Staphylococcus, E. Coli, and more.
-
A Trip to Mars
In 2020, NASA is preparing to test a Supersonic Inflatable Aerodynamic Decelerator (SIAD) that may be capable of landing larger aircraft on Mars. The SIAD-E is inflated by a combination of gas generators and ram air inlets, allowing it to fully deploy in less than 2 seconds in conditions up to Mach
More Information Top
-
Design data needs modular high-temperature gas-cooled reactor. Revision 2
H FALLBACK POSITION AND CONSEQUENCES ON NONEXECUTION The fallback position would be t o use Fort St. Vrain f u e l p a r t i c l e coating equipment and technology.
-
AQUEOUS CELLULOSIC FILM COATING OF TABLETS
The a b i l i t y o f t h e coating equipment t o evaporate w a t e r quickly is e s s e n t i a l f o r e f f i c…
-
Development of Lead Free Cationic E-Coating for Automobile Body in White
Also, its compatibility with currently used coating processes and equipment was assessed: throwing power, compatibility with filters in E - coating equipment , contamination tolerance, resistance to oil contamination, temperature and time characteristics for heat curing, release of paint tar, and polishability.
-
Full-Thickness-of-Resection-Device (FTRD)
…with locating clip and integrated high frequency sling and Bemassung (With kind approval Ovesco Endoscopy AG,Tübingen). a clip, b sling, c endoscope end, d tripping thread for clip (extends through the working channel), e transparent apparatus coating (between this and the…
-
The development direction of world flat glass and energy conservation and environment protection
Realize large scale industrial production Oxygen fuel combustion technology and equipment of float glass furnace Realize large scale industrial production Online low E coating technology and equipment of float glass .
-
Product‐centered processing: Pharmaceutical tablets and capsules
Granulation a–d , and coating e ,f equipment .
-
DEVELOPMENT OF THE SIREN CAPSULE, PHASE I.
Sophistication of winding, im- pregnation, and oxidation r e - sistant coating equipment increased due to radiological and atmosphere control require- ments .
-
Physics and Engineering of New Materials
The study was conducted in a diffusion-pumped coating chamber equipped with e - beam evaporator, quartz crystal rate/thickness controller XTC/2 from Inficon Inc, 4 kW resistance substrate heating and cold cathode ion source CC-105 from Denton Vacuum Inc [8,9].
Indicates content that may require registration and/or purchase.