-
Supplier: Accuris
Description: Non-destructive testing; Eddy current testing of pipes and tubes; Reference method for the determination and calibration of the properties of an eddy current testing system using concentric test coils
-
Supplier: ASTM International
Description: alloy, heat treatment, or hardness that may be closely correlated with the electrical properties of the material. Selection of samples to evaluate sorting feasibility and to establish calibration standards is also described. 1.2 This standard does not purport to address all of
-
Supplier: ASTM International
Description: hardness and alloy that affect the electrical or magnetic properties, or both, of the material. The selection of samples to determine sorting feasibility and to establish calibration standards is also included. 1.2 This standard does not purport to address all of the safety
-
-
Supplier: Froude, Inc.
Description: simulated reducing engine development time and providing correlation with data produced by a vehicle tested on a chassis dynamometer. TEXCEL V12 PRO has the option to include direct ECU communications via K-line and CAN as well as an interface to dedicated calibration tools via the industry
-
Supplier: Hitachi High-Tech America
Description: set of NIST traceable calibration shims CMI233M: Instrument, SMP-2 magnetic induction probe, protective case and set of NIST traceable calibration shims CMI233Dual: Instrument, ECP eddy current and SMP-2 magnetic induction probes, protective case and set of
- Measurement Range: 0 to 1.52 mm
- Diameter / Width: 9.143995062242666 mm
- Probe Style: Angled / Curved Tip, Surface Probe
- Application: Coating Thickness
-
Supplier: ASTM International
Description: public or private. A nondestructive testing agency's capabilities shall include, but not limited to, one or more of the following methods: magnetic particle, penetrant, radiographic/fluoroscopic, ultrasonic, eddy current, and leak testing. Minimum requirements include: a written
-
Supplier: Fischer Technology, Inc.
Description: diameter of 6 mm) We offer certified measurement standards (in MS/m, %IACS), which are traceable to internationally recognized calibration standards Applications: Conductivity testing on raw materials for sorting and quality assurance Inspection of alloying in coinage (e.g. the
- Measuring Range: 5,000,000 to 650,000,000 mS/cm
- Features: Conductivity / Resistivity Instrument, Material Condition Tester
- Instrument Technology: Eddy Current / Electromagnetic
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Kett US
Description: sample memory, up to 8 calibration memories, three levels of statistical discrimination, and all necessary accessories. Two leather carrying cases, water shield, calibration foils, batteries, AC adapter, and zero standards are included. Non-ferrous substrates can be measured
- Graduation / Resolution: 0.0001 inch
- Resolution: 0.0001 inch
- Features: Coating Thickness, Eddy Current / Electromagnetic, Magnetic
- Mounting / Loading Options: Handheld / Portable
-
Supplier: ASTM International
Description: be used independently of the other. Combining values from the two systems may result in nonconformance with the standard. 1.8 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this
-
Supplier: CSA Group
Description: with quality management system standards, such as the CAN/CSA ISO 9000 Standards, and with product category standards as listed in Annex A. Scope 1.1 This Standard specifies the requirements for establishing and maintaining the certification of welding inspection
-
Supplier: Acuren
Description: quality assurance manager. • Fixed schedules are in place for all equipment requiring calibration; permanent records of calibration results are maintained in a database. • Rigorous protocols are in place for qualifying equipment suppliers and subcontractors. • Every lab/location is
- Capability / Technology: Acoustic Emission, Electromagnetic (Eddy Current / GPR), Magnetic (Hall Effect, Induction), Magnetic Particle System, Optical / Visual, Penetrant Testing System (Dye / FPI), Radiographic / X-ray, Ultrasonic
- Industry: Aerial / Crane, Automotive, Aviation / Aerospace, Coatings / Platings, Piping / Pressure Vessel, Structural / Construction, Welding / Fabrication
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, United States Only
-
Supplier: Fischer Technology, Inc.
Description: diameter of 6 mm) We offer certified measurement standards (in MS/m, %IACS), which are traceable to internationally recognized calibration standards Applications: Conductivity testing on raw materials for sorting and quality assurance Inspection of alloying in coinage (e.g. the
- Conductivity / Dissolved Solids Range: 5,000,000,000 to 650,000,000,000 µS/cm
- Conductivity Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Features and Functionality: Battery Powered, Temperature Compensation
Find Suppliers by Category Top
Featured Products Top
-
Various materials for coil, housing and circuit boards Individual cable lengths, specific target calibrations Customized inductive displacement sensors with Embedded Coil Technology For particularly demanding OEM projects (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
universally applicable in automation, machine building and machine design. As the sensors are easy to use and cost-effective, they are particularly suitable for standard production in OEM applications. The new DT3001series opens up new application fields for the Micro-Epsilon product range based on the eddy current principle. (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
The greater intensity and wider color gamut of OLED devices have created a need for a new level in measurement performance. The high accuracy of Konica Minolta’s CA Series Display Color Analyzers has become the standard within the display industry. Our customers have come to expect value (read more)
Browse Radiometers Datasheets for Konica Minolta Sensing Americas, Inc. -
of ±1%, it meets the requirements of the 1% accuracy current probe keyword, ensuring reliable measurements in critical applications. Equipped with a standard BNC interface, the CP503B seamlessly connects to oscilloscopes, aligning with the BNC interface current probe standard. Its (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
How Mass Flow Controllers Enable Accurate Calibration Standards Calibration is a critical, yet often overlooked aspect of benchtop chromatography. Guidance on (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
ruggedness, reliability under harsh conditions, high signal quality and good temperature stability. The electromagnetic sensors of the induSENSOR series are based on the well-proven inductive and eddy current principle. They are used successfully both in single and high volume OEM applications (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
NDE Professionals, Inc. is a non-destructive testing laboratory that performs testing on metals and non-metals for flaws by use of Conventional and Phased Array Ultrasound, Magnetic Particle, Liquid Penetrant, Eddy Current, Computed Radiography and Visual testing. This testing is available (read more)
Browse Inspection Services Datasheets for NDE Professionals Inc. -
you. We are certified to perform Eddy Current, Liquid Penetrant, Magnetic Particle, and Ultrasonics. Our equipment enables NPI to provide detailed analysis and extensive test on all products to ensure quality and our staff of highly trained certified technicians have the knowledge you can count on (read more)
Browse Nondestructive Testing (NDT) Services Datasheets for NDE Professionals Inc. -
. The field shape exactly follows the current waveform. Lake Shore offers two types of Helmholtz coils: MH (field standards) coils, which provide small-volume fields for studying magnetic material properties or for use as a standard field coil. A calibration constant is provided (read more)
Browse Electromagnets Datasheets for Lake Shore Cryotronics, Inc. -
standard feature. Remote Voltage Programming: The output voltage of all models may be controlled by means of external resistance connected in series with the -S lead. Voltage Programming Coefficient: See Output Specs. Calibration tolerance, ±2%. Current Limiting (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies
More Information Top
-
Automatic feature detection and identification in digital point-ordered signals
preferred embodiment, after the 'featuresof an eddy current calibration standard have been located and identified, the location and identity data can then be used to carry out the .
-
Aluminum hydroxide coating thickness measurements and brushing tests on K West Basin fuel elements
Eddy Current Calibration Standards . . . . . . . . . . . . . . . . .
-
https://www.asme.org/wwwasmeorg/media/ResourceFiles/AboutASME/Who%20We%20Are/BPVC%20Resources/BPVC-CC-NC-2013-Supplement-4.pdf
Eddy Current Calibration Standard Material .
Indicates content that may require registration and/or purchase.