Products/Services for Egs Gearbox
-
Gearboxes and Gearheads - (1008 companies)Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may...Gearing ArrangementReducer StyleFlange(s) -
Gearbox Repair Services - (127 companies)How to Select Gearbox Repair Services. Image Credit:unicomechanical.com | hellotrade.com. Gear repair and gearbox repair services repair gears, gearboxes and speed reducers. Gears are mechanical devices that transmit power and motion between axes... -
Slewing Drives - (24 companies)Slewing drives are a type of special gearbox designed to translate axial movement, typically of a worm gear, to radial movement. Typical applications of slewing drives include wind turbines, solar tracking systems, satellite broadcasting systems...
-
Gearmotors - (725 companies)Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque. Gearmotors are electric motors that utilize a type of gear system on the output of the motor. This gearing... -
Wheel and Track Drives - (23 companies)Wheel and track drives are a gearbox, motor and brake assembly which power wheeled or tracked vehicles. Motors can be either electric or hydraulically powered. Wheel and track drives unify a gearbox, motor, and braking mechanism into a compact...
-
Gear Manufacturing Services - (372 companies)...and disengage drives from the driven load via clutch plates or other methods that use friction, toothed, or magneticengagement. Gages and masters can serve as elements for calibration, testing, and inspection of gears. Gearboxes and transmissions...
-
Fuel Dispensing Equipment - (102 companies)...unit. This portion includes mechanical gearboxes, as in older pumps, or piston meters and encoders to measure and distribute a specified amount of fuel or track fuel output. After the metering section, the fuel progresses through a flexible hose...
-
Wind Turbines - (270 companies)...turbine blades, and a spinner. The rotor can either be directly coupled to the generator, or use a drive train or gearbox to transfer the mechanical energy to the generator. A large aerodynamic enclosure, a nacelle, houses the drive train...
-
AC Motors - (1321 companies)AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
-
Lubricators and Lubrication Systems - (517 companies)...quantity, mist or fog or micro-fog, and spray. Constant level lubrication systems are designed to keep a constant level of lubrication fluid in a bearing housing or gearbox. They are also referred to as fixed level. Full flow lubricators dispense...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Gearboxes Hangzhou Chinabase Machinery Co., Ltd is one of leading manufacturer and suppliers of gearboxs in China, we offer NRV worm reducers ( NMRV worm geared motors), Casting iron worm speed reducers, in-line helical gear speed reducers, parallel shaft helical gear reducers, helical bevel reducers, helical worm gear reducers, agricultural gearboxes, tractor gearboxes, auto gearboxes, planetary gearboxes, PTO shafts, special reducer, variators, gear motors, electric motors and many other products. OEM... (read more)Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Helical Gearboxes Planetary speed reducers (gearboxes). Aluminum Worm Gear Reducers. Cycloidal gear reducers. Helical speed reducers. Worm &Bevel Gear Operators. Hydraulic Drive. Features?. 1. High modularization design: may equip with various motor or other power input conveniently. Same machine type may equip with various power motor. It is easy to realize the combination and junction between every machine type. 2. Transmission ratio: fine division, wide scope. The combined machine type may form very large... (read more)Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
C.I. Takiron Corporation
WHAT IS A GEARBOX? In the design of products powered by motors --such as industrial equipment, medical equipment, and optical equipment --the "gear reducer " is a critical component that determines performance. It is incorporated into many devices to achieve high torque output and precise positioning control that cannot be obtained from a motor alone. However, many design engineers likely have questions such as "What exactly is a gear reducer? ", "Which type should I choose? ", and "What are the optimal... (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation -
DieQua Corporation
Special Design Gearbox Options Whether on land, under water, or in the air, withstanding the heat of an oven or the cold of Antarctica, DieQua has satisfied some of the most demanding applications imaginable, even producing as few as one piece. Special design gearboxes are common at DieQua Corporation. With our enormous variety of standard components and custom machining capabilities, a specially designed and manufactured gearbox for specific applications is something we do all the time. If you're working on a special... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Hangzhou Chinabase Machinery Co., Ltd.
Gearbox and Speed Reducer China Gearboxes manufacturer & supplier, we specialize in: worm reducers, worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. WJ Reducer. 1.Brief introduction. 2.Type and selecting for use. 3.Structure graphic presentation of appearance. 4.Performance parameter. NMRV Reducer. NMRV Combination. TXF Variator. UD Series Variator. Single Speed... (read more)Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
DieQua Corporation
The Best Bevel Gearboxes In The World The Tandler series of spiral bevel gearboxes from Diequa provides precision, performance and design versatility far exceeding any other standard bevel gearbox. They are ideal choices for applications requiring precise rotary motion, high speed, heavy duty cycles, environmental protection, or customized designs. Specifications: Power capacities from 1 to 300 HP. 11 reducing ratios from 1:1 to 6:1. 4 increasing ratios from 1:1.25 to 1:2. Standard backlash of 5-6 arc minutes. Reduced backlash... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
DieQua Corporation
Custom and Specialty Gearbox Options This video highlights some of the options available and identifies several examples of applications that can be satisfied with out unique solutions. These include special environmental protection options for such needs as a wash down, anti-corrosion or high ambient heat condition gearbox. High speed gearbox solutions are another common request. Depending on the specific need ther is a variety of options and special designs available to achieve the required results. Special ratios and drive... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Branham, W.C. Inc.
Series 4 Worm Gearboxes Three model configurations of W.C. Branham Series 4 Right Angle Worm Gearboxes include: Hollow Bore, Single Shaft; Hollow Bores Only; and Hollow Bore, Double Shafts - all in 10:1 and 20:1 ratios. Select models with .625 inch diameter shaft x either .625, .750, 1.00 inch diameter hollow bores. Each model is designed around a 1.333 inch center distance. All models are constructed with double sealed, heavy duty ball bearings and case hardened worm gears. (read more)Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
jbj Techniques Limited
Planetary Gearboxes: Is Torque Enough? The Output Shaft Carries more than Driving Torque. A planetary gearbox may meet your torque and speed requirements, but what other loads will its output shaft carry? Radial and axial forces also need consideration when assessing suitability and bearing life. >> Before selecting a gearbox, check: >> Required output torque and speed. >> Operating duty, including starts and stops. >> Radial and axial loads on the output shaft. >> Motor connection and mounting arrangement. >> Available installation... (read more)Browse Gearboxes and Gearheads Datasheets for jbj Techniques Limited -
KOFON Motion Group
Precision Planetary Gearboxes for Automation Modern automation and robotic systems require compact transmission solutions that deliver precise motion control, high efficiency, and long-term reliability. Engineers often face challenges in achieving accurate positioning, stable operation, and sufficient torque output within limited installation space. KOFON Motion precision planetary gearboxes provide high-precision motion transmission with optimized mechanical design, low backlash, and durable performance. Designed for demanding... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group
-
Sell BMW CARSOFT 6.5
EGS : GEARBOX .
-
Vie path manual motor vehicle technology
The hydraulic control Since the introduction of the electronic gear control EGS (cf. 7 section 5.4.6) has the meaning of the hydraulic control decreased.
-
Diesel engine-management in the overview
Data exchange with other electronic systems (e.g., traction control system ASR, electronic gear control EGS ) and therewith an integration in the vehicle-total system.
-
Modern diesel-injecting systems
The Electronic diesel control ennöglicht also a data exchange with other electronic systems like, e.g., traction control system (ASR), Electronic gear control ( EGS ) or driving dynamics control with the Electronic stability program (ESP).
-
Diesel engine-management in the overview
Data exchange with other electronic systems (e.g., traction control system ASR, electronic gear control EGS ) and therewith an integration in the vehicle-total system.
-
PSA Reveals Revised C1, 107
Both models are also now available with an Electronic Gearbox System ( EGS ) which is operated by steering-mounted paddle controls.
-
Sell BMW scanner 1.36
>> EGS -Electronics gearbox control E38/E39/E46/E53 up to 2004 .
-
Sell BMW PA Soft 1.3.6,Carsoft Compatible Interface
>> EGS -Electronics gearbox control E38/E39/E46/E53 up to 2004 .
-
Volvo Bus Ltd
Further retarder options available with manual transmissions include the Voith 120 with the ZF 6S-1600, while the Volvo EGS -V can be supplied with the Volvo Compact Retarder built into the gearbox .
-
AIAA Aviation > Study on the Hybrid Power Source Concept of Unmanned Aircraft Systems (AIAA 2013-4213)
… with synchronous generator with permanent magnet and combusting engine, called Electrical Gen-Set ( EGS ), can be seen … … a strong possibility that the generator allow the direct-drive to eliminate the gearboxes , highest efficiency, high …
Indicates content that may require registration and/or purchase.