Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: EMC KIT 6U INJECTOR/EJECTOR
-
Supplier: Newark, An Avnet Company
Description: EXTRUSION,FRONT,INJECTOR/EJECTOR,1101.10
-
Supplier: Bijur Delimon International
Description: Application The VXLO Injector meters and displaces positive volumes of lubricant to individual lubrication points. Each injector in a system is independent of each other. The volume displaced by each injector is controlled by the interchangeable metering screws. These
- Maximum Pressure: 725 psi
- Features: Integral Valve, Multiple Orifices, Other
- Media: Oil
- Technology: Pressurized / Hydraulic
-
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Fuel injectors/injector nozzles/ fuel spray nozzles Apply to automobile injectors and other fuel spay application. Hole diameter: >30micron Max depth-diameter ratio: 20:1 Positive taper, straight holes(Zero taper), negative taper available No burs and thermal effect zoon, smooth
- Orifice Size: 0 to 1.181103 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
- Form: In-line
-
Supplier: SKF/North America
Description: The 226400 series oil injectors have a varied usage when applying the SKF oil injection method. For mounting and dismounting bearings, couplings, railway wheels, gear wheels, fly wheels, ship propellers and so on. The injector is supplied with an oil reservoir in a compact carrying
- Capacity: 0.000060759583 gallons
- Operating Pressure: 43,500 psi
- Application: Equipment / Machine tool
- Delivery: Metered Quantity
-
Supplier: General Pump
Description: Downstream, adjustable, chemical injector for drawing chemicals into pressurized clean water lines. Requires low pressure to activate chemical flow.
-
Supplier: Chief Enterprises LLC
Description: Injector, Fuel
-
Supplier: Bijur Delimon International
Description: Application ZT Series are positive displacement injectors for oil that permit direct connection to lubrication points. All distribution feed lines connected to headers are main feed lines. This is easily monitored by a pressure switch. Three types of ZT Series injectors are available:
- Maximum Pressure: 500 psi
- Orifice Size: 125 mil
- Form: In-line, Right Angle
- Features: Integral Valve, Other
-
Supplier: SKF/Global
Description: The 226400 series oil injectors have a varied usage when applying the SKF oil injection method. For mounting and dismounting bearings, couplings, railway wheels, gear wheels, fly wheels, ship propellers and so on. The injector is supplied with an oil reservoir in a compact carrying
- Capacity: 0.000060759583 gallons
- Operating Pressure: 43,500 psi
- Application: Equipment / Machine tool
- Delivery: Metered Quantity
-
Supplier: RS Components, Ltd.
Description: N-Tron 105TX-POE
-
Supplier: C.I. Analytics, Inc.
Description: Automatic liquid sampler for unattended use The 9610 Liquid Auto-Injector eliminates the need for manual syringe injections by providing multiple bursts of your sample into the analyzer (not to be confused with the 210 model). It has accurate and repeatable sample introduction, eliminating
-
Supplier: Baumer Ltd.
Description: Industrial design with DIN rail mounting Operates at 48 Volts Jumbo Frames up to 10 kByte SFP modules for optical fiber transmission IEEE802.3 standard compliant We offer novel industrial network components such as switches and injectors. The multiport switches support all Gigabit Ethernet
- Number of Ports: 4
- Output Voltage: 48 volts
- Output Power: 15.399999999999979 watts
- Input Power: 0.5 watts
-
Supplier: Specialty Manufacturing Co. (The)
Description: Value added engineering-custom capabilities and 100 years of know how Vertical integration means your vales are the highest quality and best value. Combine these two distinctions with world class specification tools and superior customer service and…your choice is clear, Specialty made in the USA.
- Valve Size: 0.375 inch
- Pressure Rating: 1,500 psi
- Media Temperature: 180 F
- Primary Material: Brass / Bronze
-
Supplier: EXAIR
Description: Use BETE spray lances, injectors, and quills to achieve optimal cooling, quenching, mixing, washing, humidifying, or chemical reaction for tank cleaning, gas cooling and conditioning, NOx control, chemical injection, or wash water injection applications. Our spray injectors create
- Application: Cleaning / Blowoff
- Media: Water
-
Supplier: Terra Universal, Inc.
Description: The perfect cabinets for wafer processing supplies, including quartzware, wafer cassettes, injectors, thermocouple rods, push rods, probe cards, and other tools Steel-reinforced polypropylene cabinets resist acids and other process chemicals Comprehensive range of standard sizes and
- Height: 63.2 inch
- Width: 62 inch
- Depth: 21.5 inch
- Use: Industrial
-
Supplier: General Pump
Description: Fixed, chemical injector for drawing chemicals into pressurized clean water lines.
-
Supplier: Fortrans Inc.
Description: Wastewater Aeration Systems Fortrans Inc. manufactures and sells the revolutionary New Dif-Jet™ gas injectors that offer deep aeration of wastewater with low pressure blowers. Dif-Jet™ gas injectors used in wastewater aeration systems offer a less expensive, more energy efficient
-
Supplier: Suttner America Company
Description: Applies a variation of chemical with metering action. Similar to ST-60, but with adjustable hose barb.
- Maximum Pressure: 3,000 psi
- Material: Brass
- Media: Chemicals, Water
- Application: Cleaning / Blowoff
-
Supplier: Flygt, a Xylem brand
Description: Used as a mixer or flushing device depending on water levels.
- Operating Temperature: 0 to 190 F
- Mixer Type: Agitator, Propeller / Impeller
- Applications / Industry: Agricultural Products, Food and Beverage Processing, Paper and Pulp Processing, Water / Wastewater Treatment
- Operating Condition: Batch Operation, Continuous Feed
-
Supplier: SelfLube, Inc.
Description: SelfLube Sleeve Ejectors have forged heads for maximum strength and are supplied heat treated, ground. Nitrided and polished to reduce friction and wear.
- Diameter / Size: 0.187 to 1 inch
- Length: 3 to 12 inch
- Pin Type: Ejector Pin
- Design Units: English
-
Supplier: Lube USA, Inc.
Description: No Description Provided
- Capacity: 0.4755096 to 2.113376 gallons
- Features: Adjustable Volume, Pressure Gauge
- Application: General Purpose
- Media: Oil
-
Supplier: General Pump
Description: Downstream, adjustable, chemical injector for drawing chemicals into pressurized clean water lines.
-
Supplier: Lechler, Inc.
Description: Lechler Injector nozzles produce a narrow, full cone pattern with higher impact as compared to wider-angle full cone nozzles rated at the same flow capacity. Available with either a 15° or 30° spray angle. Injector nozzles produce large droplets with uniform distribution.
- Application: Cleaning / Blowoff
- Form: In-line
- Features: Other
- Technology: Pressurized / Hydraulic
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Cat 740 Ejector with 42 ton rated payload offers proven reliability and durability, high productivity, superior operator comfort and lower operating costs. Spacious two-person cab with forward facing trainer/passenger seat and off road oil/nitrogen front suspension cylinders keep the operator
- Features: Other
-
Supplier: Patten CAT
Description: Cat Articulated Truck Highlights: Simple, easy operation and automotive style comfort - lets you focus on the work to be done. Combined service points and extended service intervals - more time on the job, less time and money spent on servicing. Standard dump or on-the-go ejector options -
- Type: Dump Truck
-
Supplier: Volktek Corporation
Description: GPI-441 is a single port, 90W Power Injector for remote PoE++ devices. This device is a simple and inexpensive solution for Powered Devices in remote areas or at locations where there is no power sourcing equipment. It withstands temperatures between 0°C~40°C (32°F~104°F). It uses LED
- Input Voltage: 56 volts
- Operating Temperature: 32 to 104 F
- Input Frequency: 50 Hz, 60 Hz
- Features: Indicators
-
Supplier: Accuris
Description: Sealer - Urethane, Water Injected
-
Supplier: Volktek Corporation
Description: GPI-421 is a single port, 30W (IEEE 802.3 at) Power Injector for remote PoE+ devices. This device is a simple and inexpensive solution for Powered Devices in remote areas or at locations where there is no power sourcing equipment. It withstands temperatures between -10°C~45°C (14°F~113°F). It
- Input Voltage: 52 volts
- Operating Temperature: 32 to 122 F
- Input Frequency: 50 Hz, 60 Hz
- Features: Indicators
-
Supplier: United Bio Lube
Description: No Description Provided
- Features: Biodegradable, Foam Free / Low Foaming, Non-toxic, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
- Type: Pretreatment / Conditioner
-
Supplier: bisco industries
Description: Inject/Eject Mechanisms
- Features: Search All Locating and Fixturing Pins
-
Supplier: Daemar Inc.
Description: Protect expensive diesel fuel injectors for just pennies. These plasti caps protect against impace damage, moisture and contaminants during transit. One size fits all standard injectors. Material: Low-Density Polyethylene Colour*: Blue
-
Supplier: SelfLube, Inc.
Description: Available in a variety of sizes. Tolerances: Pin Diameter (D) -.0003 / -.0008, Head Diameter (H) +.000 / -.010, Head Thickness (T) +.000 / -.002, Length (L) +.062 / -.000.
- Diameter / Size: 0.046 to 1 inch
- Length: 6 to 39 inch
- Pin Type: Ejector Pin
- Design Units: English
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze either with or without self-lubricating graphite SelfLube Guided Ejector Bushings come in a variety of industry standard sizes. If a standard size won't work for your application, SelfLube can easily make a custom size. Please contact us.
- Inside Diameter: 0.75 to 2 inch
- Outside Diameter: 1.125 to 2.5 inch
- Length: 1.5 to 2.25 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: WAGO
Description: Ejector; for basic relays 25 mm x 35 mm
-
Find Suppliers by Category Top
Featured Products Top
-
IPI-432P-60-I (60W) is a single port PoE industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 60 Watts. Suitable for the revolutionary Po (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for Volktek Corporation -
5 Key Advantages of Fluorosolvents as Silicone Oil Carrier Solvents Pharmaceutical drugs must be injected smoothly to ensure patient comfort and accurate dosing (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
Choosing the Right Micro Motor for Auto-Injector Devices The delivery of drug therapy for long-term but intermittent dose regimens demands injection devices that are small, discreet, and dependable; this enables patients to incorporate these devices into their daily (read more)
Browse DC Motors Datasheets for Portescap -
both fast and gigabit speeds. The 60 and 90 watt PoE injectors easily supply power and communications over a single RJ45 cable. These devies are based on the IEEE 802.3bt standard for 4PPoE that uses all 8 wires in a n Ethernet cable. (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
Meeting Global Demand for Medical Consumables: From Petri Dishes, Pre-filled Syringes to Auto-Injectors A Strong Foundation in the MEDICAL Market (read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
SD 4.0 Features & Benefits - Available for both right angle top mount and right angle reverse mount with push-push / push-pull ejectors Stand-off type available for placing electronic components under the connector (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
Geeplus supplies both pure steel (magnetic attraction when energized) and permanent magnet (electrical release) versions of electromagnets. We also offer an optional spring loaded ejector pin to overcome residual magnetism, as well as optional armature plates as a magnetic counterpart for optimum performance. Learn more about Electromagnets from Geeplus (read more)
Browse Electromagnets Datasheets for GEEPLUS Inc. -
Product Series - Micro SIM card PCB mount socket Features & Benefits - Available for right angle-top mount type with push-push / push-pull ejectors or hinge locking type mechanism High quality, high reliability Target Market - Embedded Boards, Vending Machine, Industrial Cell Phone (read more)
Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
, graphite, boron nitride, etc. We offer single or opposed compacting rams, ejectors, compaction tools, feeders, and remotely controlled electronics to meet your powder and explosives compaction needs. Powder Compaction Presses are available with hoppers, fill shoes (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc.
Conduct Research Top
-
Injection Molding Machine Builders
Our sensing technology is routinely used on 4 axes of plastic injection molding machines: injector screw positioning, carriage positioning, ejector positioning, and mold closure. Superior ruggedness, reliability and performance means Temposonics sensors provide the best value for this application
More Information Top
-
IEEE Standard for a Simple 32-Bit Backplane Bus: NuBus
3.2.5.1.8 Board Ejector/Injector .
-
Mixing enhancement in a multi-stream injection nozzle
Those PLIF stacks were acquired at downstream locations 12.7, 25.4, 50.8, and 101.6 mm from the slot/ ejector/ injector block.
-
Unified correlation for overall gas hold‐up in bubble column reactors for various gas–liquid systems using hybrid genetic algorithm‐support vector regression t...
19Oelsetal.(1978)0.14;4.0Perforatedplate/sintered plate/ ejector/injector ; 0.004–0.0000175;1–145000 .
-
CR4 - Thread: Like Boiler Injector But Air-to-Air
So relating to your original post what exactly is your question or discussion of steam ejectors/injectors about anyway.
-
Ziatech Demonstrates Hot Swap Capability For CompactPCI Computers
… features include front plate access, a rack mount form factor that controls card alignment during insertion and removal, a pin and socket connector with different length pins for power and signal staging, and a card ejector/injector micro-switch for software …
-
Classification of Master Data of Products and Commodities based upon Pattern Matching
The Master Data Manager with professional competence knows that the right class is 06.02.04.01 [Ejekto-ren/Injektoren/Bläser/Düsenstöcke...] [ ejectors/injectors /blowers/nozzle parts] The automatic classification is done with the help of classification proposals from the classification of commodity groups, classification …
-
SEM PACKAGING OF ADVANCED MODULAR AVIONICS
Also ejector/ injectors similar to those used on common rack mounted CCAs are use for insertion and extraction.
Indicates content that may require registration and/or purchase.