-
Supplier: Accuris
Description: Elastomeric Coatings
-
Supplier: Fosroc Limited
Description: The Dekguard Elastic system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. Dekguard Elastic is an elastomeric, water based protective coating based on a special acrylic polymer. It
- Features: Coating
- Location / Orientation: Floor
- Type: Sealer / Surface Sealant
-
Supplier: Dryvit UK
Description: Flexible, waterproof elastomeric exterior coating. Dryvit’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. They
- Dispensing Method: Brush / Roll-on
- Features: Coating, Other, Paint, Waterproof / Water Repellant
- Substrate: Concrete / Masonry
- Location / Orientation: Exterior, Wall
-
-
Description: 3M™ Scotch-Weld™ Elastomeric Coating EC-2241 is a white, synthetic based product which has found use in the aerospace industry as a protective coating for rubber and cork.
- Coverage: 100 ft²
- Wet / Applied Thickness: 0.003 to 0.005 inch
- Dispensing Method: Brush / Roll-on, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: 3M Advanced Materials Division
Description: Elastomer-based formula creates a tough, flexible, abrasion resistant coating Resists heat, flame, and weathering for lasting, reliable performance Resists gasoline, aircraft fuel, hydraulic oil and water Can be applied by spraying, brushing or flow coating 3M™ Scotch-Weld™
- Form: Aerosol, Liquid
- Features: Coating, Other, Wear Resistant (Abrasion / Erosion)
- Substrate: Glass, Wood
- Location / Orientation: Interior, Wall
-
Supplier: Accuris
Description: COMPOUND COATING, ELASTOMERIC
-
Supplier: Fosroc Limited
Description: Fosroc Polyurea WCS is a low pressure sprayed-applied, 100% solids, flexible, two-component, rapid curing pure polyurea system, designed as a waterproofing and protective coating for small areas including repair work. It conbines the advantages of a seamless coating with long life
- Use Temperature: 41 to 158 F
- Type/Method: Liquid
- Material: Other Material
- Features: Spray
-
Supplier: Accuris
Description: Coating, Elastomeric, Polyurethane, Rain-Erosion
-
Supplier: Accuris
Description: Coating Requirements for Elastomeric Seals
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. SSPC-Paint 46 contains laboratory performance requirements for elastomeric coatings for use on above-ground exterior masonry or concrete substrates such as concrete masonry unit (CMU) block walls, precast or poured-in-place
-
Supplier: SAE International
Description: This specification covers fluorocarbon elastomeric coating materials for fiber-reinforced-resin composite structures in the form of two-component brushable or sprayable liquids.
-
Supplier: Fosroc Limited
Description: The Dekguard E2000 system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. The system is available with a choice of priming systems, i.e. Nitobond AR or Nitoprime DG. Nitoprime DG, a film forming
- Features: Coating
- Location / Orientation: Floor
- Type: Sealer / Surface Sealant
-
Supplier: GAF
Description: Elastomeric Roof Coating Topcoat® 322 White Elastomeric Coating is a styrene acrylic-based roof coating that forms a seamless and flexible layer of protection for your roof. This coating is designed to seal and dramatically reduce the surface temperatures
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Substrate Compatibility: Concrete / Masonry
- Features: Flexible / Dampening, Thermal Insulation / Heat Insulating
-
Supplier: Fosroc Limited
Description: Fosroc Polyurea FLM is a spray-applied, 100% solids, flexible, two-component, rapid curing pure Polyurea system, designed as a floor protective coating. It combines the advantages of seamless, waterproof coating with very long life cycles and high durability. Polyurea FLM consists of
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover fluorocarbon (FKM) elastomeric coating materials for fiber-reinforced-resin composite structures in the form of two-component brushable or sprayable liquids.
-
Supplier: SAE International
Description: This specification covers fluorocarbon (FKM) elastomeric coating materials for fiber-reinforced-resin composite structures in the form of two-component brushable or sprayable liquids.
-
Supplier: SAE International
Description: This specification covers a fluorocarbon elastomeric coating material for fiber-reinforced-resin composite structures in the form of a two-component brushable or sprayable liquid.
-
Supplier: CSA Group
Description: ISO 18797-1:2016 specifies the minimum requirements for materials selection, surface preparation, application, inspection, testing, qualification and acceptance criteria of external coating for steel risers pipes used in the splash zone, their field joints and clamps/guides, using an
-
Supplier: Dryvit UK
Description: Flexible, elastomeric exterior finish.
- Features: Coating, Paint, Weather / UV Resistant
- Location / Orientation: Exterior, Wall
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: Isotech, Inc.
Description: and long-life. The elastomeric coatings resist oils, ozone and most solvents – providing optimum resilience in most conditions. The seismic design offers built-in snubbing that prevents the elastomeric elements from coming in contact with the housing. The operating temperature
- Features: Other
- Application: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: CM Encapsulated Elastomeric Cup Isolators are elastomeric cup isolators that provide superior shock and vibration isolation for a variety of applications, environments and mounting configurations. These isolators are ideal for use in very low load applications where portability and
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: RegalRexnord
Description: Rexnord E_ES Series Half Elements size(s) E30, ES30 half spacer style with standard imperial and standard shoe coating in Urethane (Orange) material for elastomeric couplings.
- Coupling Type: Elastomeric "Tire" Shape, Flexible Link
- Features: Other
-
Supplier: RegalRexnord
Description: Rexnord VS Series Elements size(s) VS190 spacer style with metric capscrews and standard shoe coating in Polyurethane (Yellow) material for elastomeric couplings.
- Rated Torque: 3,650 In-lbs
- Rated Speed: 4,600 rpm
- Coupling Type: Elastomeric "Tire" Shape, Flexible Link
- Features: Other
-
Supplier: RegalRexnord
Description: Rexnord VS Series Elements size(s) VS130 spacer style with metric capscrews and standard shoe coating in Polyurethane (Yellow) material for elastomeric couplings.
- Rated Torque: 1,450 In-lbs
- Rated Speed: 5,100 rpm
- Coupling Type: Elastomeric "Tire" Shape, Flexible Link
- Features: Other
-
Supplier: RegalRexnord
Description: Rexnord VS Series Elements size(s) VS125 spacer style with metric capscrews and standard shoe coating in Polyurethane (Yellow) material for elastomeric couplings.
- Rated Torque: 930 In-lbs
- Rated Speed: 5,400 rpm
- Coupling Type: Elastomeric "Tire" Shape, Flexible Link
- Features: Other
-
Supplier: Sauereisen, Inc.
Description: ConoFlex Membrane No. 520 is a flexibile elastomeric polyurethane combining toughness, flexibility and elongation. Typical uses would be as a flexible membrane under a chemical-resistant coating or lining for existing or anticipated substrate cracking or primary/secondary containment
- Coverage: 26.000000000000004 to 80.00000000000001 ft²
- Wet / Applied Thickness: 0.02 to 0.06 inch
- Cure / Dry Temperature: 70 F
- Type: Base Coat, Primer
-
Supplier: Isotech, Inc.
Description: The RB Ring and Bushing Elastomeric Isolator is a ring and bushing-type, elastomeric shock and vibration mount designed for a variety of load ranges. The ring and bushing design provides superior wear resistance for applications where difficult shock and vibration conditions exist such
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: material properties of modified PTFE and PTFE compound allow bellows to be used increasingly in the medical and food sectors, as well as in general industry in: Filling lines for food and beverage Aseptic valves Solenoid valves Coating technology Automotive DCW PTFE Bellows Designed for Your
- Shape: Round
-
Description: General Polymers 3555 Epo-Flex® HD EPOXY COATING is a high solids, chemical resistant, elastomeric epoxy which combines the toughness, adhesion, and durability of epoxies with the flexibilityy common to polyurethane elastomers. Flexibility is achieved without the use of plasticizers or
- Wet / Applied Thickness: 0.02 to 0.04 inch
- Features: Chemical / Oil Resistant, Coating, Other, Waterproof / Water Repellant
- Substrate: Concrete / Masonry
- Chemistry: Epoxy, Resin Base / Polymer Binder, Rubber / Elastomer Based
-
Supplier: Acoustical Solutions, Inc.
Description: applications. SpecSeal Sealant is a professional grade product that exhibits excellent spray characteristics, yet offers high build on vertical surfaces as well as excellent bridging properties. SpecSeal Sealant is premium latex based acoustical coating. Its binder system is totally resistant
- Industry: Building / Construction
- Features: Caulk / Grout, Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening, Gap Filling Sealant / FIP Gasket, Other, UL Approved
- Substrate Compatibility: Concrete / Masonry, Dissimilar Substrates, Metal, Paper / Paperboard
- Type / Form: Grease / Paste
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST SC 3613, Silicone, Protective Coating LOCTITE® STYCAST SC 3613 protective coating is engineered to meet the high reliability performance requirements for the optoelectronic / semiconductor industry. It minimizes alpha particle interactions with sensitive circuitry.
- Operating / Use Temperature: 104 to 392 F
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Hapco, Inc.
Description: Shore 60-65 D, elastomeric coatings that have been specifically designed to reproduce exact surface details. DI-COAT E-4669 are formulated to withstand high wear continuous service.
- Use Temperature: 275 F
- Tensile Strength (Break): 3,000 psi
- Elongation: 150 %
- Dielectric Strength: 350 kV/in
-
Supplier: GAF
Description: Description EnergyCote™ is a brilliant white, water-based, low VOC, highly reflective, elastomeric coating, which cures to form a seamless rubber membrane. It has been specifically designed to treat seams, laps, flashings, and other edges and details in reflective cap sheet products
- Application: Commercial
- Types: Liquid Roof
- Material: Plastic
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 964 is a RTV-1 amine cure system that cures on contact with moisture in the air to a translucent coating. Special features Solvent-free Sprayable CO2 accelerable Excellent adhesion to most substrates Flame retardant, UL 94V-0 Formulated and tested to meet IPC CC-830 B Application
- Viscosity: 800 cP
- Tensile Strength (Break): 100 psi
- Elongation: 100 %
- Dielectric Strength: 508.0000000000011 kV/in
-
Supplier: Techsil Limited
Description: time promotes a fast production rate with short cycle times and allows high capacity. Thanks to its pourable consistency, SLE5300 can be used with existing coating and extrusion equipment and has the ability to coat very delicate fabric substrates. Potential applications include fibreglass
- Features: Conformal / Encapsulating Coating, Rubber Based / Elastomeric
- Chemical System: Silicone
Find Suppliers by Category Top
Featured Products Top
-
Market: Chemical Processing Everlube Products' coatings are applied to components in the chemical processing industry that are used in extremely harsh environments. These demanding applications include extremely (read more)
Browse Surface and Corrosion Protection Products Datasheets for Everlube Products -
Market: Semiconductor The performance of semiconductor fabrication machinery can be greatly enhanced through the use of our protective coatings and solid film lubricants. Everlube Products' coatings provide (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Choose Everlube for superior coatings qualified to over 2000 industry, military, and OEM specifications. Trusted by engineers for performance and reliability. Advantages Everlube Product We (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Advantages Everlube Product We meet your toughest performance specifications Capitalize on Everlube Products expertise. We've been developing critical tolerance coatings since 1953. Our leadership in (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
through oxides and/or chemical reaction. Corrosion and Coatings: Component corrosion performance can be greatly improved by the use of corrosion resistant coatings. These specially designed engineered coatings are functional combinations of corrosion inhibitors and other (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for Everlube Products -
Semiconductor: The performance of semiconductor fabrication machinery can be greatly enhanced through the use of our protective coatings and solid film lubricants. Everlube Products’ coatings provide excellent corrosion (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
Aerospace Solid film coatings/lubricants are ideal for aerospace applications since they are designed to provide lubrication in extreme thermal environments and under extreme pressures often dealt with in (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
. •If it is necessary to choose between applying the lubricant to either surface in a hard/soft bearing system, the lubricant should be applied to the softer material. •The coefficient of friction of a solid film lubricant is independent of temperature within the coating’s (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Fasteners Solid film coatings/lubricants minimize clamp load variability by as much as 70%, which eliminates the need for increased torque or fastener size, or a costly design change. This in turn (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Market: Aerospace/Defense Our coatings have been providing performance enhancements in the aerospace and defense industries for over 50 years. They provide a wide range of performance enhancements such as (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products
More Information Top
-
Construction Waterproofing Handbook, Second Edition > ABOVE-GRADE WATERPROOFING
This chapter will cover vertical waterproofing materials, including clear water repellents, elastomeric coatings , cementitious coatings, and related patching materials.
-
Climate and Performance of Elastomeric Wall Coatings
An elastomeric coating with a long product life in one geographic location may not hold up as well in another.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Antifoam, defoamer for water-based systems employing resin la- tex binders, e.g., for pressure-sensitive adhesives, gravure inks, elasto- meric coatings , clear finishes, saturants; food pkg. adhesives, paper/ paperboard; emulsifier in mfg. of food-contact articles; defoamer in food- contact …
-
ZASMHBA0001278
THIS ARTICLE describes elastomeric coatings that are suitable for painting flexible plastic substrates.
Indicates content that may require registration and/or purchase.