Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Durex Industries
Description: Durex Industries offers a line of ceramic long wave infrared heaters, in wattages up to 1500W and all popular international voltages. The high emissivity of these heaters ensures optimum radiant efficiency in a wide range of applications, including plastics, coatings,
- Maximum Operating Temperature: 1,346 F
- Heating Capacity: 1 kW
- Maximum Operating (Sheath) Temperature: 1,346 F
- Features: Electric
-
Supplier: Tempco Electric Heater Corporation
Description: The heating element is a Series CRT Edison Screw-In Bulb radiant heater. This enclosure heater comes standard with a perforated stainless steel guard attached to a standard NEMA 1 electrical box. Typical Applications Traffic Signal Control Boxes Automatic Teller Machines (ATMs) Outdoor
- Features: Electric
- Heater Type: Enclosure Heater
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 600 Degrees Celsius
- Maximum Operating (Sheath) Temperature: 1,112 F
- Thickness of Heated Area: 0.015 to 3 inch
- Strip Thickness: 0.015 to 3 inch
- Maximum Operating Temperature: 1,112 F
-
-
Supplier: Backer Hotwatt Inc.
Description: Features The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300F (705C)
- Maximum Operating (Sheath) Temperature: 1,300 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.09 to 0.26 kW
- Watt Density: 40 W/in²
-
Supplier: Backer Hotwatt Inc.
Description: Features The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300F (705C)
- Maximum Operating (Sheath) Temperature: 1,300 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.04 to 0.24 kW
- Watt Density: 40 W/in²
-
Supplier: Acrolab Ltd.
Description: Acrolab ceramic heaters are medium-to-high temperature heaters that have 1200°F as a maximum working temperature. These durable heaters have built-in ceramic fiber jackets that make them energy efficient. Ceramic heaters are available with different
- Maximum Operating (Sheath) Temperature: 932 F
- AC Voltage Required: 120 to 480 volts
- Watt Density: 45 W/in²
- Maximum Operating Temperature: 932 F
-
Supplier: Watlow®
Description: Ceramic fiber heaters integrate a high temperature iron-chrome-aluminum (ICA) heating element wire with ceramic fiber insulation. Numerous stock, standard and/or custom shapes can be provided, achieving the "heated insulation" concept for your high temperature, non-contact
-
Supplier: Backer Hotwatt Inc.
Description: Features: The Ceramic Plate Heater is made of the highest quality refractory ceramic with heating coils of nickel chrome resistance wire. These heaters are supplied with leads. Available in various wattages and voltages. Heaters may be supplied with exposed
- Heating Capacity: 100 to 300 kW
- Features: Electric, Other
-
Supplier: Acrolab Ltd.
Description: A Ceramic Strip Heater provides the ability to withstand higher temperatures (typically limited to 40 to 45 watts per square inch, depending on the application). The heater consists of a stainless steel sheath containing a high-temperature ceramic insulating a nickel
- AC Voltage Required: 480 volts
- Features: Electric
- Heater Type: Strip Heater
-
Description: Introduction The Aluminum nitride ceramic pulse heater is a heating element made of aluminum nitride (AIN) ceramic material, designed specifically for pulse heating applications. Pulse heating achieves rapid heating through short time, high energy electric pulses, and is
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® CRFC and CRWS Series radiant heaters are produced using high quality and purity vacuum formed ceramic fiber, with low sodium inorganic bond. Helically wound iron-chrome-aluminum wire elements assure top quality in this extra-efficient, low watt density series. The helically
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 60 to 240 volts
- kWatts: 0.22 to 4 kW
- Width of Heated Area: 2.4 inch
-
Supplier: Tempco Electric Heater Corporation
Description: A helically wound resistance coil made from nickel-chrome wire is precisely strung through specially designed ceramic insulating bricks, forming a flexible heating mat. These heaters transmit heat through both conduction & radiation. The element winding is designed to heat the
- Maximum Operating (Sheath) Temperature: 1,400 F
- Watt Density: 50 W/in²
- Maximum Operating Temperature: 1,400 F
- Heater Type: Band Heater
-
Supplier: DBK USA, Inc.
Description: The ceramic flex foil uses a unique heating technology with strong ceramic characteristic. That means that the heating power varies depending on the ambient temperature. The warmer the object gets the less he-ating power is produced by the heater. This selfregulation leads to a
- Maximum Operating (Sheath) Temperature: -76 to 158 F
- AC Voltage Required: 12 to 48 volts
- kWatts: 0.0005 to 0.6 kW
- Length: 2.755907 to 5.511814 inch
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® ceramic heater plates provide surface temperatures of up to 980°C (1800°F). The large, 16 mm (5/8") ID grooves permit the use of exceptionally heavy gauge heating wire for low element watt densities and high wattage per square inch of radiating surface. The elements can be
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 230 to 460 volts
- kWatts: 2.7 to 14.4 kW
- Width of Heated Area: 11 to 25 inch
-
Supplier: Tempco Electric Heater Corporation
Description: The heat source combined with a high temperature insulation allow for high operating temperatures up to 2012°F/1100°C. Higher temperature ratings up to 2192°F/1200°C are available in limited designs. Common Applications Annealing of Glass Crystal Growth, R & D Heat Treatment and Tempering Paint
- Maximum Operating (Sheath) Temperature: 1,100 to 1,200 F
- AC Voltage Required: 60 to 480 volts
- Maximum Operating Temperature: 1,100 to 1,200 F
- Features: Annealing / Heat Treating, Ceramic Fiber Heater, Curing / Tempering, Electric
-
Supplier: Chromalox
Description: 3-1/2" Barrel Dia. 1-1/2 - 6" Widths 500 - 5,000 Watts 120 to 600 Volts 18 - 40 W/In² Ceramic Fiber Insulated Up to 1600°f Band Operating Temp. Corrosion-Resistant Alloy Shell
- Maximum Operating (Sheath) Temperature: 1,600 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 0.5 to 5 kW
- Watt Density: 18 to 40 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: • Helically Wound Ribbon Iron-Chrome-Aluminum • Rated to 1800°F (900°C) • Low Mass Vacuum Formed Ceramic Fiber • Use Two Semi- Cylindrical Units to Form a Full Cylinder
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.3 to 6.2 kW
- Width of Heated Area: 3 to 10 inch
-
Supplier: Trent, Inc.
Description: TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee urns, among others. The heat source for
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 230 volts
- kWatts: 0.275 kW
- Width of Heated Area: 4 inch
-
Supplier: DBK USA, Inc.
Description: Self-regulating heating element in an aluminium profile in flat design. Features: Compact and flat shape Easy installation through the external profile lugs (e.g. screwing, riveting, etc.) Optimum heat conduction through the profile Available in different power ranges
- Heater Type: Cartridge Heater
- Features: Electric
-
Supplier: DBK USA, Inc.
Description: Self-regulating heating element in an aluminium profile in flat design. Features: Easy installation through the external profile lugs (e.g. screwing, riveting, etc.) Optimum heat conduction through the profile Available in different power ranges
- Maximum Operating (Sheath) Temperature: 464 F
- AC Voltage Required: 110 to 240 volts
- kWatts: 0.1 kW
- Nominal Diameter: 1.38 inch
-
Supplier: Taiwan King Lung Chin PTC Co., Ltd.
Description: Stable Surface Temperature Durable for high temperature Long wavelength and strong intensity of radial thermal energy Oxidation and corrosion resistance High efficiency Long service life
- Maximum Operating (Sheath) Temperature: 1,040 F
- AC Voltage Required: 100 to 120 volts
- kWatts: 0.5 kW
- Maximum Operating Temperature: 1,040 F
-
Supplier: Aitken Products, Inc.
Description: For Drying, Baking, and Curing Aitken Infrared Process Modules are designed primarily as process heaters and are not intended for people or comfort heating. Maximum operating ambient temperature of 350 degrees F. Higher object temperatures can be achieved. Process Modules Metal sheath
- Maximum Operating Temperature: 1,450 F
- Heating Capacity: 1.6 to 7.2 kW
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 1,450 F
-
Supplier: Aitken Products, Inc.
Description: Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on all Aitken heaters are made in the USA. All replacement parts available for
- Heating Capacity: 6 kW
- AC Voltage Required: 208 to 600 volts
- Watts: 6 kW
- Heater Type: Air Heater, Radiant Heater, Radiant Reflective Process Heater, Space Heater
-
Supplier: Aitken Products, Inc.
Description: Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on all Aitken heaters are made in the USA. All replacement parts available for
- Heating Capacity: 13.5 kW
- AC Voltage Required: 208 to 600 volts
- Watts: 13.5 kW
- Heater Type: Air Heater, Radiant Heater, Radiant Reflective Process Heater, Space Heater
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon ceramic strip heaters offer high temperature performance in a rugged, contamination resistant stainless steel sheath. They are bolt-in replacements for Chromalox, GE, Watlow, and other channel strip heaters. They are available with a stainless steel sheath (for
- AC Voltage Required: 240 volts
- kWatts: 0.75 kW
- Strip Length: 21 inch
- Strip Width: 0.37 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon ceramic strip heaters offer high temperature performance in a rugged, contamination resistant stainless steel sheath. They are bolt-in replacements for Chromalox, GE, Watlow, and other channel strip heaters. They are available with a stainless steel sheath (for
- AC Voltage Required: 120 volts
- kWatts: 0.3 kW
- Strip Length: 14 inch
- Strip Width: 0.37 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon ceramic strip heaters offer high temperature performance in a rugged, contamination resistant stainless steel sheath. They are bolt-in replacements for Chromalox, GE, Watlow, and other channel strip heaters. They are available with a stainless steel sheath (for
- AC Voltage Required: 240 volts
- kWatts: 0.35 kW
- Strip Length: 12 inch
- Strip Width: 0.37 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon ceramic strip heaters offer high temperature performance in a rugged, contamination resistant stainless steel sheath. They are bolt-in replacements for Chromalox, GE, Watlow, and other channel strip heaters. They are available with a stainless steel sheath (for
- AC Voltage Required: 120 volts
- kWatts: 0.5 kW
- Strip Length: 12 inch
- Strip Width: 0.37 inch
-
Supplier: Intek Corporation
Description: gauge steel construction Lighted on-off switch (or pilot light when HC model is purchased) For thermostat operation choose HC model Tip over switch for safety shutoff Extra long 9 foot cord with 3 prong NEMA 5-15 plug Durable powder coated finish Ceramic fiber insulation Quiet operation - No
- Heating Capacity: 1.1 kW
- AC Voltage Required: 120 volts
- Watts: 1.1 kW
- Heater Type: Air Heater, Radiant Flat Panel Heater, Radiant Heater, Space Heater
-
Supplier: Backer Hotwatt Inc.
Description: sheath, Hotwatt Ceramic Insulated Strip Heaters are dimensionally stable in milled slots. Made in U.S.A.
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.04 to 4.32 kW
- Watt Density: 4 to 50 W/in²
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Heater Cement No. 6 is a versatile high-temperature cement used for refractory coatings, lining furnaces, embedding electric heating elements, coating resistors, molding and insulating. No. 6 is supplied in Powder form and needs only be mixed with water to
- Use Temperature: 1,475 F
- Tensile Strength (Break): 285 psi
- Dielectric Strength: 0.0000965200000000002 to 0.0012954000000000028 kV/in
- Dielectric Constant (Relative Permittivity): 5 to 7
-
Supplier: Princess Auto Limited
Description: 1,500W Ceramic Pro Series Heater
- Heating Capacity: 0.9 to 1.5 kW
- AC Voltage Required: 120 volts
- Features: Electric
-
Supplier: OMEGA Engineering, Inc.
Description: • Excellent for Use in Air Heating, Air Ovens, and Load Banks • Seamless Stainless Steel Sheath • Post Terminals • Ceramic Element Support • Magnesium Oxide Packing
- Maximum Operating (Sheath) Temperature: 800 F
- AC Voltage Required: 120 to 240 volts
- Strip Length: 8 to 36 inch
- Strip Width: 1.5 inch
Find Suppliers by Category Top
Featured Products Top
-
Application area:
1.Semiconductor devices eg. Eutectic machines, wire bonder,Glue coating developing machine, Thermo-Compression Bonding Hot Press Die Attached Machine, Etching equipment, etc.
2. Biomedical and military industries.
(read more)
Browse Electric Heaters Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Ceramic heaters are known for their high-temperature capabilities and durability. They are often used in applications that require extremely high mold temperatures, such as in the production of certain types of plastics or specialized processes. They can be inserted into the mold to ensure the (read more)
Browse Strip Heaters Datasheets for Backer Marathon, Inc. -
Backer Marathon strip heaters are manufactured to your custom specifications. Mica Strip heaters offer a low profile option for applications of up to 1200°F. Ceramic Strip heaters offer a rugged construction for application of up to 1200°F. They are direct bolt in replacements for popular brands. (read more)
Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
Beat the Heat: Why Ceramic PCBs Are the Future of High-Power Electronics ? When extreme temperatures threaten performance and reliability, Suntech Ceramic PCBs deliver a proven solution to today’s toughest thermal challenges. Why Ceramic PCBs Are a (read more)
Browse Industrial Heaters Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
temperature. Our short surface igniters are perfectly suited for this purpose. The special geometry of the cylindrical ceramic heaters, in combination with an extremely high surface temperature of 1000°C, heats up the supply air in the shortest possible time to an extremely high temperature (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
INNOVASUPPLIES Alumina Ceramic Pellet Igniter consist of Al2O3 insulation ceramics with an integrated W conductor, and reach a permanent operation temperature of between 800°C and 1100°C. Specification: (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The heating circuit is formed on ceramic layers,then laminated and co-fired with the ceramic to create an integrated heating structure.Compared with conventional wire-wound heaters,this embedded design helps reduce component size,support higher power density,and provide a fast thermal response (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
As industries continue to demand faster heating, tighter temperature control, and improved process efficiency, our Aluminum Nitride Ceramic Heater delivers exceptional thermal performance for precision applications. Key Features: High (read more)
Browse Industrial Heaters Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
For a smart toilet ceramic heater or ceramic heater for bidet applications, ceramic heater performance depends on the complete operating condition rather than wattage alone. Water flow, inlet-water temperature, target outlet temperature, supply voltage, available space and control method (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The ceramic heating element heats up rapidly after power is applied, helping ignite wood pellets efficiently during equipment start (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
HTCC Ceramic Rod Heater
of electric energy under the same efficiency of heating. HTCC Ceramic heaters are widely used in welding platforms, electric soldering iron, automotive oxygen sensor, intelligent toilet, and other electrical equipment.
-
Why Should Ceramic Heating Elements be used for E-cigs Instead of Metal Coils?
MCH (Metal Ceramic Heater), is an advanced ceramic heating element of high-efficiency, environmentally friendly, and energy-saving. Nowadays, the ceramic heating element has been used in more and more applications to improve performance, such as household electric heating appliances, automobile gas
More Information Top
-
electric heater ( Page 15 ) - offers from electric heater manufacturers, suppliers, exporters & wholesalers
Four Electric Ceramic Heaters .
-
Development of the Next Generation of Multi-chroic Antenna-Coupled Transition Edge Sensor Detectors for CMB Polarimetry
A stable optical load is created by chopping between either an electric ceramic heater or liquid nitrogen and room temperature at 20–25 Hz.
-
Sergei Glebovich Tresvyatskii (1910–1985)
producing multilayer heat-resistant electric ceramic heaters based on ZrO2–Y2O3–Sc2O3 and HfO2–ZrO2– Y2O3 (Sc2O3) ternary systems to perform in oxidizing media to 2000°C (A. V. Shevchenko, A. K. Ruban); • .
-
The design of a functionally graded composite for service in high temperature lead and lead-bismuth cooled nuclear reactors
Minimum Preheat Temperature: 400 *F Preheat Maintenance Electric Ceramic Heaters Maximum Interpass Temperature: 600 *F Once welding starts, Preheat must be maintained until welding is completed Once welding is complete, slow cool under blankets to ambient Postweld Heat Treatment (QW-407) Type…
-
Proceedings of the 36th International MATADOR Conference
A high-temperature electric ceramic heater , whose surface temperature could reach about 1000°C was considered as the heat source.
-
Physiological effects of shortening steeplechase in a 3‐day‐event
For Atlanta conditions, heat (from electric ceramic heaters ) was blown over the horses by fans placed in front of the treadmill.
-
Vacuum chambers for use in resin impregnation of core samples
Grooves were sketched and then cut in the shelving to hold the samples, while a small 1500 W electric ceramic heater with circulating blower was placed inside.
-
Liquid Metal Bond for Improved Heat Transfer in LWR Fuel Rods
The “fuel rod” was immersed in a water bath with an electric ceramic heater .
-
Inert Anode Life in Low Temperature Reduction Process
Two ovens were constructed utilizing an electric ceramic heater on the bottom and electric radiant heaters on all four sides.
-
Er3+ Upconversion Fluorescence of ErNbO4 Phosphor for Optical Temperature Sensing
The thermal effect on the UC was studied by the aid of a thermo- electric ceramic heater .
Indicates content that may require registration and/or purchase.