-
Supplier: Lift Products, Inc.
Description: The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a great portable lift table. The electric lift is faster and more ergonomic than
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: reduced and productivity increased. Heavy-duty skid lifters offer the stability of a 4-wheel unit. The hydraulic system has the reliability of a simple single stage lift cylinder and the chain over sprocket design features a 2 to 1 lift ratio. The MJHLSE series features a 12
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Joyce/Dayton Corp.
Description: only electric power, Joyce electric cylinders may also be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems. Features: Available in a variety of ratios and leads Standard, Motor mount, and ComDRIVE models
- Rated Force: 40,000 lbs
- Motor Voltage: 115 volts
- Motor Type: AC
- Mounting Type: Clevis or Eye, Flange, None
-
-
Supplier: Autoquip Corporation
Description: TorkLift T2 Scissor Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for
- Capacity: 4,000 lbs
- Stroke: 60 inch
- Length: 47.25 inch
- Width: 33 inch
-
Supplier: Autoquip Corporation
Description: TorkLift T3 Scissors Lifts – Premium Lift Quality & Durability The TorkLift family is Autoquip's premium series of work station hydraulic lifts. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for
- Capacity: 4,000 lbs
- Stroke: 96 inch
- Length: 58 to 82 inch
- Width: 40 to 64 inch
-
Supplier: PowerMate - L P International Inc.
Description: PowerMate Interior Tailgate Lift The PowerMate LiftGate Series of machines are Interior Lift Systems similar in function to an exterior fold down lift but with distinct advantages - and at a fraction of the price! All LiftGates are mounted inside your vehicle out of the elements
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Type: Truck Lift Gate, Truck Mounted
-
Supplier: Advance Lifts, Inc.
Description: These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical
- Capacity: 8,000 lbs
- Length: 84 inch
- Width: 108 inch
- Platform Length: 84 inch
-
Supplier: Lift Products, Inc.
Description: longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 72” wide x 96” long Base Sizes Standard 24”,36”,48” wide x 36”,48”,60”,72” long Travel 24”,36”,42”,48” vertical travel Lowered height 7” & 9” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with
- Capacity: 6,000 lbs
- Stroke: 42 inch
- Length: 60 inch
- Width: 24 inch
-
Supplier: ANVER Corporation
Description: Model #: VPF-1S. Vacuum Generator with Curved Foam Vacuum Pad Attachment. Description: Electric Powered Vacuum Generator with Special Vacuum Pad Attachment. Application: Lifting & Handling Cylinders weighing up to 200 lb (90 kg).
- Maximum Load Capacity: 0.1 tons
- Use: Bar / Pipe, General Industrial
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Supplier: Lift Products, Inc.
Description: The Guardian E-Lift Tables have all the safety features of our Low Profile Guardian Series Lift Tables. The low profile feature provides greater flexability for tall pallet applications and operator height differences. The E-Lift, available with a 2,200 lbs capacity, is designed
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: DigiKey
Description: ROTARY LIFTING MODULE
- Stroke or X-Axis Travel: 3.937 inch
- Rated Force: 107.91 lbs
-
Supplier: Garage Equipment Supply
Description: Commander 7000 Four-Post Garage Lift (formerly called the Dannmar D-7) Simple controls for easy operation Spring loaded safety locks on each column Self-lubricating UHMW polyethylene internal slide blocks Single safety lock release handle Single hydraulic cylinder underneath runway
- Capacity: 7,000 lbs
- Stroke: 75 inch
- Width: 105 inch
- Type: Vehicle / Service Lift
-
Supplier: Nook Industries, Inc.
Description: Load capacities from 1/4 to 10 ton Ball screw actuated Keyed or non-keyed actuator tubes Designed to have a motor or gear reducer directly coupled to the lift shaft. Keyed or non-keyed actuator tubes
- Rated Speed: 25.00000000000005 in/sec
- Rated Force: 3,500 lbs
- Drive Type: Ball Screw
- Actuation Type: Electrical
-
Supplier: Garage Equipment Supply
Description: cables is 640% of the maximum lifting capacity of the entire lift! And we make sure it looks tidy too—all lifting cables are fully enclosed within the lift structure itself. Electric/hydraulic power system We incorporate maintenance-free electric hydraulic power systems
- Capacity: 9,000 lbs
- Width: 206 inch
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: lifting cables are fully enclosed within the lift structure itself. Electric/hydraulic power system We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach.
- Capacity: 7,000 lbs
- Width: 100 inch
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: of the maximum lifting capacity of the entire lift! And we make sure it looks tidy too—all lifting cables are fully enclosed within the lift structure itself. Electric/hydraulic power system We incorporate maintenance-free electric hydraulic power systems into each
- Capacity: 27,000 lbs
- Width: 154 inch
- Type: Vehicle / Service Lift
-
Supplier: Inductotherm Group
Description: Lift-Swing Furnaces offer nonferrous and precious metal casters an easily installed, highly productive crucible melting system. When the charge in the first crucible is melted and ready to be poured, the induction coil assembly is raised, swung to the second crucible and lowered to start the
- Heat Source: Electric / Resistance
- Application: Foundry / Melting
- Configuration: Top Loading
-
Supplier: Johnson Electric Group
Description: The Johnson Electric Compact Lite technology platform provides torque ranging from 8 to 12Nm and is developed based on patented “Curve” motor technology. The high power density magnetic circuit design is 30 percent lighter than traditional products. The patented gear box suppresses resonant
- Other DC Voltage: 13 VDC
- Other Output Power: 0.024 to 0.0358 HP
- Continuous Torque: 70.7964601769911 to 106.194690265487 In-lbs
- Shaft Speed: 85 rpm
-
Supplier: LS Industries
Description: Easy operation with LS Industries Cylinder Shot Blaster. The BSC20 has many time saving features. The pneumatic cylinder lift does the lifting. After the cylinder has been raised to the horizontal position, ball transfer rollers permit easy cylinder loading into
- Power: 10 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Mixer Direct
Description: Especially designed to increase throughput, the air lift stand allows for Mixer Direct clamp mount mixers to be moved vertically out of a tank or drum to position the next batch into place. The air lift is appropriate for use in any environment where electric service is
- Features: Adjustable Height / Length, Fixed Base (Fastened, Welded, etc.)
- Type: Monopod
-
Supplier: Mixer Direct
Description: Especially designed to increase throughput, the air lift stand allows for Mixer Direct clamp mount mixers to be moved vertically out of a tank or drum to position the next batch into place. The air lift is appropriate for use in any environment where electric service is
- Features: Adjustable Height / Length, Fixed Base (Fastened, Welded, etc.)
- Type: Monopod
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: equipment, and electric drive platforms.Its robust structure and efficient heat dissipation ensure stable performance in demanding operating conditions such as heavy-lift drones, robotic actuators, and electric propulsion systems.
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 1.005165288677115 HP
- Continuous Current: 20 amps
- Continuous Torque: 26.54867256637168 In-lbs
-
Description: Linear Actuator with Trapezoidal Screw and piston rod for applications requiring exact positioning. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy installation Low maintenance Ideal for level regulation, lifting and other
- Stroke: 0.0393701 to 19.68505 inch
- Operating Temperature: -4 to 158 F
- Body Material: Aluminum
- Coupling: Direct Coupled / Band Cylinder
-
Description: Linear actuator with ball screw Advantages: Accurate path and position control High force output Easy installation Excellent slow speed characteristics Ideal for precise traverse operations (e.g. machine feeds) and lifting applications Features: Integrated drive and guidance system Complete motor
- Stroke: 0.0393701 to 43.30711 inch
- Rated Load/Force: 112.4 lbs
- Operating Temperature: -4 to 176 F
- Body Material: Aluminum
-
Supplier: Certex UK
Description: Holmatro Compact electric pump EHW 1650 RC. Unique specifications: Ideal for small spaces Lightweight Can be used both horizontally and vertically Suitable for single-acting tools and cylinders With option B the pump is suitable for lifting applications Standard supplied with:
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hydraulic Pumps
-
Supplier: Certex UK
Description: General: The KITO ED electric chain hoist is compact, light-weight, reliable and weather- and corrosion-resistant. It has an aluminum gearbox, high performance mechanical brake, adjustable speed built-in potentiometer and a maximal speed of 20,1 m/min. The hook suspension type is offered with
- Load Capacity: 396.8316 lbs
- Maximum Lift Speed: 25.26246719160106 ft/min
- Line Type: Chain
-
Supplier: Certex UK
Description: General: The KITO ED electric chain hoist is compact, light-weight, reliable and weather- and corrosion-resistant. It has an aluminum gearbox, high performance mechanical brake, adjustable speed built-in potentiometer and a maximal speed of 20,1 m/min. The hook suspension type is offered with
- Load Capacity: 529.1088 lbs
- Maximum Lift Speed: 42.32283464566931 ft/min
- Line Type: Chain
-
Supplier: Certex UK
Description: General: The KITO ED electric chain hoist is compact, light-weight, reliable and weather- and corrosion-resistant. It has an aluminum gearbox, high performance mechanical brake, adjustable speed built-in potentiometer and a maximal speed of 20,1 m/min. The hook suspension type is offered with
- Load Capacity: 1,058.2176 lbs
- Maximum Lift Speed: 20.997375328083997 ft/min
- Line Type: Chain
-
Supplier: Ivie Enterprises, Inc.
Description: gallon lift-out solution and recovery tanks
- Cleaning Path: 14 inch
- Scrubber Type: Walk-Behind
-
Supplier: S.I.T. INDEVA Inc
Description: temperature: from 0° to 40° C Noise level: <70 dB (A) Safeties: (when assembled with tooling): The system stops automatically when a comunication error is detected (fault inside the cables, fault inside an electronic board,...); The system stops automatically when electric power supply
- Type: Manipulator / Lifter
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer The Komatsu BX50 - Pneumatic. Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty program,
- Capacity: 4,000 to 6,500 lbs
- Length: 42 inch
- Width: 45.3 to 48.6 inch
- Actuation: Air / Pneumatic
-
Supplier: Trent, Inc.
Description: highest-grade silicon carbide. Standard models have a vertical-lift, manually operated, counterweighted door. Air cylinder or electric motor door operations are available.
- Process Temperature: 1,510 C
- Height: 609.5996708161778 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Length (Chamber / Tube): 914.3995062242667 mm
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer The Komatsu BX50 - Cushion. Komatsu Forklift offers an expanding product line of over 120 electric and internal combustion engine forklift models with capacities from 2,000 to 35,000 pounds. We back them with a complete warranty program, superior
- Capacity: 4,000 to 6,500 lbs
- Length: 42 inch
- Width: 42.1 to 43.3 inch
- Type: Forklift
-
Description: circuits to provide closed-loop operation Soft seat load hold valves Applications: • Wheelchair lifts • Scissor lift tables • RV levelers • RV room slides • Cab tilts • Mobile sign lifts • Boat lifts • Pallet movers Technical Characteristics: • 800 W (1 HP), 12 & 24 VDC
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
Find Suppliers by Category Top
Featured Products Top
-
3000 Series Recessed Dock Lifts These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and fork trucks. They (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These hydraulic lifts for loading docks conform to all applicable ANSI codes (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
MODEL T3-50608 RECESSED DOCK LIFT 2 Year Parts & Labor/10 Year Structural Warranty These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
ModeL 6568 Top of Ground dock Lift 2 Year Parts & Labor/10 Year Structural Warranty These are Instant Docks that simply require lagging into position and (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Jumbo (JDL) Series Lift Tables 2 Years Parts & Labor/10 Years Structural Warranty The JSL series units are a sampling of some of the very large special lifts that we have produced. If (read more)
Browse Lift Tables Datasheets for Advance Lifts, Inc. -
Seal type: NOK, PARKER, HALLITE or per customer's request Material : 1045/C45 or stainless steel; chrome or nickel plated or per customer's request. ENGINEERING OIL CYLINDER YGD (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
. Furthermore, by ANSI code, our cylinders are equipped with flow controls which prevent a lift with a ruptured hydraulic line from lowering faster than the greater of 4 times the normal speed or 30 fpm when fully loaded. What about velocity fuses? (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
shear during shear sensitive process steps. The process vessel is completely sheathed and insulated for operator safety. The entire mixing system can be lifted straight out of the process vessel for inspection, cleaning and alteration using dual compact electric powered linear actuators. No dangerous (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Without free travel Hydraulic lifting systems Our easymotion® system can adjust multiple cylinders synchronously. This is achieved by simultaneously controlling each cylinder and can be operated (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
More Information Top
-
Bases of linear drive technique
Stroke gear, actuators and electrostroke cylinder .
-
Ecological drive system for water gates
The electrostroke cylinders have the crucial advantages against old electromechanical and elektroölhydraulischen drives installed from 80er years.
-
Novel steel hydraulic engineering on the sluice Uelzen II
As drives, the electrostroke cylinder must come thereby for insert.
-
Subsequent installation of shock protection installations on inland vessel sluices sluices Varloh, examples, and Bollingerfähr
The pushing beam is raised with laterally arranged electrostroke cylinders for the exit.
-
Vorsorgender and nachsorgender flood protection
In the open state (rest position), the stroke contactor suspends from two coupling rods that on are fixed an electrostroke cylinder respectively.
-
Extension and basic repair of the North chamber sluice Kersdorf
The unilateral drive of the gate takes place over a drive pulley and a torsion tube with a help of an electrostroke cylinder .
-
German steel construction day 2000 in Stuttgart
Segment contactor- electrostroke cylinder drive: load case Normal operation .
-
The new building Sluices Wusterwitz
All operating closures are driven by electrostroke cylinder .
-
Roloff / Matek machine elements
● electrostroke cylinder ● stroke gear kubisch .
-
Durability of closures of sluices and resisting installations
Concerning drives, come into last time instead of hydraulic cylinders into reinforced measure electrostroke cylinder for insert.
Indicates content that may require registration and/or purchase.