-
Supplier: Portescap
Description: 35STH27 High Precision Hybrid Stepper Motor 35STH27M The 35STH27-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from
- Static / Holding Torque: 15.575221238938047 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.00019824 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Standards and Technical Documents - Active Booming Noise Control for Hybrid Vehicles -- 2016-01-1122Supplier: SAE International
Description: torque profile via the propulsion motor, which has the anti-phase profile of the driveline vibration, can therefore suppress driveline fluctuation. Engine vibration extracted from the HSG (Hybrid Starter Generator) is used for the desired input signal. The generated signal,
-
Supplier: jbj Techniques Limited
Description: jbj Techniques manufacture and supply the most comprehensive range of bellhousings in Europe meeting all European and worldwide standards such as VDMA, NEMA and ATEX. Tailored to suit each individual drive, we have the ability to connect electric motors with frame sizes from D56 to
-
-
Supplier: Caterpillar Oil & Gas
Description: stub shaft Protection System Stop-Start System, automatic (compatible with NFPA 20 requirements, able to be energized from either of two battery sources and capable of manual starter actuation) Starting System 24 volt, LH electric starting motor Jacket water heater (6 kW, 240-480 volt)
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: shaft and flywheel stub shaft Protection System Gas valves Starting System Air starting motor Electric air start control Air pressure regulator Air silencer Electric starting motor— single 12- and 24-volt Starting aids Battery sets, cables, and rack General Damper
- Horse Power: 215 to 325 HP
- Displacement: 14.600862316975304 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Mounting System Vibration isolators Power Take-Offs Auxiliary drive pulleys Enclosed clutch Clutch support Front stub shaft Flywheel stub shaft Pulley removal Protection System Gas valves Status control box interconnect wiring harness Starting System Air starting motor Electric
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Protection System Gas valves Starting System Air starting motor Electric air start control Air pressure regulator Air silencer Electric starting motor — single 24-volt Starting aids Battery sets (24-volt dry), cables, and rack
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
In the patented ISFD design, stiffness and damping are independent of each other and can be precisely controlled. This produces higher and more accurate damping capability than a conventional squeeze film damper and makes ISFD technology a leading solution for controlling vibrations (read more)
Browse Rotary Dampers Datasheets for Waukesha Bearings -
Troubleshooting Electric Actuators Motor Failure The likelihood of a motor failure without external causes is very rare. Motor failure rates from our experience are less than 1 in 10,000 motors (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable of delivering a wide range of torques for automated and responsive valve positioning without the complexity and cost of a pneumatic supply. Their (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Drives Supports preload, damping, mounting, and axial stability. Helps engineers enhance motor performance, reduce vibration, and improve NVH in electric drive (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
The Underwater easyE® actuator is our new extreme condition electric actuator. It has been tested for conditions down to 100-meter water depth, 10% active duty cycle, and the motor chamber is sealed for 100 bars of pressure. Features: Available in stainless steel (AISI (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
More Information Top
-
Chassis Handbook
Bridgestone electric wheel hub motor with vibration damper [17] .
-
Modular kit for eight-speed automatic transmissions
Thanks to the 8HP’s modular design, the full hybrid version needs the same installation space as the transmission’s standard version, with the electric motor , clutch, torsional vibration damper , and hydraulics integrated into the transmission housing in a space-sav- ing manner.
-
The Automotive Transmissions Report
In ZF’s hybrid 8HP transmission, the 40kW electric motor , clutch, torsional vibration damper and hydraulics for a full hybrid are integrated within the bell housing.
-
ZF to Supply Eight-Speed Auto Transmission for Audi Q5 Hybrid
The modular design of the eight-speed transmission allows the system to be fitted into the same space as standard transmissions, as a result of which the electric motor , clutch, torsional vibration damper and hydraulics can be integrated into a space-saving …
-
ZF supplies 8-speed auto transmission for Audi Q5 hybrid
The modular design of the 8-speed transmission allows the system to be fitted into the same space as standard transmissions, as a result of which the electric motor , clutch, torsional vibration damper and hydraulics can be integrated into a space-saving …
-
Journal of Energy > Heat Pipes for Cooling of an Electric Motor
The respective bearing cases and the electric motor are mounted on a steel frame with vibration dampers .
-
Suppliers to the new Mercedes CLS
… Control Unit Keyless, Control Panel, Control Panel With CAN, Multifunctional Control Panel, Electronic Key Set With Keyless, Electronic Key Set Without Keyless, Different Switches METALDYNE Crankshaft Vibration Damper (on 2.2L engine) MITSUBISHI ELECTRIC Head Unit NIDEC MOTORS AND ACTUATORS Double speed …
-
Application of hydromounts in synchronizing mechanical systems testing
The results of experimental studies on the decrease in the vibration and noise levels with the use of asynchronous electric motors with hydromounts as dampers are presented.
-
Semi-active TMD with piezoelectric friction dampers in floor vibration control
Although active control can provide excellent suppression performance in floor vibration control, the initial cost of active mass dampers is prohibitive because the precision electric motor is too expensive.
-
Proceedings of the European Automotive Congress EAEC-ESFA 2015
The transfer of the power from the electric motor shaft to the input transmission shaft is made by an original coupling device with vibration damper .
Indicates content that may require registration and/or purchase.