Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electroid Company
Description: Enclosed magnetic particle device, linear torque/slip speed characteristics
- Torque Rating: 5.83333333333333 Ft-lbs
- Rotational Speed: 1,000 rpm
- Diameter: 4.8 inch
- Length: 6.5 inch
-
Supplier: SG Transmission
Description: The drag torque on the low cost slip clutch is produced by means of a hysteresis principle. This allows for constant torque levels and eliminates the possibility of high break away torque that occurs with typical friction devices. Permanent magnets and magnetic particles transmit torque
- Torque Rating: 0.0221238938053097 to 0.294985250737463 Ft-lbs
- Rotational Speed: 200 to 400 rpm
- Bore Diameter: 0.3149608 inch
- Diameter: 0.787402 to 1.2598432 inch
-
Supplier: Mannesman Demag
Description: MANNESMANN DEMAG screw drivers are designed for all branches and applications in the assembly of series or single manufacturing. Ongoing product improvements led to the outstanding high quality standard of our current models. They are available in automatic shut-off or slip clutch versions in
- Torque Range: 1.10619469026549 to 7.37463126843658 Ft-lbs
- Screwdriver Style: Handheld Cylindrical, Handheld with Pistol Grip
- Head Style: In-line
- Drive Style: Pneumatic
-
-
Supplier: jbj Techniques Limited
Description: Low cost slip clutch design for momentary and/or continuous slipping. Torque is produced magnetically eliminating the possibility of high break away torque that occurs within typical friction devices. Torque is consistent over a given speed range. Units are sealed so that internal particles
- Torque Rating: 0.27 to 3.5 Ft-lbs
- Rotational Speed: 200 to 400 rpm
- Weight: 0.19 to 0.49 lbs
- Shaft: In-line
-
Supplier: DEPRAG, Inc.
Description: Versatile Robust Economical Ergonomic Our slip clutch scr ewdrivers are cost effective and mainly used for the assembly of wood- or sheet-metal parts that require highest reliability. This slip clutch series is especially designed for demanding operating conditions that require
- Torque Range: 0.368731563421829 to 8.84955752212389 Ft-lbs
- Rated Free Speed: 270 to 3,000 rpm
- Operating Noise Level: 66 to 76 dB
- Drive Size: 1/4" Hex
-
Supplier: Electroid Company
Description: Economical alternative to hysteresis type devices. Modular construction.
- Torque Rating: 2.91666666666667 Ft-lbs
- Rotational Speed: 2,800 rpm
- Diameter: 4.25 inch
- Length: 2.88 inch
-
Supplier: Ogura Industrial Corp.
Description: ACCURATE TORQUE The drag torque is produced by means of a hysteresis principle. This allows for constant torque levels and eliminates the possibility of high break away torque that occurs with typical friction devices. LONG OPERATIONAL LIFE Permanent magnets and magnetic particles transmit toque,
- Torque Rating: 0.0741666666666667 Ft-lbs
- Bore Diameter: 0.3149608 inch
- Diameter: 1.2598432 inch
- Length: 1.4566937 inch
-
Supplier: Electroid Company
Description: Enclosed magnetic particle device, linear torque/slip speed characteristics
- Torque Rating: 2.5 Ft-lbs
- Rotational Speed: 1,200 rpm
- Diameter: 3.7 inch
- Length: 6.52 inch
-
Supplier: jbj Techniques Limited
Description: Clutch is designed for high torque small space environments where no slip is desired. Clutch can be used dry or in an oil bath. A zero backlash option is available. Zero drag torque when clutch is disengaged.
- Torque Rating: 18 to 2,950 Ft-lbs
- Rotational Speed: 1,400 to 5,000 rpm
- Operating Voltage: 24 volts
- Weight: 3.3 to 97 lbs
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 2417 Magnetic On-Off Clutch is based off of our M50 Magnetic Spring Clutch. This clutch features a hub adapter with an 1/8" pin that allows slip fitting on a slotted shaft & a custom pigtail on the wiring. It has an 8mm bore & is available in either 12VDC or 24VDC
- Torque Rating: 2.08333333333333 Ft-lbs
- Rotational Speed: 3,000 rpm
- Operating Voltage: 12 to 24 volts
- Bore Diameter: 0.3149608 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 2393 Magnetic Pulley Clutch is based off of our M50 Magnetic Spring Clutch. This clutch features a 16 tooth, 1/5 pitch pulley, a 5/16" bore & set screw mounting. It is Left hand drive & operates on 90VDC.
- Torque Rating: 2.08333333333333 Ft-lbs
- Rotational Speed: 3,000 rpm
- Operating Voltage: 90 volts
- Bore Diameter: 0.3125 inch
-
Supplier: Andantex USA, Inc.
Description: Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 1000 Nm Rated current:
- Torque Rating: 737.4631268436578 Ft-lbs
- Power: 7.237190078475228 HP
- Rotational Speed: 350 rpm
- Bore Diameter: 3.149608 inch
-
Supplier: SG Transmission
Description: The Toothed Clutch offers a higher torque than conventional, single face friction clutches. The clutch may be engaged while at a standstill or synchronized with the toothed driving ring speed. This product can be used dry or in oil and will work up to a maximum temperature of 90°C. This
- Torque Rating: 18.4365781710914 to 81.1209439528024 Ft-lbs
- Power: 0.0268044076980564 to 0.0388663911621818 HP
- Bore Diameter: 0.6692917 to 1.181103 inch
- Length: 1.16141795 to 1.52755988 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: electromagnetically. A-Series Tiny-Clutches are available for bores up 13mm, torque loads up to 80in/lbs & speeds up to 7000RPM. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets,
- Torque Rating: 6.66666666666667 Ft-lbs
- Rotational Speed: 2,500 rpm
- Bore Diameter: 0.5 inch
- Diameter: 1.63 inch
-
Supplier: Andantex USA, Inc.
Description: Overview ElectroMagnetic Particle Brake Torque proportional to the electric current, independent of the slipping speed External shaft design Brushless Clutches series Features Rated torque: 1.00 Nm Rated current: 0.48 A Power: 20 W Residual torque: 0.02 Nm Coil resistance: 54 Ohms
- Torque Rating: 0.7374631268436578 Ft-lbs
- Power: 0.0268044076980564 HP
- Rotational Speed: 40 to 3,000 rpm
- Speed: 40 to 3,000 rpm
-
Supplier: jbj Techniques Limited
Description: Clutch is designed for high torque small space environments where no slip and only a single engagement position is desired. Clutch can be used dry or in an oil bath. A zero backlash option is available. Zero drag torque when clutch is disengaged.
- Torque Rating: 18 to 184 Ft-lbs
- Rotational Speed: 3,200 to 5,000 rpm
- Operating Voltage: 24 volts
- Weight: 3.3 to 11 lbs
-
Supplier: Autotronics, Inc.
Description: These images represent some of the custom products we have designed for our customers. They comprise friction clutches, fail-safe clutches, spring-return clutches, mechanical and electrical slip clutches, duplex clutches, friction brakes, fail-safe brakes,
-
Supplier: jbj Techniques Limited
Description: Magnetic particle clutch designed for industrial applications requiring fast response time and a stable torque. Units can also be set for continuous slip which makes them ideal for tension applications. Since voltage to torque is linear, output torque can be easily controlled. Since torque is
- Torque Rating: 8.8 to 144 Ft-lbs
- Rotational Speed: 1,800 rpm
- Operating Voltage: 24 volts
- Weight: 17 to 158 lbs
-
Supplier: Placid Industries
Description: Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these
- Rotational Speed: 1,000 rpm
- Operating Voltage: 6 to 90 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Placid Industries
Description: Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these
- Rotational Speed: 2,000 rpm
- Operating Voltage: 6 to 90 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Placid Industries
Description: Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these
- Rotational Speed: 1,400 rpm
- Operating Voltage: 6 to 90 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Placid Industries
Description: Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these
- Rotational Speed: 1,000 rpm
- Operating Voltage: 6 to 90 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Ogura Industrial Corp.
Description: engaged. WET / DRY APPLICATIONS The MZ series clutches can be used in either wet or dry applications. HIGH-TORQUE COMPACT DESIGN The MZ Series tooth engagement clutches provide the highest torque per size of any electromagnetic clutch style. FLEXIBLE MOUNTING Clutches are
- Torque Rating: 118 Ft-lbs
- Power: 0.0469077134715987 HP
- Rotational Speed: 3,500 rpm
- Operating Voltage: 24 volts
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring:150-150 mm (4)Total circuits :73-73 circuits (5)The rated current or it will not be marked if it passes through a different rated
- Number of Circuits: 73
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring: 050-50 mm (4)Total circuits: 101-101 circuits (5)The rated current or it will not be marked if it passes through a different
- Number of Circuits: 101
-
Description: particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
- Torque Rating: 0.005162241887905605 to 0.10324483775811209 Ft-lbs
- Bore Diameter: 0.2362206 inch
- Diameter: 1.87007975 inch
- Length: 1.6535442 inch
-
Description: particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
- Torque Rating: 0.08112094395280235 to 2.0870206489675516 Ft-lbs
- Bore Diameter: 0.6299216 inch
- Diameter: 4.5669316 inch
- Length: 3.1102379 inch
-
Description: particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
- Torque Rating: 0.24336283185840707 to 5.825958702064897 Ft-lbs
- Bore Diameter: 0.6299216 inch
- Diameter: 6.299216 inch
- Length: 4.11811246 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: DHK035-6-2Q through hole gas-electric slip ring is a gas-electric rotary joint with an inner hole of 35 mm and a through-shaft installation. This gas-electric slip ring supports the transmission of various gas media such as
- Number of Circuits: 6
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring: 056-56 mm (4)Total circuits: 28-28 circuits (5)The rated current or it will not be marked if it passes through a different rated
- Number of Circuits: 28
-
Supplier: SG Transmission
Description: Permanent magnet hysteresis clutches and brakes have been designed to maintain high performance in continuous slip applications through maximum and continuous heat dissipation. The use of high wear resistant particles assures long operational life in high cycle applications. Key
- Torque Rating: 0 to 0.0442477876106195 Ft-lbs
- Speed: 1,800 rpm
- Diameter: 1.0236226 to 2.2047256 inch
- Length: 1.1023628 to 1.43700865 inch
-
Description: High-tech torque transmission GERWAH Magnetic Clutches do not transmit torques through mechanical connections like their mechanical counterparts but by using magnetic forces. It has to be distinguished between synchronous- and hysteresis clutches according to the function principle in
- Torque Rating: 0.294985250737463 to 2.94985250737463 Ft-lbs
- Bore Diameter: 0.6299216 to 0.9448824 inch
- Diameter: 2.8740173 to 4.1338605 inch
- Length: 2.755907 to 3.3464585 inch
-
Description: exceeding the rated torque level the magnetic forces break off, the clutch slips and transmits only a minor rest torque. The synchronous clutch owes its name to its characteristic to only transmit torque if a synchronous run of the system to connect is granted. Magnetic Clutches –
- Torque Rating: 8.84955752212389 to 132.743362831858 Ft-lbs
- Diameter: 3.8582698 to 6.692917 inch
- Length: 2.9133874 to 3.93701 inch
- Features: Adjustable Torque, Eddy Current, Hysteresis, Industrial / General Purpose, Power Transmission
-
Description: Legendary in performance the Lodestar electric chain hoist features quieter operation, an environment friendly design, easier access to components, higher duty cycles, less maintenance and enhanced safety features. Now, the Lodestar® is also available as an economical 2-ton single-reeved
-
Supplier: CS UNITEC
Description: rolling and other jobs. • Safety slip clutch on 7/8" capacities and higher to protect operator and tool. • Drilling capacities up to 11/4" in steel. • Special OEM motors available on request. • One-year warranty.
- Weight: 9.2 lbs
- RPM: 250 to 450 rpm
- Amps: 10.5 amps
- Power: Electrical Tools, Power Tools
Find Suppliers by Category Top
Featured Products Top
-
?industry medium transmission needs Integrated Module Matched with HDMI slip ring, crane slip ring, micro through?hole slip ring, industrial cable reel slip ring; realizes gas?electric hybrid transmission (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Clutches and Brakes
Warner Electric Precision Tork magnetic particle clutches and brakes are the ideal solution for controlling and maintaining torque. If the application is tensioning, load simulation, torque limiting, or soft starts and stops the magnetic particle unit is the preferred torque controlling device
More Information Top
-
The engineer knowledge: development, construction and production
Material spring (Rubber and gas springs, hydrostatic springs), electromagnetic spring ( electrical slip clutches ), hydrodynamic spring (fluid couplings).
-
Hut, The engineer knowledge
Type of the spring: molding spring (metal springs), material spring (Rubber and gas springs, hydrostatic springs), electromagnetic spring ( electrical slip clutches ), hydrodynamic spring (Fottinger clutches).
-
Hut, The engineer knowledge
Material spring (Rubber and gas springs, hydrostatic springs), electromagnetic spring ( electrical slip clutches ), hydrodynamic spring (fluid couplings).
-
Köhler / Rögnitz machine parts 2
Electrical slip clutches are built for large torques.
-
Influence of the longitudinal field saturation on the training of the transverse field by leg pole machines
[2] MOLLNER,F: The Schwingungsdiimpfungder of electrical slip clutch , ship technique 1955.
-
The torque behavior of the electromagnetic slip clutch upon pulsating relative movement
the complex number that gives is ~ z which on DB received, against the harmonious deflection phasenverschobene torque the slip clutch ever electrically gezfihlte .
-
CR4 - Thread: Can a Wrap Spring Clutch can operate at 5000rpm with 40NM input torque
You might be interested in: Torque Limiters and Slip Clutches , Electric Brake and Clutch Assemblies, Brake and Clutch Parts and Accessories .
-
A device for the take-up of pneumatically tangled acetate yarns onto a spinning package
In the first variant of device fabrication, a winding head (Fig. i) -- a mechanism for horizontal take-up of yarn, consisting of a bobbin-holder unit, an electric drive and slip clutch , and a yarn lay-down mechanism which is kinematically connected …
-
http://www.iaeng.org/publication/WCE2010/WCE2010_pp1409-1414.pdf
Assuming zero inertia, clutch in electric limited slip differential can be modeled as a spring-damper torsional element [6].
-
27. A Contribution to Viscometry; Hydrodynamical Study on Capillary Viscometry
I would like to ask either Mr. Ishii or Professor Cannon what their recommendations are when they wound is more reliable than the electric because the clutches slip .
Indicates content that may require registration and/or purchase.