-
Supplier: Vulcan Electric Co.
Description: Strip Heaters offer a rugged one-piece welded construction available in stainless steel. These Strip Heaters are an excellent choice for surface contact heating where even heat over broad surface area is desired. Lengths are available up to 10 feet. Construction is
- Maximum Operating (Sheath) Temperature: 1,200 F
- Maximum Operating Temperature: 1,200 F
- Features: Electric, Strip Heater
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: WATTCO
Description: heating surfaces or small areas, strip heaters are an excellent solution to meet any budget. Strip heaters are composed of a heating element, a protective sleeve or sheath, and mounting hardware. If strip heaters are used as a radiant heater, they
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 4.15 kW
- Watt Density: 6.2 to 31.4 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: • Rugged, Reliable Premium Quality • 250 to 4150 Watts • 120, 240 Volt Single Phase • 3.8 cm (1 1/2") Strip with 5 cm (2") Wide Fins • Maximum Work Temperatures from 107 to 295°C (225 to 565°F) • Available with Rust- Resistant Iron or Chrome-Steel Sheath
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.25 to 4.15 kW
- Watt Density: 8 to 26 W/in²
- Strip Length: 6 to 42.5 inch
-
-
Supplier: Acrolab Ltd.
Description: A Ceramic Strip Heater provides the ability to withstand higher temperatures (typically limited to 40 to 45 watts per square inch, depending on the application). The heater consists of a stainless steel sheath containing a high-temperature ceramic insulating a nickel chrome wire
- AC Voltage Required: 480 volts
- Features: Electric, Strip Heater
-
Supplier: Watlow®
Description: Watlow's mica and 375 strip heaters are the versatile solution for a number of applications. They can be bolted or clamped to a solid surface for freeze and moisture protection, food warming and other applications. The 375 finned strip heaters are commonly used for air
-
Supplier: DME Company
Description: Time tested materials & manufacturing techniques make this heater a proven, economical, reliable performer. In applications where a flat surface requires uniform heating, the strip heater has no equal.
- Features: Electric, OEM / Custom, Other, Strip Heater
- Insulation Options: Mica Insulation
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Tempco Electric Heater Corporation
Description: heat. A custom mixture of several high purity magnesium oxide grain sizes, chosen to increase thermal conductivity and dielectric strength, are used to fill all remaining space inside and around the ceramic insulator. Channel strip heaters are available with or without mounting tabs.
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.125 to 1.6 kW
- Watt Density: 4 to 55 W/in²
-
Supplier: Vulcan Electric Co.
Description: Finned Strip Heaters are manufactured with the same one-piece welded construction as our standard Strip Heaters except that heat-dissipating fins are added to the outer sheath. The fins are specially designed and mechanically attached to provide efficient heating in many
- Maximum Operating (Sheath) Temperature: 1,200 F
- Maximum Operating Temperature: 1,200 F
- Features: Electric, Strip Heater
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: Acrolab Ltd.
Description: Acrolab mica insulated strip heaters are economical heat sources, suitable for providing heat to flat surfaces. The sheath temperature limitation is 900° F. These heaters can be made to include pressure plates that improve uniformity and heat transfer. Mica insulated
- AC Voltage Required: 120 to 480 volts
- Features: Electric, OEM / Custom, Strip Heater
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: WATTCO
Description: Finned strip heaters, often considered component heaters, are an electric heating element that maximizes heat intensity and transfer effectively in an area. Steel fin strip heaters are an excellent industrial heating product that can be easily controlled by
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 4.15 kW
- Watt Density: 6.2 to 31.4 W/in²
-
Supplier: Acrolab Ltd.
Description: Mineral Strips are designed to provide longer life at higher watt densities and operating temperatures than the standard Mica Strip Heater. Its ceramic insulation provides for minimal air gaps and superior heat transfer efficiency. Mineral strips can withstand sheath
- AC Voltage Required: 120 to 480 volts
- Features: Electric, OEM / Custom, Strip Heater
- Insulation Options: Mineral Insulation
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: Tempco Electric Heater Corporation
Description: lowest winding temperature possible. The ribbon wire is wound on a specially selected Mica Strip, providing even heat distribution for maximum heater life
- Maximum Operating (Sheath) Temperature: 900 to 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.75 to 1.75 kW
- Watt Density: 2 to 53 W/in²
-
Supplier: Tempco Electric Heater Corporation
Description: heat. A custom mixture of several high purity magnesium oxide grain sizes, chosen to increase thermal conductivity and dielectric strength, are used to fill all remaining space inside and around the ceramic insulator. Channel strip heaters are available with or without mounting tabs.
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 480 volts
- kWatts: 0.25 to 4.15 kW
- Watt Density: 10 to 40 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGALUX WS series strip heater features 2 terminals placed at a right angle on one end. A standard width of 2½ inches makes them ideal for most strip heater applications.
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.4 to 1.5 kW
- Strip Length: 6.5 to 25.5 inch
- Strip Width: 2.5 inch
-
Supplier: Chromalox
Description: Mighty-Tuff Strip Heaters provide high temperature, extreme watt densities, and quick response in applications where previously, any other type of strip heater could not be considered. The thin but robust design can produce 1200°F (650°C) sheath temperatures and long life
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.2 to 3.05 kW
- Strip Length: 74 inch
-
Supplier: Interstate Plastics, Inc.
Description: Consumer 24" 55-Watt Plastrip Heater These flexible, silicon strip-heaters offer an effective, economical way for DIY-ers and short-run production operations to bend plastic and acrylic material up to 1/4". Quick and easy to use: just unroll, plug in, heat and bend your
- Maximum Operating (Sheath) Temperature: 280 F
- kWatts: 0.055 kW
- Length: 24 to 48 inch
- Maximum Operating Temperature: 280 F
-
Supplier: OMEGA Engineering, Inc.
Description: FEATURES The HCS Series stainless steel strip heaters provide clean, dependable heat with sheath temperatures up to 649°C (1200°F) and watt densities up to 40 W per square inch. Because of the seamless stainless steel sheath, these ceramic-insulated strip heaters are
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- Strip Length: 5 to 89 inch
- Strip Width: 1.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® strip heaters are used principally for convection-type air heating and clamp-on installations. When selecting strip heaters for either, two important factors must be considered: 1. The proper sheath material for resisting any rusting and oxidizing inherent in
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.2 to 2.25 kW
- Watt Density: 8 to 26 W/in²
-
Supplier: Backer Hotwatt Inc.
Description: Applications Dies, cylinders, kettles, molds, process machines, platens, tanks, or other applications where controlled heating is needed. Features Strip heaters may be used single or in groups to provide the required amount of heat. For maximum distribution, it is recommended that the
- Maximum Operating (Sheath) Temperature: 900 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 2.7 kW
- Watt Density: 10 to 40 W/in²
-
Supplier: Chromalox
Description: Two Terminals, One End 8 - 53-7/8" Lengths 250 - 1,500 Watts 120 and 240 Volt 7 - 24 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.25 to 1.5 kW
- Watt Density: 7 to 24 W/in²
- Heating Capacity: 0.25 to 1.5 kW
-
Supplier: Backer Hotwatt Inc.
Description: Applications: Dies, Molds, Plastic Forming and Sealing. Tank and Kettle Heating. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200ºF (649ºC) and watt densities up to 40 watts per square inch. Because of the seamless
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.04 to 4.32 kW
- Watt Density: 4 to 50 W/in²
-
Supplier: Chromalox
Description: 9-1/2 - 35-3/4" Lengths 100 - 600 Watts 120 and 240 Volt 7 - 11 W/In² Third-party certifications: UL Recognized, CSA, CE, VDE
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 0.6 kW
- Watt Density: 7 to 11 W/in²
- Heating Capacity: 0.1 to 0.6 kW
-
Supplier: Backer Hotwatt Inc.
Description: Applications: Air Heating, Air Ovens, Load Banks. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200ºF (649ºC) and watt densities up to 40 watts per square inch. Because of the seamless stainless steel sheath, Hotwatt
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.075 to 4.32 kW
- Watt Density: 4 to 50 W/in²
-
Supplier: Chromalox
Description: Two Terminals, Centered 10-1/2" - 23-3/4" Lengths 350 - 1,000 Watts 120 and 240 Volt 12 - 27 W/In² Third-party certifications: UL Recognized, CSA, VDE, CE
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.125 to 0.24 kW
- Watt Density: 12 to 27 W/in²
- Heating Capacity: 0.125 to 0.24 kW
-
Supplier: Tempco Electric Heater Corporation
Description: Tempco finned strip enclosure heaters are manufactured with stainless steel sheath and fins and terminated with Type T4: Offset 10-32 Screw Terminals. They are easily installed with special enclosure mounting brackets. Remote Thermostats for Enclosure Heaters Pressure Sensitive
- Watt Density: 17 to 47 W/in²
- Features: Electric
- Heater Type: Enclosure Heater
-
Supplier: Radwell International
Description: VULCAN ELECTRIC, OS1212-250B, OS1212250B, STRIP HEATER, OFFSET, 1200F DEGREE, 240VAC, 250 WATTS, OVERALL LENGTH 12 INCHES, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon ceramic strip heaters offer high temperature performance in a rugged, contamination resistant stainless steel sheath. They are bolt-in replacements for Chromalox, GE, Watlow, and other channel strip heaters. They are available with a stainless steel sheath
- AC Voltage Required: 240 volts
- kWatts: 0.75 kW
- Strip Length: 21 inch
- Strip Width: 0.37 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon ceramic strip heaters offer high temperature performance in a rugged, contamination resistant stainless steel sheath. They are bolt-in replacements for Chromalox, GE, Watlow, and other channel strip heaters. They are available with a stainless steel sheath
- AC Voltage Required: 120 volts
- kWatts: 0.15 kW
- Strip Length: 8 inch
- Strip Width: 0.37 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon ceramic strip heaters offer high temperature performance in a rugged, contamination resistant stainless steel sheath. They are bolt-in replacements for Chromalox, GE, Watlow, and other channel strip heaters. They are available with a stainless steel sheath
- AC Voltage Required: 240 volts
- kWatts: 0.5 kW
- Strip Length: 12 inch
- Strip Width: 0.37 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon ceramic strip heaters offer high temperature performance in a rugged, contamination resistant stainless steel sheath. They are bolt-in replacements for Chromalox, GE, Watlow, and other channel strip heaters. They are available with a stainless steel sheath
- AC Voltage Required: 120 volts
- kWatts: 0.25 kW
- Strip Length: 10.5 inch
- Strip Width: 0.37 inch
-
Supplier: Newark, An Avnet Company
Description: Electric Heaters: Finned Strip Heaters
-
Supplier: Newark, An Avnet Company
Description: SWBD, 200W 120V 12IN STRIP HEATER
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 300 Degrees Celsius
- Maximum Operating (Sheath) Temperature: 572 F
- Maximum Operating Temperature: 572 F
- Features: Air Heater, Electric, Flexible Heater, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
- Insulation Options: Fluoropolymer
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters UL & CSA Recognized
- Maximum Operating (Sheath) Temperature: 572 F
- Maximum Operating Temperature: 572 F
- Features: Air Heater, Electric, Flexible Heater, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
- Sleeve (Sheath) Material: Polyimide
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 80 Degrees Celsius
- Maximum Operating (Sheath) Temperature: 176 F
- Maximum Operating Temperature: 176 F
- Features: Air Heater, Electric, Flexible Heater, Other, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
Find Suppliers by Category Top
Featured Products Top
-
Backer Marathon strip heaters are manufactured to your custom specifications. Mica Strip heaters offer a low profile option for applications of up to 1200°F. Ceramic Strip heaters offer a rugged construction for application of up to 1200°F. They are direct bolt in replacements for popular brands. (read more)
Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
Equipment includes in-line strip annealing systems, strip heaters, edge heaters, galvanneal heaters, boost heaters, tin reflow systems, paint dryers and anti-fingerprint systems. Adding induction technology to process lines can significantly reduce yield losses and increase profitability. • Galvannealing • Edge Heating • Tin Reflow • Boost Heating • Paint and Coating Drying (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
Strip Heater provides clean, dependable heat with sheath temperatures up to 1200°F and watt densities up to 40 watts per square inch. Because of the seamless stainless steel sheath, Hotwatt Ceramic Insulated Strip Heaters are dimensionally stable in milled slots. Made in U.S.A (read more)
Browse Strip Heaters Datasheets for Backer Hotwatt Inc. -
Ceramic heaters are known for their high-temperature capabilities and durability. They are often used in applications that require extremely high mold temperatures, such as in the production of certain types of plastics or specialized processes. They can be inserted into the mold to ensure the (read more)
Browse Strip Heaters Datasheets for Backer Marathon, Inc. -
Applications Dies, cylinders, kettles, molds, process machines, platens, tanks, or other applications where controlled heating is needed. Features Strip heaters may be used singly or in groups to provide the required amount of heat (read more)
Browse Strip Heaters Datasheets for Backer Hotwatt Inc. -
Stainless Steel Strip & Finned Strip heaters provide clean, dependable heat with sheath temperatures up to 1200º F (650º C) and watt densities up to 40 watts per square inch. Finned (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Backer Marathon is the premier manufacturer of electric heating elements and temperature sensors. We stock thousands of heaters and sensors for same day shipment and specialize in custom designed and manufactured products with no minimum order. Whatever your heating requirement, Backer (read more)
Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
. Stainless Steel Strip & Finned Strip heaters provide clean, dependable heat with sheath temperatures up to 1200º F (650º C) and watt densities up to 40 watts per square inch. Finned Strip heaters are available with aluminum or stainless steel fins. Mica (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Backer Hotwatt Incorporated manufactures custom and stock electric heating elements. Heaters include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible glasrope®, crankcase and ceramic heaters. Backer Hotwatt is a quality supplier to (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
Band, Cartridge, Coil, Strip, and Ceramic Heaters Help Heat Up OEM Applications In plastic injection molding, various types of heaters are used to heat the molds and other components of the molding machine. These heaters play a critical role in maintaining the proper temperature of the mold and the plastic material. Today we’r (read more)
Browse Cartridge Heaters Datasheets for Backer Marathon, Inc.
More Information Top
-
OSA | Nonlinear optics in photonic nanowires
L. Shi, X. Chen, H. Liu, Y. Chen, Z. Ye, W. Liao, and Y. Xia, "Fabrication of submicrondiameter silica fibers using electric strip heater ," Opt.
-
OSA | Multicolor upconversion emissions in Tm3+/Er3+ codoped tellurite photonic microwire between silica fiber tapers
L. Shi, X. Chen, H. Liu, Y. Chen, Z. Ye, W. Liao, and Y. Xia, “Fabrication of submicron-diameter silica fibers using electric strip heater ,” Opt.
-
OSA | Theory of surface second-harmonic generation in silica nanowires
L. Shi, X. Chen, H. Liu, Y. Chen, Z. Ye, W. Liao, and Y. Xia, âFabrication of submicron-diameter silica fibers using electric strip heater ,â Opt.
-
Subwavelength and Nanometer Diameter Optical Fibers
L. Shi, X. F. Chen, H. J. Liu, Y. P. Chen, Z. Q. Ye, W. J. Liao, Y. X. Xia, Fabrication of submicron-diameter silica fibers using electric strip heater , Opt.
-
Classical Thermodynamics: International Edition
electric strip heaters .
-
Visualization of aerocolloidal biological particles using 2D particle image velocimetry (PIV)
The aerosol that is produced is transported into a droplet evaporator where the liquid droplets in the suspension are evaporated using a 2 ft (60.97 cm) long electric strip heater coiled around a 1.5 ft (45.73 cm) long section …
-
OSA | Fabrication of submicron-diameter silica fibers using electric strip heater
Fabrication of submicron-diameter silica fibers using electric strip heater .
-
Stimulated Raman scattering effect in subwavelength-diameter optical fiber
fabricated with a new drawing process by heating the standard single mode fiber with a designed electric strip heater .
-
Report on HVAC option selections for a relocatable classroom energy and indoor environmental quality field study
This is analogous to the electric strip heater in the conventional compressor-based RC HVAC systems.
Indicates content that may require registration and/or purchase.