Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered
- Stroke or X-Axis Travel: 3.9763801 to 7.87402 inch
- Drive Type: Ball Screw
- Motor Type: DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: Actuonix Motion Devices
Description: L16-S Linear Actuator with Limit Switches L16-100-63-12-S
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.78740157480315 in/sec
- Rated Force: 22.48 lbs
- Motor Voltage: 12 volts
-
Supplier: RS Components, Ltd.
Description: Electric Actuator, Series LD20, 24v DC 3
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 0.299212598425197 in/sec
- Motor Type: DC
- Actuation Type: Electrical
-
-
Supplier: Actuonix Motion Devices
Description: P8-S Linear Actuator with Limit Switches P8-10-50-12-S
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 1.181102362204725 in/sec
- Rated Force: 7.868 lbs
- Motor Voltage: 12 volts
-
Supplier: Actuonix Motion Devices
Description: P8-S Linear Actuator with Limit Switches P8-25-252-12-S
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.2440944881889765 in/sec
- Rated Force: 34.844 lbs
- Motor Voltage: 12 volts
-
Supplier: Actuonix Motion Devices
Description: L12-P Linear Actuator with Position Feedback L12-30-210-6-P
- Stroke or X-Axis Travel: 1.181103 inch
- Rated Speed: 0.2559055118110237 in/sec
- Rated Force: 17.984 lbs
- Motor Voltage: 6 volts
-
Supplier: Newport MKS
Description: CONEX-TRB25CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 25 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace micrometers
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: PI (Physik Instrumente) L.P.
Description: To 1" Travel 0.05 Microns Minimum Incremental Motion Non-Rotating Tip Velocity to 2 mm/sec. Closed-Loop DC Motors Optional Stepper Motors Integrated Origin & Limit Switches Front Mount or Clamp Mount >5,000 Hours MTB
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 0.031496062992126 to 0.047244094488189 in/sec
- Rated Force: 10.116 to 15.736 lbs
- Motor Continuous Power: 0.00268044076980564 HP
-
Supplier: ETEL S.A.
Description: AQUARIUS ST is the latest generation of our short stroke actuators specifically designed for “Test & Scan” turret applications. This series offers improved force control repeatability and higher throughput, which ultimately reduces the total cost of ownership of the machine. In “Test & Scan”
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 48.1072 lbs
- Motor Continuous Power: 0.0268044076980564 HP
- Motor Voltage: 48 volts
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Wiring : Bipolar Rated Voltage : 2.33VDC / 5VDC / 12VDC Rated Current : 2A / 0.91A / 0.38A Resistance/Phase : 1.2Ω / 5.5Ω / 31.6Ω Inductance/Phase : 1.95mH / 7.63mH / 65.1mH Power Input : 9.1W rotor inertia : 30gcm2 Temperature Rise : 75℃ Insulation Class : B-Class (F-Class optional) Weight : 240g
- Motor Voltage: 2.33 to 12 volts
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: ElectroCraft
Description: This Nema size-17 ultra-reliable, stepper-based linear actuator is made with ball-bearings and dynamically balanced rotors for high-speed operation. Technology: Stepper Size: Nema 17 Torque: to 47 oz-in or 33 Ncm
- Rated Speed: 25 in/sec
- Rated Force: 130 lbs
- Motor Voltage: 4.7 volts
- Motor Type: DC
-
Supplier: THK America, Inc.
Description: Highly rigid, lightweight, optional belt drive.
- Drive Type: Ball Screw, Belt Drive
- Actuation Type: Electrical
- Features: Integral Sensor
- Device Type: Rodless
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with highly efficient design Internal rotary - linear conversion Hand wheel for
- Stroke or X-Axis Travel: 0 to 11.81103 inch
- Rated Speed: 0.00393700787401575 to 0.393700787401575 in/sec
- Rated Force: 11,240 lbs
- Motor Voltage: 230 volts
-
Supplier: NB Corporation of America
Description: semiconductor equipment. BG linear actuator consists of a linear slide block, guide rail, and ball screws. They are housed in a U-shaped steel component and mounted to a sub table/motor bracket assembly. To accommodate a wide range of installations and applications, these
- Stroke or X-Axis Travel: 1.181103 to 48.5827034 inch
- Rated Speed: 7.283464566929138 to 59.05511811023625 in/sec
- Rated Force: 544.016 to 2,967.36 lbs
- Motor Continuous Power: 0.0402066115470846 to 1.005165288677115 HP
-
Supplier: Festo Corporation
Description: Actuatorless linear guide unit with guide and freely movable slide unit High torsional resistance Reduced vibrations with dynamic loads
- Stroke or X-Axis Travel: 59.05515 inch
- Rated Speed: 59.05511811023622 in/sec
- Rated Force: 134.88 lbs
- Actuation Type: Electrical
-
Supplier: Festo Corporation
Description: Precise and resilient guide Internal guide and toothed belt Flexible motor mounting The belt driven linear actuators, ball screw linear actuator ELGC and mini slides EGSC form a scalable modular system for compact automation
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 59.05511811023622 in/sec
- Rated Force: 202.32 lbs
- Motor Type: AC Servo
-
Supplier: THK America, Inc.
Description: Compact, Rigid, Economical.
- Drive Type: Ball Screw
- Actuation Type: Electrical
- Features: Integral Sensor
- Device Type: Rod Type
-
Supplier: Newport MKS
Description: CONEX-TRB12CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 12 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace micrometers
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: Festo Corporation
Description: Internal, precision ball bearing guide with high load capacity for high torque loads Guide and ball screw drive protected by cover strip For the highest requirements in terms of feed force and accuracy Speeds up to 2 m/s with high acceleration up to 15 m/s² Space-saving position sensing Flexible
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 19.68503937007874 in/sec
- Rated Force: 337.2 lbs
- Motor Type: AC Servo
-
Supplier: THK America, Inc.
Description: Highspeed, low noise, low maintenance.
- Drive Type: Ball Screw
- Actuation Type: Electrical
- Features: Integral Sensor
- Device Type: Rodless
-
Supplier: Newport MKS
Description: retainer to secure the USB and power cables is available. LTA DC Servo Actuators These CONEX kits include either a high speed (LTA-HS) or high load (LTA-HL) DC servo linear actuator. LTA actuators include: Manual adjustment knob which permits quick positioning of the
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.0393700787401575 in/sec
- Motor Type: DC Servo
- Actuation Type: Electrical
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel Range 10 mm Resolution to 0.025 nm Open-Loop,5 nm Closed-Loop Up To 50 N Force Generation and 70 N Holding Force Self-Locking at Rest, No Heat Generation Non-Magnetic and Vacuum-Compatible Working Principle Cleanroom Compatible
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 0.015748031496063 to 0.0393700787401575 in/sec
- Rated Force: 11.24 to 15.736 lbs
- Material: Aluminum
-
Supplier: ETEL S.A.
Description: Introducing TUCANA, an actuator that fulfils the requirements of applications that demand force, throughput, durability and reliability, all in a compact form factor. It is particularly suitable for independent Z-axes for testing handlers with high performances. This is a versatile solution
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 2.5852 lbs
- Z-Axis Travel: 0.393701 inch
- Material: Aluminum
-
Supplier: Marposs Corp
Description: BENEFITS Electro-mechanically operated Pressurization The arm exerts a slight overpressure, which, together with the sealing system, guarantees operation even in the most demanding conditions, such as grinding environments Reliability Due to the high performance motor, the MCBF of the arms is over
- Actuation Type: Electrical
-
Supplier: Newport MKS
Description: the pointing of a beam over a long distance. NSA12 Micro Step Linear Actuators The NSA12 series miniature motorized linear actuators come in both standard (CONEX-NSA12) and vacuum compatible (CONEX-NSA12V6) versions and are capable of 11 mm travel. These linear
- Stroke or X-Axis Travel: 0.4330711 inch
- Rated Speed: 0.03543307086614175 in/sec
- Actuation Type: Electrical
- Motor Features: Motor Encoder Feedback
-
Supplier: PI (Physik Instrumente) L.P.
Description: High Precision at low Cost Travel to 1" Resolution to 0.05 microns 10 lb Pushing Force Non-Rotating Tip Speed to 1.5 mm/sec Integrated Limit & Reference Switches
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 0.1968503937007875 in/sec
- Rated Force: 4.496 to 17.984 lbs
- Motor Voltage: 24 volts
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature]The FTG50 electric actuator developed by Fuyu Technology is a linear motion product with comprehensive transmission functions of push-pull and lift. The length can be customized according to customer needs to meet different usage scenarios. [Range of
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 0.196850393700787 to 0.47244094488189 in/sec
- Rated Force: 134.88 to 404.64 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Y-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron's DL series linear lead screw actuators and ball screw actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the
- Stroke or X-Axis Travel: 16.141741 inch
- Rated Speed: 7.8740157480315 in/sec
- Rated Force: 202.32 lbs
- Features: Adjustable Stroke, Other
-
Supplier: Hunt Valve Actuator Division
Description: No Description Provided
- Stroke or X-Axis Travel: 125.98432 inch
- Rated Speed: 1.98162729658793 in/sec
- Rated Force: 5,125.44 lbs
- Motor Continuous Power: 1,500 HP
-
Supplier: Nook Industries, Inc.
Description: This unit consists of an aluminium extrusion body with integral, hardened steel guide rods. The carriage which has internal linear ball bearings, that can be adjusted free of play and is driven along the guide rods by a timing belt. The pulleys have maintenance-free ball bearings. Belt
- Rated Speed: 78.74015748031496 in/sec
- Rated Force: 40.464 lbs
- Material: Aluminum
- Drive Type: Belt Drive
-
Supplier: Exlar
Description: Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting
- Stroke or X-Axis Travel: 6 inch
- Rated Speed: 14.7 in/sec
- Rated Force: 10,700 to 26,168 lbs
- Features: Adjustable Stroke, Closed Loop Control, Multi-position, Other
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Small linear motion solutions ● High performance and exceptional endurance
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 0.393700787401575 in/sec
- Rated Force: 6.744 lbs
- Drive Type: Ball Screw
-
Supplier: Tolomatic
Description: Low carrier height, cost effective, open belt design, durable belt material
- Stroke or X-Axis Travel: 0 to 200 inch
- Material: Aluminum
- Drive Type: Belt Drive
- Features: Bumpers / Cushions, Magnetic Switch, Non-rotating, Other
-
Supplier: Ewellix
Description: push tube High performance roller screws Roller nut re-lubrication possible with direct access Servomotors, asynchronous and customer-selected motors The LEMC series of electric cylinders are designed to replace hydraulic systems and have a precision roller screw drive with electric
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 34.6456692913386 in/sec
- Rated Force: 17,984 lbs
- Motor Type: AC, AC Servo
Find Suppliers by Category Top
Featured Products Top
-
Telescoping columns combine a linear actuator and housing to provide substantial lifting or push/pull force without the need for an external guidance system. The whole technology – motor, linear drive and electronics – is self-contained within a set of rectangular columns that (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Custom Actuator Solutions Solenoids and other actuators are, in part, designed to be generic in order to cover a wide range of applications. But that doesn't mean that a standard product will be the most efficient or effective solution. One of our key (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
As a manufacturer of electric micro linear actuators, one of the industries that we're most excited to be directly involved with is the production of prosthetics. In recent years, we have had the privilege of working with several companies that manufacture prosthetics. This involvement has (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
There are three types of Linear Actuators used in manufacturing: Hydraulic, Pneumatic, and Electro-Mechanical. Hydraulic actuators are primarily used for moving very heavy loads, in the same way, that large construction equipment often operates off of hydraulic pressure (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
Visit Our E-Store ! Watch>>>easyE-i Electric Linear Actuators with Integrated Controllers Bansbach was founded in 1919 and with our in-house machine shop, fully integrated (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Parker Sporlan SER Electric Expansion Valves are electronically controlled, stepper motor driven valves, intended for precise control of liquid refrigerant flow. Featuring high resolution actuator assemblies, these valves provide unmatched control capability across a wide range of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division
Conduct Research Top
-
Operating Principle of Inline Linear Actuators
The electric linear actuator works by driving a pair of screw nuts after the motor is decelerated by the gear, converting the rotational motion of the screw nut into the linear motion of the telescopic rod. The operation of the linear motor is to complete the telescopic action by switching
More Information Top
-
Linear Motion Products Report - 3 Vols - 2014
The rod-style linear actuator, also known as an electric linear actuator, electric cylinder or telescopic linear actuator , is considered in this report to be electromechanically driven; thus pneumatically and hydraulically driven rod-style linear actuators are excluded.
-
Linear Motion Products Report - Asia - 2014
The rod-style linear actuator, also known as an electric linear actuator, electric cylinder or telescopic linear actuator , is considered in this report to be electromechanically driven; thus pneumatically and hydraulically driven rod-style linear actuators are excluded.
-
Company Analysis: Company Profiles: Automotive Product Range - NSK
Rack-and-pinion manual and power-steering gears; pinion-type and column-type electric power-steering gears; intermediate gears; re-circulating ball manual steering gears; energy-absorbing, telescopic , and tilting steering columns … … steering systems (4WS); rear actuator for 4WS; electric linear actuators.
-
The Dynamic And Thermal Characteristics Of Shape Memory Actuators
a linear voltage over a large travel range (2.5 cm) and offers no frictional resistance which … Heating the Nitinol actuator , by applying an electric voltage, causes it to shrink thereby forcing the telescopic tube C into tube B.
-
Design of a Telescopic Linear Actuator Based on Hollow Shape Memory Springs
By contrast, the performances of the actuator, especially in terms of maximum force and energy density, are still worse than other conventional electric linear actuators . A distinguished advantage of the telescopic SMA actuator lies in its ability to assume a set of …
-
ZCP2010SMST0489
By contrast, the performances of the actuator, especially in terms of maximum force and energy density, are still worse than other conventional electric linear actuators . A distinguished advantage of the telescopic SMA actuator lies in its ability to assume a set of …
-
Oil hydraulic system
… chain continuous valve-linear motor 57, 76 driving chain continuous valve-rotation motor 57 driving chain-servopump- linear motor 58 driving chain … … strategy of maintenance 786 current control valve 651 current … … structural description, volumenorientierte 395 of the actuators 76 electrohydraulic to structures … … plate construction type, 307, 418 partial conveying behavior 271 part load behavior 372 telescopic cylinders 519, doppeltwirkender …
-
Proceedings of the American Society for Composites 2013-Twenty-Eighth Technical Conference
Using the 2D axi-symmetric elements, the time-dependent nonlinear electro-mechanical coupling response of a telescopic actuator is studied. We also compare the linear electro-mechanical analysis from the present FE formulation to the one done … The actuators are poled in the radial direction and the electric field is applied in such way …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… psoriasis_N|3 aldomet_N|1 illicitly_R|7 hallucinogenic_J|3 ritalin_N|1 narcolepsy_N|3 attention_deficit_disorder_N|1 lopressor_N|1 myocardial_infarction_N|4 flagyl_N|1 giardiasis_N|1 tempo_N|35 remodel_V|1 mexitil_N|1 ventricular_J|2 high_relief_N|1 slang_term_N|6 knockout_drops_N|1 monistat_N|1 dot_V|12 microfilm_N|2 magnification_N|3 densitometer_N|1 magnifier_N|2 cook_N|34 midair_N|2 disable_V|3 diathermy_machine_N|2 linear _accelerator_N|1 injectable_J|1 benzodiazepine_N|4 verse_V|13 … … crosscut_N|1 mithracin_N|1 mutamycin_N|1 output_signal_N|3 electric _mixer_N|1 faucet_N|3 ketch_N|1 dandy_J|7 … … lappet_N|1 ship_canal_N|2 isthmus_of_panama_N|5 pancake_N|11 police_cruiser_N|1 pandora_N|2 curiosity_N|20 misery_N|10 afflict_V|23 mankind_N|15 sheet_glass_N|1 baseboard_N|2 jeremy_bentham_N|2 telescopic _J|3 moving_van_N|1 hero_N|61 … … card_index_N|1 bloomers_N|1 bloomer_N|1 root_vegetable_N|2 ski_tow_N|2 string_of_beads_N|1 flower_bed_N|1 scandinavian_J|11 dinnerware_N|1 floral_J|5 motif_N|4 badge_N|9 rosin_N|2 actuator _N|1 data_track_N|5 barbecued_J|1 …
-
ASAMI 2009 Abstracts
It contains a small electric motor (Maxon RE13) with three watts of electrical power, a magnetic encoder … It is attached to the telescopic bar with a clip-on technique. The speed of the linear actuators is up to 2.5 mm per second while the force of the robotic external fixator is in distraction is typical 300 N [4].
Indicates content that may require registration and/or purchase.