-
Supplier: Badger Meter
Description: The 995 electric motor vibrator builds on the legacy of the rugged and reliable 994. The more durable 995 is designed to incorporate the latest features from our Sure Speed line, including a rugged molded motor enclosure, durable electric switch and easy-to-service
- Power: Electric
- Type: Other
-
Supplier: Badger Meter
Description: The computer controlled Sure Speed® 2.0 motor automatically maintains vibrator head speed in varying conditions and requires less power consumption by using only the energy necessary for job completion. The Sure Speed 2.0 produces uniform and repeatable vibration every time. The user
- Power: Electric
- Type: Other
-
Supplier: Cleveland Vibrator Company (The)
Description: compound which is non-hardening and has high adhesion to protect the motor leads. The lead cable is an anti-vibration, butyl rubber insulated, chloroprene cab tire cable which guarantees long life. Long service life is insured through careful selection of the highest quality, permanently
- Motor / Rotary Speed: 900 to 3,600 rpm
- Force: 30 to 40,000 lbs
- Power: Electric
- Features: Explosion Proof
-
-
Supplier: Renold Canada
Description: The Renold Ajax R/KBG and R/KC series is the newest and most economical motor vibrator drive available in the North American market today. No other electric vibrator motor delivers more value and quality per pound of force output. Our full time line consists of
- Motor / Rotary Speed: 900 to 3,600 rpm
- Power: Electric
- Type: Rotary Motor
- Features: Variable Speed
-
Supplier: Accuris
Description: VIBRATORS, CONCRETE, ELECTRIC-MOTOR-DRIVEN
-
Supplier: Deca Vibrator
Description: Deca Rotary Electric Vibrator Features: • Class H Windings • Severe Duty TEFC • 3 Phase & 1 Phase - 50/60Hz • Dual Voltage Motor • Standard & Foreign Voltages Available • Stator Impregnated with Extra Heavy Varnish System • High Temperature Copper Magnet Wire • Oversized Conduit
-
Supplier: Renold Plc.
Description: The Renold Ajax R/KBG and R/KC series is the newest and most economical motor vibrator drive available in the North American market today. No other electric vibrator motor delivers more value and quality per pound of force output. Our full time line consists of
- Power: Electric
- Force: 48,269 lbs
- Voltage (Electric Only): 110 to 460 volts
- Type: Rotary Motor
-
Supplier: Wacker Neuson SE
Description: make it the preferred external vibrator for concrete consolidation worldwide. Continuous duty thanks to its powerful, well designed electric motor Specially designed for cast-in-place jobsite applications or light precast
- Motor / Rotary Speed: 6,000 rpm
- Voltage (Electric Only): 110 to 240 volts
- Power: Electric
- Type: Rotary Motor
-
Description: Applies to concrete vibrators, the active part (vibrator bottle) of which is intended to be immersed into the mass of concrete to be vibrated. Stationary concrete vibrators intended to vibrate concrete moulds, for example for prefabricated concrete elements, are not within the
-
Supplier: Wacker Neuson SE
Description: The HMS series offers flexibility and economic efficiency: These high frequency flex-shaft internal vibrators can be adapted to every type of application. Heads and shafts can be easily combined and rapidly exchanged to match the right equipment to the job. Unique hybrid heads offer optimum
- Motor / Rotary Speed: 14,000 to 16,000 rpm
- Voltage (Electric Only): 120 volts
- Power: Electric
- Type: Rotary Motor
-
Supplier: Accuris
Description: Hand-held motor-operated electric tools - Safety Part 2: Particular requirements for concrete vibrators
-
Supplier: Wacker Neuson SE
Description: The high-frequency internal vibrators of the IRFU range share one main characteristic: They simply connect to the 1-phase power supply and are ready to use. Quick, simple, flexible. Ideal for independent operation. Integrated frequency converter Reliable operation, even if the input voltages
- Motor / Rotary Speed: 12,000 rpm
- Voltage (Electric Only): 120 volts
- Power: Electric
- Type: Rotary Motor
-
Supplier: Accuris
Description: Hand-Held Electric- Motor-Operated Tools Part 2: Particular Requirements Section 2.11: Concrete Vibrators
-
Supplier: Accuris
Description: Hand-held motor-operated electric tools - Safety - Part 2-12: Particular requirements for concrete vibrators
-
Supplier: Renold Canada
Description: The Ajax Quadra Eccentric Vibrator was designed for noise sensitive applications in the Food Processing Industry. Units operate in a range of 70-72 DbA. Special features include: Plated Shafts For Corrosion Protection Polyamide 12 Driven Gear Chargeable Eccentric Weights The Gear Set Does Not
- Motor / Rotary Speed: 700 to 1,200 rpm
- Power: Electric
- Force: 418 to 2,946 lbs
- Type: Rotary Motor
-
Supplier: UL Standards & Engagement
Description: This clause of part 1 is applicable except as follows: Addition: This standard applies to concrete vibrators.
-
Supplier: Wacker Neuson SE
Description: Offers sustained performance that ensures effective performance in a variety of material handling applications. High power motor guarantees constant speeds even under the most difficult working conditions. Powerful and reliable performance Variable centrifugal force through removal or
- Motor / Rotary Speed: 3,000 to 3,600 rpm
- Force: 1,920 to 3,878 lbs
- Voltage (Electric Only): 400 to 460 volts
- Power: Electric
-
Description: Deals with the safety of hand-held motor-operated or magnetically driven tools, specific requirements for concrete vibrators. The rated voltage being not more than 250 V for single-phase a.c. or d.c., and 440 V for three-phase a.c. tools.
-
Supplier: CSA Group
Description: Deals with the safety of hand-held motor-operated or magnetically driven tools, specific requirements for concrete vibrators. The rated voltage being not more than 250 V for single-phase a.c. or d.c., and 440 V for three-phase a.c. tools.
-
Description: Modifies subclauses 16.2 and 23.3 and adds a new subclause 17.102.
-
Supplier: Badger Meter
Description: tool. Engine mount includes shear resistant isolators and a reinforced base plate. Quick Disconnect (QD) compatible with the Wyco Electric Motors.
- Type: Other
-
Description: IEC 62841-2-12:2024 is to be used in conjunction with IEC 62841-1:2014. This document supplements or modifies the corresponding clauses in IEC 62841-1, so as to convert it into the IEC Standard: Particular requirements for hand-held concrete vibrators. IEC 62841-1:2014, Clause 1 is
-
Supplier: CSA Group
Description: Preface This is the common CSA and UL standard for Hand-held motor-operated electric tools - Safety - Part 2-12: Particular requirements for concrete vibrators. It is the second edition of CAN/CSA-C22.2 No. 60745-2-12 and the second edition of UL 60745-2-12. This standard is an
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent
- Motor / Rotary Speed: 8,100 rpm
- Voltage (Electric Only): 3 volts
- Power: Electric
- Type: Rotary Motor
-
Supplier: CSA Group
Description: Amendment 1:2008 to CSA C22.2 NO. 60745-2-12:05, Hand-held motor-operated electric tools - Safety - Part 2-12: Particular requirements for concrete vibrators
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent
- Motor / Rotary Speed: 12,000 rpm
- Voltage (Electric Only): 3 volts
- Power: Electric
- Type: Rotary Motor
-
Supplier: Milwaukee Electric Tool Corporation
Description: 14 INCH L OVERALL SIZE 28 VDC INPUT SUPPLY RATING CORDLESS GRINDER 8000 RPM SPEED RATING 5/8 INCH-11 TPI SPINDLE SIZE
- Rotary Speed: 8,000 rpm
- Power Source: Electric Motor / Vibrator
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric Haptic Motors are Eccentric Rotating Mass (ERM) Motors that provide an effective way for designers to incorporate haptic feedback into their devices. ERM Motor platforms are available in both shaft and coin configurations. These configurations differ with
- Power: Electric
-
Supplier: AENOR
Description: Hand-held motor-operated electric tools - Safety -- Part 2-12: Particular requirements for concrete vibrators
-
Supplier: AENOR
Description: Hand-held motor-operated electric tools - Safety -- Part 2-12: Particular requirements for concrete vibrators
-
Supplier: R. S. Hughes Company, Inc.
Description: * Mounts to Standard Lathes, for Applications from Grinding to Superfinishing. Model features air-powered belt tensioning. * Each model includes variable speed rate motor. Digital display shows operating speed, with keypad adjustment to desired speed, even as the tool is in operation. *
- Power: 3 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: RS Components, Ltd.
Description: SIP 8" Professional Bench Grinder
- Rotary Speed: 2,850 rpm
- Power Source: Electric Motor / Vibrator
- Features: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: wheel. Machine has water-tight on/off switch, and built-in ammeter for measuring motor load. 90 durometer, fixed 66619 Contact Wheel is standard.
- Power: 3 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: R. S. Hughes Company, Inc.
Description: * Powerful 1.8 hp (1342 W), variable speed (0-3,000 RPM), 120 V (AC) 11 Amp electric motor offers power and efficiency. Proportionate 3/4"" (19 mm) dia. orbit in relation to pad size assures swirl-free finish on a variety of surfaces. Tool has 5/8""-11 Spindle Thread. *
- Rotary Speed: 0 to 3,000 rpm
- Power: 1.8 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, Single-Phase
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: * Powerful 1.8 hp (1342 W), variable speed (0-3,000 RPM), 120 V (AC) 11 Amp electric motor offers power and efficiency. Proportionate 3/4"" (19 mm) dia. orbit in relation to pad size assures swirl-free finish on a variety of surfaces. Tool has 5/8""-11 Spindle Thread. *
- Rotary Speed: 0 to 3,000 rpm
- Power: 1.8 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, Single-Phase
- Type: Disc Sander, Sander
Find Suppliers by Category Top
More Information Top
-
Vibration Motor - Vibration Motor Manufacturers, Suppliers
Related Searches : electric vibrator, vibrating motor, electric vibrator motor , dc motor, metal brush motor, coreless dc motor, woolim tech, vibrator motor, micro dc motor, daeyang korea, coreless motor, carbon bruch motor, vibratory motor, micro motor, vibrator, vibrating screen, small motor, mini motor …
-
Friction Reduction for Microhole CT Drilling
2 x Small electric vibrator motors (360 lbf @ 60 Hz) 10.
-
Clearing bulk load residues from open railroad wagons
Power of vibrator electric motor , kW .......................
Indicates content that may require registration and/or purchase.