-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: pressed ceramic products which require good conductivity such as aluminized evaporation boat, etc ● Used as cathode’ s coating material of industrial aluminum reduction cell ● Used to produce hot pressed titanium diboride armor ●Used as titanium diboride based cermet material
- Density: 4.499997159928238 to 4.519997147305697 g/cc
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more
- Applications: Abrasive / Erosive Wear Protection
- Features: Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type, Other, Refractory / Reactive (UNS R), Titanium / Titanium Alloy
- Specifications: Casting Grade (ICI, etc.)
-
Supplier: 3M Advanced Materials Division
Description: High hardness Extremely high electrical conductivity Thermal stability Inert to nonferrous metals 3M™ Titanium Diboride Powders are highly resistant to abrasion, chemical corrosion and high temperatures, making them suitable for wear protection applications. 3M™ Titanium
- Applications: Electrical / HV Parts
- Shape / Form: Granular Fill / Bed Media, Powder / Aggregate (Grain / Grog)
- Specialty Ceramic Type: Metal Boride (ZrB2, TiB2)
- Features: Other, Specialty Ceramic
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Measurement of the electrical conductivity of non-ferrous metals, such as aluminum, copper, titanium, magnesium or bronze, is necessary in applications involving electrical conductors and the characterization of alloys. Typical application areas are the assessment of
- Features and Functionality: Battery Powered
- User Controls: Computer Interface, Digital Front Panel
- Display Type: Digital Display
- Form Factor: Hand Held, Portable
-
Supplier: Plansee SE
Description: team develops our sputtering targets and arc cathodes continually and improves the following material and coating properties: Grain size and microstructure Ductility Material hardness Resistance to oxidation Coefficient of friction Temperature resistance Thermal conductivity Electrical
- Type: Sputtering Target
-
Description: Aluminium Nitride (AlN) has an astonishingly high thermal conductivity of 180-200 W/m·K. Aluminium Nitride is particularly well suited for electrical engineering applications due to its excellent electrical insulating characteristics. Aluminium Nitride is an ideal material for
- Thermal Conductivity: 180 to 200 W/m-K
- Dielectric Strength: 20,000,000 V/m
- Material Type: Aluminum Nitride
-
Description: Boron Nitride is a high-temperature ceramic that has a structure similar to graphite. Our portfolio of hot-pressed solid materials includes pure Hexagonal Boron Nitride as well as composites suitable for applications requiring excellent thermal properties combined with electrical isolation.
- Material Type: Aluminum Nitride, Boron Nitride
-
Supplier: ASTM International
Description: their conformance to dimensional (mass, thickness, width, length, straightness, and edge), mechanical (tensile strength and Rockwell hardness), electrical (resistivity and equivalent conductivity), and chemical composition requirements.
-
Supplier: TE Connectivity
Description: Body Features Port Material : Titanium Configuration Features Electrical Connection : Internal Battery Pressure Port/Fitting : Ported Electrical Characteristics Water-Level Sensor Supply Voltage (V) : 3.6 Internal Lithium Battery Operation/Application Output/Span : SDI-12,
- Level Measurement Type: Continuous Level
- Features: Electrical Conductivity / Resistance
- Media Type: Liquid
- Communication Interface Options: Other, Serial Interface
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: of the electrical conductivity of non-ferrous metals, such as aluminum, copper, titanium, magnesium or bronze, is necessary in applications involving electrical conductors and the characterization of alloys. Typical application areas are the assessment of strength
- Measuring Range: 3,000,000 to 650,000,000 mS/cm
- Accuracy: 0.5 to 1 ±% Full Scale
- Features: Conductivity / Resistivity Instrument
- Instrument Technology: Eddy Current / Electromagnetic
-
Description: Strip, Coil, Foil, Wire, ASTM F290 APPLICATIONS Used typically for electrical contact applications such as springs. DESCRIPTION Permanickel 300® is an age-hardenable high Nickel super alloy with a maximum carbon level of 0.4% and Magnesium and Titanium additions. This alloy provides
- UNS Number: 3,300
- Tensile Strength (UTS, Break): 90,000 to 230,000 psi
- Yield Strength (YS): 35,000 to 60,000 psi
- Elongation: 1 to 50 %
-
Supplier: Keller America, Inc.
Description: requiring higher accuraty, temperature or conductivity sensor are available options. Multi-parameter probes fitted with pressure, temperature and conductivity sensors (CTD – conductivity, temperature, depth), are approximately 90 mm longer. Characteristics • Pressure sensor:
- Maximum Operating Pressure: 435.1131 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Electrical Conductivity or Resistance
-
Supplier: Materion Corporation
Description: BrushCAST high strength casting alloy 275C provides peak strength and hardness greater than most steels, and offers thermal conductivity similar to that of aluminum, and up to five times that of steel. Beryllium Alloy 275C offers excellent electrical conductivity, wear and
- Applications: Aerospace / Aircraft (AQ), Wear Parts / Tooling
- Nonferrous: Beryllium / Beryllium Alloy, Copper, Brass or Bronze Alloy (UNS C), Refractory / Reactive (UNS R)
- Features: Cast (Continuous, Centrifugal, etc.), Non-ferrous - Any Type, Other
- Processing, Temper & Finish: Hardened / Heat Treated
-
Supplier: Applied Diamond, Inc.
Description: Applied Diamond can build heat spreaders for the most extreme possibilities. As a material, diamond has no peer as a semiconductor medium. The unsurpassed thermal conductivity of diamond and its high electrical resistivity allow for better performance across virtually all measures of
- Length: 1.5 to 30 mm
- Width: 1.5 to 30 mm
- Height: 0.10000000000000002 to 0.5 mm
- Material: Mixed Material
-
Description: Invar-to-AIN Metal-to-Composite Bonding Titanium-to-CuMo High thermal conductivity Low density Low CTE Connectors install via LBW Better strength-to-weight ratio than aluminum Metal-to-Metal Bonding Stainless-to-Stainless Inconel-to-Stainless Cu/SS-to-Cu/Ti
- Process Capability: Active Brazing / Soldering, Furnace, Laser, Resistance / Conventional
- Applications / Industry: Aerospace / Avionics, Electrical Parts / Assemblies (Contacts, Connectors, etc.), Heat Sinks / Thermal Management, Medical Devices / Health Care, Specialty / Other
- Materials: Aluminum, Ceramics / Ceramic-to-Metal, Copper / Copper Alloy, Dissimilar Materials, Steel - Stainless, Titanium Alloy
- Services: Braze-Welding, Brazing, Soldering
-
Description: melting and boiling point, a high hardness, is an insulator at room temperature, and has electrical conductivity at high temperatures. Typical Features High fracture toughness High wear and corrosion resistance Low thermal conductivity Conductivity of oxygen ions High
- Density: 5.99999621323765 g/cc
- Oxide Type: Zirconia
-
Description: melting and boiling point, a high hardness, is an insulator at room temperature, and has electrical conductivity at high temperatures. Typical Features High fracture toughness High wear and corrosion resistance Low thermal conductivity Conductivity of oxygen ions High
- Thermal Conductivity: 2.5 W/m-K
- MOR / Flexural Strength: 174,044.207228636 psi
- Compressive / Crushing Strength: 304,577.362650114 psi
- Modulus of Elasticity: 29,007,367.8714394 psi
-
Supplier: PMC Engineering LLC
Description: The MTM 3000 Miniature depth and level pressure sensor is available for applications where space is very limited. The housing diameter of 0.39 inches offers the user an ideal high performance level measurement in small diameter, i.e. 1/2" monitoring wells, stand pipes and bore holes. The
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: 25 to 125 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: PMC Engineering LLC
Description: engineering units such as psi, Pa, inches H20, bar. Consult factory for higher ranges. Absolute or gauge types available. Fully submersible 1" diameter. Dual 4-20mA output 25 to 175°F Titanium Construction Applications Ground Water
- Measuring Range: 0 to 20 inch
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 25 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: PMC Engineering LLC
Description: long term monitoring in wells and other applications where high performance is important. Accuracies of better than 0.05% are available. The Titanium housing provides immunity to virtually all environments, especially including brackish or sea water, or other chemicals unsuitable for
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 30 to 255 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: PMC Engineering LLC
Description: The PMC VersaLine® VL4500 Series submersible transmitters are specifically designed for depth and level measurements of groundwater, wastewater, and sea water. Typical applications are small size bore holes, wells, dams, irrigation, sewage lift stations, rivers and oceanography. The titanium
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -5 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Description: electrode design, automobile bearings and bushings, as well as air and hydraulic filtration systems. All our expanded metals can be tailored to meet specific mechanical and electrical performance parameters. Whether it's EMI shielding effectiveness or lightning strike conductivity, the
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Battery / Fuel Cell, Electronics / RF-Microwave, Oil and Gas
- Features: Aluminum / Aluminum Alloy (UNS A), Carbon Steel, Coated / Painted, Copper, Brass or Bronze Alloy (UNS C), Ferrous / Iron Based - Any Type, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other, Refractory / Reactive (UNS R), Specialty / Other (UNS M), Stainless Steel (UNS S), Titanium /
- Processing, Temper & Finish: Annealed
-
Description: elements. Explosive Bonding of Materials Materials can often exhibit good corrosive resistance, electrical conductivity, or thermal conductivity, yet be lacking in the strength, hardness, weld-ability, or wear resistance required by the final design. PA&E has helped customers to
- Function / Performance: Abrasion / Erosion Resistant, Blast Mitigation / Armor, Conductive / Electrical, Corrosion / Chemical Resistant (Rust Preventive), Heat Resistant / High Temperature, Impact Resistant, Magnetic, Non-magnetic, Wear / Tribology
- Cladding / Overlay Material: Aluminum, Braze, Carbide / Hardmetal, Composite / Metal Matrix, Copper / Copper Alloy, Nickel / Nickel Alloy, Precious Metal (Gold, Silver), Refractory Metal, Solder, Steel - High Carbon / Alloy, Steel - Stainless, Steel - Tool, Titanium Alloy
- Surfacing Process: Explosive Bonding, Hardening / Heat Treatment
- Features: North America, Northwest US Only, Specialty / Other, United States Only
-
Supplier: Indium Corporation
Description: Electrical Conductivity Metals conduct heat and electricity with their valence electrons. This very effective conduction mechanism is a property of liquid as well as solid metals and alloys. Accordingly, liquid metals have thermal conductivity far superior to non-metallic
- Use Temperature: 257 F
- Thermal Conductivity: 86 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.11111111111111 µin/in-F
- Elongation: 22 to 41 %
-
Supplier: Plansee SE
Description: quality of the obtained image. Totally pure. Impurities in the sputtering targets impair the electrical conductivity of the material. Impurities in the form of titanium, phosphorous, calcium, iron, chromium and selenium are particularly critical. These metals are present in tiny
- Type: Sputtering Target
-
Supplier: Fischer Technology, Inc.
Description: disks (PERMASCOPE®) in the automotive sector Ferrous coatings on piston surfaces (NICKELSCOPE®) in the automotive sector Ferrite content in austenitic or duplex steels (PERMASCOPE®) Electrical conductivity of non-magnetic metals such as copper, aluminum, titanium (SIGMASCOPE®)
- Graduation / Resolution: 0 to 0.0787402 inch
- Resolution: 0 to 0.0787402 inch
- Mounting / Loading Options: Benchtop / Floor
- Features: Coating Thickness, Eddy Current / Electromagnetic, Wet Film Thickness
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more
- Applications: Abrasive / Erosive Wear Protection
- Type: Aluminum / Aluminum Alloy (UNS A)
- Specifications: Casting Grade (ICI, etc.)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more
- Applications: Abrasive / Erosive Wear Protection
- Type: Aluminum / Aluminum Alloy (UNS A)
- Specifications: Casting Grade (ICI, etc.)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more
- Applications: Abrasive / Erosive Wear Protection
- Type: Aluminum / Aluminum Alloy (UNS A), Refractory / Reactive (UNS R)
- Features: Beryllium / Beryllium Alloy, Non-ferrous - Any Type
- Shape / Form: Billet / Slab / Bloom
-
Description: additional vital information from other documents: New annexes C-F covering flashpoint, vapor pressure, and conductivity -- part of NFPA 77 Explosibility of tantalum, titanium, magnesium, and zirconium, and electrically conducted floors -- from NFPA 484 Parameters to determine degree
-
Supplier: Raytheon ELCAN Optical Technologies
Description: manufacture including anti-reflection, high reflection and hard-carbon protective coatings for eye and sensor protection, beam splitting, electrical conductivity and other performance enhancements. Established in Canada in 1952, Raytheon ELCAN has evolved into one of the world's
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion
- Industry: Aerospace, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Canada Only, North America, Other, Southern US Only, Specialty / Other, United States Only
-
Supplier: Plansee SE
Description: criteria. You can rely on our molybdenum sputtering targets. There's none cleaner. No targets are cleaner than ours. The most important benefits: your films possess an outstanding level of electrical conductivity and minimized particle formation during the PVD process. Because:
- Type: Sputtering Target
-
Supplier: 3X Ceramic Parts Company Limited
Description: welding ceramics and metals. Because ti (C, n) - based cermets have electrical conductivity and can be welded directly, the experimental research on arc welding of Ti (C, n) - based cermets and metals shows that it is feasible, but the problems such as interface reaction, welding
- Material Type: Alumina / Aluminum Oxide
Find Suppliers by Category Top
Featured Products Top
-
μm), the device ensures quick, easy, accurate and reproducible measurements of coated or corroded pieces during changing ambient conditions. Measurement of the electrical conductivity of non-ferrous metals, such as aluminum, copper, titanium, magnesium or bronze, is necessary in applications (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc. -
-pressure environments and undergo 100% electrical and hermetic testing to ensure performance and reliability. Douglas also upgrades non-hermetic or obsolete interconnects by sealing them with epoxy and verifying conductivity and leak integrity. Beyond wire and cable solutions, the company can (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Douglas Electrical Components -
and consistent quality for seamless integration Corrosion Resistance — natural resistance to corrosion, ideal for use in harsh environments High Thermal Conductivity — well suited to applications where heat dissipation is critical (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
Dexmet Apart: About Us Dexmet Corporation Dexmet Corporation manufactures precision expanded metal foils and polymers with exacting mechanical and electrical properties to meet very tight conductivity, weight and dimensional tolerances. The (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
industries." The new material range opens many exciting new AM applications for users of Renishaw's RenAM 500 series. Pure copper, with its extremely high thermal and electrical conductivity, is well-suited to consumer electronics and heat exchanger components. Aluminium AlSi7Mg is a (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Renishaw -
other metals, such as silicon. Brass The most common alloy of copper. It is approximately 2/3 copper and 1/3 zinc. It has high electrical conductivity, non-magnetic with low to average strength and good corrosion resistance. Brass and (read more)
Browse Captive Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. BRASS The most common alloy of copper. It is approximately 2/3 copper and 1/3 zinc. It has high electrical conductivity, non-magnetic with low to average strength and good corrosion resistance. Brass and silicon bronze gain their strength from the addition of other metals, such as (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for Fuel Cell Technologies
more about high-performance expanded metal and polymer applications. Engineered Materials (Dexmet Corporation) manufactures precision expanded metal foils and polymers with exacting mechanical and electrical properties to meet very tight conductivity, weight and dimensional (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
RF signals, which means that connectors used in quantum computing must be designed to be mechanically robust and stable, ensuring that connections remain secure and free from microphonics. The use of materials with low electrical resistance and high thermal conductivity helps in reducing noise (read more)
Browse RF and Microwave Connectors Datasheets for PEI-Genesis -
, depending on the desired properties. Copper - Pinkish/brownish in color, ductile, soft, malleable, and very high in thermal and electrical conductivity. Brass - As this is an alloy of copper, it has similar (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
ALUMINUM ALLOY 201.0: Premium casting aluminum alloy
… 0.20-0.50 12.6 (22.7) x 104 Manganese 6R572'F v"C, 20-30(-K) 13.7(24.7) x 1W 0.15-0.55 Magnesium Thermal conductivity, Btu/ft/h/"F (w/MC at 25°C) 70 (121) 0.15-0.35 Titanium Electrical conductivity .
-
Electrical conductivity of titanium pyrophosphate between 100 and 400 °C: effect of sintering temperature and phosphorus content - DTU Orbit
Electrical conductivity of titanium pyrophosphate between 100 and 400 °C: effect of sintering temperature and phosphorus content .
-
Microstructure of Heterogeneous Mixtures for Gasless Combustion
As is easily calculated from the data of Fig. 3, the ratio of the electrical conductivity of the powder samples to the electrical conductivity of titanium varies from 2 · 10−6 for samples of nearly bulk density to 2 · 10−2 for …
-
Semiconducting large bandgap oxides as potential thermoelectric materials for high-temperature power generation?
The models indicate that the elec- trical conductivity of titanium dioxide increases with decreasing oxygen partial pressure.
-
Thermal conductivity and electrical conductivity of materials based on titanium and its alloys at temperatures from 20–80 to 1000°K
We present data on the thermal conductivity and electrical conductivity of titanium alloys OT4 (2% AI, 1.5% Mn), VT6 (5% A1, 4% V), VT8 (6% A1, 3.5% Mo, 0.25% St), and TS5 (5.5% A1, 1.5% V, 2 …
-
Synthesis of titanium nitride by anodic polarization of titanium
conductivity of the electrolyte was 0.8 × 10–3 S cm–1 (at this electrical conductivity , titanium dioxide was formed in ethylene glycol [5]).
-
Effect of titanium and molybdenum oxides on viscosity and electrical conductivity of oxide-fluoride slags
Keywords: viscosity, electrical conductivity , titanium and molybdenum oxides, complex forming properties DOI: 10.3103/S1067821212060107 METALLURGY OF NONFERROUS METALS .
-
Principles of Inorganic Materials Design 2nd Edition Complete Document
For example, TiB2 has five times the electrical conductivity of titanium metal (Holleman and Wiberg, 2001).
-
Inderscience Publishers - linking academia, business and industry through research
Investigation of electrical conductivity of titanium dioxide nanofluids .
-
High‐conductivity amorphous TiSi substrates for low‐temperature electron microscopy
Electrical conductivity , titanium -silicon evaporation, electron diffrac- tion, amorphous alloys, differential scanning calorimetry.
Indicates content that may require registration and/or purchase.