-
Supplier: Newark, An Avnet Company
Description: CABLE REEL - RETRACTING 13010-3CORD
-
Supplier: Newark, An Avnet Company
Description: CABLE REEL - RETRACTING 11514-6CORD
-
Supplier: Newark, An Avnet Company
Description: CABLE REEL - RETRACTING 8510-6CORD
-
-
Supplier: Newark, An Avnet Company
Description: CABLE REEL - RETRACTING 16014-4CORD
-
Supplier: Allied Electronics, Inc.
Description: Long-lasting service is assured with this quality multiconductor power cord. Each conductor is stranded copper, with rubber insulation, and a rugged weather and oil resistant neoprene jacket overall. Used on electric tools, portable drills, soldering irons; electrical appliances,
-
Supplier: Allied Electronics, Inc.
Description: Unshielded, Stranded Copper with Rubber Insulation Conductor, n Jacket Retractile Power Cord Long-lasting service is assured with this quality multiconductor power cord. Each conductor is stranded copper, with rubber insulation, and a rugged weather and oil resistant neoprene jacket
-
Supplier: Allied Electronics, Inc.
Description: Unshielded, Stranded Copper with Rubber Insulation Conductor, n Jacket Retractile Power Cord Long-lasting service is assured with this quality multiconductor power cord. Each conductor is stranded copper, with rubber insulation, and a rugged weather and oil resistant neoprene jacket
-
Supplier: Allied Electronics, Inc.
Description: Black Jacket, Cords And Electrical Retractile Communication Cords Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded polypropylene. Insulation Thickness: 0.012". Cable Style: UL AWM style 2464. Operating Temperature Range: –20°C to 80°C. Rating:
-
Supplier: Philatron Wire & Cable
Description: Eliminate the need for expensive robotic and festoon cables with a Flexy™ patent #8563860 slinky action cable design Let us design a Flexy™ cable for you Appliances & Electrical Tools Electrical Machinery Electrical Vehicle Charging Stations Electronic Equipment Extension
- Features: Bulk Cable, Other
- Product Type: Cordage, Multiconductor Cable
- Cable Shielding: No Shielding
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover cord reels for general use, as well as cord reels - herein referred to as special-use cord reels - intended to be mounted on or in electrical utilization equipment such as appliances, portable lamps, or similar equipment. These cord
-
Supplier: BRIM Electronics, Inc.
Description: RETRACTED LENGTHS: 1, 2, 3, & 4 ft. EXTENDED LENGTHS: 6, 11, 16, & 22ft. BRIM retractile cords are long lasting, and useful, where cords must change their length or position. Our cords will extend to approximately six times their retracted length & will return to their original
- North American (AWG): 18 to 8 AWG
- Cable Length: 1 to 22 ft
- Number of Conductors: 2 to 10 #
- Rated Voltage: 0.6 kilovolts
-
Supplier: BRIM Electronics, Inc.
Description: RETRACTED LENGTHS: 1, 2, 3, & 4 ft. EXTENDED LENGTHS: 6, 11, 16, & 22ft. BRIM retractile cords are long lasting, and useful, where cords must change their length or position. Our cords will extend to approximately six times their retracted length & will return to their original
- North American (AWG): 18 to 8 AWG
- Cable Length: 1 to 4 ft
- Number of Conductors: 2 to 10 #
- Rated Voltage: 0.3 to 0.6 kilovolts
-
Supplier: BRIM Electronics, Inc.
Description: BRIM retractile cords are long lasting, and useful, where cords must change their length or position. Our cords will extend to approximately six times their retracted length & will return to their original shape and length, when they are released. Black Byronä jacket. Retractile
- North American (AWG): 18 to 12 AWG
- Cable Length: 1 to 4 ft
- Number of Conductors: 2 to 5 #
- Rated Voltage: 0.3 to 0.6 kilovolts
-
Supplier: BRIM Electronics, Inc.
Description: RETRACTED LENGTHS: 1, 2, 3, & 4 ft. EXTENDED LENGTHS: 6, 11, 16, & 22ft. BRIM retractile cords are long lasting, and useful, where cords must change their length or position. Our cords will extend to approximately six times their retracted length & will return to their original
-
Wire, Cable, and Connector Tools - Greenlee Gator-Plus 12-Ton Corded Crimping Tool, 230V -- CK123022Supplier: TelephoneStuff.com
Description: Gator-Plus 12-Ton Corded Crimping Tool. Featurs: - Operates directly from 230 volt 50 Hz electrical outlets, eliminating the need to charge batteries or worry about running out of power - Equipped with 15 foot (5 m) cord - Can be used with extension cords - CK123022 comes with
- Tool Type: Crimper
-
Supplier: TelephoneStuff.com
Description: Operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power. Features: - Operating Voltage: - CK60FT11 - 120 volts - CK60FT22 - 230 volts - Equipped with 15' cord - 6.2-ton capacity - Utilizes four indentors to
- Tool Type: Crimper
-
Supplier: TelephoneStuff.com
Description: Operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power. Features: - Operating Voltage: - CK60AT11 - 120 volts - CK60AT22 - 230 volts - Equipped with 15' cord - 6.2-ton capacity - Utilizes four indentors to
- Tool Type: Crimper
-
Supplier: TelephoneStuff.com
Description: 120V 6-Ton Corded Crimping Tool operates directly from 120 volt or 230 volt 50 Hz electrical outlets. No need to charge batteries or worry about running out of power. Features: - Equipped with 15' cord - Ram automatically retracts after the crimp is complete - 2-speed pump advances the
- Tool Type: Crimper
-
Supplier: L-com, Inc.
Description: Coiled, curly, extendable, or spiral data cables have been available for some time in power and control applications but they are a rarity for high-speed, reliable data, especially where twisted pairs are concerned such as Ethernet. L-com’s TRD815-C series of Ethernet coil cord patch cables
- Cable Length: 8 to 24 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Coiled, curly, extendable, or spiral data cables have been available for some time in power and control applications but they are a rarity for high-speed, reliable data, especially where twisted pairs are concerned such as Ethernet. L-com’s TRD815-C series of Ethernet coil cord patch cables
- Cable Length: 7 to 21 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Coiled, curly, extendable, or spiral data cables have been available for some time in power and control applications but they are a rarity for high-speed, reliable data, especially where twisted pairs are concerned such as Ethernet. L-com’s TRD815-C series of Ethernet coil cord patch cables
- Cable Length: 2 to 6 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Coiled, curly, extendable, or spiral data cables have been available for some time in power and control applications but they are a rarity for high-speed, reliable data, especially where twisted pairs are concerned such as Ethernet. L-com’s TRD815-C series of Ethernet coil cord patch cables
- Cable Length: 6 to 18 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: CableOrganizer.com, Inc.
Description: simplex receptacles to accept standard power cords or AC adapters Interior septum separates power and data for protection against electrical hazards The Retractable Power/Communication Center is designed to keep your desk free of messy cords and cables while providing two (2)
-
Supplier: LAPP
Description: ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length.
- Number of Conductors: 2 to 7 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: 5 to 50 C
- North American (AWG): 14 to 18 AWG
-
Supplier: LAPP
Description: UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC® SPIRAL is robust for heavier duty applications.
- Number of Conductors: 2 to 18 #
- Rated Voltage: 0.25 kilovolts
- Operating Temperature: -5 to 50 C
- North American (AWG): 26 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP
- Number of Conductors: 5 #
- Rated Voltage: 0.5 kilovolts
- North American (AWG): 18 AWG
- International (mm2): 18 mm2
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP
- Number of Conductors: 2 #
- Rated Voltage: 0.5 kilovolts
- North American (AWG): 18 AWG
- International (mm2): 18 mm2
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP
- Number of Conductors: 2 #
- Rated Voltage: 0.5 kilovolts
- North American (AWG): 18 AWG
- International (mm2): 18 mm2
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP
- Number of Conductors: 3 #
- Rated Voltage: 0.5 kilovolts
- North American (AWG): 18 AWG
- International (mm2): 18 mm2
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: easily connect to 0.025 in(0.635mm) square or 0.030″ (0.762mm) diameter socket patch cords and test leads. These parts are ideal for connection to IC Components.
- Voltage Rating: 300 volts
- Operating Temperature: 110 C
- Attenuation Factor: 1X
- Probe Configuration: Flat Blade, Hook, Spring Loaded
-
Supplier: Visual Sound, Inc.
Description: actually lock the screen onto the bracket - very sturdy, verry stable Wall-mountable 3-button switch included in the 20-foot power cord Designed for permanent wall installations using an electrical outlet as a power source in classrooms, conference and training rooms, and smaller
-
Supplier: Visual Sound, Inc.
Description: included with the screen, actually lock the screen onto the bracket - very sturdy, verry stable Wall-mountable 3-button switch included in the 20-foot power cord Designed for permanent wall installations using an electrical outlet as a power source in classrooms, conference and
-
Description: injuries, such as carpal tunnel syndrome. All our wire wrapping tools have a geared drive, a positive indexing mechanism, and a quality electric motor which requires no maintenance. The 6000 series comes with a light-pull trigger, a high speed motor (4000 rpm), and a standard 20 foot power
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: electrical connections for the sonic feeder control sensors are integrated within the screed frame, eliminating the extra cord leading to the tractor. Screed Plates The industry-leading electric heating system delivers tight textures for high-quality mats and a long service life.
-
Supplier: Sunstone Engineering
Description: is adjustable in 0.5-joule increments. Weld large workpieces, or near precious components with this versatile, compact, and easy-to-use system. How Does it Work? Electrical Energy – Plasma Discharge Pulse Arc welding uses electrical energy to create a plasma discharge. The
- Process Capability: TIG (GTAW), Welding Equipment
Find Suppliers by Category Top
More Information Top
-
[Cholinergic mechanisms in the central nervous system of the sipunculoid Physcosoma japonicum].
Anticholinesterase drugs (physostigmine and neostigmine) evoked spontaneous contractions of the proboscis retractor when applied to the nervous cord and enhanced the response of this muscle to electrical stimulation of this cord.
-
The significance of the radial nerve cords in asteroids and echinoids
However the latter results do make the important point of demonstrating inhibition of response following electrical stimulation of the nerve cord confirming the original report of inhibition by Boltt and Ewer (1963). It has also been shown subsequently that contraction of the lantern retractor muscle of echinoids can be …
-
Modulation of the ventilatory rhythm of the hellgrammiteCorydalus cornutus by mechanosensory input
To determine if chains of abdominal ganglia isolated from the rest of the CNS could similarly respond to a single electrical pulse, numerous combinations of abdominal ganglion chains (with … … system) were produced by severing the ventral nerve cord anywhere anterior and/or posterior … Electrical pulses to afferents of ganglion 3 caused advances of gill retractor motor neuron bursts in all …
-
Morphology of lumbar motoneurons innervating hindlimb muscles in the turtle Pseudemys scripta elegans : An intracellular horseradish peroxidase study
… in the caudal part of the carapace at either the right or left side of the cord . The n. femoralis and the hip retractor nerve were dissected free for electrical stimula- tion (Stein and Grossman, '80).
-
Human operations: software systems that monitor passengers and equipment
Keeping power cords cleanly stowed avoids premature internal damage to the electrical conductors, and keeps cords over which a passenger might trip out of the way. … properly designed power system should not only track the number of cycles the retractor mechanism has performed …
-
Autonomic control of penile erection in the dog.
The autonomic control of penile erection, as described above, has been deduced from cord -transection experiments with subsequent evaluation of erectile function, or by measuring penile engorgement caused by electrical stimulation of nerves and pharmacological manipulation. … with some contribution likely from protrusion of the penis due to relaxation of the retractor penis muscle.
-
SUBJECT INDEX
… arteries, diabetic rat, 101, 465 -, in depolarization of primary afferent nerves, rat spinal cord , 100, 656 , in … … Purkinje fibre, cardiac, rate-dependence of combined electrophysi- ological effects of lidocaine and sotalol in, dog, 99, 124 , effects of nicorandil on by abolition of spontaneous and triggered electrical activity, 99, 119 Puromycin … … rat anococcygeus and bovine retractor penis muscle, 99, 194 …
-
Minimally Invasive Management of the Mediastinal Parathyroid Adenoma
Specially designed surface electrodes are positioned on the endotra- cheal tube (Fig. 6A) adjacent to the vocal cords to detect electrical activity and an intraoperative stimulus probe View of the superior mediastinum with the Rultract retractor in place.
-
Effects of functional electrical stimulation assisted rowing on aerobic fitness and shoulder pain in manual wheelchair users with spinal cord injury
Efficacy of rowing, backward wheeling and isolated scapular retractor Effects of functional electrical stimulation assisted rowing on aerobic fitness and shoulder pain in manual wheelchair users … The Journal of Spinal Cord Medicine .
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(104072551,1,'rein%1:06:00::'). sk(104072811,1,'relaxant%1:06:00::'). sk(104072960,1,'relay%1:06:00::'). sk(104072960,2,' electrical _relay%1:06:00::' … … sk(104083800,1,' retractor %1:06:00::' … … 00::'). sk(104136510,2,'window_sash%1:06:00::'). sk(104136676,1,'sash_ cord %1:06:00 …
Indicates content that may require registration and/or purchase.