-
Supplier: Nelson Fastener Systems
Description: Nelson Grounding studs are used to make electrical contact in automotive and industrial applications. Plastic parts and housings or painted surfaces may isolate subassemblies, such as taillights from the chassis, thus preventing them from being grounded. The flange and threads
- Length: 0.7086618 inch
- Metric: M6, M8
- Finish: Nickel Plated
- Shape: Round
-
Standards and Technical Documents - GROUNDING STRAPS AND STUDS, ELECTRICAL BONDING -- MIL-DTL-24749CSupplier: Accuris
Description: GROUNDING STRAPS AND STUDS, ELECTRICAL BONDING
-
Supplier: Newark, An Avnet Company
Description: GROUNDING STUD 3/4
-
-
Supplier: Accuris
Description: TERMINAL, STUD, BLIND PLATE, FOR ELECTRICAL BONDING AND GROUNDING (NONINSULATED)
-
Supplier: Newark, An Avnet Company
Description: GROUNDING STUD 1/4 INCH
-
Supplier: Newark, An Avnet Company
Description: GROUNDING STUD 3/8 INCH
-
Supplier: Newark, An Avnet Company
Description: GROUNDING STUD 5/8 INCH
-
Supplier: Accuris
Description: TERMINALS, STUD, BLIND PLATE, FOR ELECTRICAL BONDING AND GROUNDING (NONINSULATED)
-
Supplier: Accuris
Description: TERMINAL, STUD, BLIND FOR ELECTRICAL BONDING AND GROUNDING
-
Supplier: Radwell International
Description: GROUNDING T-STUD TERMINAL, BRONZE, 0.75" DIA., USED PRIMARILY WITH CUTOUT GROUNDING CLAMPS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hammond Manufacturing Company Inc.
Description: Maintains UL/CSA Type 12 approvals. Screws fasten into frame. Optional tamper resistant screws available Bond studs provided for grounding. Finished in RAL 7035 light gray. Sold in quantities of four. Part Details Click Part No, below, for details (e.g., Product drawings, assembly
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: Maintains UL/CSA Type 12 approvals. Screw fastens into frame. Bond studs provided for grounding. Finished in beige. Packaged in quantities of two. Optional tamper resistant screws available Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions,
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features 12”, 16", or 22" long - 10 Gauge Copper Wire. Terminated with crimped on terminals. Terminal hole is 0.256” diameter. Includes mounting hardware for both 1/4-20 or 10-32 ground studs. Includes stick-on grounding symbols (two for each jumper). TAA compliant for GSA Schedule
-
Supplier: Hammond Manufacturing Company Inc.
Description: ground stud is provided in the enclosure A #10 AWG - 12" grounding strap with crimped on ring terminals is also provided to comply with UL requirements Finish Enclosure and cover are finished in ANSI 61 gray powder coating.
- Straight Section Length: 18", Other Length
- Material: Steel
- Style: Wiring Trough
-
Supplier: DigiKey
Description: Terminal Connector Rectangular Lug, Grounding 8 AWG 10 Stud
- Contact Size (AWG): 8 AWG
-
Supplier: Radwell International
Description: MECHANICAL GROUNDING CONNECTOR, 10-5 AWG, 5/16 INCH STUD, BRONZE, 180 LBS-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: (50.80mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Stud/Tab Size: 5/16 Stud Terminal Style: Single Stud Hole Categories: Connectors, Interconnects Status: Active
-
Supplier: Win Source Electronics
Description: 5.130" (130.30mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Stud/Tab Size: 1/2 Stud Terminal Style: Single Stud Hole Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status:
-
Supplier: Ralston Metal Products Limited
Description: enclosures are made from spot welded 14 ga. hot rolled steel. They come complete with a removable 12 ga. back panel mounted on 3/8 collar studs, 1/4-20 grounding studs, and four external 7/16” mounting holes. The N1 door is secured to the box with two slip hinges and slotted 1/4
- Length / Height: 30 inch
- Width/Diameter: 24 inch
- Depth: 7 inch
- Height: 30 inch
-
Supplier: Win Source Electronics
Description: Non-Insulated Tab Thickness: 0.190" (4.83mm) Stud/Tab Size: 3/8 Stud Part Status: Obsolete(EOL) Family Name: DC450 Terminal Style: Single Stud Hole Categories: Connectors, Interconnects Introduction Date: February 24, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Allied Electronics, Inc.
Description: Enclosure to Exclude Flowing Liquids Enclosure and Door Grounding Studs Welded Wall Mounting Brackets Permanently Secured Oil-Resistant Gasket with Retainers Padlock Hasp and Literature Pocket 12-Gauge Steel Inner Panel Finished in White Powder Paint UL Listed and CSA Certified
-
Supplier: Allied Electronics, Inc.
Description: Enclosure to Exclude Flowing Liquids Enclosure and Door Grounding Studs Welded Wall Mounting Brackets Permanently Secured Oil-Resistant Gasket with Retainers Padlock Hasp and Literature Pocket 12-Gauge Steel Inner Panel Finished in White Powder Paint UL Listed and CSA Certified
-
Supplier: Win Source Electronics
Description: Grounding Width - Outer Edges: 1.500" (38.10mm) Insulation: Non-Insulated Tab Thickness: 0.750" (19.05mm) Stud/Tab Size: 3/8 Stud Family Name: LAM2SB Terminal Style: Two Stud Holes Diameter - Ring ID: 0.580" (14.73mm) Categories: Connectors, Interconnects Introduction
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Allied Electronics, Inc.
Description: inner panel Weldnuts are provided for Mounting inner panels A grounding stud is provided in the enclosure Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Smooth, continuously
-
Supplier: Allied Electronics, Inc.
Description: inner panel Weldnuts are provided for Mounting inner panels A grounding stud is provided in the enclosure Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Smooth, continuously
-
Supplier: Wiegmann
Description: CONTROL, INSTRUMENT, TERMINAL INCLUSION BODY STIFFENER, COLLAR STUD, GROUNDING STUD, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N4D MODEL "
- Length / Height: 74.12 inch
- Width/Diameter: 60.12 inch
- Depth: 12.12 inch
- Height: 74.12 inch
-
Supplier: Wiegmann
Description: TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP2016 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS WET INCLUSION COLLAR STUD, GROUNDING KIT, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH
- Length / Height: 20 inch
- Width/Diameter: 16 inch
- Depth: 6 inch
- Height: 20 inch
-
Supplier: Pentair, Inc.
Description: GROUNDING STUD, LIFTING EYE, THERMOPLASTIC DATA POCKET PANEL COLOR HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
- Length / Height: 86.12 inch
- Width/Diameter: 187 inch
- Depth: 20.12 inch
- Height: 86.12 inch
-
Supplier: TE Connectivity
Description: Length : 35 MM [1.377 INCH ] Compression Connector Stud Size : M16 Conductor Cross-Section (MMSQ) : 240 Lug Length : 104 MM [4.094 INCH ] Lug Width : 50 MM [1.968 INCH ] Palm Hole Diameter : 16.5 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 36 Industry
-
Supplier: TelephoneStuff.com
Description: holes in rear allow for variances in wall studs when mounting - Ground studs for grounding door to base - Constructed from 16 gauge carbon steel fully welded - 100 lb capacity - Multiple mounting holes on 16" stud centers - 5u vertical oriented rack space 11” deep and 4
- Use: Commercial
- Material: Steel
-
Supplier: TelephoneStuff.com
Description: holes in rear allow for variances in wall studs when mounting - Ground studs for grounding door to base - Constructed from 16 gauge carbon steel fully welded - 100 lb capacity - Multiple mounting holes on 16" stud centers - 3u vertical oriented rack space 11” deep and 3
- Use: Commercial
- Material: Steel
-
Supplier: TelephoneStuff.com
Description: holes in rear allow for variances in wall studs when mounting - Ground studs for grounding door to base - Constructed from 16 gauge carbon steel fully welded - 100 lb capacity - Multiple mounting holes on 16" stud centers - 3u vertical oriented rack space 17” deep and 3
- Use: Commercial
- Material: Steel
-
Supplier: Pentair, Inc.
Description: COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE C-P1616G BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, ELECTROMAGNETIC COMPATIBILITY INCLUSION COLLAR
- Length / Height: 16 inch
- Width/Diameter: 16 inch
- Depth: 6 inch
- Height: 16 inch
-
Supplier: L-com, Inc.
Description: are used into secure studs. The enclosure can also be mounted to a wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: are used into secure studs. The enclosure can also be mounted to a wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
Find Suppliers by Category Top
Featured Products Top
-
light gray. Features NEMA Type 3R, 4, 12, and 13 UL and CSA listed IEC 60529, IP66 Made of 16 gauge steel Welded-on bracket allows mounting Pour-in-place gasket Bonding stud on door, grounding stud inside enclosure (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Type 3R, 4, and 12 UL and CSA listed IEC 60529, IP66 Constructed of mild 14 or 16 gauge steel Pour-in-place gasket Bonding stud on door, grounding stud inside enclosure ANSI 61 or RAL 7035 powder coat Inner panels available for (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
hinge 25 degree sloped top Hygienic door latches Bonding stud on door and grounding stud installed inside Complies with NSF standard – ANSI 169 NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66, IP69, IP69K (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Bonding stud on door, grounding stud inside enclosure Inner panel included with most sizes Easily removable door for making modifications The EJSS series is also available in mild steel. (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc.
More Information Top
-
Robotic Welding, Intelligence and Automation
Electrical grounding studs (left), unthreaded trim stud (center), fir tree stud and wide top stud (right .
-
Microwave Devices Circuits and Subsystems for Communications Engineering
To achieve effective electrical grounding two bias studs are flush fitted into the holes in the main brass base, separated by the width of the device package.
-
Federal Register > Thursday, December 4, 2003 > [68 FR 67812] Airworthiness Directives; Boeing Model 737-600, 737-700, 737-700C, 737-800, and 737-900 Series Ai...
The FAA has received a report indicating that, during a routine inspection in production at Boeing, the electrical resistance of the ground studs installed on the support bracket for the fire extinguisher bottles in the left main wheel well of certain Boeing …
-
Federal Register > Friday, January 4, 2002 > [67 FR 542] Airworthiness Directives; McDonnell Douglas Model MD-90-30 Series Airplanes
This action is necessary to prevent the ground stud nut from being ‡inadequately tightened or becoming loose, which could result in electrical arcing between the ground stud and the adjacent structure, leading to damage to electrical or electronic equipment or possibly to …
-
Federal Register > Wednesday, June 18, 2003 > [68 FR 36518] Airworthiness Directives; McDonnell Douglas Model DC-9-81 (MD-81), DC-9-82 (MD-82), DC-9-83 (MD-83)...
This action is necessary to prevent damage to equipment or possible fire in the electrical/electronics equipment compartment due to electrical arcing between the ground stud of the main battery and adjacent structure.
Indicates content that may require registration and/or purchase.