-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers insulating bushings and accessories for insulating bushings used for the following purposes in electrical equipment: a) Insulating bushings used for the protection of cables, flexible cords, and insulated wires, where routed
-
Supplier: Newark, An Avnet Company
Description: PLASTIC INSULATING BUSHING
-
Supplier: Newark, An Avnet Company
Description: 5 INSULATED BUSHING
-
-
Supplier: Newark, An Avnet Company
Description: PANEL INSULATING BUSHING
-
Supplier: Newark, An Avnet Company
Description: 6 PLASTIC INSULATING BUSHING
-
Description: Specifies the characteristics and tests for insulated bushings intended for use in electrical apparatus, machinery, transformers, switchgear and installations for three-phase alternating current systems, having highest voltage for equipment above 1 000 V and power frequencies of 15 Hz
-
Supplier: CSA Group
Description: Subject to special agreement between purchaser and supplier, this standard may be applied, in part or as a whole, to the following: - bushings used in other than three-phase systems; - bushings for high-voltage direct current systems; - bushings for testing transformers; -
-
Description: Specifies the characteristics and tests for insulated bushings. Is applicable to bushings, as defined in clause 2, intended for use in electrical apparatus, machinery, transformers, switchgear and installations for three-phase alternating current systems, having rated voltages
-
Description: to and including 60 Hz. Special requirements and tests for transformer bushings in this standard apply also to reactor bushings. This edition includes the following significant technical changes with respect to the previous edition: - Long duration power-frequency for transformer
-
Supplier: 3X Ceramic Parts Company Limited
Description: Electric Ceramic Insulator Bushing Electrical insulating ceramics have good thermal conductivity, low conductivity and constant dielectric small number, low dielectric loss, high mechanical strength, good chemical stability, etc, It is widely used in bath of molten metal,
- Density: 3.8999975386044725 g/cc
- MOR / Flexural Strength: 47,862.15698787501 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Caplugs
Description: SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and
- Inside Diameter: 0.312 inch
- Outside Diameter: 0.53 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Ceramic Bushing Macor Machinable Ceramic Bushing is a kind of ceramic material with properties of highly electrical insulating, heat insulating, vacuum tight composite material of glass and ceramics. It is machinable with common tungsten carbide or high
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: Daemar Inc.
Description: The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect
- Construction / Type: One Piece Construction
- Material: Plastic
- Shape: Round
-
Supplier: Galco Industrial Electronics
Description: Rigid/IMC Conduit Bushing, Steel,
-
Supplier: Bridgeport Fittings, Inc.
Description: KNOCKOUT TYPE NATURAL PLASTIC MATERIAL 11/16 INCH UL, CSA APPROVAL 3-13/64 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT APPLICATION ELECTRICAL AND TELECOMMUNICATION CABLE, PROTECTION OF VOICE, DATA AND VIDEO CABLE
- Conduit Size: 2.5 inch
- Conduit Type: EMT
- Features: Other
-
Supplier: O-Z/Gedney
Description: CONDUCTORS FROM ABRASION DURING PULLING AND FROM MECHANICAL VIBRATION, PROVIDE A VOLTAGE GRADIENT BETWEEN LIVE CONDUCTORS AND GROUND AT THE POINT OF ELECTRICAL AN AB MODEL
- Conduit Size: 3 inch
- Material: Aluminum
- Features: Other
-
Description: 60137 for general terms and conditions and defines the special terms used, operating conditions, ratings, test procedures as well as general mechanical and electrical requirements for bushings for DC application. This standard replaces IEC 62199:2004, Bushings for DC
-
Supplier: TE Connectivity
Description: Availability LV/MV Insulating Cover Product Availability : Worldwide Product Type Features Insulator Type : Bushing Insulator Type/ANSI : ANSI LV/MV Insulating Cover Product Type : Bushing Cover LV/MV Insulating Cover Technology : Cold Applied Material System :
- Type: Cover
-
Supplier: CSA Group
Description: IEC 60475:2011 is applicable to the procedure to be used for insulating liquids in delivery containers and in electrical equipment such as power and instrument transformers, reactors, bushings, oil-filled cables, oil-filled tank-type capacitors, switchgear and load tap changers.
-
Supplier: Andax Industries
Description: Andax Insulator Bushing Sac 1808. Our Bushing Containment Bag provides easy & immediate installation. The electrical bushing bag also features a PVC rail zipper for easy closure. The zipper, combined with our oil filled bushing sac absorbent liner, makes a
- Height: 12 inch
- Length: 18 inch
- Width / Diameter: 18 inch
- Container Type: Bag / Sack
-
Supplier: Andax Industries
Description: Andax 12-inch x 2 foot Insulator Bushing Sac HD with Closer - 2 per box. Our Insulator Bushing Containment Bag offers easy containment of electrical bushings. Place a porcelain bushing or capacitor bushing in the containment bag & seal with the PVC rail
- Height: 6 inch
- Length: 18 inch
- Width / Diameter: 18 inch
- Container Type: Bag / Sack
-
Description: the following: - cable terminations (potheads); - bushings for instrument transformers; - bushings for test power supplies; - bushings applied with gaseous insulation(other than air at atmospheric pressure) external to the bushing; - bushings for industrial
-
Description: such as buses, gas-to-air bushings, circuit breakers, instrument transformers, cable terminations, etc. Switches may be manually or power operated. Service conditions, ratings, supporting structures, and nameplates are covered. Testing of disconnecting and grounding switches is covered.
-
Supplier: RS Components, Ltd.
Description: Insulating caps and insulating bushes
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors INSULATING BUSH
- Features: RF and Microwave Connector
-
Description: on-site and commissioning of ultra-high-voltage power equipment, includingpower transformers, reactors, capacitive voltage transformers, bushing-type current transformers,gas-insulated switchgear, air insulated grounding switches, air insulated disconnecting switches,bushings,
-
Supplier: CSA Group
Description: diagnose the condition of oil-filled electrical equipment in service and suggest future action. This standard is applicable to electrical equipment filled with mineral insulating oil and insulated with cellulosic paper or pressboard-based solid insulation. Information about
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers insulating bushings and accessories for insulating bushings used for the following purposes in electrical equipment: a) Insulating bushings used for the protection of cables, flexible cords, and insulated wires, where routed
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers insulating bushings and accessories for insulating bushings used for the following purposes in electrical equipment: a) Insulating bushings used for the protection of cables, flexible cords, and insulated wires, where routed
-
Supplier: Radwell International
Description: EMT COMPRESSION CONNECTOR, 1 INCH, INSULATED THROAT BUSHING, STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: Body Features Compatible Conductor Material : Aluminium, Copper Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Application Load Break Connection Product Type : Insulating Cap Product Availability Product Availability : Americas Product Type Features Bushing Type
-
Supplier: TE Connectivity
Description: Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Application Dead Break Connection Product Type : Insulating Cap Other Installation Instruction : English Product Availability Product Availability :
-
Supplier: TE Connectivity
Description: Body Features Primary Product Plating Material : Silver Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Insulating Bushing Hardware Accessory Function : Mounting
-
Supplier: MCA - Advanced Materials Division
Description: Techtron® HPV Polyphenylene Sulfide PPS internally lubricated shapes offer superior wear resistance, outstanding chemical and hydrolysis resistance, excellent dimensional stability, great electrical insulating and dielectric properties, a low coefficient of friction, and inherently low
- Overall Thickness: 0.375 to 2 inch
- Overall Width / O.D.: 24 to 48 inch
- Overall Length: 24 to 48 inch
- Tensile Strength (Break): 10,900 psi
-
Supplier: FHD Bearings Co., Ltd.
Description: PTFE polyamide straight bushing PTFE polyamide straight (cylindrical) bushings are suitable for oscillating, rotating and linear movements, and can accommodate radial loads. They provide a cost-effective, self-lubricating solution, and are designed for dry sliding operations. Despite
- Outside Diameter: 0.393701 inch
- Overall Width: 0.3149608 inch
- Application: Automotive, Sporting and Consumer Goods
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Press-in type Teflon (PTFE) Insulated terminals for high temperature and high quality terminal and connector applications from Keystone Electronics Engineered for high (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
Product Overview Great Ceramic provides custom boron nitride (HBN) ceramic bushings for high-temperature equipment, electrical insulation, and precision industrial applications. Hexagonal boron nitride (h-BN) offers excellent (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
… A newly developed series of anti-vibration grommets specifically engineered for electrical insulation, mechanical damping and noise suppression in office or lab equipment is now available from Keystone Electronics Corp (read more)
Browse Grommets Datasheets for Keystone Electronics Corp. -
and process compatibility screening. Electrical resistivity Typical value or range: >10^14 ohm.cm Engineering relevance: Supports insulating components and electrically isolated tooling designs. How ZTA improves component (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
solutions that organize, protect, and insulate aircraft wiring, including: Heat shrink tubing Protective wraps Electrical insulation solutions (read more)
Browse Uncategorized Products Datasheets for Pexco
Conduct Research Top
-
Industrial Applications of the Insulating Epoxy Coating
The insulating epoxy coating is an important adhesive that is used in the electronics industry. It is used industrially in several machine systems such as insulators, bushings, switchgear, transformers, generators, and motors. Epoxy resins work as great electrical insulators that can be used