-
Supplier: Newark, An Avnet Company
Description: OVP INSULATING SPACER
-
Supplier: Newark, An Avnet Company
Description: INSULATING SPACER
-
Supplier: ASTM International
Description: 1.1 This test method provides procedures for evaluating the thermal endurance of rigid electrical insulating materials. Dielectric strength, flexural strength, or water absorption are determined at room temperature after aging for increasing periods of time in air at selected-elevated
-
-
Supplier: Galco Industrial Electronics
Description: Insulating Spacer 120M6
- Type & Shape: Standoff
-
Supplier: Allied Electronics, Inc.
Description: Molded Polycarbonate, 8 to 32 Thread Post, Insulated Binding Posts Type 137. Head: Captive, hex, nickel-plated. Body: Brass, nickel-plated. Accepts: Phone tip, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel. With 2 hex nuts. Type 1482. Head: Captive,
-
Supplier: Allied Electronics, Inc.
Description: Molded Polycarbonate, 8 to 32 Thread Post, Insulated Binding Posts Type 137. Head: Captive, hex, nickel-plated. Body: Brass, nickel-plated. Accepts: Phone tip, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel. With 2 hex nuts. Type 1482. Head: Captive,
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Electrically Conductive Adhesive Transfer Tape (ECATT) 9703 is a pressure sensitive adhesive (PSA) transfer tape with anisotropic electrical conductivity. The PSA matrix is filled with conductive particles which allow interconnection between substrates through the adhesive thickness (the
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Features: Electrical
- Adhesive: Transfer
-
Supplier: Maxwell Technologies, Inc.
Description: electrical insulation is made by a vacuum impregnated epoxy resin tube with a smooth external surface. This design guarantees mechanical robustness and oil- and gas-tightness within a high pressurized environment in a large, specified temperature range. Our capacitors are
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Features: Other
-
Supplier: ASTM International
Description: This practice covers the acceptable installation procedures of insulated vinyl deck covering on portable deck plates. This deck covering shall be installed, in way of the electrical and electronic spaces, for marine use. Requirements for the following are specified: (1) operations area, (2)
-
Supplier: Henkel Corporation - Industrial
Description: copper wire bonding applications where die shift issues during processing should be avoided. It contains 1 mil spacers for better bondline and stress control. Non-conductive Insulating Good adhesion to Cu and Ag No resin bleed-out Snap curable
- Viscosity: 10,900 cP
- Thermal Conductivity: 0.6 W/m-K
- Coeff. of Thermal Expansion (CTE): 20 µin/in-F
- Features: Electrically Insulating / Dielectric
-
Supplier: Maxwell Technologies, Inc.
Description: occurs during initiation or interruption of current flow. TRV capacitors are thus installed to increase breaking power of the circuit breaker. CONDIS® GIS capacitors have a sophisticated design—its electrical insulation is made by a vacuum impregnated epoxy resin tube with a smooth external
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Molded Polycarbonate, Mounting Hole Size 1⁄2 in., Insulated Binding Posts Type 137. Head: Captive, hex, nickel-plated. Body: Brass, nickel-plated. Accepts: Phone tip, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel. With 2 hex nuts. Type 1482. Head:
-
Supplier: Allied Electronics, Inc.
Description: Molded Polycarbonate, Mounting Hole Size 1⁄2 in., Insulated Binding Posts Type 137. Head: Captive, hex, nickel-plated. Body: Brass, nickel-plated. Accepts: Phone tip, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel. With 2 hex nuts. Type 1482. Head:
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9501 is a single conductor, stranded hook-up, test lead wire on a durable metal spool. This electrical or industrial wire is highly flexible 28 AWG, 19/40 tinned copper stranded wire, coated with a PVC (Polyvinyl Chloride) insulation. Applications: Used to make internal connections or
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.047 inch
- Operating Temperature: 105.0000000000001 C
- North American (AWG): 28 AWG
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9514 is a single conductor, stranded hook-up, test lead wire on a durable metal spool. This electrical or industrial wire spool is highly flexible 22 AWG wire coated with a PVC (Polyvinyl Chloride) insulation. Applications: Wire used to make internal connections or supply power inside
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9505 is single conductor, hook-up, test lead wire on a durable metal spool with a specified length. This electrical or industrial wire is flexible 20 AWG wire coated with PVC (Polyvinyl Chloride) insulation on the outer jacket. Applications: Used to make internal connections inside
- Rated Voltage: 1,000 volts
- Nominal Outer Diameter: 0.08 inch
- Operating Temperature: 105.0000000000001 C
- North American (AWG): 20 AWG
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of relative (Note 1) complex permittivity (dielectric constant and dissipation factor) of nonmagnetic solid dielectric materials. Note 1: The word "relative" is often omitted. 1.1.1 Test Method A is for specimens precisely formed to the inside
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of relative (Note 0) complex permittivity (dielectric constant and dissipation factor) of nonmagnetic solid dielectric materials. Note 0The word "relative" is often omitted. 1.1.1 Test Method A is for specimens precisely formed to the inside dimension
-
Description: Author: IEEE Follow the latest safety requirements for power, telecommunications, cable TV, and railroad signal systems in the 2017 edition of the National Electrical Safety Code®. Work with the authoritative source for electrical engineering safety practices -- now it its 100th
-
Supplier: Hammond Manufacturing Company Inc.
Description: Our compact LED light kit provides efficient lighting solution for most enclosure applications without taking up valuable interior space. Available in magnet or screw mounting and AC or DC power options. Features Housing constructed in transparent plastic. Screw or magnet mounting. Available with
-
Description: Specifies a general-purpose, tall-channel model (GPM-TC) which can be used for the evaluation of wire-wound electrical insulation systems (EIS) where the general-purpose model (GPM) defined in IEC 61857-21 does not offer sufficient space for the electrical insulating materials
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: This one cable solution between hot runner control unit and hot runner system combines two cable features. Cable cores combined with a screened extension cable type JX for temperature control replace the cabling with two different cables. The SAB hybrid cable allows a quick and economic laying and
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -25 to 70 C
- Cable Shielding: Braid
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: DeWAL
Description: Skived, carbon filled UHMW (Ultrahigh Molecular Weight Polyethylene) Film. The carbon type and level achieve conductivity sufficient for static dissipation applications. Black, Conductive Film Abrasion Resistant Excellent Chemical Resistance Applications for this product include die-cut
- Width: 0.25 to 30 inches
- Thickness: 0.003 to 0.04 inches
- Temperature Resistance: 93.33333333333333 C
- Features: Anti-static / ESD Control, Electrical Tape, Electrically Conductive, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative
-
Supplier: DeWAL
Description: applications where high temperature service rating and superior electrical properties are desired. Examples of electrical applications include capacitor films, harnesses for electrical wiring in automotive and aerospace applications, spacers for transformers and other
- Width: 0.25 to 20 inches
- Thickness: 0.002 to 0.005 inches
- Temperature Resistance: 260 C
- Dielectric Strength: 157,480,314.96063 V/m
-
Supplier: Heilind Electronics, Inc.
Description: BNC BULKHEAD JACK, 75 OHM, INSULATED, FEED-THRU, SPACERS
- Gender: Female / Jack
-
Description: IEC 61084-2-4:2017 specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically protective separation, of insulated conductors, cables and possibly other electrical equipment in
-
Supplier: CSA Group
Description: IEC 61084-2-4:2017 specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically protective separation, of insulated conductors, cables and possibly other electrical equipment in
-
Supplier: Vlier
Description: Delrin® Nose stubby plungers provide resistance to repeated impacts, moisture, solvents and heat up to 190ºF with electrical insulating properties. Typical Uses Limited space Indexing Electrical contacts Part positioning Locking Detents Special Features Impact resistance
- Stroke: 0.468 inch
- End Force (depressed): 2.5 lbs
- Thread Size: #10-32
- Features: Other
-
Supplier: Vlier
Description: Delrin® Nose stubby plungers provide resistance to repeated impacts, moisture, solvents and heat up to 190ºF with electrical insulating properties. Typical Uses Limited space Indexing Electrical contacts Part positioning Locking Detents Special Features Impact resistance
- Stroke: 0.468 inch
- End Force (depressed): 6.25 lbs
- Thread Size: #10-32
- Features: Other
-
Supplier: Deposition Sciences, Inc.
Description: Information Traditional multi-layer insulation (MLI) blankets for satellite and spacecraft use consist of a layer of metal coating on a plastic film. Several of these sheets are combined with insulating spacer layers to complete the assembly. This configuration provides highly
- Width: 120 inches
- Type: Coated, Hard Coat / Thin Film, Metallized
- Features: Dielectric / Insulating, Electrically Conductive, Thermally Insulating / Insulative
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: DeWAL
Description: Improved Electrical and Physical Properties DW 502 finds use in electrical applications where high temperature service rating and superior electrical properties are desired. Examples of electrical applications include capacitor films, harnesses for electrical
- Industry: Aerospace, Automotive, Electric Power, General Industrial
- Material Type: Dielectric / Electrically Insulating
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: Waytek, Inc.
Description: Klein Tools J1005 Journeyman™ Crimping/Cutting Tool 22-10 Ga. Category: Crimpers Manufacturer: Klein Tools Length: 9" Color: Red Specially hardened cutter Tapered nose design for working in confined spaces Contoured thumb area for additional comfort and positive feel Hot-riveted joint ensures
- Tool Type: Crimper, Wire Cutter / Scissor
- Technology: Electrical Tools
-
Supplier: Swiss Jewel Company
Description: Insulation, Spacers, Wear Surfaces.
- Features: Alumina, Corrosion Resistant, Dielectric / Electrically Insulating, Refractory / High Temperature, Silicon Nitride, Specialty / Other, Zirconia
- Ball Type: Ceramic Balls
- Applications: Electronics / Electrical
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon Dissipator 745D is a thermally conductive room temperature cure adhesive that is designed for bonding electrical components to heat sink with a controlled gap. Dissipator 745D, through a special shimming property, insulates the component electrically while allowing thermal
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Features: Thermal / Heat Conductive
Find Suppliers by Category Top
Featured Products Top
-
cabling operations, extra flexible conductors are made of single end stranding between 38 and 44 AWG. Ultra Flexible – miniature conductors stranded out of 46 – 52 AWG single end wire. Extra Flexible Insulated Power Cables (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
-hook test connector, the smallest of our double micro-hooks, permits connection to any 0.030 in (0.762 mm) diameter socket patch cord. Designed for use with surface mount devices or where connection point is very small, the insulated shaft allows for simultaneous side by side connections in tight spaces. To (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
environmental conditions such as humidity, dust, vibration, and thermal stress. They form a dense and insulating protective layer over the contours of the PCB, reliably protecting sensitive components without impairing their function. With its product innovation Bectron PT 4700 N, ELANTAS offers a (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
The fully insulated, narrow body design allows for easy connection in tight spaces. Also ideal for simultaneous connections with side-by-side stacking of the test connectors. Hook fits over components up to a max opening diameter of 0.030 in (0.76 mm). Pin makes easy connection to (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
The fully insulated, narrow body design allows for easy connection in tight spaces. Also ideal for simultaneous connections with side-by-side stacking of the test connectors. Hook fits over components up to a max opening diameter of 0.030 in (0.76 mm). Pin makes easy connection to (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
ability to reach electrical connections easier, in order to provide better access to components in tight or hard to reach spaces.provides a longer body version of this test clip for an extended reach in hard to reach testing environments. The rugged body and thicker blade make this heavy (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week. New England Wire Technologies in Lisbon, NH is the primary and largest corporation in the MJM Holdings Group manufacturing all of the wire and cable sold (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
modules where space is limited. With the ability to act as both thermal and electrical barriers, coated fabrics ultimately offer dependable passive protection for lithium battery systems. Why Insulating Lithium Batteries Matters Every lithium battery generates heat as it (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
In power electronics, the insulating layer has to do more than just isolate. It also needs to help move heat, survive pressure during assembly, and fit into tight spaces without cracking or deforming. SC Series thermal (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
springs are suitable for compact mechanical assemblies requiring controlled spring forces. Typical application areas include aerospace, new energy vehicles, medical equipment, construction machinery, mechanical seals, electrical connectors, motor bearing preload, pump valves, vacuum equipment and compressors. Lispring provides both standard and custom nested wave springs for different spring force, size and assembly requirements. (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd.
Conduct Research Top
-
Electrical Barrier Material - Voltoid (R) D-100 FR
Voltoid (R) D-100 FR is a flame-resistant electrical and mechanical barrier material. It has good physical strength and electrical insulating characteristics and is intended for formed or flat parts that require resistance to flame, such as smoke detector insulation, microwave oven air duct
-
The Importance of IR Thermography in Building-Science and the Conservation of Energy in the Residential Sector
A picture is worth a thousand words, and when it comes to pinpointing costly energy loss in your home, a cutting edge technique called THERMOGRAPHY is clearly the Academy Award winner. Thermography is a space-age technique in which highly sophisticated infrared cameras are used to photograph
-
Dielectric Materials for Use in Radomes
they are used to seal and insulate fragile and sensitive microelectronic components. These polyurethanes are formulated to be useful in a varying degree of physical, thermal and electrical environments. They provide dielectric properties, as well as high resistance to water, chemicals, temperature