Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: hybrid decentralized electrical energy system, such as distributed generation, distributed energy storage, dispatchable loads, virtual power plants and electrical energy systems having interaction with multiple types of distributed energy resources.
-
Supplier: SOCOMEC
Description: loads and monitor abnormal electrical values, providing you with a perfectly-managed electrical network. • Simplified network maintenance: the electrical energy quality monitoring functions offered by DIRIS Digiware make it easier to anticipate electrical
- AC Voltage Range: 50 to 520 volts
- Frequency Range: 45 to 65 Hz
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: control, precision fuel delivery and refined air management. This proven technology with thousands of hours in field operations, results in outstanding performances with a constant net horsepower. Electronic Control ADEM™ A4 The Advanced Diesel Engine Management System
- Operating Weight: 61,857 lbs
- Travel Speed: 6.800000000000001 miles/hr
- Type: Track Loader
-
-
Supplier: Bentley Systems, Inc.
Description: Bentley Hevacomp's lighting design programs are integrated so that lumen lighting, point to point calculations, glare, daylighting, uplighting and emergency lighting can be carried out on common room data from the project database. The lighting programs also integrate with the mechanical load
-
Description: An essential overview of post-deregulation market operations in electrical power systems Until recently the U.S. electricity industry was dominated by vertically integrated utilities. It is now evolving into a distributive and competitive market driven by market forces and increased
-
Supplier: SAE International
Description: Aircraft-level health management requires effective management of data flow. As future aircraft adopt conditioned base maintenance (CBM) and/or integrated vehicle health management (IVHM) protocols, there is need to manage infinitely more data communication on and off the
-
Supplier: SAE International
Description: Within aircraft electrical network designs, energy storage systems (ESS) provide a means of decoupling the electrical-mechanical interactions between the aircraft electrical power system and the aircraft engine, meeting peak load demand and maintaining power
-
Supplier: E-T-A Circuit Breakers
Description: More intelligent and complex systems as well as the electrification of loads currently play a decisive role in the development of on-board electrical systems. The SCS200 is the right answer to these requirements. It is an intelligent power distribution system,
- Current Rating: 30 amps
- Operating Temperature: -40 to 185 F
- Voltage: 24 VDC, 48 VDC
- Features: Other
-
Description: equipment for household and similar uses. The load-shedding function is used in energy management systems to optimize the overall use of electrical energy including production and storage. Load-shedding can be used for example for energy efficiency purposes as per
-
Supplier: Sterling Systems & Controls
Description: Process Equipment and Control Systems Sterling Systems & Controls, Inc. can bundle your milling, grinding, sifting, metal separation and other process equipment into a complete process system with our controls and automation. Our skilled engineers have in-depth knowledge of the
- Process: Blending / Mixing
- Industry Served: Chemicals, Cosmetics, Fine Chemicals, Foods / Beverages, Plastics
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance
- Operation / Mounting: Floor / Field, Production Plants
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Management IC Development Tools HV Bridgeless PFC Dev Kit Product overview: TMDSHVBLPFCKIT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is
- Regulated Output Voltage (Volt): 390 volts
- Features: Other
-
Supplier: BTECH, Inc.
Description: (Unit & Ambient) – -32°F to 160°F Discharge Events – Date & Time stamp System voltage Load current Power removed Discharge Logging – Programmable Connection Capacity – Total # of connection points: 520 Total # of parallel strings: 8 Measurement Accuracy & Repeatability – System
- Input Voltage: 24 to 250 volts
- Operating Temperature: -35.55555555555556 to 71.11111111111111 C
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Power Management / Control
-
Description: generating sources (e.g. photovoltaic systems, rotating generators, wind turbines); – energy storage units (e.g. stationary secondary batteries); – electric vehicle charging and/or discharging; – prosumer’s energy measurement unit (PEMU); – control and monitoring system; – loads
-
Supplier: SOCOMEC
Description: Advantages High availability • Complete separation of both sources and the related distribution systems. • Dual source redundancy supplies the load choosing the best source quality ensuring continuity • No-break transfer of the loads. • Distributed STS for load separation
- Maximum Current Rating: 32 to 100 amps
- Maximum AC Voltage Rating: 120 to 440 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Description: theme, organized according to specific areas of interest: • Engines • Airframes • Electrical Power Systems • Supporting Systems • Architecture They were selected by Dr. Ian K. Jennions, Director of IVHM Center at Cranfield University, in the UK. Dr. Jennions was also the editor
-
Supplier: Marposs Corp
Description: of motors' electrical and functional performance. Some of the main tests available include: Electrical insulation tests and Partial Discharge measurements Safety tests No-load test Load test Winding temperature rise test Start-up test Motor characterisation Automatic
-
Supplier: Visual Sound, Inc.
Description: 2200VA/1600W UPS continuously converts incoming AC to DC, then back to perfect sine wave AC output at 120V AC (+/-2%). Removes harmonic distortion, fast electrical impulses, frequency fluctuations and other hard-to-solve power problems not addressed by other UPS systems. True sine wave
-
Supplier: Schneider Electric, Automation & Control
Description: Prisma mounting plates & accessories Plain or transparent door Option : lateral duct, width 300mm, for vertical busbar system or cable management Main features IP 55 in accordance with IEC 60 529 IK 10 (IK 08 for transparent door) in accordance with IEC 62 208 Steel with
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
- Shape: Rectangular
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Description: vaults, and electrical equipment rooms; wiring systems; systems protection and coordination; lighting; electric space conditioning; transportation; communication systems planning; facility automation; expansion, modernization, and rehabilitation; special requirements by
-
Supplier: Newport MKS
Description: below). Ideal for Laser Processing Applications XM stages are ideal for applications such as laser micromachining, marking, cutting, and nano-patterning. This video shows two XM stages stacked in a 2-axis (XY) system driven by a Newport XPS controller for complex, smooth, ultra high precision
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: section below). Ideal for Laser Processing Applications XM stages are ideal for applications such as laser micromachining, marking, cutting, and nano-patterning. This video shows two XM stages stacked in a 2-axis (XY) system driven by a Newport XPS controller for complex, smooth, ultra high
- Stroke or X-Axis Travel: 13.779535 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: section below). Ideal for Laser Processing Applications XM stages are ideal for applications such as laser micromachining, marking, cutting, and nano-patterning. This video shows two XM stages stacked in a 2-axis (XY) system driven by a Newport XPS controller for complex, smooth, ultra high
- Stroke or X-Axis Travel: 8.267721 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Visual Sound, Inc.
Description: battery offers guaranteed compatibility with all equipment types. Includes 6 IEC-320-C13 outlets arranged in two individually switchable load banks of three outlets each. Load banks can be controlled independently via software interface to selectively reboot remote equipment or shed
-
Description: stress test systems in 2 decades and is the first ever technology engineered specifically for performing HASS/HASA. QFusion’s patent pending design includes an OmniAxial Vibration System™ (OVS™) and an UltraRateV thermal system that can simultaneously expose product under test
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Other, Shelves, Windows
- Parameters: Vibration
-
Description: requirements and recommendations for the design of an electrical installation within the framework of an energy efficiency management approach in order to get the best permanent functionally equivalent service for the lowest electrical energy consumption and the most acceptable
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: manufacturing team of more than 150 staffs; The company owns complete mechanical processing equipment including a CNC processing center, with strict inspection and testing standards which can meet national military GJB standard and quality management system, own 27 kinds of technical
- Number of Circuits: 79
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: CSA Group
Description: vertical and horizontal transportation systems; c) electrical systems (including lighting and plug loads); d) mechanical systems (HVAC, and refrigeration); e) domestic hot and cold water; and f) control systems and integration (building automation
-
Supplier: Electric Generators Direct
Description: controlled load management power switching •Expand your generators range by prioritizing powered circuits New Enclosure Design - 15% More Compact •Sleek, compact profile blends in next to central AC unit •Streamlined design meets the power needs of your whole house 803 cc Briggs &
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: controlled load management power switching •Expand your generators range by prioritizing powered circuits New Enclosure Design - 15% More Compact •Sleek, compact profile blends in next to central AC unit •Streamlined design meets the power needs of your whole house 803 cc Briggs &
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: TelephoneStuff.com
Description: 2400 Watts - 120 Volt - Backup Time:Half load 17 min. - Uses BP72V12-2U External Battery Pack - 19" Standard rack mount(3U) or Tower mount - SNMP/Web card accessory slot - DB9 Serial port for Network Interface - 8 Customized Load Management Receptacles - 9 AC Receptacles : 1 -
-
Supplier: SAE International
Description: exhausts. Electrical connections for the power delivered by the stack sub-system. Devices for monitoring electrical loads. Devices for monitoring cell voltage. Humidification devices. Instrumentation for detecting normal and/or abnormal operating conditions. Enclosures
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: center, with strict inspection and testing standards which can meet national military GJB standard and quality management system, own 27 kinds of technical patents of slip rings and rotary joints(include 26 utility model patents, 1 invention patent). Product advantage: It can mix and
- Number of Circuits: 47
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's SU60K (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. 3-Phase UPS System Features: - N+1 configuration: three self-contained, redundant 20kVA power
- Features: On-line (Double-Conversion), Three Phase
-
Uninterruptible Power Supplies (UPS) - SmartOnline Hot-Swappable Modular UPS System -- SU16000RT4UHWSupplier: Visual Sound, Inc.
Description: sine wave AC output with enhanced protection from harmonic distortion, fast electrical impulses and other hard-to-solve power problems not addressed by other UPS types. Network-grade AC surge and noise suppression. Network management interfaces include combination DB9 RS-232 enabled
Find Suppliers by Category Top
Featured Products Top
-
The charging infrastructure is key to the success of emobility. Customers expect short and effective charging times that power up the vehicle. With the charging times getting shorter the energy transported over the time gets higher. For this reason, management of heat flow and electrical (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for ELANTAS North America LLC -
versatility of the BSS138PS,115 makes it an ideal choice for numerous applications, including: Power management circuits DC/DC converters Battery management systems Logic level shifters Load/switch drivers Portable and wearable (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
, communication systems, and other sensitive loads. Intelligent LCD Digital Display & Smart Control System The Smart Voltage Stabilizer adopts an intelligent control system with a high-definition LCD digital (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
intelligent requirement-orientated and dynamic load system based on a freely programmable control system. A multitude of available standard interfaces make communication possible with the customer’s own backend or charging-hub management system. The universal protocol, OCPP (Open Charge Point (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
power loads Best performance in the industry Extends the service life of electrical equipment Generator compatible Performance guarantee (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
isolation, hermetic sealing, thermal management, and customized feedthrough configurations built for demanding applications. Whether you are developing magnetic bearing technology or another system that combines substantial power loads with critical data transmission, this practical overview can help (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
These HV networks connect batteries, inverters, DC/DC converters, temperature management systems, and auxiliary loads. This creates complex electrical environments in which the accurate measurement of voltage, current, temperature, acceleration, force, and pressure is critical. Robust sensor (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
DC-DC converters, battery management systems (BMS), micro-inverters, onboard power supplies for servers, and motor control applications. The device’s low conduction and switching losses make it particularly suitable for high-power density point-of-load applications, where efficiency and (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
FCL Components provides a comprehensive lineup of relays engineered for today’s building automation systems. Designed for HVAC, lighting, access control, fire safety, and energy?management applications, our relays deliver the reliability, isolation, and efficiency required for modern (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
load conditions and continue to improve its processes. In other words, AI’s intelligence is only as good as the information it receives. If that data lacks precision or arrives too late, the resulting models will make inaccurate decisions, impacting not just power management, but the entire (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC
Conduct Research Top
-
Fake Products, Real Dangers
efforts but it also can increase production cost. Proper management of loading levels, for example, can spell the difference between profit and loss when a complex and costly taggant is used. To ensure the most effective and efficient use of molecular tracers, designers and molders should partner
More Information Top
-
Aircraft Systems: Mechanical Electrical and Avionics Subsystems Integration 3rd Edition Complete Document
… Systems 5.9.7 Ground Power Emergency Power Generation 5.10.1 Ram Air Turbine 5.10.2 Backup Power Converters 5.10.3 Permanent Magnet Generators (PMGs) Recent Systems Developments 5.11.1 Electrical Load Management System (ELMS) 5.11.2 …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/6285/1/Xiuxian_Xia_Thesis_2011.pdf
Electrical Load Management System .............................................
-
Civil Avionics Systems
From the RAF Tornado and Army Apache helicopter to the Boeing 777 electrical load management system (ELMS), Ian’s work has kept him at the forefront of new system developments and integrated systems in the areas of more-electric technology and system implementations.
-
http://waset.org/publications/15824/approach-to-implementation-of-power-management-with-load-prioritizations-in-modern-civil-aircraft
Except in electronic engine control, the electrical load management system in aircraft shall be defined to ensure for all electrical configurations the best adequacy between AC power and the electrical loads connected to the AC network.
Indicates content that may require registration and/or purchase.