Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: Unifilmr U477 is a 2 mil, electrically conductive adhesive transfer. It is primarily used in EMI/RFI shielding.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Features: Electrical
- Adhesive: Transfer
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 958-7, Epoxy, Die attach LOCTITE® ABLESTIK 958-7 electrically conductive epoxy adhesive is designed for hybrid die attach. This adhesive provides better adhesion to gold than other versions of ABLEBOND 958 adhesive series. Electrically
- Viscosity: 90,000 cP
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Electrically Conductive Adhesive Transfer Tape (ECATT) 9707 is a pressure sensitive adhesive (PSA) transfer tape with isotropic electrical conductivity. The PSA matrix is filled with conductive fillers that allow interconnection between substrates through the
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Features: Electrical
- Adhesive: Transfer
-
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 8-2, Epoxy, Non-conductive Die Attach Adhesive LOCTITE® ABLESTIK 8-2 non-conductive die attach adhesive is designed for MEMs package applications. Designed as an instrument adhesive, LOCTITE ABLESTIK 8-2 adhesive offers eight times the
- Features: Electrical Insulation / Dielectric, Thermal / Heat Conductive
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 979 EC is a RTV-1 amine cure silicone rubber that cures on contact with moisture in the air. Special features Low volume resistivity Thixotropic paste Solvated Excellent adhesion to many substrates Application SEMICOSIL® 979 EC is an electrically conductive adhesive
- Tensile Strength (Break): 200 psi
- Elongation: 200 %
- Features: Electrically Conductive Compound (Adhesive, Grease), Electronics
- Form / Shape: Grease / Paste
-
Supplier: Master Bond, Inc.
Description: one component formulation features outstanding electrical conductivity, superior mechanical strength plus excellent adhesive properties to both similar and dissimilar substrates. An additional attractive characteristic of this silver conductive film is its ability to cure quickly at
- Use Temperature: -100 to 400 F
- Thermal Conductivity: 1.442279 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.00011111111111111112 to 0.000033333333333333335 µin/in-F
- Industry: Aerospace, Automotive, OEM / Industrial, Optical Grade / Material, Semiconductors / IC Packaging
-
Supplier: Epoxy Technology
Description: characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966. Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and
- Viscosity: 25,000 to 45,000 cP
- Use Temperature: 482 F
- Thermal Conductivity: 2.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 51.99999999999999 to 88.99999999999999 µin/in-F
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 3888 is a room temperature cure epoxy adhesive designed for bonding of metals, ceramics, rubbers and plastics as used in electronic parts, where good adhesion combined with electrical and thermal conductivity is required. 2.5 g Packet.
- Thermal Conductivity: 1.5 W/m-K
- Type: Electrically Conductive
- Features: Thermal / Heat Conductive
- Cure / Technology: Two Component System
-
Supplier: Newark, An Avnet Company
Description: One-Part Epoxy Electrically Conductive Adhesive, Low Tg (Keep Frozen: -10C)
-
Supplier: Newark, An Avnet Company
Description: One-Part Epoxy Electrically Conductive Adhesive, High Tg (Keep Frozen: -10C) / 0.1 fl oz Syringe
-
Supplier: Accuris
Description: Adhesives - Test methods for isotropic electrically conductive adhesives Part 7: Environmental test methods
-
Supplier: CSA Group
Description: ISO 16525-1:2014 specifies general test methods for isotropic electrically conductive adhesives used in wiring, die attach of semiconductors, and surface assembly of printed circuit boards.
-
Supplier: Accuris
Description: Adhesives - Test methods for isotropic electrically conductive adhesives Part 5: Determination of shear fatigue
-
Supplier: Epoxy Technology
Description: characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966. Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and
- Viscosity: 1,800 to 3,600 cP
- Use Temperature: -67 to 572 F
- Thermal Conductivity: 12.6 to 26.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 21.11111111111111 to 52.22222222222222 µin/in-F
-
Supplier: CSA Group
Description: ISO 16525-8:2014 specifies test methods for confirming the occurrence of electrochemical migration in electrically isotropic conductive adhesives at high-temperature and humidity. The electrical resistance is also determined.
-
Supplier: Accuris
Description: Adhesives \x97 Test methods for isotropic electrically conductive adhesives Part 1: General test methods
-
Supplier: Protavic America, Inc.
Description: The electrically conductive PROTAVIC ACH 20120 adhesive is designed for BGA packages and LED dies PROTAVIC ACH 20120 presents excellent properties of flexibility, good adhesion and moisture resistance, no voids which allow package 10 withstand 260C Pb-free reflow temperature.
- Viscosity: 7,500 to 10,500 cP
- Coeff. of Thermal Expansion (CTE): 54.44444444444444 to 70 µin/in-F
- Water Absorption: 0.15 %
- Form / Shape: Die Bonding Adhesive / Compound
-
Description: Mainly used in IC chip bonding. The sticking time is extremely short, and there will be no tailing or wire drawing problems. The bonding work can be completed with the smallest dose of adhesive, which greatly saves production costs and waste. It is suitable for automatic adhesive
- Type: Electrically Conductive
- Chemical System: Epoxy (EP), Silicone
- Industry: Semiconductors / IC Packaging
- Features: Specialty / Other
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Ablestik ICP-4298 ) LOCTITE ABLESTIK ICP 4298 is a one-component, silicone based, electrically conductive adhesive. It is specially designed for applications where both high flexibility and excellent conductivity are required. It is engineered to maintain its
- Industry: Electronics
-
Supplier: CSA Group
Description: ISO 16525-5:2014 specifies test methods using miniature specimens to measure shear fatigue of a glued joint that consists of isotropic electrically conductive adhesives and rigid adherends in specified conditions.
-
Supplier: Protavic America, Inc.
Description: PVIC ACE24511 electrically conductive die attach adhesive is specially designed for tantalum condenser application. This single component, fast cure adhesive also can be snap cured in hot plate or in-line snap cure system and its excellent electrical conductivity and
- Viscosity: 18,180 cP
- Thermal Conductivity: 8.61 W/m-K
- Form / Shape: Die Bonding Adhesive / Compound
- Features: Electrical Power / HV, Electronics, Flexible / Dampening, Liquid, Metal, Thermal / Heat Conductive
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 5379 brown electrically conductive adhesive is compatible with glass materials.
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 7303 yellow electrically conductive adhesive with less than 1 min cure time. Delivers great performance with peel strength of 500 gf/cm. Minimum to maximum operating temperatures are +275 F to +302 F.
- Use Temperature: 275 to 302 F
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 7303 yellow electrically conductive adhesive with less than 1 min cure time. Delivers great performance with peel strength of 500 gf/cm. Minimum to maximum operating temperatures are +275 F to +302 F.
- Use Temperature: 275 to 302 F
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 7303 yellow electrically conductive adhesive with less than 1 min cure time. Delivers great performance with peel strength of 500 gf/cm. Minimum to maximum operating temperatures are +275 F to +302 F.
- Use Temperature: 275 to 302 F
-
Supplier: Accuris
Description: Adhesives \x97 Test methods for isotropic electrically conductive adhesives Part 2: Determination of electrical characteristics for use in electronic assemblies
-
Supplier: IPC International, Inc.
Description: IPC-3406 offers guidelines for selecting electrically conductive adhesives for use in electronics manufacturing as solder alternatives. The process discussion attempts to stay within the bounds of the existing solder assembly infrastructure.
-
Supplier: CSA Group
Description: ISO 16525-4:2014 specifies test methods using miniature specimens to determine shear strength and electrical resistance of a bonded joint that consists of electrically isotropic conductive adhesives and rigid adherends in specified conditions.
-
Supplier: Epoxy Technology
Description: characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966. Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and
- Use Temperature: 617 F
- Thermal Conductivity: 3.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 26.666666666666664 to 58.888888888888886 µin/in-F
- Viscosity: 3,000 to 4,000 cP
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon Dissipator 746D is a thermally conductive adhesive formulated for bonding electrical components to heat sinks or printed circuit boards. Fast room temperature cure combined with excellent heat dissipation for thermally sensitive components and controlled strength for service
- Industry: Aerospace, Automotive, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Electrical Power / HV, Electronics, Thermal / Heat Conductive
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Chemical System: Silicone
-
Supplier: SAE International
Description: This specification covers an electrically-conductive adhesive supplied as two components; a paste of silver-filled, epoxy-base adhesive and a separate curing agent which may be paste or liquid.
-
Supplier: Ellsworth Adhesives
Description: Dow TC-2030 Thermally Conductive Adhesive Gray is a two component, heat curing, silicone compound that is used for bonding electrical components. It provides heat dissipation, mechanical stability, and electrical insulation. 50 kg Kit.
- Viscosity: 200,000 to 250,000 cP
- Thermal Conductivity: 2.7 W/m-K
- Tensile Strength (Break): 682 psi
- Elongation: 51 %
-
Supplier: Master Bond, Inc.
Description: performance properties including high thermal conductivity, superior dimensional stability, physical properties, toughness and electrical insulation. EP30FLAO is a low viscosity epoxy with excellent flow characteristics making it ideal as a thermally conductive potting compound. EP30FLAO is
- Viscosity: 10,000 to 15,000 cP
- Use Temperature: -60 to 275 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 17 µin/in-F
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 315 is a one component, thermally conductive acrylic adhesive used for bonding electrical components to heat sinks with an insulating gap. 300 mL Cartridge.
- Viscosity: 360,000 to 850,000 cP
- Thermal Conductivity: 0.808 W/m-K
- Tensile Strength (Break): 2,180 psi
- Elongation: 1 %
-
Description: LOCTITE® ABLESTIK QMI529HT-LV conductive die attach adhesive has been formulated for use in high throughput die attach applications Electrically conductive Thermally conductive Good dispensing characteristics Hydrophobic
- Coeff. of Thermal Expansion (CTE): 34.44444444444444 µin/in-F
- Tensile Strength (Break): 107,037.187445611 psi
- Features: Electrically Conductive Compound (Adhesive, Grease), Electronics
- Industry: OEM / Industrial
Find Suppliers by Category Top
Featured Products Top
-
Thermally Conductive, Low Modulus Epoxy Meets NASA Low Outgassing Specifications Master Bond EP55TCFL is a thermally conductive, electrically insulating epoxy system developed for bonding, sealing, coating, and small potting applications. It meets NASA low outgassing (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
delivers exceptional heat dissipation while remaining electrically non-conductive and compliant with ASTM E595 NASA low outgassing requirements. Formulated with a specialty filler featuring a particle size range of 5–30 microns, EP54TC supports thin bond lines and efficient void filling (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
and elongation of 1-3% at 75°F. Serviceable from -80°F to +350°F, it is electrically non-conductive with a volume resistivity greater than 1014 ohm-cm. It is available in EFD® syringes, ½ pint, pint and quart containers. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Supreme 12AOHT-LO Product Information One part, thermally conductive, electrically insulating, high performance epoxy for bonding and sealing; meets NASA low outgassing specifications Master Bond Supreme 12 (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
of robots demand enhanced heat dissipation, protection, and operational stability. Thermal conductive potting adhesives, which combine thermal conductivity, electrical insulation, and structural encapsulation, have become an indispensable thermal management solution in modules such as robotic (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
TIV800 Series Thermal Conductive Adhesive is built for engineers who need a practical way to manage heat while keeping components firmly in place. Based on a silicone resin system, it combines thermal conductivity, electrical insulation, and strong bonding (read more)
Browse Epoxy Adhesives Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Supreme 11ANHT-2 Two component epoxy compound for bonding, coating and sealing Master Bond Supreme 11ANHT-2 is a two component thermally conductive, electrically insulating epoxy resin system for bonding, coating and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
water, fuels and most organic solvents. EP21TCHT-1 has a mix ratio of 100 to 60 by weight. It has a light paste viscosity and is easy to apply. Key Features Thermally conductive, electrically insulative Cryogenically (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Heat cured 1-part silicone adhesives cure in minutes reducing production time and improving output. Using platinum catalysts, they do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. 1-part - no need for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
conductive, electrically insulative Superior physical strength properties High glass transition temperature Has an element of toughness Combines exceptionally low shrinkage and high dimensional stability (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc.
Conduct Research Top
-
Electrically Conductive Adhesives
The exponential rise and now nearly universal integration of electronic devices in our daily lives has necessitated the creation of advanced adhesives and coatings. Electrically Conductive Adhesives (ECAs) have worked their way into a number of fields both directly and indirectly related
-
Using Electrically Conductive Adhesives Instead of Solder
Electrically conductive adhesives play a vital part in the electro- and electronics industries. These adhesives are the perfect choice for attaching and connecting electrical or electronic components. Due to the toxicity and the environmental impact issues, the electronic industry is replacing lead
-
Silver Filled, Electrically Conductive Adhesives
In the realm of electrically conductive epoxies and silicone, there is nothing like silver. Not only does silver have very high electrical conductivity, it also retains its low resistance over many years, even decades. This is much more desirable than other metals that are highly conductive
-
Graphene Enhanced Conductive Adhesives
G6 Epoxy offers a broad range of electrically conductive adhesives based on proprietary fillers. In our formulations, we extensively use nanomaterials, especially graphene, which profoundly enhance the performance of epoxy resins.
-
Tech Tip 15 - Room Temp Curing ECAs
Room Temperature Curing Electrically Conductive Adhesives (RT ECA) are an attractive option for use with substrates and components that cannot withstand typical heat curing conditions (100°C-150°C) of traditional ECAs, like our well-known EPO-TEK (R) H20E, a standard in the industry.
-
An Overview of Non-Conductive Epoxy for Electronics
to assembling electronic goods and other similar products. When it comes to bonding electronics/electrical products, conductive and non-conductive glues are used to achieve special purposes.
-
Choosing the Right Non Conductive Epoxy For Electronics
Non conductive epoxy is a type of adhesive that is specifically designed for use in electronics. It is used to insulate and protect electronic components from electrical currents and environmental factors. Choosing the right non conductive epoxy is crucial to ensure the proper functioning
-
Large Thin Organic PTFE Substrates for Multichip Applications
with all devices and further provides flatness control once attached using thermal and electrically conductive adhesives.
-
What are the Conductivity Properties of Electronic Adhesives? Are they Suitable for Applications Requiring Conductivity?
Electronic adhesives, also known as conductive adhesives, are specially formulated adhesives that exhibit electrical conductivity. They are designed to provide both adhesive properties and electrical conductivity, making them suitable for various applications that require electrical connections.
-
What are the Specific Applications of Electronic Adhesives in the Electronic Manufacturing Process?
Electronic adhesive, also known as conductive adhesive or electronic bonding material, is a special formulation of adhesive used in the electronics industry to connect or bond electronic components together. These adhesives are designed to provide both mechanical strength and conductivity, enabling
More Information Top
-
Electrical Conductive Adhesives with Nanotechnologies
With the phasing out of lead-bearing solders, electrically conductive adhesives (ECAs) have been identified as one of the environmentally friendly alternatives to tin/lead (Sn/Pb) solders in electronics packaging applications.
-
Micro- and Opto-Electronic Materials and Structures: Physics, Mechanics, Design, Reliability, Packaging
Chapter 20 Electrically Conductive Adhesives : A Research Status Review .
-
Materials for Advanced Packaging
11 Electrically Conductive Adhesives (ECAs) . . . . . . . . . . . . . . . . . . . . .
-
Adhesive bonding
Electrically conductive adhesives .
-
Adhesive bonding
Electrically conductive adhesives .
-
Handbook of Adhesion Technology
Electrically conductive adhesive applications include the attachment of lead wires in hybrid and integrated circuits (dies).
Indicates content that may require registration and/or purchase.