-
Supplier: SPIE - Education
Description: sections: (1) The history of imaging system design and the transition from scanning arrays to staring arrays, (2) imaging system chain analysis covering MTF theory, “bare bones†system design, environmental effects (atmospheric attenuation, turbulence, and line-of-sight
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: SPIE
Description: perception of image quality. Although emphasis is placed on infrared systems, the principles apply to all imaging systems operating in the visible region of the spectrum. This 5th Edition is updated to reflect the most current available material, providing more detail on system
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 7696 Editor(s): Firooz A. Sadjadi ; Abhijit Mahalanobis ; David P. Casasent; Tien-Hsin Chao ; Steven L. Chodos ; William E. Thompson Date Published: 22 April 2010
-
-
Supplier: Accuris
Description: SERIES G: TRANSMISSION SYSTEMS AND MEDIA, DIGITAL SYSTEMS AND NETWORKS Digital networks \x96 Quality and availability targets The control of jitter and wander within the optical transport network (OTN)
-
Supplier: Edmund Optics Inc.
Description: 15 Density Steps Logarithmic Grayscale This 8.5" x 11" white photographic paper variable density target offers a convenient means of testing the gray level performance of optical systems. There are 15 density steps from a density of 0.09 to 1.5 on two progressions from high to low and
-
Supplier: CSA Group
Description: ISO 10594:2006 specifies a test target and a method for checking the optical and mechanical performances of rotary cameras used for producing 16 mm microfilm. This test target and method can be used for evaluating the performance of cameras (e.g. before purchase to establish initial
-
Description: ISO 10594:2006 specifies a test target and a method for checking the optical and mechanical performances of rotary cameras used for producing 16 mm microfilm. This test target and method can be used for evaluating the performance of cameras (e.g. before purchase to establish initial
-
Supplier: Exail
Description: iXBlue multi-axis motion simulators TMS Series are dedicated to perform evaluation of different electro-optical tracking/surveillance systems. It has been designed to insure coupled motion in direction of customer UUT located in the TMS room. The iXBlue TMS-40 Series is a
- Type: Three-axis
-
Supplier: Northrop Grumman Corporation
Description: The Mark VIIE is a sleek, hand-held target locator that can accurately identify enemy positions and locations during the day or at night. The system has an embedded Global Positioning System (GPS) to provide precision target location and improved target location error without the
- Measuring Technology: Optical / Laser
- Features: Other
- Rule / Length Gauge Type: Range Finder
-
Supplier: SPIE - Education
Description: Multispectral and hyperspectral systems are designed to increase target acquisition performance as well as answer SWaP-C (size/weight/power/cost) requirements for defense and remote sensing systems. Recent developments in optical materials enable optical systems
- Industry: Aerospace / Defense
- Type: Course
- Delivery: On-site / In Plant
- Technology / Subject Expertise: Photonics / Optics
-
Supplier: JEOL USA, Inc.
Description: The same specimen holder can now be used for both the optical microscope and the scanning electron microscope. As a result, by managing the stage information with dedicated software, it is possible for the system to record the locations observed with the optical microscope, and
-
Supplier: SPIE - Education
Description: source, the atmosphere, and the optical system and detector, to arrive at a signal-to-noise ratio for typical passive and active sensor systems. These principles of optical radiometry, atmospheric propagation, and optical detection are combined in examples of real
- Industry: Aerospace / Defense
- Technology / Subject Expertise: Avionics / Radar, Instruments / Sensors, Photonics / Optics
- Type: Course
- Delivery: On-site / In Plant
-
Supplier: Newport MKS
Description: The post mount alignment target is a convenient tool for aligning visible beams. Made from anodized aluminum, it provides a through hole at the center with clear markings with graduations on both the X and Y axes. It can be post mounted to a desired height using our standard optical pedestals
-
Supplier: Newport MKS
Description: The post mount alignment target is a convenient tool for aligning visible beams. Made from anodized aluminum, it provides a through hole at the center with clear markings with graduations on both the X and Y axes. It can be post mounted to a desired height using our standard optical pedestals
-
Supplier: SAE International
Description: engine tests on a single cylinder engine with NADI 2x concept are performed at full load; 3-D calculations as well as air/fuel mixing process visualizations in a constant volume vessel with optical access allowed to establish criteria for helping future combustion system design for
-
Supplier: Newport MKS
Description: exceptional offering of accessories to support any lab’s growing needs. All OTS systems come with casters as a standard feature for easy mobility. SmartTable OTS Optical Table System Overview Learn about the features, performance, and compatible accessories of our innovative
- Length: 120 inch
- Width: 59.06 inch
- Height / Thickness: 12 inch
- Flatness: 0.004 in/ft²
-
Supplier: Newport MKS
Description: exceptional offering of accessories to support any lab’s growing needs. All OTS systems come with casters as a standard feature for easy mobility. SmartTable OTS Optical Table System Overview Learn about the features, performance, and compatible accessories of our innovative
- Length: 94.48824 inch
- Width: 47.24412 inch
- Height / Thickness: 12.0078805 inch
- Features: Ferromagnetic
-
Supplier: Accuris
Description: Error performance parameters and objectives for multi-operator international paths within the Optical Transport Network (OTN) SERIES G: TRANSMISSION SYSTEMS AND MEDIA, DIGITAL SYSTEMS AND NETWORKS Digital networks \x96 Quality and availability targets
-
Supplier: FineTek
Description: The SD Series optical level switch uses the principle of light reflection in a prism to sense the absence or presence of a liquid at the point where the sensor is installed in a tank, pipeline or other type of container. SDX Optical Level Switch, Lquid Level Switch SD series is an
- Media Type: Liquid
- Meter Technology Type: Optical
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Accuris
Description: The control of jitter and wander within the optical transport network (OTN) Series G: Transmission Systems and Media, Digital Systems and Networks Digital networks \x96 Quality and availability targets
-
Supplier: Mad City Labs, Inc.
Description: nanopositioning systems. Unlike conventional optical microscopes, RM21™ microscopes allow direct access to the optical pathway. This access enables users to employ a variety of microscopy methods using the same central instrument. RM21™ microscopes are compatible with 30mm and
- Resolution: 0.4 nm
- Lateral Resolution: 0.4 nm
- Features: AFM, Mechanical Stage, Monocular
- Application: Biological / Life Science
-
Supplier: KEYENCE
Description: LS-7000 LED Optical Micrometer The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and
- Range: 0.02 to 2.56 inch
- Resolution: 0.000008 inch
- Speed: 2,400 Samples/sec or Scans/sec
- T/R Separation: 7.87 to 11.81 inch
-
Supplier: Corning Optical Communications
Description: Corning offers a full line of variable optical attenuators (VOAs) designed to control the optical power in a fiber. They are often combined with an active system component to maintain optical power on a network even if the power changes in the input signal. Our automatic
- Attenuator Type: Variable
-
Supplier: SAE International
Description: power because electro-mechanical actuators, when compared to the conventional hydraulic actuators, rely on a form of power subjected to lower distribution losses and in general can lead to a weight savings at the aircraft level if the required power remains under a break-over point. Moreover,
-
Supplier: KEYENCE
Description: is not perfectly placed, simplifying inline installation. · Simultaneous measurements can be done at 8 points. E3-CMOS image sensor provides stable measurements. · The Quatro link system achieves the highest sampling speed in its class, 3.8 ms. Simple setting menu Common Applications: Gap
- Measurement Range: 2.24 to 4.06 inch
- Sampling Frequency: 0 to 0.263 kHz
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: special measurement software M2D can process and output the mapping graph. 2. Apparatus using color CCD camera, zoom lens and the cross line generator as a measure aiming system; 3. Grating electric box with the composition of DC-3000 Digital Measurement and data processing systems; 4.
- Resolution: 0.0000393701 inch
- Machine Type: 2-D Scanning / Profiling
- Application: Dimensional Measurement
- Mounting Options: Free Standing
-
Supplier: Nikon Metrology
Description: The iNEXIV VMA series CNC video measuring system offers the ultimate in usability for automatic measuring of various 3D components with a large FOV, long working distance and wide XYZ stroke. Suitable for large samples (450 x 400 x 200 mm or larger) and simultaneous measurement of multiple
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Zygo Corporation
Description: The NewView™ 9000 3D optical surface profiler provides powerful versatility in non-contact optical surface profiling. With the system, it is easy and fast to measure a wide range of surface types, including smooth, rough, flat, sloped, and stepped. All measurements are
- Features: 3-D Scanning / Profiling, Digitizing / Imaging, Profile Measurement
- Mounting Options: Benchtop
- Control: Manual, PC
-
Supplier: LAND
Description: measurement. Rugged design with a range of mounting options. Flexible fiber optics light guide versions - with optional laser targeting system to define target spot. High level linear output. Radiation ThermometersProven, reliable electronics and a high quality optical
- Temperature Range: 32 to 4,712 F
- Spectral Range: 0.85 to 14 microns
- Response Time: 5 to 100 milliseconds
- Operating Temperature: 32 to 158 F
-
Supplier: Aerotech, Inc.
Description: optics, lasers, antennas and sensors at high speed to very precise pointing angles. Typical applications include missile seeker test and calibration, LIDAR, electro-optical sensor and FLIR testing, airborne target tracking, optical testing of space-based sensors in a vacuum and
-
Supplier: Northrop Grumman Corporation
Description: Laser Systems is one of the world's leading manufacturers of military electro-optical (EO) targeting systems and has been building laser designators with mission overmatch for 40 years.
- Laser Type: Laser Diodes
-
Supplier: Visumatic Industrial Products
Description: the customer's existing optical or bar code scanning system. Configuration options include the ability to auto-select the fastener type remotely in conjunction with the plant network PLC. The Visumatic system can be programmed to provide batch and rundown data to the plant MES
- Features: Feeder System
- Screwdriver Style: Handheld with Pistol Grip
-
Supplier: Electro Standards Laboratories
Description: Electro Standards Laboratories – Advanced Systems Design & Services Electro Standards Laboratories (ESL), Cranston, RI, has an extensive track record of technological advancements: state-of-the-art fiber optic switches, complex fiber optic cable assemblies, calibration-quality
- Industry Served: Aerospace, Automotive, Marine / Naval, Network / Communications, Utilities and Energy
- Discipline: Aerospace Engineering, Electrical Engineering, Electronic Engineering, Systems Engineering
- Features: North America, Northeast US Only, United States Only
- R&D Services: Product Design, Systems Design
-
Supplier: WDI Wise Device Inc.
Description: WDI's Laser Auto-Focus ATF6 sensor is an active optical device (incorporating a class II semiconductor laser) designed to provide focusing servo systems with fast feedback signals needed to quickly and accurately focus all types of infinity corrected microscopes.
- Electrical Output: Current
- Sensor Technology: Eddy Current Proximity Sensor
- Features: Non-Magnetic Targets
- Body Shape: Rectangular
-
Supplier: Denton Vacuum
Description: The Discovery® series represents Denton Vacuum's offerings in pilot-scale sputtering systems. Utilizing a unique orientation of the sample to the sputtering sources, Discovery® systems can process relatively large samples and achieve remarkable thickness uniformity using small ion beam
Find Suppliers by Category Top
Featured Products Top
-
The optoNCDT 2300-2DR laser sensor is especially suitable for reflective and shiny targets. The sensor is for example used in thickness measurements of (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
To support rail networks, as they face ever-increasing traffic and loads, Hottinger Brüel & Kjær (HBK) has designed predictive measurement solutions with integrated wayside, optical and AI-driven technology to (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
The TrackScan Sharp series is a cutting-edge optical 3D scanning system, engineered with 25-megapixel industrial cameras and advanced onboard processors for edge computing. This system is specifically designed to measure large-scale parts over long distances with remarkable speed and (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
L-Prism: An optical element featuring an angular prism at its core, paired with an L-shaped adjustable locking bracket to serve as a collaborative optical target for surveying. The core element is made of K9 optical glass and utilizes three-sided orthogonal total internal reflection to (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
accurate imaging for situational awareness and target detection. Remote Sensing: Germanium Optical Domes play a crucial role in remote sensing systems used for environmental monitoring, agriculture, and scientific research, ensuring reliable data collection and (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Custom Large Optical Domes Engineered for Optical Performance Avantier’s Large Optical Domes are advanced optical enclosures engineered to protect high-precision imaging and sensing systems while maintaining exceptional optical clarity. Available in a wide range of (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
specifications, making them ideal for integration into demanding imaging and targeting applications.Yutai Optics offers Chinese fused silica such as JGS1,JGS2,JGS3, as well as import Corning material, such as Corning 7980,Corning 7979?Corning (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
according to the target infrared band. Operating temperature: high temperature environment may affect the coating stability (e.g. germanium filters need to consider the temperature coefficient). Damage threshold: high power laser applications need to pay attention to (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
. Metrology-Grade Accuracy Without Targets Delivers up to 0.025 mm system accuracy and 0.059 mm volumetric accuracy through proprietary algorithms and high-performance hardware—ideal for dynamic (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
O6D laser distance sensor The O6D laser distance sensor from ifm detects any target (read more)
Browse Time of Flight Optical Sensors Datasheets for ifm efector inc.
More Information Top
-
Lockheed Martin puts F-35 EOTS to flight
Lockheed Martin Missiles and Fire Control has recently revealed that its Electro Optical Targeting System (EOTS) for the F-35 Lightning II successfully completed its inaugural ...
-
BRIEFS - LASER COLLABORATION
The laser will be integrated into the F-35's Electro Optical Targeting System (EOTS), providing a precision range measurement and a laser-guided weapon designation capability.
-
Federal Register > Thursday, April 18, 2013 > [78 FR 23226] 36(b)(1) Arms Sales Notification
The Electro Optical Targeting System (EOTS) contains technology representing the latest state-of-the-art in several areas.
-
Data fusion for the new german F124 frigate concept and architecture
It ranges from with an Active Phased Anay Radar (APAR) to over an rotating Passive Phased Array Radar (SMARTL), then to conventional rotating radar systems, electro optical systems ( Target Designation Sight) and an acoustic System (active and passive SONAR systems) and finally …
-
Principles of Modern Radar: Volume 3: Radar Applications
EOTS electro - optical targeting system .
-
A forensic ballistics projectile location system
The Figure 4 shows the schematic diagram of an electro - optical target system using optical fibres as the light sources for the transmission grid configuration.
-
Lockheed Martin F-35 Lightning II
… 300 Co-operative Avionics Testbed ('CAT-Bird') with modified nose housing an F-35 radar as well as aerodynamically neutral canard surfaces on both sides of forward fuselage; latter carry antennae and sensors for electro - optical targeting system (EOTS) and electro-optical …
-
Lockheed Martin plans Advanced EOTS flight trials from 2017
Lockheed Martin is proposing updates to the F-35 Joint Strike Fighter's (JSF) electro - optical targeting system (EOTS) seeking to add an improved camera, an infrared (IR)...
-
Beijing tech show highlights advances in Chinese fighter sensors
A-Star's EOTS-86 appears to be similar to the Electro - Optical Targeting System (EOTS) that equips the Lockheed Martin F-35.
-
AN/AAQ-37 Electro-Optical Distributed Aperture System
Successful demonstrations included automatic target cueing, whereby sensors acquire targets rapidly and automatically, and are handed off to the AN/APG-81 Active Electronically Scanned Array (AESA) radar, Electro - Optical Targeting System (EOTS) (see separate entry) and the electronic warfare suite.
Indicates content that may require registration and/or purchase.